Rocking Laboratory Shakers

7 Results
Digital 1000RS Incubating Rocking Shaker -- TR980532
from Parco Scientific Company

The Digital 1000RS Incubating Rocking Shaker combines smooth rocking motion and general purpose incubation in one compact bench top unit. The PID temperature controller maintains precise temperature control from ambient +5 to 65 °C and the easy to use controls allows user to adjust temperature... [See More]

  • Motion: Rocking
  • Display Type: Digital Numerical Display
  • Temperature Control: Heating
099A RD9912 - Glas-Col Dry Powder Rocking Shaker, 120 VAC -- GO-51605-00
from Cole-Parmer

bull; Adjustable silicone-lined rack resists. • chemical deterioration. Shaker features a unique mixing motion that tosses powder from end-to-end while rotating it around within the vessel. Adjustable tilt capability and variable-speed control let you achieve mixing action similar to mixing by... [See More]

  • Motion: Rocking
  • Maximum Load: 6.8
  • Frequency Range: 2 to 60
  • Operating Temperature: 98.6
Digital 1000RS Rocking Shaker -- TR980530
from Parco Scientific Company

The Digital 1000RS Rocking Shaker is ideal for cell culture work and are designed to e used in a variety of environmental conditions. The cast aluminum base offers durability and added stability and the low profile design takes up less space and easily fits into most fume hood and incubators. The... [See More]

  • Motion: Rocking
  • Display Type: Digital Numerical Display
980530 - Talboys Advanced Digital Rocking Shaker, 1 to 50 rpm, 120 VAC -- GO-51800-11
from Cole-Parmer

bull; Electronic tilt adjustment lets you easily adjust rocking angle â € “even while unit is operating. • Maintenance-free, brushless DC motor is ideal for continuous-duty operation. Shaker 's low-profile design takes up little bench space and its cast-aluminum base... [See More]

  • Motion: Rocking
  • Maximum Load: 4.54
  • Frequency Range: 1 to 50
  • Operating Temperature: 140
Cole-Parmer Adjustable Rocker Shaker, double platform, 115 VAC, 60 Hz 51401-11 -- GO-51401-11
from Cole-Parmer

bull; Designed to function in temperature controlled environments from 4 to 65 <deg >C. Adjustable ( <tol >20 <deg >) tilt capacity and variable speed controls let you adjust the exact agitation desired for staining, blotting, and hybridization. | <b >What's included: </b... [See More]

  • Motion: Rocking
  • Maximum Load: 6.8
  • Frequency Range: 4 to 160
  • Operating Temperature: 149
Cole-Parmer Adjustable Rocker Shaker, single platform, 115 VAC, 60 Hz -- GO-51401-01
from Cole-Parmer

bull; Designed to function in temperature controlled environments from 4 to 65 <deg >C. Adjustable ( <tol >20 <deg >) tilt capacity and variable speed controls let you adjust the exact agitation desired for staining, blotting, and hybridization. | <b >What's included: </b... [See More]

  • Motion: Rocking
  • Maximum Load: 6.8
  • Frequency Range: 4 to 160
  • Operating Temperature: 149
LE1002 - Environmental Express TCLP Heavy Duty LE Rotator; 120 VAC -- GO-35208-00
from Cole-Parmer

bull; Greater degree of safety with increased reliability. • Optimize your choice of extraction vessels. • Requires no maintenance--self-lubricating, no-slip chain. • Complies with EPA method 1311. Ideal for zero headspace and TCLP extractions, the durable twelve-position rotator is... [See More]

  • Motion: Rocking