Analog Front Panel Laboratory Shakers
from Glas-Col, LLC
Shakers. Welcome to the Shaker section of the Standard Laboratory Product category, please select your area of interest in the navigational menu to the left. If you have any questions or would like to find out about customizing a Standard Product please contact us. Our goal is to offer equipment... [See More]
- User Interface: Analog
- Temperature Control: None
- Motion: Reciprocating
- Speed: Variable
from Terra Universal, Inc.
Combines incubated/refrigerated temperatures with orbital shaker. View speed, time and temperature simultaneously. Spacious chamber holds six two-liter flasks. Clear lid allows sample viewing without disturbing chamber atmosphere. Choose between analog and digital operating systems. Five-year... [See More]
- User Interface: Analog
- Temperature Control: Heating
- Motion: Orbital
- Speed: Variable
from Retsch, Inc.
The analytical sieve shakers of the series AS 200 are used in research & development, qualitycontrolof raw materials, interim and finished products as well as in production monitoring. The AS 200 basic model is the economical alternative of the series with familiar RETSCH quality and... [See More]
- User Interface: Analog
- Temperature Control: None
- Motion: Throwing Motion w/ Angular Momentum
- Speed: Variable
from Glas-Col, LLC
Reciprocating shaking and mixing with bench-top convenience is now available. Glas-Col's Bench-Top Shaker is an adaptable, user-friendly shaker that is capable of many hours of continuous shaking and mixing. [See More]
- User Interface: Analog
- Temperature Control: None
- Motion: Reciprocating
- Speed: Variable
from Terra Universal, Inc.
Choice of three platforms increases capacity. Analog operating system offers affordability. Variable speed control provides gentle to vigorous agitation. Built-in timer for repeatable results. 24-month warranty. This affordable analog, dual-action orbital and reciprocating shaker is ideal for a wide... [See More]
- User Interface: Analog
- Temperature Control: None
- Motion: Orbital; Reciprocating
- Speed: Variable
from Glas-Col, LLC
Glas-Col's new Dry Powder Rotator is ideal for hard-to-mix powders. By setting the drive bar at a 20 ° angle, the motion of this rotator closely reproduces the mixing action achieved when mixing by hand. Not only is the powder tossed from end-to-end, it is rotated around the inside of the vessel... [See More]
- User Interface: Analog
- Temperature Control: None
- Motion: Rotating
- Speed: Variable
from Terra Universal, Inc.
Easy side access drain system makes cleaning spills easy. Retractable foot casters allow easy positioning in lab. Foot pedal permits hands-free operation. Choose between analog and digital operating systems. Five-year warranty on parts, one year labor and LIFETIME on drive mechanism. The MaxQ 5000... [See More]
- User Interface: Analog
- Temperature Control: Heating
- Motion: Orbital
- Speed: Variable
from Glas-Col, LLC
The versatility of Glas-Col's Large Capacity Mixers makes it a perfect choice for any laboratory. The unique design of the system allows for a variety of mixing applications to be handled with one unit. Whether you need gentle, orbital-type shaking or more vigorous vortexing of a sample, the Large... [See More]
- User Interface: Analog
- Temperature Control: None
- Motion: Orbital
- Speed: Variable
from Terra Universal, Inc.
Combines incubated/refrigerated temperatures with orbital shaker in a small footprint. Ideal for incubating a small number of vessels. 11"-by-13" (279 mm x 330 mm) platform holds up to four one-liter flasks. Small footprint requires minimal bench space. Affordably priced. Five-year warranty on... [See More]
- User Interface: Analog
- Temperature Control: Heating; Cooling (optional feature)
- Motion: Orbital
- Speed: Variable
from Glas-Col, LLC
The revolutionary mini-rotator's smaller size makes it ideal for use on a lab bench; in small incubators, refrigerators, biological cabinets, and fume hoods; or in any other area where space is at a premium. It handles both large and small applications for micro centrifuge tubes and micro test tubes... [See More]
- User Interface: Analog
- Temperature Control: None
- Motion: Rotating
- Speed: Variable
from Terra Universal, Inc.
Choose between analog and digital operating systems. Choice of three platform sizes--increase capacity by simply changing the platform. Unbalanced load sensor and soft start feature prevent variety of malfunctions. 5-year warranty on parts, 1 year on labor and lifetime on drive mechanism. Thermo... [See More]
- User Interface: Analog
- Temperature Control: None
- Motion: Orbital
- Speed: Variable
from Glas-Col, LLC
The cartridge design of Glas-Col' s Multi-Pulse Vortexer allows the user to switch the size of tubes to be mixed simply by changing the cartridge size, thus eliminating the need for extra racks. Cartridges are available for test tubes and centrifuge tubes and can be used with capped or uncapped... [See More]
- User Interface: Analog
- Temperature Control: None
- Motion: Orbital
- Speed: Variable
from Terra Universal, Inc.
Perfectly circular 19mm orbit for aeration and mixing. Digital speed control up to 300 RPM. Available with MAGic Clamp ™ platform. The Orbi-shaker Jr. ™ is a space-saving shaker, complete with a 9.5 x 8 in. (241 mm x 203 mm) non slip, rubber coated platform that is ideal for tissue... [See More]
- User Interface: Analog
- Temperature Control: None
- Motion: Orbital
- Speed: Variable
from Glas-Col, LLC
Variable speed adjusts mixing action from a gentle slosh to rapid agitation. Driven by a continuous-duty motor, it can stand up to demanding schedules and long hours of operation. The rotator is easy to use. A unique clamping device utilizes leverage to assure positive maintenance of selected motor... [See More]
- User Interface: Analog
- Temperature Control: None
- Motion: Rotating
- Speed: Variable
from Terra Universal, Inc.
The Orbis shaker can be operated as a stand alone unit or alternatively be easily integrated into a robotic system, with a remote on/off control. Free Shipping! [See More]
- User Interface: Analog
- Temperature Control: None
- Motion: Orbital
- Speed: Variable
from Glas-Col, LLC
Modeled after our Rugged Rotator, this unit offers a multi tube head suitable for applications requiring the use of small samples with reliable results. Up to 40, 5-10mm micro tubes can be attached and mixed from a gentle slosh to a rapid agitation. Equipped with tilting motor brackets, a variety of... [See More]
- User Interface: Analog
- Temperature Control: None
- Motion: Rotating
- Speed: Variable
from Terra Universal, Inc.
Vortex up to four 96-well micro- or deep-well plates. Independent start switch for run repeatability. Variable speed control from 40 to 1100 rpm. Built-in timer for time dependent studies. Minimize crosstalk between wells with 0.12" (3 mm) orbit. For use with standard or deep well microplates. [See More]
- User Interface: Analog
- Temperature Control: None
- Motion: Orbital
- Speed: Variable
from Glas-Col, LLC
The Touch Vortexer mixes test tube contents thoroughly and quickly with a vortexing action that swirls the liquid. The unit may be set to run continuously or to activate when any tube up to one inch is touched to the cup. Designed with a permanent-magnet, filtered DC motor, the Touch Vortexer will... [See More]
- User Interface: Analog
- Temperature Control: None
- Motion: Orbital
- Speed: Variable
from Glas-Col, LLC
Used for preparing dilutions and standard solutions. Features include: Variable speed. Aggressive mixing action allows for less mixing time. Pulsing feature interrupts vortexing to join upper and lower strata for more thorough mixing. DC motor with filtered control for smoother operation and longer... [See More]
- User Interface: Analog
- Temperature Control: None
- Motion: Orbital
- Speed: Variable
from Glas-Col, LLC
This shaker efficiently agitates small to medium solid phase peptide synthesis flasks. It is also useful for shaking culture flasks and for agitating hard-to-dissolve solids such as polymers. [See More]
- User Interface: Analog
- Temperature Control: None
- Motion: Wrist / Hand Motion
- Speed: Variable