Prelubricated Ceramic Bearings

1 Result
4-Point Contact Thin Section , X-Type -- JU047XP0*RBC
from RBC Bearings

This X-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with axial, moment, and reverse axial loads, and is manufactured to... [See More]

  • Type: Thin-section Four Point Contact Flanged (optional feature)
  • Bore: 4.7500
  • Design Units: Inch
  • Outside Diameter: 5.5000