Maximum Capacity, Double Row Ceramic Bearings

8 Results
Ceramic Bearings - Full Ceramic Bearings - Angular Contact Ceramic Ball Bearings - FCB CE3308SCPP Sealed
from FHD Bearings Co., Ltd.

Double-row Angular Contact Ceramic Ball Bearings – Silicon Carbide (SiC). Ceramic angular contact ball bearings are a specialized type of bearing designed for applications operating in extreme special environments where conventional bearings are not suitable for. They can handle high-speed,... [See More]

  • Type: Maximum Capacity Double Row Full Ball Complement
  • Outside Diameter: 3.5433
  • Design Units: Metric
  • Bearing Class: ABEC 3 / Class 6 / P6
Ceramic Hybrid Double Row Bearings -- MR3216C TH9/C3
from Boca Bearings Company

Double Row Bearings [See More]

  • Type: Maximum Capacity Double Row Full Ball Complement
  • Design Units: Metric
  • Description: Double Row Bearings
  • Bore: 3.1496
Ceramic Bearings - Full Ceramic Bearings - Self-aligning Ceramic Ball Bearings - FCB CE2202 E-SCPP
from FHD Bearings Co., Ltd.

Self Aligning Ceramic Ball Bearings – Silicon carbide (SiC). Thrust ceramic ball bearing is a type of bearing that is designed to handle axial loads, which are loads that are parallel to the axis of rotation. They can offer several advantages over traditional steel bearings. Ceramic thrust... [See More]

  • Type: Maximum Capacity Double Row Full Ball Complement
  • Outside Diameter: 1.3780
  • Design Units: Metric
  • Bearing Class: ABEC 3 / Class 6 / P6
Ceramic Hybrid Double Row Bearings -- MR3305C-2RS/C3 NB2
from Boca Bearings Company

Double Row Bearings [See More]

  • Type: Maximum Capacity Double Row Full Ball Complement
  • Design Units: Metric
  • Description: Double Row Bearings
  • Bore: 0.9843
Ceramic Hybrid Double Row Bearings -- MR5204-ZZNR
from Boca Bearings Company

Double Row Bearings [See More]

  • Type: Maximum Capacity Double Row Full Ball Complement
  • Design Units: Metric
  • Description: Double Row Bearings
  • Bore: 0.7874
Zirconia Oxide ZrO2 Series Double Row Full Ceramic Bearings -- 3204-LL/T9/C3 LD ZRO2
from Boca Bearings Company

Double Row Full Ceramic Bearings [See More]

  • Type: Maximum Capacity Double Row Full Ball Complement
  • Design Units: Metric
  • Description: Double Row Full Ceramic Bearings
  • Bore: 0.7874
Zirconia Oxide ZrO2 Series Double Row Full Ceramic Bearings -- 4204-LL/T9/C3 ZRO2 LD
from Boca Bearings Company

Double Row Full Ceramic Bearings [See More]

  • Type: Maximum Capacity Double Row Full Ball Complement
  • Design Units: Metric
  • Description: Double Row Full Ceramic Bearings
  • Bore: 0.7874
Zirconia Races, SI3N4 Balls Double Row Full Ceramic Bearings -- 3202 TP Z/S LD
from Boca Bearings Company

Double Row Full Ceramic Bearings [See More]

  • Type: Maximum Capacity Double Row Full Ball Complement
  • Design Units: Metric
  • Description: Double Row Full Ceramic Bearings
  • Bore: 0.5906