ABEC 3 / Class 6 / P6 Ceramic Bearings

35 Results
Ceramic Bearings - CEZR MR106-Open
from FHD Bearings Co., Ltd.

Zirconia Ceramic Bearings. Ceramic bearings, engineered with advanced materials like silicon nitride or zirconia, offer exceptional durability, reduced friction, and extended service life, making them an ideal choice for high-performance industrial applications. Enhanced Durability: Ceramic... [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Outside Diameter: 0.3937
  • Design Units: Metric
  • Ring: Zirconia Ceramic
Ceramic Hybrid Angular Contact Bearings -- 7305AC/TB #5 SI3N4 BALLS
from Boca Bearings Company

Angular Contact Bearings [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Design Units: Metric
  • Description: Angular Contact Bearings
  • Bore: 0.9843
Ceramic Bearings - Full Ceramic Bearings - Angular Contact Ceramic Ball Bearings - FCB CE3308SCPP Sealed
from FHD Bearings Co., Ltd.

Double-row Angular Contact Ceramic Ball Bearings – Silicon Carbide (SiC). Ceramic angular contact ball bearings are a specialized type of bearing designed for applications operating in extreme special environments where conventional bearings are not suitable for. They can handle high-speed,... [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Design Units: Metric
  • Type: Maximum Capacity Double Row Full Ball Complement
  • Outside Diameter: 3.5433
Ceramic Hybrid Radial Bearings -- FR168C-2RS #3 L55
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Design Units: Inch
  • Description: Radial Bearings
  • Bore: 0.2500
Ceramic Bearings - Full Ceramic Bearings - Angular Contact Ceramic Ball Bearings - FCB CE7304SI Open
from FHD Bearings Co., Ltd.

Single-row Angular Contact Ceramic Ball Bearings – Silicon Nitride (Si3N4). Ceramic angular contact ball bearings are a specialized type of bearing designed for applications operating in extreme special environments where conventional bearings are not suitable for. They can handle high-speed,... [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Outside Diameter: 2.0472
  • Design Units: Metric
  • Ring: Silicon Nitride (Si3N4)
Ceramic Hybrid Radial Bearings -- MR60/22C-2RS/C3 #3 SRL
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Design Units: Metric
  • Description: Radial Bearings
  • Bore: 0.8661
Ceramic Bearings - Full Ceramic Bearings - FCB 608 2RS
from FHD Bearings Co., Ltd.

Full ceramic ball bearings – Zirconia Oxide. Full ceramic bearings are specialized types of bearings that are constructed entirely from ceramic material for both the inner and outer raceways, as well as the rolling elements (balls or rollers). Unlike hybrid ceramic bearings, which feature... [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Outside Diameter: 0.8661
  • Design Units: Metric
  • Ring: Bearing steel
Ceramic Hybrid Radial Bearings -- MR608C-ZZ TH9/C3 #3 LD SI3N4
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Design Units: Metric
  • Description: Radial Bearings
  • Bore: 0.3150
Ceramic Bearings - Full Ceramic Bearings - FCB 624 Open
from FHD Bearings Co., Ltd.

Full ceramic ball bearings – Silicon Carbide. Full ceramic bearings are specialized types of bearings that are constructed entirely from ceramic material for both the inner and outer raceways, as well as the rolling elements (balls or rollers). Unlike hybrid ceramic bearings, which feature... [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Outside Diameter: 0.5118
  • Design Units: Metric
  • Ring: Bearing steel
Ceramic Hybrid Radial Bearings -- MR6203C THB/C3 LD
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Design Units: Metric
  • Description: Radial Bearings
  • Bore: 0.6693
Ceramic Bearings - Full Ceramic Bearings - FCB MR115 Open
from FHD Bearings Co., Ltd.

Full ceramic ball bearings – Silicon Nitride. Full ceramic bearings are specialized types of bearings that are constructed entirely from ceramic material for both the inner and outer raceways, as well as the rolling elements (balls or rollers). Unlike hybrid ceramic bearings, which feature... [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Outside Diameter: 0.4331
  • Design Units: Metric
  • Ring: Bearing steel
Ceramic Hybrid Radial Bearings -- MR63C-ZZ/W2 #3 NB2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Design Units: Metric
  • Description: Radial Bearings
  • Bore: 0.1181
Ceramic Bearings - Full Ceramic Bearings - Self-aligning Ceramic Ball Bearings - FCB CE1205ZR
from FHD Bearings Co., Ltd.

Self Aligning Ceramic Ball Bearings – Zirconium Oxide (ZrO2). Thrust ceramic ball bearing is a type of bearing that is designed to handle axial loads, which are loads that are parallel to the axis of rotation. They can offer several advantages over traditional steel bearings. Ceramic thrust... [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Outside Diameter: 2.0472
  • Design Units: Metric
  • Ring: Zirconium Oxide (ZrO2)
Ceramic Hybrid Radial Bearings -- MR6815C-2RS/C3 #3 NB2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Design Units: Metric
  • Description: Radial Bearings
  • Bore: 2.9528
Ceramic Bearings - Full Ceramic Bearings - Self-aligning Ceramic Ball Bearings - FCB CE2202 E-SCPP
from FHD Bearings Co., Ltd.

Self Aligning Ceramic Ball Bearings – Silicon carbide (SiC). Thrust ceramic ball bearing is a type of bearing that is designed to handle axial loads, which are loads that are parallel to the axis of rotation. They can offer several advantages over traditional steel bearings. Ceramic thrust... [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Design Units: Metric
  • Type: Maximum Capacity Double Row Full Ball Complement
  • Outside Diameter: 1.3780
Ceramic Hybrid Radial Bearings -- SFR1-4C-ZZ #3 AF2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Design Units: Inch
  • Description: Radial Bearings
  • Bore: 0.0781
Ceramic Bearings - Full Ceramic Bearings - Thrust Ceramic Ball Bearings - FCB CE51405ZR
from FHD Bearings Co., Ltd.

Thrust Ceramic Ball Bearings – Zirconium Oxide (ZrO2). Thrust ceramic ball bearing is a type of bearing that is designed to handle axial loads, which are loads that are parallel to the axis of rotation. They can offer several advantages over traditional steel bearings. Ceramic thrust ball... [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Outside Diameter: 2.3622
  • Design Units: Metric
  • Ring: Zirconium Oxide (ZrO2)
Ceramic Hybrid Radial Bearings -- SFR144C-UU #3 L55
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Design Units: Inch
  • Description: Radial Bearings
  • Bore: 0.1250
Ceramic Bearings - Hybrid Ceramic Bearings - Hybrid Ceramic Flanged Bearings - FCB SMF694C-ZZ #3 LD Removable
from FHD Bearings Co., Ltd.

Hybrid ceramic flange bearings – Silicon Nitride (SI3N4). Hybrid ceramic bearings are a specialized type of bearing that combines ceramic rolling elements (usually silicon nitride balls) with metal inner and outer raceways (typically made of steel). This hybrid construction aims to take... [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Outside Diameter: 0.4331
  • Design Units: Metric
  • Ring: Silicon Nitride (SI3N4)
Ceramic Hybrid Radial Bearings -- SFR168C-LLC #3 PS2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Design Units: Inch
  • Description: Radial Bearings
  • Bore: 0.2500
Ceramic Hybrid Radial Bearings -- SFR168C-ZZEE #3 L55
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Design Units: Inch
  • Description: Radial Bearings
  • Bore: 0.2500
Ceramic Hybrid Radial Bearings -- SMR105C-2GS #3 L55
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Design Units: Metric
  • Description: Radial Bearings
  • Bore: 0.1969
Ceramic Hybrid Radial Bearings -- SMR115C-UU #3 L55
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Design Units: Metric
  • Description: Radial Bearings
  • Bore: 0.1969
Ceramic Hybrid Radial Bearings -- SMR2015C #3 LD
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Design Units: Metric
  • Description: Radial Bearings
  • Bore: 0.5906
Ceramic Hybrid Radial Bearings -- SMR3121.5C-2YS/C3 FC #3 NB2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Design Units: Metric
  • Description: Radial Bearings
  • Bore: 0.8465
Ceramic Hybrid Radial Bearings -- SR166C-ZZEE #3 L55
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Design Units: Inch
  • Description: Radial Bearings
  • Bore: 0.1875
Ceramic Special Stainless Saltwater Radial Bearings -- Q-SMR103C-ZZ/P58 #3 AF2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Design Units: Metric
  • Description: Radial Bearings
  • Bore: 0.1181
Chrome Steel Series Radial Bearings -- MR6202C-LL/C3 #3 KRY 240AC
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Design Units: Metric
  • Description: Radial Bearings
  • Bore: 0.5906
Chrome Steel Series Radial Bearings -- SFR3C-2RS #3 NB2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Design Units: Inch
  • Description: Radial Bearings
  • Bore: 0.1870
Insert Full Ceramic Bearings -- UC205-16 FC ZRO2/T9
from Boca Bearings Company

Insert Full Ceramic Bearings [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Design Units: Inch
  • Description: Insert Full Ceramic Bearings
  • Bore: 1.0000
Silcon Nitride (Si3N4) Series Radial Full Ceramic Bearings -- 6001 SI3N4 FC #3 LD
from Boca Bearings Company

Radial Full Ceramic Bearings [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Design Units: Metric
  • Description: Radial Full Ceramic Bearings
  • Bore: 0.4724
Silcon Nitride (Si3N4) Series Radial Full Ceramic Bearings -- 6001-ZZ/C3/304SS SI3N4 FC #3 LD
from Boca Bearings Company

Radial Full Ceramic Bearings [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Design Units: Metric
  • Description: Radial Full Ceramic Bearings
  • Bore: 0.4724
Zirconia Oxide (ZrO2) Series Radial Full Ceramic Bearings -- 604 Z/S TP LD
from Boca Bearings Company

Radial Full Ceramic Bearings [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Design Units: Metric
  • Description: Radial Full Ceramic Bearings
  • Bore: 0.1575
Zirconia Oxide (ZrO2) Series Radial Full Ceramic Bearings -- 608 TP/C3 Z/S #3 LD
from Boca Bearings Company

Radial Full Ceramic Bearings [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Design Units: Metric
  • Description: Radial Full Ceramic Bearings
  • Bore: 0.3150
Zirconia Oxide (ZrO2) Series Radial Full Ceramic Bearings -- 608 ZRO2 T9/C3 LD
from Boca Bearings Company

Radial Full Ceramic Bearings [See More]

  • Bearing Class: ABEC 3 / Class 6 / P6
  • Design Units: Metric
  • Description: Radial Full Ceramic Bearings
  • Bore: 0.3150