Thin-section Ceramic Bearings

5 Results
13mm Series -- K02513AR0
from KAYDON Bearings

REALI-SLIM MM ™ Metric Thin Section bearings are the key to compact, light weight designs. They are ideal for machine tools, robots, SME equipment, medical, radar, satellite and communications equipment...anywhere that design simplicity, miniaturization, and reduced manufacturing costs are the... [See More]

  • Type: One Directional Thrust Angular Thin-section
  • Bore: 0.9843
  • Design Units: Metric
  • Outside Diameter: 2.0079
4-Point Contact Thin Section , X-Type -- JU047XP0*RBC
from RBC Bearings

This X-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with axial, moment, and reverse axial loads, and is manufactured to... [See More]

  • Type: Thin-section Four Point Contact Flanged (optional feature)
  • Bore: 4.7500
  • Design Units: Inch
  • Outside Diameter: 5.5000
4-Point Contact Type X -- S03503XS0
from KAYDON Bearings

Here's a low profile, large bore bearing that's destined to change your thinking about robotics, inspection equipment, satellites, cameras and similar applications where precise positioning and lightweight designs are critical. At just 2.5mm wide, ULTRA-SLIM ® bearings are available for an array... [See More]

  • Type: Thin-section Four Point Contact
  • Bore: 1.3780
  • Design Units: Metric
  • Outside Diameter: 1.6142
Type A SA Angular -- SA020AR0
from KAYDON Bearings

KAYDON stainless steel bearings are used. where high precision and corrosion resistance. are required. In today's manufacturing environment, bearings are. often required: to operate in close proximity to corrosive chemicals. to operate with lubricants which do not protect against corrosion. to be... [See More]

  • Type: One Directional Thrust Angular Thin-section
  • Bore: 2.0000
  • Design Units: Inch
  • Outside Diameter: 2.5000
Type C KB - Radial -- KB055CP0
from KAYDON Bearings

A Conrad assembled bearing designed primarily for application of radial load —deep ball grooves also permit application of thrust load in either direction – often used in conjunction with another bearing. We can provide internal fit up, lubricants, separators and other features to meet... [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 5.5000
  • Design Units: Inch
  • Outside Diameter: 6.1250