ABEC 1 / Class 0 / P0 Ceramic Bearings

29 Results
4-Point Contact Thin Section , X-Type -- JU047XP0*RBC
from RBC Bearings

This X-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with axial, moment, and reverse axial loads, and is manufactured to... [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0; ABEC 3 / Class 6 / P6 (optional feature); ABEC 5 / Class 5 / P5 (optional feature); ABEC 7 / Class 4 / P4 (optional feature)
  • Design Units: Inch
  • Type: Thin-section Four Point Contact Flanged (optional feature)
  • Bore: 4.7500
Type A SA Angular -- SA020AR0
from KAYDON Bearings

KAYDON stainless steel bearings are used. where high precision and corrosion resistance. are required. In today's manufacturing environment, bearings are. often required: to operate in close proximity to corrosive chemicals. to operate with lubricants which do not protect against corrosion. to be... [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Inch
  • Type: One Directional Thrust Angular Thin-section
  • Bore: 2.0000
Hybrid Bearing Series 200 -- 200S-HYB#1
from SKF/Global

MRC Hybrid ceramic ball bearings use a combination of traditional 52100 steel rings precision matched with silicon nitride (ceramic) balls. In addition to being excellent electric insulators, hybrid bearings have a higher speed capability and will provide longer service life than all-steel bearings... [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Type: Conrad / Deep Groove
  • Bore: 0.3937
Ceramic Hybrid Angular Contact Bearings -- S7802 AC FC LD
from Boca Bearings Company

Angular Contact Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Description: Angular Contact Bearings
  • Bore: 0.5906
Single-row Deep Groove - Type S - 100 KS Series -- 100-KS
from SKF/Global

Single-row radial deep groove bearing can carry significant radial loads, and, because of the uninterrupted raceway grooves and the high degree of conformity between balls and raceways, it can carry substantial thrust loads in either direction, even at very high speeds. [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Type: Conrad / Deep Groove
  • Bore: 0.3937
Ceramic Hybrid Angular Contact Bearings -- SR8FC/AC-ZZ PS2
from Boca Bearings Company

Angular Contact Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Inch
  • Description: Angular Contact Bearings
  • Bore: 0.5000
Ceramic Hybrid C-HIP Series Radial Bearings -- SMF148C-2YS NB2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Description: Radial Bearings
  • Bore: 0.3150
Ceramic Hybrid C-HIP Series Radial Bearings -- SMR6700C-GSZ SRL
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Description: Radial Bearings
  • Bore: 0.3937
Ceramic Hybrid C-HIP Series Radial Bearings -- SMR6901C-2YS LD
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Description: Radial Bearings
  • Bore: 0.4724
Ceramic Hybrid Double Row Bearings -- MR3216C TH9/C3
from Boca Bearings Company

Double Row Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Description: Double Row Bearings
  • Type: Maximum Capacity Double Row Full Ball Complement
  • Design Units: Metric
Ceramic Hybrid Double Row Bearings -- MR3305C-2RS/C3 NB2
from Boca Bearings Company

Double Row Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Description: Double Row Bearings
  • Type: Maximum Capacity Double Row Full Ball Complement
  • Design Units: Metric
Ceramic Hybrid Double Row Bearings -- MR5204-ZZNR
from Boca Bearings Company

Double Row Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Description: Double Row Bearings
  • Type: Maximum Capacity Double Row Full Ball Complement
  • Design Units: Metric
Ceramic Hybrid Radial Bearings -- 7508C-DLG-2RSC SRL
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Inch
  • Description: Radial Bearings
  • Bore: 0.5000
Ceramic Hybrid Radial Bearings -- 99502HC-2BS/C3 UDL/SRL
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Inch
  • Description: Radial Bearings
  • Bore: 0.6250
Ceramic Hybrid Radial Bearings -- B539C-TH9/C4C AF2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Inch
  • Description: Radial Bearings
  • Bore: 0.7500
Ceramic Hybrid Radial Bearings -- MF685C-ZZ L55
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Description: Radial Bearings
  • Bore: 0.1969
Ceramic Hybrid Radial Bearings -- MR1018C-YZZ NB2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Description: Radial Bearings
  • Bore: 0.3937
Ceramic Hybrid Radial Bearings -- MR16101C-Z THB/C3 AF2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Description: Radial Bearings
  • Bore: 0.4724
Ceramic Hybrid Radial Bearings -- MR6807C AF2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Description: Radial Bearings
  • Bore: 1.3780
Ceramic Hybrid Radial Bearings -- SFR144C-YUU NB2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Inch
  • Description: Radial Bearings
  • Bore: 0.1250
Ceramic Hybrid Radial Bearings -- SFR144C-YZZEE NB2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Inch
  • Description: Radial Bearings
  • Bore: 0.1250
Ceramic Hybrid Radial Bearings -- SMF63C-Y AF2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Description: Radial Bearings
  • Bore: 0.1181
Ceramic Hybrid Radial Bearings -- SMF6900C-2YS NB2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Description: Radial Bearings
  • Bore: 0.3937
Ceramic Hybrid Radial Bearings -- SMR1016C-LL/W4 NB2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Description: Radial Bearings
  • Bore: 0.3937
Ceramic Hybrid Radial Bearings -- SMR1016C-YUU NB2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Description: Radial Bearings
  • Bore: 0.3937
Ceramic Hybrid Radial Bearings -- SMR6003C 420SS/TH9 ZRO2 LD
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Description: Radial Bearings
  • Bore: 0.6693
Ceramic Hybrid Series Self Aligning Bearings -- 1204C TH9/C4
from Boca Bearings Company

Self Aligning Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Description: Self Aligning Bearings
  • Bore: 0.7874
ER Series Insert Bearings -- ER204C-12 (3/4")
from Boca Bearings Company

Insert Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Ring: Ceramic Races; CHROME STEEL 52100
  • Description: Insert Bearings
  • Seals / Shields: Double Seal
Flanged Full Ceramic Series Radial Full Ceramic Bearings -- FR6-PP/TP/C3 ZRO2 LD
from Boca Bearings Company

Radial Full Ceramic Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Description: Radial Full Ceramic Bearings
  • Type: Flanged
  • Design Units: Inch