Conrad / Deep Groove Ceramic Bearings

41 Results
Ball Bearings -- 1234806 [6000-2RSH/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6000-2RSH/C3GJN Ball Bearing [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 1.0236
Ball Bearings -- 1234807 [6000-2Z/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6000-2Z/C3GJN Ball Bearing [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 1.0236
Ball Bearings -- 1234808 [6001-2Z/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6001-2Z/C3GJN Ball Bearing [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.4724
  • Design Units: Metric
  • Outside Diameter: 1.1024
Ball Bearings -- 1234809 [6002-2Z/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6002-2Z/C3GJN [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.5906
  • Design Units: Metric
  • Outside Diameter: 1.2598
Ball Bearings -- 1234810 [6003-2Z/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6003-2Z/C3GJN Ball Bearing [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.6693
  • Design Units: Metric
  • Outside Diameter: 1.3780
Ball Bearings -- 1234811 [6004-2RSH/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6004-2RSH/C3GJN [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.7874
  • Design Units: Metric
  • Outside Diameter: 1.6535
Ball Bearings -- 1234812 [6004-2Z/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6004-2Z/C3GJN Ball Bearing [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.7874
  • Design Units: Metric
  • Outside Diameter: 1.6535
Ball Bearings -- 1234813 [6005-2RSH/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6005-2RSH/C3GJN Ball Bearing [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.9843
  • Design Units: Metric
  • Outside Diameter: 1.8504
Ball Bearings -- 1234814 [6005-2Z/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6005-2Z/C3GJN [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.9843
  • Design Units: Metric
  • Outside Diameter: 1.8504
Ball Bearings -- 1234815 [6006-2Z/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6006-2Z/C3GJN Ball Bearing [See More]

  • Type: Conrad / Deep Groove
  • Bore: 1.1811
  • Design Units: Metric
  • Outside Diameter: 2.1654
Ball Bearings -- 1234816 [6007-2RS1/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6007-2RS1/C3GJN [See More]

  • Type: Conrad / Deep Groove
  • Bore: 1.3780
  • Design Units: Metric
  • Outside Diameter: 2.4409
Ball Bearings -- 1234817 [6007-2Z/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6007-2Z/C3GJN Ball Bearing [See More]

  • Type: Conrad / Deep Groove
  • Bore: 1.3780
  • Design Units: Metric
  • Outside Diameter: 2.4409
Ball Bearings -- 1234818 [6008-2RS1/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6008-2RS1/C3GJN [See More]

  • Type: Conrad / Deep Groove
  • Bore: 1.5748
  • Design Units: Metric
  • Outside Diameter: 2.6772
Ball Bearings -- 1234819 [608-2Z/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 608-2Z/C3GJN Ball Bearing [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.3150
  • Design Units: Metric
  • Outside Diameter: 0.8661
Ball Bearings -- 1234820 [6201-2Z/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6201-2Z/C3GJN Ball Bearing [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.4724
  • Design Units: Metric
  • Outside Diameter: 1.2598
Ball Bearings -- 1234821 [6202-2RSH/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6202-2RSH/C3GJN Ball Bearing [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.5906
  • Design Units: Metric
  • Outside Diameter: 1.3780
Ball Bearings -- 1234822 [6202-2Z/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6202-2Z/C3GJN Ball Bearing [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.5906
  • Design Units: Metric
  • Outside Diameter: 1.3780
Ball Bearings -- 1234823 [6203-2RSH/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6203-2RSH/C3GJN Ball Bearing [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.6693
  • Design Units: Metric
  • Outside Diameter: 1.5748
Ball Bearings -- 1234825 [6204-2RSH/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6204-2RSH/C3GJN [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.7874
  • Design Units: Metric
  • Outside Diameter: 1.8504
Ball Bearings -- 1234826 [6204-2Z/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6204-2Z/C3GJN Ball Bearing [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.7874
  • Design Units: Metric
  • Outside Diameter: 1.8504
Ball Bearings -- 1234827 [6205-2RSH/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6205-2RSH/C3GJN [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.9843
  • Design Units: Metric
  • Outside Diameter: 2.0472
Ball Bearings -- 1234828 [6205-2Z/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6205-2Z/C3GJN Ball Bearing [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.9843
  • Design Units: Metric
  • Outside Diameter: 2.0472
Ball Bearings -- 1234829 [6207-2Z/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6207-2Z/C3GJN Ball Bearing [See More]

  • Type: Conrad / Deep Groove
  • Bore: 1.3780
  • Design Units: Metric
  • Outside Diameter: 2.8346
Ball Bearings -- 1234830 [6208-2RS1/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6208-2RS1/C3GJN Ball Bearing [See More]

  • Type: Conrad / Deep Groove
  • Bore: 1.5748
  • Design Units: Metric
  • Outside Diameter: 3.1496
Ball Bearings -- 1234831 [6208-2Z/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6208-2Z/C3GJN Ball Bearing [See More]

  • Type: Conrad / Deep Groove
  • Bore: 1.5748
  • Design Units: Metric
  • Outside Diameter: 3.1496
8mm Series -- K02508CP0
from KAYDON Bearings

REALI-SLIM MM ™ Metric Thin Section bearings are the key to compact, light weight designs. They are ideal for machine tools, robots, SME equipment, medical, radar, satellite and communications equipment...anywhere that design simplicity, miniaturization, and reduced manufacturing costs are the... [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 0.9843
  • Design Units: Metric
  • Outside Diameter: 1.6142
Electrically Insulated Bearings
from NKE Austria GmbH

NKE electrically insulated rolling bearings reliably prevent current discharge. Three versions are available: Bearings with oxide ceramic insulating layers on outer ring (SQ77) or inner ring (SQ77E) – Applied with plasma technology, the insulation has a guaranteed dielectric strength of at... [See More]

  • Type: Conrad / Deep Groove
  • Rolling Element: Ceramic Balls (optional feature)
Radial Contact Thin Section, C-Type -- JU040CP0*RBC
from RBC Bearings

This C-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision... [See More]

  • Type: Conrad / Deep Groove Thin-section Flanged (optional feature)
  • Bore: 4.0000
  • Design Units: Inch
  • Outside Diameter: 4.7500
Plastic Radial Ball Bearings -- SS5200-6
from KMS Bearings, Inc.

A KMS 316 Stainless ball bearing should only be used when a conventional 440 Stainless or a KMS Plastic ball bearing are unsuitable. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at... [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 1.1811
Hybrid Bearing Series 200 -- 200S-HYB#1
from SKF/Global

MRC Hybrid ceramic ball bearings use a combination of traditional 52100 steel rings precision matched with silicon nitride (ceramic) balls. In addition to being excellent electric insulators, hybrid bearings have a higher speed capability and will provide longer service life than all-steel bearings... [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 1.1811
Ceramic Bearings
from Berliss

Berliss now offers bearings in Ceramic (hybrid and full). Full ceramic bearings have excellent performance when electrical and magnetism resistance is required. Ceramic bearings last longer and provide enhanced corrosion resistance as compared to standard bearings. These bearings are lubrication and... [See More]

  • Type: Conrad / Deep Groove
  • Rolling Element: Ceramic Balls
Radial Contact Type C -- S03503CS0
from KAYDON Bearings

Here's a low profile, large bore bearing that's destined to change your thinking about robotics, inspection equipment, satellites, cameras and similar applications where precise positioning and lightweight designs are critical. At just 2.5mm wide, ULTRA-SLIM ® bearings are available for an array... [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 1.3780
  • Design Units: Metric
  • Outside Diameter: 1.6142
Plastic Radial Ball Bearings -- SS6000-6
from KMS Bearings, Inc.

A KMS 316 Stainless ball bearing should only be used when a conventional 440 Stainless or a KMS Plastic ball bearing are unsuitable. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at... [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 1.0236
Single-row Deep Groove - Type S - 100 KS Series -- 100-KS
from SKF/Global

Single-row radial deep groove bearing can carry significant radial loads, and, because of the uninterrupted raceway grooves and the high degree of conformity between balls and raceways, it can carry substantial thrust loads in either direction, even at very high speeds. [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 1.0236
Type C KB - Radial -- KB055CP0
from KAYDON Bearings

A Conrad assembled bearing designed primarily for application of radial load —deep ball grooves also permit application of thrust load in either direction – often used in conjunction with another bearing. We can provide internal fit up, lubricants, separators and other features to meet... [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 5.5000
  • Design Units: Inch
  • Outside Diameter: 6.1250
Plastic Radial Ball Bearings -- SSCB312-1.0DR-6
from KMS Bearings, Inc.

produces Conveyor type ball bearings that can be used in standard industrial tube and pipe sizes for use in conveyor systems. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at the... [See More]

  • Type: Conrad / Deep Groove
  • Outer Width: 0.8400
  • Outside Diameter: ? to 1.0000
  • Static Radial: 148
Type C SA Radial Contact -- SA020CP0
from KAYDON Bearings

KAYDON stainless steel bearings are used. where high precision and corrosion resistance. are required. In today's manufacturing environment, bearings are. often required: to operate in close proximity to corrosive chemicals. to operate with lubricants which do not protect against corrosion. to be... [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 2.0000
  • Design Units: Inch
  • Outside Diameter: 2.5000
Plastic Radial Ball Bearings -- SSCB312-1.0SR-6
from KMS Bearings, Inc.

produces Conveyor type ball bearings that can be used in standard industrial tube and pipe sizes for use in conveyor systems. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at the... [See More]

  • Type: Conrad / Deep Groove
  • Outer Width: 0.8400
  • Outside Diameter: ? to 1.0000
  • Static Radial: 99
Plastic Radial Ball Bearings -- SSIB204-1/2
from KMS Bearings, Inc.

316 Stainless Steel insert type ball bearings are available for KMS 's and other 's standard block and flange bearing carriers. They offer a higher load carrying capability than plastic bearings. They 're also corrosion resistant, non-magnetic, and low torque. They can be run in wet... [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.5000
  • Design Units: Inch
  • Outside Diameter: 1.8504
Plastic Radial Ball Bearings -- SSIB205-1
from KMS Bearings, Inc.

316 Stainless Steel insert type ball bearings are available for KMS 's and other 's standard block and flange bearing carriers. They offer a higher load carrying capability than plastic bearings. They 're also corrosion resistant, non-magnetic, and low torque. They can be run in wet... [See More]

  • Type: Conrad / Deep Groove
  • Bore: 1.0000
  • Design Units: Inch
  • Outside Diameter: 2.0472
Plastic Radial Ball Bearings -- SSPB100DR-6
from KMS Bearings, Inc.

CUSTOM MADE TO ORDER - Since groove depths and shapes vary for each application, these bearings are only available on a made-to-order basis. For pricing click "Request Quote ". KMS produces Pulley and Guide Roll type ball bearings with either plastic or 316 Stainless raceways. Integration... [See More]

  • Type: Conrad / Deep Groove
  • Bore: 1.0000
  • Design Units: Inch
  • Outside Diameter: 2.2500