Stainless Steel Ceramic Bearings
from BNB INT. Co., Ltd.
A ceramic bearing is suitable for any environment in which wear, corrosion, thermal resistance, and electric insulation are required, so metal bearings are not suitable. Corrosion Resistance Applicable in strong acid, alkali, and sea water. Wear resistance High hardness and wear resistance. [See More]
- Ring: Stainless Steel; Ceramic Races
- Application: Any environment in which wear, corrosion, thermal resistance, and electric insulation are required
- Rolling Element: Ceramic Balls
from KAYDON Bearings
KAYDON stainless steel bearings are used. where high precision and corrosion resistance. are required. In today's manufacturing environment, bearings are. often required: to operate in close proximity to corrosive chemicals. to operate with lubricants which do not protect against corrosion. to be... [See More]
- Type: One Directional Thrust Angular Thin-section
- Bore: 2.0000
- Design Units: Inch
- Outside Diameter: 2.5000
from KMS Bearings, Inc.
A KMS 316 Stainless ball bearing should only be used when a conventional 440 Stainless or a KMS Plastic ball bearing are unsuitable. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at... [See More]
- Type: Conrad / Deep Groove
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 1.1811
from Boca Bearings Company
Mounted Unit Bearings [See More]
- Type: Flanged
- Design Units: Metric
- Description: Mounted Unit Bearings
- Bore: 0.5906
from BNB INT. Co., Ltd.
Customizable Design and Production. Our bearing products are customizable for different environments. We can manufacture ceramic bearings for clean and vacuum environments as well as marine and chemical equipment. These bearings include those for hot environments (1000 °C or higher);. plastic... [See More]
- Ring: Stainless Steel
from KMS Bearings, Inc.
A KMS 316 Stainless ball bearing should only be used when a conventional 440 Stainless or a KMS Plastic ball bearing are unsuitable. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at... [See More]
- Type: Conrad / Deep Groove
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 1.0236
from Boca Bearings Company
Mounted Unit Bearings [See More]
- Type: Flanged
- Design Units: Metric
- Description: Mounted Unit Bearings
- Bore: 0.4724
from BNB INT. Co., Ltd.
Metal, plastic, and ceramic can be mixed to design and manufacture bearings customized for the hot environment, corrosion and wear resistance, allowed load, and rpm. It can cover the disadvantages of ceramic and metal bearings and is customizable for working environments to guarantee high service... [See More]
- Ring: Stainless Steel
- Application: Medical / Dental; Semiconductor equipment, LCD equipment, Food equipment, Plating facility, Chemical Facilities, Medical facilities
- Rolling Element: Ceramic Balls
from KMS Bearings, Inc.
produces Conveyor type ball bearings that can be used in standard industrial tube and pipe sizes for use in conveyor systems. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at the... [See More]
- Type: Conrad / Deep Groove
- Outer Width: 0.8400
- Outside Diameter: ? to 1.0000
- Static Radial: 148
from Boca Bearings Company
Angular Contact Bearings [See More]
- Description: Angular Contact Bearings
- Bore: 0.5000
- Design Units: Inch
- Outside Diameter: 1.1250
from KMS Bearings, Inc.
produces Conveyor type ball bearings that can be used in standard industrial tube and pipe sizes for use in conveyor systems. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at the... [See More]
- Type: Conrad / Deep Groove
- Outer Width: 0.8400
- Outside Diameter: ? to 1.0000
- Static Radial: 99
from Boca Bearings Company
Angular Contact Bearings [See More]
- Description: Angular Contact Bearings
- Bore: 0.5906
- Design Units: Metric
- Outside Diameter: 1.2598
from KMS Bearings, Inc.
316 Stainless Steel insert type ball bearings are available for KMS 's and other 's standard block and flange bearing carriers. They offer a higher load carrying capability than plastic bearings. They 're also corrosion resistant, non-magnetic, and low torque. They can be run in wet... [See More]
- Type: Conrad / Deep Groove
- Bore: 0.5000
- Design Units: Inch
- Outside Diameter: 1.8504
from Boca Bearings Company
Angular Contact Bearings [See More]
- Description: Angular Contact Bearings
- Bore: 0.5000
- Design Units: Inch
- Outside Diameter: 1.1250
from KMS Bearings, Inc.
316 Stainless Steel insert type ball bearings are available for KMS 's and other 's standard block and flange bearing carriers. They offer a higher load carrying capability than plastic bearings. They 're also corrosion resistant, non-magnetic, and low torque. They can be run in wet... [See More]
- Type: Conrad / Deep Groove
- Bore: 1.0000
- Design Units: Inch
- Outside Diameter: 2.0472
from Boca Bearings Company
Radial Bearings [See More]
- Description: Radial Bearings
- Bore: 0.3150
- Design Units: Metric
- Outside Diameter: 0.5512
from KMS Bearings, Inc.
CUSTOM MADE TO ORDER - Since groove depths and shapes vary for each application, these bearings are only available on a made-to-order basis. For pricing click "Request Quote ". KMS produces Pulley and Guide Roll type ball bearings with either plastic or 316 Stainless raceways. Integration... [See More]
- Type: Conrad / Deep Groove
- Bore: 1.0000
- Design Units: Inch
- Outside Diameter: 2.2500
from Boca Bearings Company
Radial Bearings [See More]
- Description: Radial Bearings
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 0.5906
from Boca Bearings Company
Radial Bearings [See More]
- Description: Radial Bearings
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 0.8661
from Boca Bearings Company
Radial Bearings [See More]
- Description: Radial Bearings
- Bore: 0.4724
- Design Units: Metric
- Outside Diameter: 0.9449
from Boca Bearings Company
Dental Tool Bearings [See More]
- Description: Dental Tool Bearings
- Bore: 0.1250
- Design Units: Inch
- Outside Diameter: 0.2500
from Boca Bearings Company
Dental Tool Bearings [See More]
- Description: Dental Tool Bearings
- Bore: 0.1250
- Design Units: Inch
- Outside Diameter: 0.2500
from Boca Bearings Company
Machine Tool Spindle Bearings [See More]
- Description: Machine Tool Spindle Bearings
- Bore: 0.5906
- Design Units: Metric
- Outside Diameter: 1.2598
from Boca Bearings Company
Radial Bearings [See More]
- Description: Radial Bearings
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 1.0236
from Boca Bearings Company
Radial Bearings [See More]
- Description: Radial Bearings
- Bore: 0.3125
- Design Units: Inch
- Outside Diameter: 0.6875
from Boca Bearings Company
Radial Bearings [See More]
- Description: Radial Bearings
- Bore: 0.0937
- Design Units: Inch
- Outside Diameter: 0.1875
from Boca Bearings Company
Radial Bearings [See More]
- Description: Radial Bearings
- Bore: 0.1250
- Design Units: Inch
- Outside Diameter: 0.2500
from Boca Bearings Company
Radial Bearings [See More]
- Description: Radial Bearings
- Bore: 0.1250
- Design Units: Inch
- Outside Diameter: 0.2500
from Boca Bearings Company
Radial Bearings [See More]
- Description: Radial Bearings
- Bore: 0.1562
- Design Units: Inch
- Outside Diameter: 0.3125
from Boca Bearings Company
Radial Bearings [See More]
- Description: Radial Bearings
- Bore: 0.1875
- Design Units: Inch
- Outside Diameter: 0.3125
from Boca Bearings Company
Radial Bearings [See More]
- Description: Radial Bearings
- Bore: 0.2500
- Design Units: Inch
- Outside Diameter: 0.3750
from Boca Bearings Company
Radial Bearings [See More]
- Description: Radial Bearings
- Bore: 0.3750
- Design Units: Inch
- Outside Diameter: 0.8750
from Boca Bearings Company
Radial Bearings [See More]
- Description: Radial Bearings
- Bore: 0.1575
- Design Units: Metric
- Outside Diameter: 0.3937
from Boca Bearings Company
Radial Bearings [See More]
- Description: Radial Bearings
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 0.6299
from Boca Bearings Company
Radial Bearings [See More]
- Description: Radial Bearings
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 0.6299
from Boca Bearings Company
Radial Bearings [See More]
- Description: Radial Bearings
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 0.6299