Angular Contact, One Directional Ceramic Bearings

4 Results
13mm Series -- K02513AR0
from KAYDON Bearings

REALI-SLIM MM ™ Metric Thin Section bearings are the key to compact, light weight designs. They are ideal for machine tools, robots, SME equipment, medical, radar, satellite and communications equipment...anywhere that design simplicity, miniaturization, and reduced manufacturing costs are the... [See More]

  • Type: One Directional Thrust Angular Thin-section
  • Bore: 0.9843
  • Design Units: Metric
  • Outside Diameter: 2.0079
Spindle Bearing -- S 618/5 C TA
from GMN Bearing, USA Ltd.

Angular contact spindle bearing, 15 ° contact angle [See More]

  • Type: One Directional Thrust Angular
  • Bore: 0.1969
  • Design Units: Metric
  • Outside Diameter: 0.4331
Angular Contact Type A -- S03503AS0
from KAYDON Bearings

Here's a low profile, large bore bearing that's destined to change your thinking about robotics, inspection equipment, satellites, cameras and similar applications where precise positioning and lightweight designs are critical. At just 2.5mm wide, ULTRA-SLIM ® bearings are available for an array... [See More]

  • Type: One Directional Thrust Angular Thin-section Four Point Contact
  • Bore: 1.3780
  • Design Units: Metric
  • Outside Diameter: 1.6142
Type A SA Angular -- SA020AR0
from KAYDON Bearings

KAYDON stainless steel bearings are used. where high precision and corrosion resistance. are required. In today's manufacturing environment, bearings are. often required: to operate in close proximity to corrosive chemicals. to operate with lubricants which do not protect against corrosion. to be... [See More]

  • Type: One Directional Thrust Angular Thin-section
  • Bore: 2.0000
  • Design Units: Inch
  • Outside Diameter: 2.5000