Scraped Surface Heat Exchangers
from APV, An SPX Brand
HDRT and HEXRT heat exchangers are designed to handle highviscosity products in heating, cooling, crystallising and freezing applications. They feature a horizontal cylinder arrangement based on a rigid construction with demountable cylinder end doors and strong bearings outside the product area to... [See More]
- Technology: ScrapedSurface
- Working Pressure: 116
- Application / Industry: Food or Beverage Processing
from Process Technology
Provides extremely high thermal transfer for package size. FEATURES. Patented fabrication process ensures consistent, high quality production. No gaskets to fail. TIG welding is used on the sheet edge (which separates Circuit A from Circuit B). Offers easy installation and servicing. Manifolding is... [See More]
- Technology: ScrapedSurface
- Working Pressure: 230 to 360
- Application / Industry: Chemical Processing; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Power Generation; Refrigeration; Steam
- Temperature Range: -60 to 480
from Alfa Laval Inc.
The Contherm scraped-surface heat exchangers are designed for heating and cooling operations in the continuous and semi-continuous processing of many food, health and beauty aid products. Many prepared food products would quickly foul normal types of heat exchangers, because they ’re viscous... [See More]
- Technology: ScrapedSurface
- Application / Industry: Food or Beverage Processing
from APV, An SPX Brand
Horizontal cylinder arrangement mounted on a frame. The dasher is supported in both ends outside the product area, which makes the dasher pressure balanced. The heat exchanger type HT 680 is designed according to the EHEDG and 3A requirements. Approval is still pending. Heat transfer surface: 0.87... [See More]
- Technology: ScrapedSurface
- Temperature Range: ? to 302
- Application / Industry: Food or Beverage Processing
- Liquid Flow Rate: 22.0