NEMA Rated Heat Exchangers
from jbj Techniques Limited
With alternate current drives (3 x 400 V) and direct current drives (12/24 V) » Compact Oil-Air Cooler. » High cooling capacity. » High operating pressure. » Low pressure loss. » Low noise level. » Also available with declaration of conformity according 94/9/EG. [See More]
- Application / Industry: Oil Heating / Cooling
- Type: Electric Fan
- Technology: Air-Cooled
- Working Pressure: 232
from Pfannenberg
With cooling capacities ranging from 2,218 BTU (650 W) to 34,121 BTU (10,000 W) these units are specifically engineered to allow safe, efficient use of liquid coolant to cool enclosure electronics. Additionally our sloped horizontal cover surfaces and optional NEMA Type 4X stainless steel type... [See More]
- Application / Industry: Aerospace / Aviation; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling
- Type: No Fan / Convection
- Technology: Air-Cooled
- Working Pressure: 15 to 145
from Ralston Metal Products Limited
Closed-Loop design specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive electronics from dust, splashing liquies... [See More]
- Application / Industry: Enclosure Thermal Management
- Type: Electric Fan
- Technology: Air-Cooled
- Primary Material: Stainless Steel
from Thermal Fluid Systems, Inc.
Thermal Fluid Systems, Inc. offers custom design of thermal fluid, steam, and glycol process skids, providing heating and cooling operations and accurate control of temperatures to ± 1 °F (0.5 °C). Heating media includes thermal fluids such as chevron, dowtherm, essotherm, texatherm,... [See More]
- Application / Industry: Chemical Processing; Food or Beverage Processing; Plastics, Laundry, Asphalt, Petrochemical, Pharmaceuticals, Process Equipment, Specialty Paper, Textiles
- Temperature Range: 200 to 750
- Working Pressure: 300
- Primary Material: Steel
from Pfannenberg
When source water from cooling towers, lakes and rivers, well water, and potable city water is too cold or contaminated to be directly circulated to certain devices or vessels, a water-to-water heat exchanger can be used to overcome such obstacles and deliver clean coolant at optimum temperature for... [See More]
- Application / Industry: Aerospace / Aviation; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling
- Type: No Fan / Convection
- Technology: Air-Cooled
- Working Pressure: 7