Copper Heat Exchangers

24 Results
BPHE Air Dryer
from Hexnovas Heat Exchanger Technology Co., Ltd

What is Refrigerated Air Dryers (BPHE)?A brazed plate heat exchanger (BPHE) integrated into a refrigerated air dryer is designed to remove humidity from compressed air by cooling the air to below its dew point. As the air is cooled in the evaporator section, moisture condenses out and is drained... [See More]

  • Primary Material: Copper or Copper Alloy; Stainless Steel
  • Technology: Plate
  • Application / Industry: HVAC; Refrigeration
  • Type: Brazed
Plate Heat Exchangers -- 1449309 [LN569500010009 from ITT Inc.]
from RS Components, Ltd.

BP400 Heat Exchanger 10 Plate [See More]

  • Primary Material: Copper or Copper Alloy
  • Number of Tubes / Plates / Fans: 10
  • Technology: Plate
BPHE Oil Coolers
from Hexnovas Heat Exchanger Technology Co., Ltd

BPHE OIL COOLERS FOR MOBILE & INDUSTRIAL APPLICATIONS [See More]

  • Primary Material: Copper or Copper Alloy; Stainless Steel
  • Technology: Plate
  • Application / Industry: Automotive / Vehicular; Oil Heating / Cooling; Power Generation
  • Type: Brazed
Plate Heat Exchangers -- 1449310 [LN569500020018 from ITT Cannon]
from RS Components, Ltd.

BP400 Heat Exchanger 20 Plate [See More]

  • Primary Material: Copper or Copper Alloy
  • Number of Tubes / Plates / Fans: 20
  • Technology: Plate
CO2 Ultra High Pressure BPHE
from Hexnovas Heat Exchanger Technology Co., Ltd

F-BL SERIES BPHE is specifically designed to work in air conditioning and other refrigeration applications, where the pressure requirements are extremely high applications, maximum pressure can reach 120 bar … Because of their high-pressure performance, they are particularly well-suited to co2... [See More]

  • Primary Material: Copper or Copper Alloy; Stainless Steel
  • Technology: Plate
  • Application / Industry: HVAC; Refrigeration
  • Type: Brazed
Plate Heat Exchangers -- 1449311 [LN569500030010 from ITT Inc.]
from RS Components, Ltd.

BP400 Heat Exchanger 30 Plate [See More]

  • Primary Material: Copper or Copper Alloy
  • Number of Tubes / Plates / Fans: 30
  • Technology: Plate
Copper Brazed Plate Heat Exchanger
from Hexnovas Heat Exchanger Technology Co., Ltd

What is Brazed Plate Heat Exchanger? Brazed heat exchanger (BPHE) is a type of compact heat exchanger that consists of corrugated metal plates that are brazed together to form a single unit. The brazing process involves melting a filler material, typically copper-based alloy (Stainless or Nickle are... [See More]

  • Primary Material: Copper or Copper Alloy; Stainless Steel
  • Technology: Plate
  • Application / Industry: Chemical Processing; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling; Power Generation; Refrigeration
  • Type: Brazed
Plate Heat Exchangers -- 1449313 [LN569505010001 from ITT Inc.]
from RS Components, Ltd.

B405 Heat Exchanger 10 Plate [See More]

  • Primary Material: Copper or Copper Alloy
  • Number of Tubes / Plates / Fans: 10
  • Technology: Plate
WBA-0.60-0.28-CU-01
from Custom Thermoelectric

All copper water block Liquid exchanger (compact mini heat sink) to rapidly remove heat from the hot side of peltier TECs, TEGs, CPUs or any device that needs rapid efficient heat removal. Most efficient method of removing heat from a thermoelectric TEC. TECs can be mounted to both sides thereby... [See More]

  • Primary Material: Copper or Copper Alloy
Air Cooled Condensers -- AlfaSolar SC
from Alfa Laval Inc.

Heavy duty AlfaSolar condensers have been designed for commercial, industrial and AC applications. With a wide range of sound pressure level alternatives, these units are particularly suited to demanding, noise sensitive environments. Suitable for both vertical and horizontal air flow. Standard... [See More]

  • Primary Material: Copper or Copper Alloy; Aluminum
  • Technology: ShellTube; Air-Cooled
  • Application / Industry: Refrigeration
  • Type: Finned; Electric Fan
YORK® Packaged Systems -- Industrial Heat Exchangers & Pressure Vessels
from Johnson Controls / FRICK / YORK PROCESS SYSTEMS

Our YORK ® Process Systems packaged heat exchangers and industrial pressure vessels are designed and manufactured with full integration of the operation of every critical unit. As your full performance partner, we offer shell and tube packaged heat exchangers that are easy to clean and include... [See More]

  • Primary Material: Copper or Copper Alloy; Steel; Titanium
  • Construction Features: Meets ASME Specifications
  • Application / Industry: Refrigeration
Brazed Heat Exchangers
from Taco Comfort Solutions

Rugged, reliable Taco Brazed Heat Exchangers represent the latest technology in high-performance heat exchangers. The Taco TFP Series is designed specifically for domestic hot water applications, in-floor radiant heating, snow-melt applications and as a general alternative to shell & tube type... [See More]

  • Primary Material: Copper or Copper Alloy
  • Technology: Plate
  • Application / Industry: Domestic water use.; HVAC
  • Type: Brazed
Shell and Tube Heat Exchangers -- 1080
from Pentair Engineered Solutions

Aurora's versatile heat exchangers provide dependable,efficient performance for a broad range of commercial andindustrial applications where fluids must be quickly heatedor cooled. Products offer industry-wide compatibility andare available in numerous material and working pressures tosuit the most... [See More]

  • Primary Material: Copper or Copper Alloy; Steel
  • Connection Options: Flange
  • Working Pressure: ? to 400
  • Construction Features: Meets ASME Specifications
Heavy Duty Liquid Coils -- Series 6000
from Armstrong International

Liquids such as water, glycol solutions and high-temperature heat-transfer fluids are coming into wider use as heating media in coils. Some of the reasons for the popularity of water and glycol systems are: Heat-recovery systems are becoming more popular, and hot water or glycol solutions are ideal... [See More]

  • Primary Material: Copper or Copper Alloy; Aluminum; Steel; Stainless Steel
  • Technology: Air-Cooled; Coils
  • Application / Industry: Water, Glycol, and Heat Transfer Fluids
  • Type: No Fan / Convection
CS Series Heat Exchangers
from DME Company

Rugged steel offers durable performance at low cost. Constructed of carbon steel & tube-sheets with copper tubing and cast iron bonnets. Unit offers a wide range of cooling at a low cost. Models are rated 300psi shell, 150psi tubes at 300 °F shipped complete with mounting brackets. [See More]

  • Primary Material: Copper or Copper Alloy; Steel
  • Technology: ShellTube
  • Application / Industry: Molding Applications
  • Type: Straight
Air/Water Heat Exchangers wall-mounted -- SK 3216.480
from Rittal North America LLC

Output class 7000 W. For use in tough environments. With thermostat-controlled solenoid valve. [See More]

  • Primary Material: Copper or Copper Alloy; Brass
  • Temperature Range: 34 to 158
  • Working Pressure: 15 to 145
Coils
from Greenheck

Coils. Greenheck specializes in manufacturing competitively priced, quality engineered replacement and OEM coils. Every coil we build is leak tested with 450 PSIG of dry nitrogen to guarantee 100% quality assurance. And just to be sure you get the performance you expect, our coils are tested in... [See More]

  • Primary Material: Copper or Copper Alloy
  • Application / Industry: HVAC (optional feature); Refrigeration (optional feature); Steam (optional feature)
WBA-1.00-0.49-CU-01
from Custom Thermoelectric

All copper water block Liquid exchanger (compact miniature heat sink) to rapidly remove heat from the hot side of peltier TECs, TEGs, CPUs or any device that needs rapid efficient heat removal. Most efficient method of removing heat from a thermoelectric TEC. TECs can be mounted to both sides... [See More]

  • Primary Material: Copper or Copper Alloy
Air Cooled Gas Coolers -- Alfa-V Single Row VXM
from Alfa Laval Inc.

CO2 gas coolers replace traditional air cooled condensers in refrigerating systems that have been designed for the use of CO2 as a single refrigerant. Alfa-V Single Row have been specifically designed for commercial refrigeration and air conditioning. The V-angle, with its exceptional guiding,... [See More]

  • Primary Material: Copper or Copper Alloy; Aluminum
  • Technology: ShellTube; Air-Cooled
  • Application / Industry: Refrigeration
  • Type: Finned; Electric Fan
Heavy Duty Steam Heating Coils -- Series 6000
from Armstrong International

Armstrong ’s line of heavy-duty steam coils is designed and manufactured to provide what you want most —long life and efficient heat transfer. [See More]

  • Primary Material: Copper or Copper Alloy; Aluminum; Steel; Stainless Steel
  • Technology: Air-Cooled; Coils
  • Application / Industry: Steam
  • Type: No Fan / Convection
WBA-1.25-0.50-CU-NP
from Custom Thermoelectric

All copper water block Liquid exchanger to rapidly remove heat from the hot side of peltier TECs or TEGs. Most efficient method of removing heat from a thermoelectric TEC or TEG. Nickel plated for protection against corrosion. TECs and TEGs can be mounted to both sides thereby allowing heat removal... [See More]

  • Primary Material: Copper or Copper Alloy
Air Cooled Gas Coolers -- Alfa-V VXD
from Alfa Laval Inc.

CO2 gas coolers replace traditional air cooled condensers in refrigerating systems that have been designed for the use of CO2 as a single refrigerant. The Alfa-V series is a wide range of industrial dual fan row V-type gas coolers for air conditioning and refrigeration applications. Alfa-V... [See More]

  • Primary Material: Copper or Copper Alloy; Aluminum
  • Technology: ShellTube; Air-Cooled
  • Application / Industry: Refrigeration
  • Type: Finned; Electric Fan
WBA-1.62-0.55-CU-01
from Custom Thermoelectric

All copper water block Liquid exchanger to rapidly remove heat from the hot side of peltier TECs or TEGs. Most efficient method of removing heat from a thermoelectric TEC or TEG. TECs and TEGs can be mounted to both sides thereby allowing heat removal from two 40x40mm TECs at the same time. All... [See More]

  • Primary Material: Copper or Copper Alloy
Air Cooled Gas Coolers -- AlfaBlue Junior XG
from Alfa Laval Inc.

CO2 gas coolers replace traditional air-cooled condensers in refrigerating systems that have been designed for the use of CO2 as a single refrigerant. Commercial gas coolers AlfaBlue Junior XG offer excellent performance especially at low airflow rates, allowing easy installation on site and... [See More]

  • Primary Material: Copper or Copper Alloy; Aluminum
  • Technology: ShellTube; Air-Cooled
  • Application / Industry: Refrigeration
  • Type: Finned; Electric Fan