ASME Certified Heat Exchangers
from Sussman Electric Boilers
Sussman SHE Series Steam Heat Exchangers provide efficient product-side steam from plant steam. For use with reverse osmosis (RO), deionized (DI), distilled and other product side water where the process fluid cannot be mixed or contacted by plant steam or hot water. Industries requiring this... [See More]
- Application / Industry: Food or Beverage Processing; HVAC; Steam
- Type: Straight
- Technology: ShellTube
- Primary Material: Brass; Stainless Steel
from Pentair Engineered Solutions
Aurora's Plate & Frame Heat Exchangers use corrugated plates creating more heat transfer with less materials.Gasketed plate and frame heat exchangers are used for liquid-to-liquid applications such as HVAC, chemical, sugar, marine, food, and renewable energy and power. [See More]
- Application / Industry: Chemical Processing; HVAC; Marine; Power Generation
- Type: Gasket
- Technology: Plate
- Working Pressure: ? to 300
from Thermal Fluid Systems, Inc.
Thermal Fluid Systems, Inc. offers custom design of thermal fluid, steam, and glycol process skids, providing heating and cooling operations and accurate control of temperatures to ± 1 °F (0.5 °C). Heating media includes thermal fluids such as chevron, dowtherm, essotherm, texatherm,... [See More]
- Application / Industry: Chemical Processing; Food or Beverage Processing; Plastics, Laundry, Asphalt, Petrochemical, Pharmaceuticals, Process Equipment, Specialty Paper, Textiles
- Temperature Range: 200 to 750
- Working Pressure: 300
- Primary Material: Steel
from Marlo Heat Transfer Solutions
Shell and Tube heat exchangers typically have round housings for use with higher pressures on the air, refrigerant or gas side. Water is passed through tube bundles that are placed so that optimum heat transfer occurs from the liquid to the gas. Applications include industrial processes and are... [See More]
- Application / Industry: Refrigeration; Industrial Processes and are Frequently Found in Systems that Have Access to Steam Such as Power Plants, Hospitals, and Universities
- Type: U-tube
- Technology: ShellTube
- Construction Features: Meets ASME Specifications
from Tranter, Inc.
PLATECOIL ® Prime Surface Heat Exchangers are fabricated from two metal sheets, one or both of which are embossed. When welded together, the embossings form a series of well-defined passages through which the heat transfer media flows. Standard PLATECOIL ® panels are available in more than... [See More]
- Application / Industry: Chemical Processing; Food or Beverage Processing; Marine; Refrigeration; Steam; Immersion Heaters & Coolers,Drum Warmers
- Type: Welded
- Technology: Plate
- Working Pressure: 400
from Alfa Laval Inc.
The AlfaNova is the first plate heat exchanger in the world to be made completely of stainless steel – made possible by the unique active diffusion bonding technology patented by Alfa Laval. AlfaNova plate heat exchangers are made of 100% stainless steel, with the components fused together... [See More]
- Application / Industry: HVAC
- Type: Gasket
- Technology: Plate
- Working Pressure: 435
from Taco Comfort Solutions
Rugged, reliable Taco Brazed Heat Exchangers represent the latest technology in high-performance heat exchangers. The Taco TFP Series is designed specifically for domestic hot water applications, in-floor radiant heating, snow-melt applications and as a general alternative to shell & tube type... [See More]
- Application / Industry: Domestic water use.; HVAC
- Type: Brazed
- Technology: Plate
- Working Pressure: 450
from Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Our YORK ® Process Systems packaged heat exchangers and industrial pressure vessels are designed and manufactured with full integration of the operation of every critical unit. As your full performance partner, we offer shell and tube packaged heat exchangers that are easy to clean and include... [See More]
- Application / Industry: Refrigeration
- Construction Features: Meets ASME Specifications
- Primary Material: Copper or Copper Alloy; Steel; Titanium
from Pentair Engineered Solutions
Aurora's versatile heat exchangers provide dependable,efficient performance for a broad range of commercial andindustrial applications where fluids must be quickly heatedor cooled. Products offer industry-wide compatibility andare available in numerous material and working pressures tosuit the most... [See More]
- Working Pressure: ? to 400
- Connection Options: Flange
- Primary Material: Copper or Copper Alloy; Steel
- Construction Features: Meets ASME Specifications
from Tranter, Inc.
The SUPERMAX ® shell & plate heat exchanger is designed for pressures to 103.4 barg (1,500 psig) and at temperatures up to 538 °C (1,000 °F) for standard range units. Extended range units are available for higher temperature and pressure applications. With alternating channels for hot... [See More]
- Application / Industry: Chemical Processing; Food or Beverage Processing; Oil Heating / Cooling; Refrigeration; Steam; Desuperheater, High Temp. Interchanger
- Type: Welded
- Technology: Plate
- Working Pressure: 600
from Alfa Laval Inc.
Alfa Laval provides a comprehensive range of plate heat exchangers of the traditional type, featuring gaskets between the plates. The conventional type of Alfa Laval plate heat exchangers uses heat transfer plates fitted with gaskets that seal off each channel from the next, and direct the fluids... [See More]
- Application / Industry: Refrigeration; Heating, Cooling, Heat Recovery
- Type: Gasket
- Technology: Plate
- Working Pressure: 5802
from Taco Comfort Solutions
Leak Guard Series Double Wall Liquid to Liquid Heat Exchangers are built to ASME requirements in a wide variety of materials so you can choose just what you need for your application. Shells, heads, tubes, tube sheets, separators and tie rods are all available in optional materials. To help assure... [See More]
- Application / Industry: Domestic water use.; HVAC
- Working Pressure: 400
- Technology: ShellTube
- Temperature Range: 450
from Tranter, Inc.
MAXCHANGER ® single- and multiple-pass designs provide durable performance in tight spaces. The unique geometry of the patented MAXCHANGER ®'s variable interspaces produce extremely high "U" values. Channels formed between the specially dimpled, welded plates direct the two heat transfer... [See More]
- Application / Industry: Domestic water use.; Hydraulic; Refrigeration; Steam; High Pressure/High Temp. Applications
- Type: Welded
- Technology: Plate
- Working Pressure: 975
from Alfa Laval Inc.
Performance deficiencies in an HVAC system are difficult to detect and can result in much higher energy costs. Certification of components assures the system will perform optimally. The AlfaQ ™ gasketed plate heat exchanger range is certified to AHRI 400. The Air Conditioning, Heating and... [See More]
- Application / Industry: District Cooling Substations, Ice Storage Systems, Data Centers, Free Cooling Systems
- Type: Gasket
- Technology: Plate
- Temperature Range: 662
from Taco Comfort Solutions
Taco PF Series Plate and Frame Heat Exchangers are designed and constructed to ASME requirements. Computerized product selection helps you choose the heat exchanger that ’s just right for your application. Their compact size and ease of servicing, coupled with Taco dependability, makes the PF... [See More]
- Application / Industry: HVAC
- Construction Features: Meets ASME Specifications
- Technology: Plate