Food and Beverage Processing Heat Exchangers
from Hexnovas Heat Exchanger Technology Co., Ltd
What is Brazed Plate Heat Exchanger? Brazed heat exchanger (BPHE) is a type of compact heat exchanger that consists of corrugated metal plates that are brazed together to form a single unit. The brazing process involves melting a filler material, typically copper-based alloy (Stainless or Nickle are... [See More]
- Application / Industry: Chemical Processing; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling; Power Generation; Refrigeration
- Type: Brazed
- Technology: Plate
- Working Pressure: 218 to 653
from Air Innovations LLC
Custom Environmental Control up to 6000 CFM with tolerance control from plus or minus a few degrees to 0.01°C and +/-0.5% RH; HEPA, ULPA, or chemical air filtration; UV sterilization; ultrasonic or steam humidification; pressurization; and more. [See More]
- Application / Industry: Aerospace / Aviation; Chemical Processing; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling; Custom
- Temperature Range: 0 to 100
- Technology: Air-Cooled; Water-Cooled
- Gas / Air Flow Rate: 6000
from Hexnovas Heat Exchanger Technology Co., Ltd
Food-grade PHE is designed for use in food and bever- age processing industries. While ensuring hygiene and compliance with food safety standards. [See More]
- Application / Industry: Food or Beverage Processing
- Type: Gasket
- Technology: Plate
- Working Pressure: 145
from Hexnovas Heat Exchanger Technology Co., Ltd
A Gasketed Plate Heat Exchanger (PHE) is a compact and highly efficient heat transfer device consist- ing of multiple thin, corrugated plates that are assembled within a frame. Gaskets between the plates create sealed flow channels, enabling effective heat exchange between two fluids while... [See More]
- Application / Industry: Chemical Processing; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling; Power Generation; Refrigeration
- Type: Gasket
- Technology: Plate
- Working Pressure: 145 to 232
from Hexnovas Heat Exchanger Technology Co., Ltd
Various types of towers and vessels are commonly used operational units in process engineering, employed in industrial operations such as absorption, cooling, distillation, evaporation, filtration, washing, and more. When corrosive components are present, graphite is the material of choice. Graphite... [See More]
- Application / Industry: Chemical Processing; Electronic or Power Supply Cooling; Food or Beverage Processing
- Temperature Range: -76 to 392
- Working Pressure: -15 to 44
- Primary Material: Other
from Hexnovas Heat Exchanger Technology Co., Ltd
What are Pillow Plates? Pillow Plates are a type of heat exchanger plate made by welding two thin metal sheets together-typically using laser welding in a custom pattern-and then inflating them with high pressure to create a pillow-shaped, dimpled structure. This forms internal flow channels and an... [See More]
- Application / Industry: Aerospace / Aviation; Chemical Processing; Food or Beverage Processing; Oil Heating / Cooling; Power Generation
- Type: Welded
- Technology: Plate
- Working Pressure: 1450
from Hexnovas Heat Exchanger Technology Co., Ltd
How the Spiral PHE Works The spiral heat exchanger features two concentric spiral flow channels that create a true counter-current flow. Typically, the hot fluid enters at the center and flows outward toward the periphery, while the cold fluid enters at the edge and flows inward toward the center. [See More]
- Application / Industry: Food or Beverage Processing; Oil Heating / Cooling
- Working Pressure: 0 to 580
- Technology: Plate
- Temperature Range: -148 to 752
from Hexnovas Heat Exchanger Technology Co., Ltd
What is Shell & Tube Heat exchanger? The shell & tube heat exchanger is a widely used heat exchange device known for its robust structure, high-temperature and high-pressure resistance, and adaptability to various media. it remains a preferred choice in many industries due to its durability and ease... [See More]
- Application / Industry: Chemical Processing; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling; Power Generation; Refrigeration
- Type: Straight
- Technology: ShellTube
- Primary Material: Copper or Copper Alloy (optional feature); Steel; Stainless Steel (optional feature); Other (optional feature)
from APV, An SPX Brand
SPX's customer-designed units consist of modular installations each mounted on a skid containing plate heat exchangers, pumps, automatic regulating equipment, themometers, pressure gauges and all necessary valves. Benefits: Up to 50 MW. Easy to install. Simplified to service. Delivered ready to... [See More]
- Application / Industry: Food or Beverage Processing
- Technology: Plate
from Thermal Edge, Inc.
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics.The Thermal Edge Air to Air Heat Exchanger is a... [See More]
- Application / Industry: Chemical Processing; Food or Beverage Processing; Steel, Paper and Pulp, Plastic
- Type: Electric Fan
- Technology: Air-Cooled; Heat Pipe
- Primary Material: Aluminum
from Inproheat Industries Ltd.
Inproheat is proud to offer spiral heat exchangers designed by Nexson. Spiral heat exchangers are unique for their symmetric single-passage channel systems which are created by surrounding a central core with pairs of welded metal strips. The single channel environment of the spiral heat exchanger... [See More]
- Application / Industry: Chemical Processing; Food or Beverage Processing; Oil Heating / Cooling; Mining, Pulp and Paper, Water and Wastewater Treatment
- Technology: Plate
from Alfa Laval Inc.
Alfa Laval adiabatic liquid coolers provide clean water at the right temperature for industrial processes year round. The modular Alfa Laval adiabatic liquid cooler units, positioned outside a customer ’s facility, is the closed-loop system ’s central process liquid cooler. Alfa Laval... [See More]
- Application / Industry: Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Power Generation
- Type: Electric Fan
- Technology: ShellTube; Air-Cooled
- Working Pressure: 131
from Bell & Gossett, a xylem brand
ldquo;GPX ” heat exchangers are of a gasketed plate pack design. Some features and benefits of this design are its small size, light weight and high efficiency in transferring heat with either large or small fluid temperature differences. Design produces high turbulence resulting in high heat... [See More]
- Application / Industry: Domestic water use.; Food or Beverage Processing; HVAC
- Type: Gasket; No Fan / Convection
- Technology: Plate; Air-Cooled
- Working Pressure: 0 to 450
from Tranter, Inc.
The SUPERCHANGER ® heat exchanger is designed to provide maximum efficiency in transferring heat from one liquid to another, or from steam to liquid. The SUPERCHANGER ® consists of a series of gasketed, embossed metal plates arranged alternately and bolted together between end frames to... [See More]
- Application / Industry: Automotive / Vehicular; Chemical Processing; Food or Beverage Processing; HVAC; Hydraulic; Marine; Oil Heating / Cooling; Power Generation; Steam; Metal Production, Textiles Plants
- Type: Gasket
- Technology: Plate
- Working Pressure: 400
from Armstrong International
The use of hot water is indispensable in food processing,cleaning, and plating operations. Although the simplest and most efficient way to provide the water is by direct steam sparging, such a format often results in vibration and noise caused by steam blowing into the water tank. These problems can... [See More]
- Application / Industry: Food or Beverage Processing; Steam; Cleaning and Plating Operations
- Type: No Fan / Convection
- Technology: Air-Cooled; Silencer
- Working Pressure: 100
from Sussman Electric Boilers
Sussman SHE Series Steam Heat Exchangers provide efficient product-side steam from plant steam. For use with reverse osmosis (RO), deionized (DI), distilled and other product side water where the process fluid cannot be mixed or contacted by plant steam or hot water. Industries requiring this... [See More]
- Application / Industry: Food or Beverage Processing; HVAC; Steam
- Type: Straight
- Technology: ShellTube
- Primary Material: Brass; Stainless Steel
from Thermal Fluid Systems, Inc.
Thermal Fluid Systems, Inc. offers custom design of thermal fluid, steam, and glycol process skids, providing heating and cooling operations and accurate control of temperatures to ± 1 °F (0.5 °C). Heating media includes thermal fluids such as chevron, dowtherm, essotherm, texatherm,... [See More]
- Application / Industry: Chemical Processing; Food or Beverage Processing; Plastics, Laundry, Asphalt, Petrochemical, Pharmaceuticals, Process Equipment, Specialty Paper, Textiles
- Temperature Range: 200 to 750
- Working Pressure: 300
- Primary Material: Steel
from Process Technology
Provides extremely high thermal transfer for package size. FEATURES. Patented fabrication process ensures consistent, high quality production. No gaskets to fail. TIG welding is used on the sheet edge (which separates Circuit A from Circuit B). Offers easy installation and servicing. Manifolding is... [See More]
- Application / Industry: Chemical Processing; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Power Generation; Refrigeration; Steam
- Working Pressure: 230 to 360
- Technology: ScrapedSurface
- Temperature Range: -60 to 480
from SWEP North America
B12 All-stainless is a CBE with a larger port size, which. makes it suitable for applications with larger flows where. fluids highly corrosive to copper are used. The channel. plates, with alternating specially adapted chevron. patterns, permit optimal heat transfer between media. with different... [See More]
- Application / Industry: Chemical Processing; Electronic or Power Supply Cooling; Food or Beverage Processing; Oil Heating / Cooling; Refrigeration
- Type: Brazed
- Technology: Plate
- Working Pressure: 145
from Pfannenberg
With cooling capacities ranging from 2,218 BTU (650 W) to 34,121 BTU (10,000 W) these units are specifically engineered to allow safe, efficient use of liquid coolant to cool enclosure electronics. Additionally our sloped horizontal cover surfaces and optional NEMA Type 4X stainless steel type... [See More]
- Application / Industry: Aerospace / Aviation; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling
- Type: No Fan / Convection
- Technology: Air-Cooled
- Working Pressure: 15 to 145
from APV, An SPX Brand
Hybrid is for you!. Based on a multi-flexible confi guration platform, Hybrid is designed to operate under harsh conditions where other heat exchanger technologies can fail, have a shorter operating lifetime, or reduce operational efficiency. What's more, easy access makes high-pressure cleaning of... [See More]
- Application / Industry: Food or Beverage Processing
- Working Pressure: 232 to 464
from Alfa Laval Inc.
AlfaBlue Power air-cooled radiators can be used to cool water or other fluids in various industrial applications: diesel/gas engines in power plants, gas turbine cooling systems, direct process cooling and indirect cooling (using an intermediate plate heat exchanger) of process liquids (hydraulic... [See More]
- Application / Industry: Chemical Processing; Food or Beverage Processing; Steel Making
- Type: Finned; Electric Fan
- Technology: ShellTube; Air-Cooled
- Working Pressure: 131
from Bell & Gossett, a xylem brand
A complete line of efficient heat exchangers. • OC and OF (straight tube) heat exchanger. • TS tank suction heater. • TCW and TCS tank heaters. • CHX/CHXS compact heat exchangers. • WU and SU heat exchangers. • Diamondback heat exchangers. • Honeycomb ™... [See More]
- Application / Industry: Chemical Processing; Domestic water use.; Food or Beverage Processing; HVAC; Hydraulic; Pneumatic; Gas, Air Handling
- Type: Straight; No Fan / Convection
- Technology: ShellTube; Air-Cooled
- Temperature Range: ? to 1000
from Tranter, Inc.
PLATECOIL ® Prime Surface Heat Exchangers are fabricated from two metal sheets, one or both of which are embossed. When welded together, the embossings form a series of well-defined passages through which the heat transfer media flows. Standard PLATECOIL ® panels are available in more than... [See More]
- Application / Industry: Chemical Processing; Food or Beverage Processing; Marine; Refrigeration; Steam; Immersion Heaters & Coolers,Drum Warmers
- Type: Welded
- Technology: Plate
- Working Pressure: 400
from SWEP North America
B15 All-stainless has been developed to create a highly efficient. CBE for environments where fluids highly corrosive to copper are. used. The product is brazed using a carefully selected nickel alloy. and withstands high working temperatures. Precise design. optimization means the product works... [See More]
- Application / Industry: Chemical Processing; Electronic or Power Supply Cooling; Food or Beverage Processing; Oil Heating / Cooling; Refrigeration
- Type: Brazed
- Technology: Plate
- Working Pressure: 174
from Pfannenberg
Our PWS 31002 SS (NEMA Type 12/3R/4/4x) Advantage Series Air/Water Heat Exchangers offer over 34000 Btu/h cooling capacity and are ideal for harsh ambient conditions. Requiring only a cool liquid source and power. Need a cool liquid source? Pair this unit with one of our packaged chillers. Housing:... [See More]
- Application / Industry: Aerospace / Aviation; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling
- Temperature Range: 34 to 95
- Working Pressure: 15 to 145
- Liquid Flow Rate: 5.0
from APV, An SPX Brand
The global applications for industrial heat exchangers calls for a wide and deep product range, putting great demand on the equipment. SPX's portfolio of APV ParaFlow is designed to match your needs, whether this is for very small flows, or the extra-large kind, up to 4500 m3/h. With our selection... [See More]
- Application / Industry: Food or Beverage Processing
- Working Pressure: 0 to 1450
- Technology: Plate
from Alfa Laval Inc.
Based on the premium FrontLine range, the FrontLine Automatic series provides gentle, effective treatment of sensitive products and features an automatic opening system for easy access and inspection. Gentle, effective treatment of sensitive products. The Alfa Laval FrontLine Automatic range is the... [See More]
- Application / Industry: Food or Beverage Processing
- Type: Gasket
- Technology: Plate
from Bell & Gossett, a xylem brand
U-Tube Heat Exchangers for water to water or steam to water HVAC, plumbing or process applications. NPT or flanged heads, Diamondback double wall construction to prevent cross-contamination. SU, WU, DSU and DWU, TCW, TCS and TS tank heaters. The SU Heat Exchanger is an instantaneous type, designed... [See More]
- Application / Industry: Chemical Processing; Domestic water use.; Food or Beverage Processing; HVAC; Hydraulic; Oil Heating / Cooling; Power Generation; Steam
- Type: U-tube
- Technology: ShellTube
- Working Pressure: 0 to 300
from Tranter, Inc.
The SUPERMAX ® shell & plate heat exchanger is designed for pressures to 103.4 barg (1,500 psig) and at temperatures up to 538 °C (1,000 °F) for standard range units. Extended range units are available for higher temperature and pressure applications. With alternating channels for hot... [See More]
- Application / Industry: Chemical Processing; Food or Beverage Processing; Oil Heating / Cooling; Refrigeration; Steam; Desuperheater, High Temp. Interchanger
- Type: Welded
- Technology: Plate
- Working Pressure: 600
from Pfannenberg
Our PWS 3102 SS (NEMA Type 12/3R/4/4x) Advantage Series Air/Water Heat Exchangers offer over 3700 Btu/h cooling capacity and are ideal for harsh ambient conditions. Requiring only a cool liquid source and power. Need a cool liquid source? Pair this unit with one of our packaged chillers. Housing:... [See More]
- Application / Industry: Aerospace / Aviation; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling
- Temperature Range: 34 to 95
- Working Pressure: 15 to 145
- Liquid Flow Rate: 2.0
from APV, An SPX Brand
Sanitary applications represents a unique set of requirements to solve the job and live up to the strong demands for cleanability, accessability and product integrity. APV's sanitary portfolio is known for its high quality and value adding features. With a wide range of frame compression... [See More]
- Application / Industry: Food or Beverage Processing
- Working Pressure: 200
- Technology: Plate
- Temperature Range: ? to 350
from Alfa Laval Inc.
Alfa Laval AlfaVap semi-welded heat exchanger is tailor made for evaporation, and very efficient to use when concentration and viscosity of media is high. It is a rising film plate evaporator that works with close temperature approach down to 2.5 °C. Main applications are in evaporation systems... [See More]
- Application / Industry: Food or Beverage Processing
- Type: Gasket
- Technology: Plate
- Working Pressure: 7 to 116
from Pfannenberg
Our PWS 3152 SS (NEMA Type 12/3R/4/4x) Advantage Series Air/Water Heat Exchangers offer over 5000 Btu/h cooling capacity and are ideal for harsh ambient conditions. Requiring only a cool liquid source and power. Need a cool liquid source? Pair this unit with one of our packaged chillers. Housing:... [See More]
- Application / Industry: Aerospace / Aviation; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling
- Temperature Range: 34 to 95
- Working Pressure: 15 to 145
- Liquid Flow Rate: 2.0
from APV, An SPX Brand
HDRT and HEXRT heat exchangers are designed to handle highviscosity products in heating, cooling, crystallising and freezing applications. They feature a horizontal cylinder arrangement based on a rigid construction with demountable cylinder end doors and strong bearings outside the product area to... [See More]
- Application / Industry: Food or Beverage Processing
- Working Pressure: 116
- Technology: ScrapedSurface
from Alfa Laval Inc.
The BaseLine range consists of reliable, cost-effective plate heat exchangers designed for food, beverage, dairy and other hygienic applications that are generally less sensitive than those handled by the premium FrontLine range. Dependable gasketed plate heat exchanger design. The Alfa Laval... [See More]
- Application / Industry: Domestic water use.; Food or Beverage Processing
- Type: Gasket
- Technology: Plate
- Working Pressure: 145
from Pfannenberg
Our PWS 3202 SS (NEMA Type 12/3R/4/4x) Advantage Series Air/Water Heat Exchangers offer over 7000 Btu/h cooling capacity and are ideal for harsh ambient conditions. Requiring only a cool liquid source and power. Need a cool liquid source? Pair this unit with one of our packaged chillers. Housing:... [See More]
- Application / Industry: Aerospace / Aviation; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling
- Temperature Range: 34 to 95
- Working Pressure: 15 to 145
- Liquid Flow Rate: 2.0
from APV, An SPX Brand
Horizontal cylinder arrangement mounted on a frame. The dasher is supported in both ends outside the product area, which makes the dasher pressure balanced. The heat exchanger type HT 680 is designed according to the EHEDG and 3A requirements. Approval is still pending. Heat transfer surface: 0.87... [See More]
- Application / Industry: Food or Beverage Processing
- Temperature Range: ? to 302
- Technology: ScrapedSurface
- Liquid Flow Rate: 22.0
from Alfa Laval Inc.
Alfa Laval ClipLine range is used in the same hygienic applications as the FontLine range, but ClipLine is used for smaller duties. ClipLine and FrontLine are premium ranges of heat exchangers used in dairy, food, beverage and other hygienic applications requiring gentle product treatment, long... [See More]
- Application / Industry: Food or Beverage Processing
- Temperature Range: 302
- Working Pressure: 145
- Liquid Flow Rate: 11.0 to 35.2
from Pfannenberg
The PKS 313X series Air/Air Heat Exchangers use Pfannenberg ’s Kinetic System ™ next generation cooling to exchange and remove heat from an electrical enclosure. This is a perfect solution when concerned with the open loop Filterfan ® designs that don ’t prevent corrosive gas... [See More]
- Application / Industry: Aerospace / Aviation; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling
- Connection Options: Tubular Connection
- Primary Material: Steel
from APV, An SPX Brand
Vertical cylinder arrangement mounted on a base console with gear motor. The dasher top bearing is inside the product area, whilst the gear motor supports the dasher bottom. This means that there is only one shaft seal for each SSHE cylinder. Field of application. Dairy and food industries. [See More]
- Application / Industry: Food or Beverage Processing
- Working Pressure: 145
- Technology: ScrapedSurface
from Alfa Laval Inc.
The premium FrontLine range represents the most advanced plate heat exchanger technology available for food, beverage, dairy and other hygienic applications. Gentle, effective product treatment. The Alfa Laval FrontLine range is the premier choice for hygienic processes that require optimized... [See More]
- Application / Industry: Food or Beverage Processing
- Type: Gasket
- Technology: Plate
from Pfannenberg
When source water from cooling towers, lakes and rivers, well water, and potable city water is too cold or contaminated to be directly circulated to certain devices or vessels, a water-to-water heat exchanger can be used to overcome such obstacles and deliver clean coolant at optimum temperature for... [See More]
- Application / Industry: Aerospace / Aviation; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling
- Type: No Fan / Convection
- Technology: Air-Cooled
- Working Pressure: 7