Steam Heat Exchangers

25 Results
Flue Gas Heat Exchanger
from Hexnovas Heat Exchanger Technology Co., Ltd

What is Flue Gas Heat Exchanger? This compact brazed plate heat exchanger is specifically designed for flue gas heat recovery. It efficiently transfers thermal energy from high-temperature exhaust gases to a liquid medium, enabling significant energy savings in industrial and commercial heating... [See More]

  • Application / Industry: Electronic or Power Supply Cooling; Steam
  • Type: Brazed
  • Technology: Plate
  • Working Pressure: 218 to 290
Shell And Plate Heat Exchanger
from Hexnovas Heat Exchanger Technology Co., Ltd

Plate & Shell Heat Exchanger (PSHE)The PSHE range of heat exchangers are new generation heat exchangers, combining the best properties of the Plate & Frame and Shell & Tube heat exchangers. The PSHE provides high heat transfer rates with a high pressure and temperature operating range. They have no... [See More]

  • Application / Industry: Oil Heating / Cooling; Steam
  • Type: Welded
  • Technology: Plate
  • Working Pressure: 1450
Flash Tank Heat Recovery System
from Cleaver-Brooks

In addition to the heat recovered as flashed steam, the heat exchanger will transfer the remaining heat normally lost during blowdown to the cold makeup water as it flows to the feedwater heater. The systems quickly pay for themselves with fuel savings resulting from recycled heat that would... [See More]

  • Application / Industry: Steam; Industrial
  • Liquid Flow Rate: 22.0 to 180.0
Steam Heat Exchanger -- SHE
from Sussman Electric Boilers

Sussman SHE Series Steam Heat Exchangers provide efficient product-side steam from plant steam. For use with reverse osmosis (RO), deionized (DI), distilled and other product side water where the process fluid cannot be mixed or contacted by plant steam or hot water. Industries requiring this... [See More]

  • Application / Industry: Food or Beverage Processing; HVAC; Steam
  • Type: Straight
  • Technology: ShellTube
  • Primary Material: Brass; Stainless Steel
Plate and Frame Heat Exchanger -- TW-Wide-Gap Series
from Tranter, Inc.

The SUPERCHANGER ® heat exchanger is designed to provide maximum efficiency in transferring heat from one liquid to another, or from steam to liquid. The SUPERCHANGER ® consists of a series of gasketed, embossed metal plates arranged alternately and bolted together between end frames to... [See More]

  • Application / Industry: Automotive / Vehicular; Chemical Processing; Food or Beverage Processing; HVAC; Hydraulic; Marine; Oil Heating / Cooling; Power Generation; Steam; Metal Production, Textiles Plants
  • Type: Gasket
  • Technology: Plate
  • Working Pressure: 400
Inline Heat Exchanger -- Thermax²
from Process Technology

Provides extremely high thermal transfer for package size. FEATURES. Patented fabrication process ensures consistent, high quality production. No gaskets to fail. TIG welding is used on the sheet edge (which separates Circuit A from Circuit B). Offers easy installation and servicing. Manifolding is... [See More]

  • Application / Industry: Chemical Processing; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Power Generation; Refrigeration; Steam
  • Working Pressure: 230 to 360
  • Technology: ScrapedSurface
  • Temperature Range: -60 to 480
Commercial/Industrial Steam Plate Heat Exchanger Rental
from Aggreko

Features. The system transfers heat from "on-site" steam to a circuit of heat-transfer-fluid that enables the use of any of the Aggreko accessories for heat distribution. Automatic temperature control allows the user to set the desired supply-fluid temperature. Temperature is maintained by... [See More]

  • Application / Industry: Steam
  • Overall Dimensions: 47 x 28 x 75 inches
  • Technology: Plate
U-Tube Heat Exchangers -- SU /WU
from Bell & Gossett, a xylem brand

U-Tube Heat Exchangers for water to water or steam to water HVAC, plumbing or process applications. NPT or flanged heads, Diamondback double wall construction to prevent cross-contamination. SU, WU, DSU and DWU, TCW, TCS and TS tank heaters. The SU Heat Exchanger is an instantaneous type, designed... [See More]

  • Application / Industry: Chemical Processing; Domestic water use.; Food or Beverage Processing; HVAC; Hydraulic; Oil Heating / Cooling; Power Generation; Steam
  • Type: U-tube
  • Technology: ShellTube
  • Working Pressure: 0 to 300
Distributing Steam Coil -- M
from Marlo Heat Transfer Solutions

Steam coil with straight thru design featuring inner steam tubes which are supplied from both ends of the coil and utilizing a single condensate header. A crossover header is provided to allow for same-end connections. Steam coils can be configured with either a continuous straight-through steam... [See More]

  • Application / Industry: Steam
Compact Heat Exchange Solution -- EasiHeat™
from Spirax-Sarco

Spirax EasiHeat ™ is an extremely compact heat exchange solution when compared to traditional shell and tube options, with the core unit occupying only 1.2 m ³. Even the largest output unit fitted with all available options occupies only 4.6 m ³. Offering higher energy efficiency... [See More]

  • Application / Industry: Steam
  • Technology: Plate
Digital-Flo™ HT Plate and Frame Steam/Water Instantaneous Water Heater -- DF100HT
from Armstrong International

Armstrong blends revolutionary digital water temperature control technology with instantaneous heat exchanger design to deliver Digital-Flo ®, an industry changing series Shell & Tube Steam/Water Heaters. Digital-Flo Water Heaters are all compatible with Building Automation Systems on the... [See More]

  • Application / Industry: Steam; Commercial Heating
  • Working Pressure: 15
  • Technology: Plate
  • Primary Material: Stainless Steel
Packaged Modulating Fan-Powered Economizer -- EcoFlex90+
from Enervex, Inc.

EcoFlex 90+ - a packaged modulating fan-powered economizer – may be the single design that combats all the challenges in the typical economizer. It opens the energy recovery up to practically any combustion appliance application. With the EcoFlex 90+ system the designer can now view the... [See More]

  • Application / Industry: Automotive / Vehicular; HVAC; Marine; Oil Heating / Cooling; Power Generation; Steam
  • Type: Electric Fan
  • Technology: Air-Cooled
  • Temperature Range: 650
Compact Brazed Heat Exchanger -- B12
from SWEP North America

The large-port B12 offers compact heat transfer solutions for applications with large flows. The special channel plates have alternating chevron patterns for optimal heat transfer between media with different viscosities. The B12 is ideal for demanding steam and air dryer applications. [See More]

  • Application / Industry: Steam; Air Dryers That Require Asymmetry
  • Type: Brazed
  • Technology: Plate
  • Working Pressure: 450
Prime Surface Heat Exchanger -- 80D Multi-Zone ®
from Tranter, Inc.

PLATECOIL ® Prime Surface Heat Exchangers are fabricated from two metal sheets, one or both of which are embossed. When welded together, the embossings form a series of well-defined passages through which the heat transfer media flows. Standard PLATECOIL ® panels are available in more than... [See More]

  • Application / Industry: Chemical Processing; Food or Beverage Processing; Marine; Refrigeration; Steam; Immersion Heaters & Coolers,Drum Warmers
  • Type: Welded
  • Technology: Plate
  • Working Pressure: 400
Steam Coil -- D
from Marlo Heat Transfer Solutions

Steam coil utilizing 0.625 ” diameter outer tubes with 0.375 ” inner steam distributing tube. Steam coils can be configured with either a continuous straight-through steam path or distributing type with inner and outer steam tubes. Standard steam coils have opposite end supply and... [See More]

  • Application / Industry: Steam
Compact Heat Exchange Solution -- QuickHeat
from Spirax-Sarco

QuickHeat is a complete hea ting solution that can be selected, installed and commissioned in a very short time. Its compact design has a much smaller footprint, height and weig ht than other solutions, providing ease of installation and freeing up valuable floor space. [See More]

  • Application / Industry: Steam
  • Type: Welded
  • Technology: Plate
Heavy Duty Steam Heating Coils -- Series 6000
from Armstrong International

Armstrong ’s line of heavy-duty steam coils is designed and manufactured to provide what you want most —long life and efficient heat transfer. [See More]

  • Application / Industry: Steam
  • Type: No Fan / Convection
  • Technology: Air-Cooled; Coils
  • Working Pressure: 300 to 350
Welded Plate Heat Exchanger -- 304/316 SS
from Tranter, Inc.

The SUPERMAX ® shell & plate heat exchanger is designed for pressures to 103.4 barg (1,500 psig) and at temperatures up to 538 °C (1,000 °F) for standard range units. Extended range units are available for higher temperature and pressure applications. With alternating channels for hot... [See More]

  • Application / Industry: Chemical Processing; Food or Beverage Processing; Oil Heating / Cooling; Refrigeration; Steam; Desuperheater, High Temp. Interchanger
  • Type: Welded
  • Technology: Plate
  • Working Pressure: 600
Steam Coil -- H
from Marlo Heat Transfer Solutions

Steam coil utilizing 1.0 ” diameter tubes with 0.625 ” inner steam distributing tube. Steam coils can be configured with either a continuous straight-through steam path or distributing type with inner and outer steam tubes. Standard steam coils have opposite end supply and condensate... [See More]

  • Application / Industry: Steam
Complete, Compact and Energy Efficient Heat Transfer Solution -- EasiHeat™ DHW
from Spirax-Sarco

The Spirax EasiHeat ™ DHW incorporating SIMS technology (see page 9) is a complete, compact and energy efficient heat transfer solution, that will deliver a constant supply of instantaneous hot water at a stable temperature on demand (even with sudden and wide load changes) for a full range of... [See More]

  • Application / Industry: Steam
Noiseless Heater -- MS-6
from Armstrong International

The use of hot water is indispensable in food processing,cleaning, and plating operations. Although the simplest and most efficient way to provide the water is by direct steam sparging, such a format often results in vibration and noise caused by steam blowing into the water tank. These problems can... [See More]

  • Application / Industry: Food or Beverage Processing; Steam; Cleaning and Plating Operations
  • Type: No Fan / Convection
  • Technology: Air-Cooled; Silencer
  • Working Pressure: 100
Welded Plate Heat Exchanger -- MX-05-0412-HP-020
from Tranter, Inc.

MAXCHANGER ® single- and multiple-pass designs provide durable performance in tight spaces. The unique geometry of the patented MAXCHANGER ®'s variable interspaces produce extremely high "U" values. Channels formed between the specially dimpled, welded plates direct the two heat transfer... [See More]

  • Application / Industry: Domestic water use.; Hydraulic; Refrigeration; Steam; High Pressure/High Temp. Applications
  • Type: Welded
  • Technology: Plate
  • Working Pressure: 975
Steam Coil -- S
from Marlo Heat Transfer Solutions

Steam coil utilizing 0.625 ” diameter tubes and a straight through steam path. Steam coils can be configured with either a continuous straight-through steam path or distributing type with inner and outer steam tubes. Standard steam coils have opposite end supply and condensate connections. The... [See More]

  • Application / Industry: Steam
Complete, Compact and Ready-to-use Steam to Water Heat Transfer Package -- EasiHeat™ HTG
from Spirax-Sarco

Of all the costs your organisation is able to control, your energy bill is amongst the most significant. Which is why, with fuel prices on the rise, it is more important than ever to improve the energy performance of your plant. Our Spirax EasiHeat ™ HTG incorporating SIMS technology (see page... [See More]

  • Application / Industry: Steam
  • Technology: Plate
Plate Fin Heating Coil -- Duralite™ Plate Fin Steam Coils
from Armstrong International

Armstrong Duralite ™ plate fin steam coils are available in Centifeed (steam-distributing tube-type), Standard (opposite-end connections), and Two-Row Return-Bend construction. Centifeed, Standard and Return-Bend coils are made of 5/8" OD tubes as standard. One-Row coils with 1" OD tubes are... [See More]

  • Application / Industry: Steam
  • Primary Material: Copper or Copper Alloy (optional feature); Aluminum (optional feature); Steel; Stainless Steel (optional feature)
  • Technology: Plate