Oil Heating / Cooling Heat Exchangers

48 Results
BPHE Oil Coolers
from Hexnovas Heat Exchanger Technology Co., Ltd

BPHE OIL COOLERS FOR MOBILE & INDUSTRIAL APPLICATIONS [See More]

  • Application / Industry: Automotive / Vehicular; Oil Heating / Cooling; Power Generation
  • Type: Brazed
  • Technology: Plate
  • Working Pressure: 653
Offline Cooling Units -- OCN
from jbj Techniques Limited

AC drives with integrated hydraulic pump. » Compact air-oil cooler for off-line applications. » Low noise level. » Cooling capacity of 1.5 kW / °C (higher levels on request). » Stand alone system. » Operating viscosities of up to 300 cSt. The OCN-Series is an... [See More]

  • Application / Industry: Oil Heating / Cooling
  • Type: Electric Fan
  • Technology: Air-Cooled
  • Working Pressure: 145
AdvancAir
from Air Innovations LLC

Custom Environmental Control up to 6000 CFM with tolerance control from plus or minus a few degrees to 0.01°C and +/-0.5% RH; HEPA, ULPA, or chemical air filtration; UV sterilization; ultrasonic or steam humidification; pressurization; and more. [See More]

  • Application / Industry: Aerospace / Aviation; Chemical Processing; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling; Custom
  • Temperature Range: 0 to 100
  • Technology: Air-Cooled; Water-Cooled
  • Gas / Air Flow Rate: 6000
Compabloc (Welded Block Type)
from Hexnovas Heat Exchanger Technology Co., Ltd

What is a Plate Block Heat Exchanger? A Plate Block Heat Exchanger is a fully welded plate-type exchanger. It consists of corrugated metal plates welded together to form a compact block, with no gaskets, and enclosed in a pressure-retaining shell. [See More]

  • Application / Industry: Oil Heating / Cooling
  • Type: Welded
  • Technology: Plate
  • Working Pressure: 232 to 580
Oil-air Cooler -- AACN
from jbj Techniques Limited

With alternate current drives (3 x 400 V) and direct current drives (12/24 V) » Compact Oil-Air Cooler. » High cooling capacity. » High operating pressure. » Low pressure loss. » Low noise level. » Also available with declaration of conformity according 94/9/EG. [See More]

  • Application / Industry: Oil Heating / Cooling
  • Type: Electric Fan
  • Technology: Air-Cooled
  • Working Pressure: 232
Complablock Plate Heat Exchanger
from Hexnovas Heat Exchanger Technology Co., Ltd

What is Compat bloc HEX? COMPAT BLOC HEX features a fully welded block-type structure composed of laser-welded corrugated plates enclosed within a rigid steel shell. The plate pack forms a series of alternating channels for two media to flow in cross-flow or counterflow configurations, ensuring high... [See More]

  • Application / Industry: Oil Heating / Cooling
  • Type: Welded
  • Technology: Plate
  • Working Pressure: 464 to 609
Oil/Water Safety Heat Exchanger -- BAMCNZSC
from jbj Techniques Limited

raquo; Safety cooler gives protection against cross flow contamination. » Sealed double tube technology. » Protects against over pressure. » 100% electronic monitoring. » Leak detector available on request certfied to IECEx. » Monitors thermal changes in sealing liquid... [See More]

  • Application / Industry: Oil Heating / Cooling
Copper Brazed Plate Heat Exchanger
from Hexnovas Heat Exchanger Technology Co., Ltd

What is Brazed Plate Heat Exchanger? Brazed heat exchanger (BPHE) is a type of compact heat exchanger that consists of corrugated metal plates that are brazed together to form a single unit. The brazing process involves melting a filler material, typically copper-based alloy (Stainless or Nickle are... [See More]

  • Application / Industry: Chemical Processing; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling; Power Generation; Refrigeration
  • Type: Brazed
  • Technology: Plate
  • Working Pressure: 218 to 653
Gasket Plate Heat Exchanger
from Hexnovas Heat Exchanger Technology Co., Ltd

A Gasketed Plate Heat Exchanger (PHE) is a compact and highly efficient heat transfer device consist- ing of multiple thin, corrugated plates that are assembled within a frame. Gaskets between the plates create sealed flow channels, enabling effective heat exchange between two fluids while... [See More]

  • Application / Industry: Chemical Processing; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling; Power Generation; Refrigeration
  • Type: Gasket
  • Technology: Plate
  • Working Pressure: 145 to 232
Standard Shell & Tube
from Hexnovas Heat Exchanger Technology Co., Ltd

What is Shell & Tube Heat exchanger? The shell & tube heat exchanger is a widely used heat exchange device known for its robust structure, high-temperature and high-pressure resistance, and adaptability to various media. it remains a preferred choice in many industries due to its durability and ease... [See More]

  • Application / Industry: Chemical Processing; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling; Power Generation; Refrigeration
  • Type: Straight
  • Technology: ShellTube
  • Primary Material: Copper or Copper Alloy (optional feature); Steel; Stainless Steel (optional feature); Other (optional feature)
Spiral Heat Exchangers -- Nexson
from Inproheat Industries Ltd.

Inproheat is proud to offer spiral heat exchangers designed by Nexson. Spiral heat exchangers are unique for their symmetric single-passage channel systems which are created by surrounding a central core with pairs of welded metal strips. The single channel environment of the spiral heat exchanger... [See More]

  • Application / Industry: Chemical Processing; Food or Beverage Processing; Oil Heating / Cooling; Mining, Pulp and Paper, Water and Wastewater Treatment
  • Technology: Plate
Brazed Plate Heat Exchangers -- BPX™
from Bell & Gossett, a xylem brand

BPX ™ Brazed Plate Heat Exchangers offer the highest level of thermal efficiency and durability in a compact, low cost unit. The corrugated plate design provides very high heat transfer coefficients resulting in a more compact design. The unit ’s stainless steel plates are vacuum brazed... [See More]

  • Application / Industry: Automotive / Vehicular; Domestic water use.; HVAC; Oil Heating / Cooling; Refrigeration; Hydronic Applications
  • Type: Brazed; No Fan / Convection
  • Technology: Plate; Air-Cooled
  • Working Pressure: 0 to 435
Plate and Frame Heat Exchanger -- TW-Wide-Gap Series
from Tranter, Inc.

The SUPERCHANGER ® heat exchanger is designed to provide maximum efficiency in transferring heat from one liquid to another, or from steam to liquid. The SUPERCHANGER ® consists of a series of gasketed, embossed metal plates arranged alternately and bolted together between end frames to... [See More]

  • Application / Industry: Automotive / Vehicular; Chemical Processing; Food or Beverage Processing; HVAC; Hydraulic; Marine; Oil Heating / Cooling; Power Generation; Steam; Metal Production, Textiles Plants
  • Type: Gasket
  • Technology: Plate
  • Working Pressure: 400
AKG Industrial Heat Exchangers -- AC Series
from Titus Company (The)

AKG Classic Series is a standard line of products from the market leader in high-performance aluminum cooling systems. AKG is best known for its world-wide presence, German engineering and extremely reliable product quality on the one hand and very competitive prices on the other hand. The Classic... [See More]

  • Application / Industry: Oil Heating / Cooling
  • Type: Electric Fan
  • Technology: Air-Cooled
  • Working Pressure: 250
Air / Water Heat Exchanger -- PWS 31002
from Pfannenberg

With cooling capacities ranging from 2,218 BTU (650 W) to 34,121 BTU (10,000 W) these units are specifically engineered to allow safe, efficient use of liquid coolant to cool enclosure electronics. Additionally our sloped horizontal cover surfaces and optional NEMA Type 4X stainless steel type... [See More]

  • Application / Industry: Aerospace / Aviation; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling
  • Type: No Fan / Convection
  • Technology: Air-Cooled
  • Working Pressure: 15 to 145
Oil/Air Cooler -- OAC
from KTR Corporation

KTR ’s cooling systems were developed for stationary hydraulics and mobile machines. The application range of high-performance coolers is mainly cooling of hydraulic and lubricating grease, but also cooling of coolant, charge air or fuel. The cooling systems are individually developed, each... [See More]

  • Application / Industry: Automotive / Vehicular; Domestic water use.; Hydraulic; Marine; Oil Heating / Cooling
  • Type: Electric Fan (optional feature); Hydraulic Fan (optional feature)
  • Technology: Air-Cooled
  • Working Pressure: 377
Packaged Modulating Fan-Powered Economizer -- EcoFlex90+
from Enervex, Inc.

EcoFlex 90+ - a packaged modulating fan-powered economizer – may be the single design that combats all the challenges in the typical economizer. It opens the energy recovery up to practically any combustion appliance application. With the EcoFlex 90+ system the designer can now view the... [See More]

  • Application / Industry: Automotive / Vehicular; HVAC; Marine; Oil Heating / Cooling; Power Generation; Steam
  • Type: Electric Fan
  • Technology: Air-Cooled
  • Temperature Range: 650
Long® Auxiliary Stacked Plate and Plate Fin Coolers
from Dana Holding Corporation

Long® stacked plate coolers offer high durability and can stand alone or be integrated with other components as required.  The plate-and-fin design, which employs fins between oil channels, provides high heat transfer performance and low air-side pressure drop.  Both coolers are installed on vehicle... [See More]

  • Application / Industry: Automotive / Vehicular; Oil Heating / Cooling
  • Type: Finned
  • Technology: ShellTube
Explosion Proof Portable Fan Coil Rental, 250,000 BTU
from Aggreko

250,000 BTU explosion proof fan coil. Ideal for heating and climate control in oil and gas applications. Aggreko is the solution for all of your needs involving portable, industrial heaters. Features. 250,000 BTU output, ideal for heating and climate control in oil and gas applications. Class 1, Div... [See More]

  • Application / Industry: Oil Heating / Cooling
  • Overall Dimensions: 45.25 x 28.75 x 44.25 inches
  • Technology: Air-Cooled
Oil Coolers
from BITZER US, Inc.

Whenever additional oil cooling is needed, efficient water or air-cooled solutions are available for single or multi-compressor systems. [See More]

  • Application / Industry: HVAC; Oil Heating / Cooling
  • Type: U-tube
  • Technology: ShellTube
  • Working Pressure: 145 to 406
Dedicated Oil Cooler Line Heat Exchangers -- DOC
from Alfa Laval Inc.

The design, performance and reliability of a hydraulic oil cooler should contribute to maximising the operating time of your equipment. This is what you get with Alfa Laval ’s Dedicated Oil Cooler – DOC. DOC - BHE. With regard to their cooling capacity, the DOC series of BHE's comprise... [See More]

  • Application / Industry: Oil Heating / Cooling
  • Type: Brazed
  • Technology: Plate
  • Working Pressure: 537
Accu-Therm Plate Heat Exchanger -- Model AT10 Series
from Paul Mueller Company

Comes with a cantilevered frame or intermediate size frame [See More]

  • Application / Industry: Automotive / Vehicular; Chemical Processing; Domestic water use.; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling; Power Generation; Pharmaceutical, Biotechnology
  • Type: Cold
  • Technology: Plate
  • Liquid Flow Rate: 200.0
Compact Brazed Heat Exchanger -- B12 All-Stainless
from SWEP North America

B12 All-stainless is a CBE with a larger port size, which. makes it suitable for applications with larger flows where. fluids highly corrosive to copper are used. The channel. plates, with alternating specially adapted chevron. patterns, permit optimal heat transfer between media. with different... [See More]

  • Application / Industry: Chemical Processing; Electronic or Power Supply Cooling; Food or Beverage Processing; Oil Heating / Cooling; Refrigeration
  • Type: Brazed
  • Technology: Plate
  • Working Pressure: 145
U-Tube Heat Exchangers -- SU /WU
from Bell & Gossett, a xylem brand

U-Tube Heat Exchangers for water to water or steam to water HVAC, plumbing or process applications. NPT or flanged heads, Diamondback double wall construction to prevent cross-contamination. SU, WU, DSU and DWU, TCW, TCS and TS tank heaters. The SU Heat Exchanger is an instantaneous type, designed... [See More]

  • Application / Industry: Chemical Processing; Domestic water use.; Food or Beverage Processing; HVAC; Hydraulic; Oil Heating / Cooling; Power Generation; Steam
  • Type: U-tube
  • Technology: ShellTube
  • Working Pressure: 0 to 300
Prime Surface Heat Exchanger -- Clamp-On® - Cone Shaped
from Tranter, Inc.

PLATECOIL ® Prime Surface Heat Exchangers are fabricated from two metal sheets, one or both of which are embossed. When welded together, the embossings form a series of well-defined passages through which the heat transfer media flows. Standard PLATECOIL ® panels are available in more than... [See More]

  • Application / Industry: Aerospace / Aviation; Automotive / Vehicular; Chemical Processing; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling; Pneumatic; Power Generation; Steam
  • Type: Welded
  • Technology: Plate
  • Primary Material: Steel
AKG Industrial Heat Exchangers -- C Series
from Titus Company (The)

AKG Classic Series is a standard line of products from the market leader in high-performance aluminum cooling systems. AKG is best known for its world-wide presence, German engineering and extremely reliable product quality on the one hand and very competitive prices on the other hand. The Classic... [See More]

  • Application / Industry: Oil Heating / Cooling
  • Type: Electric Fan (optional feature); Hydraulic Fan (optional feature)
  • Technology: Air-Cooled
  • Working Pressure: 250
Air / Water Heat Exchanger -- PWS 31002 SS
from Pfannenberg

Our PWS 31002 SS (NEMA Type 12/3R/4/4x) Advantage Series Air/Water Heat Exchangers offer over 34000 Btu/h cooling capacity and are ideal for harsh ambient conditions. Requiring only a cool liquid source and power. Need a cool liquid source? Pair this unit with one of our packaged chillers. Housing:... [See More]

  • Application / Industry: Aerospace / Aviation; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling
  • Temperature Range: 34 to 95
  • Working Pressure: 15 to 145
  • Liquid Flow Rate: 5.0
Oil/Air Cooler -- OAC eco
from KTR Corporation

KTR ’s cooling systems were developed for stationary hydraulics and mobile machines. The application range of high-performance coolers is mainly cooling of hydraulic and lubricating grease, but also cooling of coolant, charge air or fuel. The cooling systems are individually developed, each... [See More]

  • Application / Industry: Automotive / Vehicular; Domestic water use.; Hydraulic; Marine; Oil Heating / Cooling
  • Primary Material: Aluminum; Steel; Other
  • Technology: Air-Cooled
Long® Charge Air Cooling Products
from Dana Holding Corporation

Dana offers a variety of advanced heat exchanger designs for charge air cooling. All provide improved engine volumetric efficiency for specified engine performance and lower engine displacement. Coolant-cooled charge air cooling provides a smaller packaging space for the heat exchanger since it's... [See More]

  • Application / Industry: Automotive / Vehicular; Oil Heating / Cooling
  • Primary Material: Aluminum
  • Technology: Air-Cooled
Shell and Coil Heat Exchangers -- Cetecoil
from Alfa Laval Inc.

Range of heat exchangers with tubes made of acid-proof stainless steel and suitable for many different media, such as steam, domestic hot water, heating water, coolant and hot oil. Cetecoil heat exchangers are manufactured in three different basic versions as regards materials and pressures, and... [See More]

  • Application / Industry: Domestic water use.; Oil Heating / Cooling
  • Technology: ShellTube
Compact Brazed Heat Exchanger -- B15 All-Stainless
from SWEP North America

B15 All-stainless has been developed to create a highly efficient. CBE for environments where fluids highly corrosive to copper are. used. The product is brazed using a carefully selected nickel alloy. and withstands high working temperatures. Precise design. optimization means the product works... [See More]

  • Application / Industry: Chemical Processing; Electronic or Power Supply Cooling; Food or Beverage Processing; Oil Heating / Cooling; Refrigeration
  • Type: Brazed
  • Technology: Plate
  • Working Pressure: 174
Welded Plate Heat Exchanger -- 304/316 SS
from Tranter, Inc.

The SUPERMAX ® shell & plate heat exchanger is designed for pressures to 103.4 barg (1,500 psig) and at temperatures up to 538 °C (1,000 °F) for standard range units. Extended range units are available for higher temperature and pressure applications. With alternating channels for hot... [See More]

  • Application / Industry: Chemical Processing; Food or Beverage Processing; Oil Heating / Cooling; Refrigeration; Steam; Desuperheater, High Temp. Interchanger
  • Type: Welded
  • Technology: Plate
  • Working Pressure: 600
AKG Industrial Heat Exchangers -- P Series
from Titus Company (The)

AKG/P Series coolers are a standard line of stainless steel brazed plate water-cooled heat exchangers from the market leader in high-performance cooling systems. The AKG/P Series coolers consist of different cooler models that are capable of cooling a wide variety of different fluids for mobile and... [See More]

  • Application / Industry: Oil Heating / Cooling
  • Type: Brazed
  • Technology: Plate
  • Working Pressure: 435
Air / Water Heat Exchanger -- PWS 3102 SS
from Pfannenberg

Our PWS 3102 SS (NEMA Type 12/3R/4/4x) Advantage Series Air/Water Heat Exchangers offer over 3700 Btu/h cooling capacity and are ideal for harsh ambient conditions. Requiring only a cool liquid source and power. Need a cool liquid source? Pair this unit with one of our packaged chillers. Housing:... [See More]

  • Application / Industry: Aerospace / Aviation; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling
  • Temperature Range: 34 to 95
  • Working Pressure: 15 to 145
  • Liquid Flow Rate: 2.0
Oil/Air Cooler -- OPC
from KTR Corporation

KTR ’s cooling systems were developed for stationary hydraulics and mobile machines. The application range of high-performance coolers is mainly cooling of hydraulic and lubricating grease, but also cooling of coolant, charge air or fuel. The cooling systems are individually developed, each... [See More]

  • Application / Industry: Automotive / Vehicular; Hydraulic; Oil Heating / Cooling; Machine Tools, Elevators, Test Benches, Add-on Coolers, Bypass Flow Cooling
  • Connection Options: NPT
  • Technology: Air-Cooled
Long® Engine-Mounted Engine Oil Coolers
from Dana Holding Corporation

Dana's engine thermal-management products, including the Long® engine-mounted engine oil cooler, improve engine performance and durability by providing superior cooling properties to effectively reduce thermal load. This oil cooler is commonly used on high-speed diesel, gasoline or flex fuel engines... [See More]

  • Application / Industry: Automotive / Vehicular; Oil Heating / Cooling
Shell and Tube Heat Exchangers -- Aalborg MP-C
from Alfa Laval Inc.

Aalborg MP-C (formerly VESTA ™ MP-C) is a compact shell and tube heat exchanger for either horizontal or vertical mounting. the Aalborg MP-C is the ideal choice when heating of oil, corrosive or edible cargo is required. The heat exchanger uses steam, thermal oil or hot water as heating... [See More]

  • Application / Industry: Oil Heating / Cooling
  • Type: Straight
  • Technology: ShellTube
  • Working Pressure: 232
Compact Brazed Heat Exchanger -- B16
from SWEP North America

The B16 has been specially designed for single-phase applications. Specially tailored to cover the capacities and. specifications of district heating sub-stations, radiator circuits. and tap water heating applications over a large capacity range,. the B16 is also optimal for oil cooling. The product... [See More]

  • Application / Industry: Automotive / Vehicular; Domestic water use.; Oil Heating / Cooling
  • Type: Brazed
  • Technology: Plate
  • Working Pressure: 406
Air / Water Heat Exchanger -- PWS 3152 SS
from Pfannenberg

Our PWS 3152 SS (NEMA Type 12/3R/4/4x) Advantage Series Air/Water Heat Exchangers offer over 5000 Btu/h cooling capacity and are ideal for harsh ambient conditions. Requiring only a cool liquid source and power. Need a cool liquid source? Pair this unit with one of our packaged chillers. Housing:... [See More]

  • Application / Industry: Aerospace / Aviation; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling
  • Temperature Range: 34 to 95
  • Working Pressure: 15 to 145
  • Liquid Flow Rate: 2.0
Long® Filter-Mounted Engine Oil Coolers
from Dana Holding Corporation

Dana's engine thermal-management products, including the Long® filter-mounted engine oil cooler, reduce thermal load to improve engine performance and durability. Mounted with a hollow bolt between the engine block and the oil filter, this oil cooler is designed to provide additional engine cooling... [See More]

  • Application / Industry: Automotive / Vehicular; Oil Heating / Cooling
Shell and Tube Heat Exchangers -- Aalborg MX
from Alfa Laval Inc.

Aalborg MX is a compact shell and tube heat exchanger with U-tubes, ideal for heating of oil or water. The heat exchanger uses either steam or thermal oil as heating medium. Type. Shell and tube heat exchanger with small diameter hairpin tubes; either 1/2-pass or 1/4-pass standard configuration. [See More]

  • Application / Industry: Marine; Oil Heating / Cooling
  • Type: U-tube
  • Technology: ShellTube
  • Working Pressure: 435
Compact Brazed Heat Exchanger -- B25 Mo-Steel
from SWEP North America

B25 Mo-steel is a high-performance exchanger that has been developed to offer improved thermal length in particularly harsh environments. Its channel plates are manufactured in Mo-steel, which offers high resistance to pitting and crevice corrosion, especially when using fluids with high chloride... [See More]

  • Application / Industry: Chemical Processing; Oil Heating / Cooling
  • Type: Brazed
  • Technology: Plate
  • Working Pressure: 450
Air/Air Heat Exchanger -- PKS 313X
from Pfannenberg

The PKS 313X series Air/Air Heat Exchangers use Pfannenberg ’s Kinetic System ™ next generation cooling to exchange and remove heat from an electrical enclosure. This is a perfect solution when concerned with the open loop Filterfan ® designs that don ’t prevent corrosive gas... [See More]

  • Application / Industry: Aerospace / Aviation; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling
  • Connection Options: Tubular Connection
  • Primary Material: Steel
Long® In-Tank Style Radiator Series
from Dana Holding Corporation

The Long® in-tank style heat exchanger is a transmission oil cooler designed so hot oil flows through the inside of the cooler as cold water in the radiator tank flows around the outside of the oil cooler.  Optimal performance is achieved when the oil cooler is mounted in the cold side radiator tank... [See More]

  • Application / Industry: Automotive / Vehicular; Oil Heating / Cooling
  • Primary Material: Aluminum (optional feature); Brass (optional feature); Stainless Steel (optional feature)
Compact Brazed Heat Exchanger -- B28
from SWEP North America

The B28 has been specially designed for single-phase. applications. Specially tailored to cover the capacities and. specifications of district heating sub-stations, radiator circuits. and tap-water heating applications over a large capacity range,. the B28 is also optimal for oil cooling. The... [See More]

  • Application / Industry: Automotive / Vehicular; Domestic water use.; Oil Heating / Cooling
  • Type: Brazed
  • Technology: Plate
  • Working Pressure: 406
Water / Water Heat Exchanger -- PWW 3242
from Pfannenberg

When source water from cooling towers, lakes and rivers, well water, and potable city water is too cold or contaminated to be directly circulated to certain devices or vessels, a water-to-water heat exchanger can be used to overcome such obstacles and deliver clean coolant at optimum temperature for... [See More]

  • Application / Industry: Aerospace / Aviation; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling
  • Type: No Fan / Convection
  • Technology: Air-Cooled
  • Working Pressure: 7
Long® Remote Transmission Mounted Oil Coolers
from Dana Holding Corporation

Dana's thermal-management solutions are designed to reduce thermal load and increase performance. Now, one of our innovations helps contribute to a more compact front-end vehicle design as well - high-performance oil coolers that can be remotely mounted. Some of these coolers are designed... [See More]

  • Application / Industry: Automotive / Vehicular; Oil Heating / Cooling
Compact Brazed Heat Exchanger -- B5
from SWEP North America

The B5 is a versatile and flexible product that enables. efficient heat exchange in applications with small flows and. exceptionally high requirements for compactness. Easy to. install and use, the product is flexible despite its small size. This makes it a particularly suitable choice for small oil... [See More]

  • Application / Industry: Oil Heating / Cooling; Water Coolers
  • Type: Brazed
  • Technology: Plate
  • Working Pressure: 450