MCX RF Amplifiers

4 Results
Connectorized MCX / N, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 250W, 50Ω -- ZHL-2425-250+
from Mini-Circuits

The ZHL-2425-250X+ is a new generation solid state connectorized high-power amplifier module which can be used in a wide range of industrial, scientific and medical (ISM) applications in the 2400-2500 MHz ISM band. The ZHL-2425-250X+ provides many advantages over traditional magnetrons, such as... [See More]

  • Connectors: MCX; Type N
  • Frequency Range: 2400 to 2500
  • Amplifier Type: Power Amplifier
  • Minimum Gain: 0.5000
Connectorized MCX / N, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 250W, 50Ω -- ZHL-2425-250X+
from Mini-Circuits

The ZHL-2425-250X+ is a new generation solid state connectorized high-power amplifier module which can be used in a wide range of industrial, scientific and medical (ISM) applications in the 2400-2500 MHz ISM band. The ZHL-2425-250X+ provides many advantages over traditional magnetrons, such as... [See More]

  • Connectors: MCX; Type N
  • Frequency Range: 2400 to 2500
  • Amplifier Type: Power Amplifier
  • Minimum Gain: 0.5000
Connectorized MCX-SMA, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 50W, 50Ω -- RFS-2G42G5050+
from Mini-Circuits

The RFS-2G42G5050X+ is a new generation solid state connectorized high-power signal source module which can be used in a wide range of industrial, scientific, and medical applications in the 2400-2500 MHz ISM band. The RFS-2G42G5050X+ is a fully programmable, versatile, and flexible RF signal... [See More]

  • Connectors: MCX; SMA
  • Frequency Range: 2400 to 2500
  • Amplifier Type: Power Amplifier
  • Minimum Gain: 1
Connectorized MCX-SMA, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 50W, 50Ω -- RFS-2G42G5050X+
from Mini-Circuits

The RFS-2G42G5050X+ is a new generation solid state connectorized high-power signal source module which can be used in a wide range of industrial, scientific, and medical applications in the 2400-2500 MHz ISM band. The RFS-2G42G5050X+ is a fully programmable, versatile, and flexible RF signal... [See More]

  • Connectors: MCX; SMA
  • Frequency Range: 2400 to 2500
  • Amplifier Type: Power Amplifier
  • Minimum Gain: 1