RoHS Compliant RF Amplifiers
from Infineon Technologies AG
Si-MMIC-Amplifier in SIEGET ® 25-Technologie. Summary of Features: - Cascadable 50 Ω-gain block. - Unconditionally stable. - Gain |S21|2 = 13 dB at 1.8 GHz IP3out = +13 dBm at 1.8 GHz (VD = 3 V, ID = typ. 6.7 mA). - Noise figure NF = 2.2 dB at 1.8 GHz. - Reverse isolation > 28 dB and... [See More]
- RoHS Compliant: RoHS
- Minimum Gain: 13
- Frequency Range: ? to 3000
- Maximum Gain: 13
from Win Source Electronics
Manufacturer: Qorvo US Inc. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1032781-AG503-89G. Mounting: SMD (SMT). Test Frequency: 900 MHz. Operating Supply Voltage: 5 V. Gain: 21.5 dB. Weight: 130.492855 mg. Number of Channels: 1. Number of Pins:... [See More]
- Applications: RF Microwave
- Minimum Gain: 21.5
- RoHS Compliant: RoHS
- Maximum Gain: 21.5
from Qorvo
QPB9026 is a dual-band digital variable gain amplifier (DVGA) featuring high RF performance and integration of various functions. The DVGA integrates an SPDT switch, digital step attenuator (DSA), band pass filters and high-performance low noise amplifiers (LNA) covering both L and S frequency... [See More]
- Applications: Military / Defense; Radar Systems
- Package Type: Surface Mount
- RoHS Compliant: RoHS
- Operating Voltage: 5
from Mini-Circuits
The ZX60-P105LN+ (RoHS compliant) uses Mini-Circuits' E-pHEMT technology and offers ultra low Gain Flatness over a broad frequency range and high dynamic range. Housed in a rugged, cost effective unibody chassis. The ZX60-P105LN+ is unconditionally stable and has good input and output return loss... [See More]
- Amplifier Type: Low Noise Amplifier; Power Amplifier
- Frequency Range: 40 to 2600
- RoHS Compliant: RoHS
- Minimum Gain: 4.5
from Rochester Electronics
VHF/VHF RF Amplifier [See More]
- RoHS Compliant: RoHS
from RS Components, Ltd.
Banner Q45BB6FQ5 RF Amplifier [See More]
- RoHS Compliant: RoHS
- Operating Temperature: -40 to 70
from Skyworks Solutions, Inc.
Please note: this product is being discontinued and is not recommended for new designs. The SE2548A is a complete 802.11a/b/g/n WLAN RF front-end module providing all the functionality of the power amplifiers, filtering, power detector, T/R switch, diplexers and associated matching. The SE2548A... [See More]
- RoHS Compliant: RoHS
- Package Type: Surface Mount; Plugin; LGA, 32-pin
- Frequency Range: 2400 to 5875
from DigiKey
RF Amplifier IC Radar 500MHz ~ 3GHz 12-DFN (3x4) [See More]
- Amplifier Type: Low Noise Amplifier; Power Amplifier
- RoHS Compliant: RoHS
- Applications: Radar
- Frequency Range: 500 to 3000
from Infineon Technologies AG
Target Applications: - Mobile TV, DAB, RKE, AMR, Cellular, ZigBee, WiMAX, SDARs, WiFi, Cordless phone, UMTS, WLAN [See More]
- RoHS Compliant: RoHS
- Minimum Gain: 19
- Frequency Range: 30 to 5000
- Maximum Gain: 19
from Qorvo
The QPB9348 is a highly integrated front-end module targeted for TDD base stations. The LNA switch module integrates a two-stage LNA and a high-power switch in a dual channel configuration. Power down capability for the LNAs can be controlled with shut-down pins on the module. The QPB9348 can be... [See More]
- Amplifier Type: Low Noise Amplifier
- RoHS Compliant: RoHS
- Applications: Mobile / Wireless Systems
- Frequency Range: 1700 to 4200
from Mini-Circuits
The ZKL-33ULN-S+ (RoHS compliant) uses Mini-Circuits' E-PHEMT technology to offer very high gain with a combination of ultra low noise figure over a broad frequency range and high OIP3. Housed in a rugged shielded package with class 3A ESD rating and internal voltage regulator, this amplifier... [See More]
- Amplifier Type: Low Noise Amplifier; Power Amplifier
- Frequency Range: 400 to 3000
- RoHS Compliant: RoHS
- Minimum Gain: 8
from RS Components, Ltd.
RF Amplifier,MMIC,LNA 6GHz 4.5V SOT343 [See More]
- Amplifier Type: Broadband mmic
- Gain Flatness: 19
- RoHS Compliant: RoHS
- Package Type: Sot-343
from Skyworks Solutions, Inc.
The SE5516A is a complete 802.11a/b/g/n/ac WLAN RF front-end module providing all the functionality of the power amplifiers, filtering, power detector, T/R switch, diplexers and associated matching. The SE5516A provides a complete 2.4 GHz and 5 GHz WLAN RF solution from the output of the transceiver... [See More]
- RoHS Compliant: RoHS
- Package Type: Surface Mount; Plugin; LGA, 24-pin
- Frequency Range: 2400 to 5900
from DigiKey
RF Amplifier IC Radar 2.7GHz ~ 3.5GHz 32-QFN (5x5) [See More]
- Amplifier Type: Low Noise Amplifier; Power Amplifier
- RoHS Compliant: RoHS
- Applications: Radar
- Frequency Range: 2700 to 3500
from Infineon Technologies AG
Silicon Germanium Low Noise Amplifier for Global Navigation Satellite Systems (GNSS). Summary of Features: - High insertion power gain: 19.6 dB. - Out-of-band input 3rd order intercept point: -4dBm. - Input 1 dB compression point: -12 dBm. - Low noise figure: 0.55 dB. - Very low current consumption:... [See More]
- RoHS Compliant: RoHS
- Maximum Gain: 19.6
- Minimum Gain: 19.6
- Noise Figure: 0.5500
from Qorvo
Qorvo's TQP3M9007 is a high linearity low noise gain block amplifier in a low-cost surface mount package. At 1.9 GHz, the amplifier typically provides 13 dB gain, +41 dBm OIP3 and 1.3 dB Noise Figure while drawing 125 mA current. The device is housed in a lead-free / green / RoHS compliant... [See More]
- Amplifier Type: Low Noise Amplifier
- RoHS Compliant: RoHS
- Applications: Mobile / Wireless Systems
- Frequency Range: 100 to 4000
from Mini-Circuits
The ZX60-P162LN+ (RoHS compliant) uses Mini-Circuits' E-pHEMT technology to offer ultra low noise figure over a broad frequency range and high IP3. Housed in a rugged, cost effective unibody chassis, this amplifier supports a wide variety of [See More]
- Amplifier Type: Low Noise Amplifier; Power Amplifier
- Frequency Range: 700 to 1600
- RoHS Compliant: RoHS
- Minimum Gain: 8
from RS Components, Ltd.
RF Amp 1GHz 5.5V 4-Pin SOT-89 [See More]
- Amplifier Type: Linear
- Gain Flatness: 16.7
- RoHS Compliant: RoHS
- Package Type: Sot-89
from Skyworks Solutions, Inc.
Please note: this product is being discontinued and is not recommended for new designs. The SE2577L is a dual-band passive 802.11n WLAN RF front-end module providing the functionality of spurious filters, switches and diplexer. All RF ports are matched to 50 Ω to simplify PCB layout and the... [See More]
- RoHS Compliant: RoHS
- Package Type: Surface Mount; Plugin; QFN, 20-pin
- Frequency Range: 2400 to 5875
from DigiKey
RF Amplifier IC Radar 2.7GHz ~ 3.5GHz 32-QFN (5x5) [See More]
- Amplifier Type: Low Noise Amplifier; Power Amplifier
- RoHS Compliant: RoHS
- Applications: Radar
- Frequency Range: 2700 to 3500
from Infineon Technologies AG
The BGA622L7 is a wide band low noise amplifier, based on Infineon Technologies ’ Silicon Germanium Technology B7HF. The out-pin is simultaneously used for RF out and On/Off switch. This functionality can be accessed using a RF-Choke at the Out pin, where a DC level of 0 V or an open switches... [See More]
- RoHS Compliant: RoHS
- Minimum Gain: 16
- Frequency Range: 2100
- Maximum Gain: 16
from Qorvo
The QPA9126 is a cascadable, high linearity gain block amplifier in a low-cost surface mount package. At 3.5 GHz, the amplifier provides 16 dB gain, +35.5 dBm OIP3 and 1.4 dB Noise Figure while drawing 70 mA current from a 5V supply. The QPA9126 provides very flat gain across a broad range of... [See More]
- Applications: Mobile / Wireless Systems
- Frequency Range: 1000 to 6000
- RoHS Compliant: RoHS
- Minimum Gain: 16
from Mini-Circuits
MPGA-122-75+ (RoHS compliant) is an advanced wideband dual amplifier fabricated using E-PHEMT* technology and offers extremely high dynamic range over a broad frequency range and with low noise figure and flat gain. In addition, the MPGA-122-75+ has excellent input and output return loss when used... [See More]
- Amplifier Type: Power Amplifier
- MMIC Tech.: MMIC
- RoHS Compliant: RoHS
- Package Type: Surface Mount
from RS Components, Ltd.
DC-to-Microwave, Low-Noise Amplifier [See More]
- Amplifier Type: Low Noise Amplifier; Low noise
- Gain Flatness: 18.3
- RoHS Compliant: RoHS
- Package Type: Sot-143
from DigiKey
RF Amplifier IC General Purpose 2.9GHz ~ 3.5GHz 48-QFN (7x7) [See More]
- Amplifier Type: Low Noise Amplifier; Power Amplifier
- RoHS Compliant: RoHS
- Applications: General Purpose
- Frequency Range: 2900 to 3500
from Infineon Technologies AG
The BGA725L6 is a front-end low noise amplifier for Global Navigation Satellite Systems (GNSS) from 1550 MHz to 1615 MHz like GPS, GLONASS, Beidou, Galileo and others. The LNA provides 20.0 dB gain and 0.65 dB noise figure at a current consumption of 3.6 mA in the application configuration... [See More]
- RoHS Compliant: RoHS
- Minimum Gain: 20
- Frequency Range: 1550 to 1615
- Maximum Gain: 20
from Qorvo
The QPA9127 is a cascadable, high linearity gain block amplifier in a low-cost surface mount package. At 3.5 GHz, the amplifier provides 20 dB gain, +35 dBm OIP3 and 1.4 dB Noise Figure while drawing 70 mA current from a 5V supply. The QPA9127 provides very flat gain across a broad range of... [See More]
- Applications: Mobile / Wireless Systems
- Frequency Range: 1000 to 6000
- RoHS Compliant: RoHS
- Minimum Gain: 20
from Mini-Circuits
The PHA-202+ (RoHS compliant) is a medium power amplifier fabricated using E-PHEMT technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the PHA-202+ has good input and output return loss over a broad frequency range without the need... [See More]
- Amplifier Type: Power Amplifier
- MMIC Tech.: MMIC
- RoHS Compliant: RoHS
- Package Type: Surface Mount
from RS Components, Ltd.
nRF21540 RF front end module for 2.4 GHz [See More]
- RoHS Compliant: RoHS
- Package Type: Qfn16
- Gain Flatness: 13
- Operating Temperature: -40
from DigiKey
RF Amplifier IC 5.5GHz ~ 8.5GHz 440213 [See More]
- Amplifier Type: Low Noise Amplifier; Power Amplifier
- Frequency Range: 5500 to 8500
- RoHS Compliant: RoHS
- Minimum Gain: 26
from Infineon Technologies AG
BGA729N6 is a broadband low power low noise amplifier (LNA) MMIC for portable and mobile TV applications which covers a wide frequency range from 70 MHz to 1000 MHz. The LNA provides 16.3 dB gain and 1.1 dB noise figure at a current consumption of 6.0 mA in the application configuration. In bypass... [See More]
- RoHS Compliant: RoHS
- Package Type: PG-TSNP-6
from Qorvo
Qorvo's TQM879006A is a digital variable gain amplifier (DVGA) featuring high linearity over the entire gain control range. The amplifier module features the integration of a low noise amplifier gain block, a digital-step attenuator (DSA), along with a high linearity 1/4 W amplifier. The module has... [See More]
- Applications: Mobile / Wireless Systems
- Frequency Range: 1400 to 2700
- RoHS Compliant: RoHS
- Output Power: 24.5
from Mini-Circuits
LEE2-6+ (RoHS compliant) is wideband current driven amplifier fabricated using HBT technology. In addition, the LEE2-6+ has good input and output return loss over a broad frequency range without the need for external matching components. Lead finish is Tin Silver over Nickel. It has repeatable... [See More]
- RoHS Compliant: RoHS
- Minimum Gain: 10.8
- Frequency Range: 7000
- Maximum Gain: 21.5
from RS Components, Ltd.
Infineon BGA123N6E6327XTSA1 [See More]
- Amplifier Type: Low Noise Amplifier; Low Noise
- Gain Flatness: 21.2
- RoHS Compliant: RoHS
- Package Type: TSNP
from DigiKey
RF Amplifier IC Radar 9GHz ~ 10GHz 40-QFN (6x6) [See More]
- Amplifier Type: Low Noise Amplifier; Power Amplifier
- RoHS Compliant: RoHS
- Applications: Radar
- Frequency Range: 9000 to 10000
from Infineon Technologies AG
The BGA735N16 is a highly flexible, high linearity tri-band (2600/2300/2100, 1900/1800, 900/800/700 MHz) low noise amplifier MMIC for worldwide use. Based on Infineon ’s proprietary and cost-effective SiGe:C technology, the BGA735N16 uses an advanced biasing concept in order to achieve high... [See More]
- RoHS Compliant: RoHS
- Minimum Gain: 16
- Frequency Range: 900 to 2100
- Maximum Gain: 16
from Qorvo
Qorvo's TQM879008 is a digital variable gain amplifier (DVGA) featuring high linearity over the entire gain control range. This amplifier module integrates two gain blocks, a digital-step attenuator (DSA) and a high linearity 0.5 W amplifier. The module has the added feature of integrating all... [See More]
- Applications: Mobile / Wireless Systems
- Frequency Range: 1500 to 2700
- RoHS Compliant: RoHS
- Output Power: 27.3
from Mini-Circuits
LVA-123+ (RoHS compliant) is an advanced ultra-wideband amplifier fabricated using GaAs HBT technol- ogy and offers excellent gain flatness over a broad frequency range. In addition, the LVA-123+ has good input and output return loss over this frequency range without the need for external matching... [See More]
- RoHS Compliant: RoHS
- Minimum Gain: 16.5
- Frequency Range: 10 to 12000
- Maximum Gain: 16.5
from RS Components, Ltd.
Infineon BGA125N6E6327XTSA1 [See More]
- Amplifier Type: Low Noise Amplifier; Low Noise
- Gain Flatness: 22.2
- RoHS Compliant: RoHS
- Package Type: TSNP
from DigiKey
RF Amplifier IC General Purpose 100MHz ~ 20GHz Module [See More]
- Amplifier Type: Low Noise Amplifier; Power Amplifier
- RoHS Compliant: RoHS
- Applications: General Purpose
- Frequency Range: 100 to 20000
from Infineon Technologies AG
The BGA925L6 is a front-end low noise amplifier for Global Navigation Satellite Systems (GNSS) from 1550 MHz to 1615 MHz like GPS, Galileo, GLONASS and COMPASS and others. The LNA provides 15.8 dB gain and 0.65 dB noise figure at a current consumption of 4.8 mA in the application configuration... [See More]
- RoHS Compliant: RoHS
- Minimum Gain: 15.8
- Frequency Range: 1550 to 1615
- Maximum Gain: 15.8
from Qorvo
Qorvo's TQM879006 is a digital variable gain amplifier (DVGA) featuring high linearity over the entire gain control range. The amplifier module features the integration of a low noise amplifier (LNA) gain block, a digital-step attenuator (DSA), along with a high linearity 0.25 Watt amplifier. The... [See More]
- Applications: Mobile / Wireless Systems
- Frequency Range: 1800 to 2700
- RoHS Compliant: RoHS
- Output Power: 25.4
from Mini-Circuits
RAM-4+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a ceramic surface-mount package. RAM-4+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTBF is 300 years at +100 °C... [See More]
- RoHS Compliant: RoHS
- Minimum Gain: 7.02
- Frequency Range: 1000
- Maximum Gain: 8.5
from RS Components, Ltd.
Infineon BGA9C1MN9E6327XTSA1 [See More]
- Amplifier Type: Low Noise Amplifier; Low Noise
- Gain Flatness: 19
- RoHS Compliant: RoHS
- Package Type: TSNP
from DigiKey
RF Amplifier IC General Purpose 2GHz ~ 18GHz Module [See More]
- Amplifier Type: Low Noise Amplifier; Power Amplifier
- RoHS Compliant: RoHS
- Applications: General Purpose
- Frequency Range: 2000 to 18000
from Infineon Technologies AG
Low noise amplifier MMICs for mobile cellular systems: UMTS, HSPA/+ and LTE. Infineon 3G/4G LNA MMICs (Monolithic Microwave Integrated Circuit) are designed to optimize the sensitivity of mobile cellular systems. This allows to extend the area of highest data traffic for UMTS, HSPA, HSPA + and LTE... [See More]
- Amplifier Type: Low Noise Amplifier
- RoHS Compliant: RoHS
- Applications: Mobile / Wireless Systems
- Frequency Range: 2300 to 2690
from Qorvo
Qorvo's AH212-S8G is a high dynamic range two-stage driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve superior performance for various narrowband-tuned application circuits with up to +46 dBm OIP3 and +30 dBm of compressed 1 dB power. This part is... [See More]
- RoHS Compliant: RoHS
- Output Power: 30
- Frequency Range: 1800 to 2400
- Package Type: Surface Mount
from Mini-Circuits
MAR-1SM+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a Micro-X package. MAR-1SM+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 14,000 years at +85 °C case... [See More]
- RoHS Compliant: RoHS
- Minimum Gain: 16.5
- Frequency Range: 1000
- Maximum Gain: 152
from RS Components, Ltd.
NJR NJG1159PHH-TE1 [See More]
- Amplifier Type: Low Noise Amplifier; Low Noise
- Gain Flatness: 16
- RoHS Compliant: RoHS
- Package Type: HFFP10-HH
from DigiKey
RF Amplifier IC VSAT 4GHz ~ 12GHz Module [See More]
- Amplifier Type: Low Noise Amplifier; Power Amplifier
- RoHS Compliant: RoHS
- Applications: VSAT
- Frequency Range: 4000 to 12000
from Infineon Technologies AG
Low noise amplifier MMICs for mobile cellular systems: UMTS, HSPA/+ and LTE. Infineon 3G/4G LNA MMICs (Monolithic Microwave Integrated Circuit) are designed to optimize the sensitivity of mobile cellular systems. This allows to extend the area of highest data traffic for UMTS, HSPA, HSPA + and LTE... [See More]
- Amplifier Type: Low Noise Amplifier
- RoHS Compliant: RoHS
- Applications: Mobile / Wireless Systems
- Frequency Range: 3300 to 3800
from Qorvo
Qorvo's TQP9113 is a 1 Watt, linear, two-stage driver amplifier in a low-cost surface-mount package. The amplifier is able to achieve high performance with +42dBm OIP3 and +30.4dBm P1dB while only consuming 216mA current. The input is internally matched and the amplifier only requires only a few... [See More]
- Applications: Mobile / Wireless Systems
- Frequency Range: 1800 to 2700
- RoHS Compliant: RoHS
- Output Power: 30.4
from Mini-Circuits
MAR-4+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a Micro-X package. MAR-4+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 1,000 years at +85 °C case... [See More]
- RoHS Compliant: RoHS
- Minimum Gain: 7.03
- Frequency Range: 1000
- Maximum Gain: 8.3
from RS Components, Ltd.
NJR NJG1159PHH-TE1 [See More]
- Amplifier Type: Low Noise Amplifier; Low Noise
- Gain Flatness: 16
- RoHS Compliant: RoHS
- Package Type: HFFP10-HH
from DigiKey
RF Amplifier IC VSAT 6GHz ~ 18GHz Module [See More]
- Amplifier Type: Low Noise Amplifier; Power Amplifier
- RoHS Compliant: RoHS
- Applications: VSAT
- Frequency Range: 6000 to 18000
from Infineon Technologies AG
Low noise amplifier MMICs for mobile cellular systems: UMTS, HSPA/+ and LTE. Infineon 3G/4G LNA MMICs (Monolithic Microwave Integrated Circuit) are designed to optimize the sensitivity of mobile cellular systems. This allows to extend the area of highest data traffic for UMTS, HSPA, HSPA + and LTE... [See More]
- Amplifier Type: Low Noise Amplifier
- RoHS Compliant: RoHS
- Applications: Mobile / Wireless Systems
- Frequency Range: 5150 to 5925
from Qorvo
Qorvo's TQP9111 is a two-stage linear driver amplifier in a low-cost surface-mount package. The amplifier is able to achieve high performance with +46 dBm OIP3 and +32.5 dBm P1dB. This linear amplifier integrates two high performance amplifier stages onto a module to allow for a compact system... [See More]
- Applications: Mobile / Wireless Systems
- Frequency Range: 1800 to 2700
- RoHS Compliant: RoHS
- Output Power: 32.5
from Mini-Circuits
VAM-3+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in an SOT143 style package. It uses Darlington configuration and is fabricated using InGaP HBT technology. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and... [See More]
- RoHS Compliant: RoHS
- Minimum Gain: 7.5
- Frequency Range: 2000
- Maximum Gain: 11.5
from RS Components, Ltd.
RF Amp Single, LMH5401IRMST [See More]
- Amplifier Type: Differential
- Gain Flatness: 6
- RoHS Compliant: RoHS
- Package Type: UQFN
from DigiKey
RF Amplifier IC VSAT 6GHz ~ 18GHz Module [See More]
- Amplifier Type: Low Noise Amplifier; Power Amplifier
- RoHS Compliant: RoHS
- Applications: VSAT
- Frequency Range: 6000 to 18000
from Qorvo
Qorvo's CMD274P4 is a wideband GaAs MMIC low phase noise amplifier housed in a leadless surface mount package that is ideally suited for military, space and communications systems. At 10 GHz the device delivers 17 dB of gain, a saturated output power of +22 dBm and a noise figure of 3.2 dB. Also... [See More]
- Amplifier Type: Low Noise Amplifier
- RoHS Compliant: RoHS
- Applications: Radar Systems; SATCOM
- Frequency Range: 2000 to 20000
from Mini-Circuits
Gali-3+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot, and is enclosed in a SOT-89 package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 20,000 years... [See More]
- RoHS Compliant: RoHS
- Minimum Gain: 15.8
- Frequency Range: 3000
- Maximum Gain: 22.4
from RS Components, Ltd.
Infineon BGSX33M5U16E6327XTSA1 [See More]
- RoHS Compliant: RoHS
- Package Type: PG-ULGA-16
from DigiKey
RF Amplifier IC VSAT 6GHz ~ 18GHz Module [See More]
- Amplifier Type: Low Noise Amplifier; Power Amplifier
- RoHS Compliant: RoHS
- Applications: VSAT
- Frequency Range: 6000 to 18000
from Qorvo
Qorvo's CMD283C3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm surface mount package. The CMD283C3 is ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for broadband performance and delivers 27 dB of... [See More]
- Amplifier Type: Low Noise Amplifier
- RoHS Compliant: RoHS
- Applications: Radar Systems; SATCOM
- Frequency Range: 2000 to 6000
from Mini-Circuits
LEE-49+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a 3 x 3 mm MCLP molded plastic package. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN INDEX ON TOP RF-IN RF-IN (1) GND (2) GND (4) BOTTOM RF-OUT... [See More]
- RoHS Compliant: RoHS
- Minimum Gain: 7.8
- Frequency Range: 5000
- Maximum Gain: 14.3
from RS Components, Ltd.
INFINEON RF AMP BGA123L4E6327XTSA1 [See More]
- Amplifier Type: Low Noise Amplifier; Low Noise
- Gain Flatness: 18.2
- RoHS Compliant: RoHS
- Package Type: TSLP
from DigiKey
RF Amplifier IC VSAT 8GHz ~ 18GHz Module [See More]
- Amplifier Type: Low Noise Amplifier; Power Amplifier
- RoHS Compliant: RoHS
- Applications: VSAT
- Frequency Range: 8000 to 18000
from Qorvo
The QPB9378 is a highly integrated RF front-end module targeted for 5G TDD base stations. The module integrates a two-stage LNA and a high-power SPDT switch in a dual channel configuration. It features a 2nd stage LNA with bypass functionality and power down mode for LNA when in transmit mode. The... [See More]
- Amplifier Type: Low Noise Amplifier
- RoHS Compliant: RoHS
- Applications: Mobile / Wireless Systems
- Frequency Range: 2300 to 5000
from Mini-Circuits
PSA-14+ (RoHS compliant) is an advanced ultra-wideband amplifier fabricated using GaAs HBT technology and offers excellent gain flatness over a broad frequency range. In addition, the PSA-14+ has good input and output return loss over this frequency range without the need for external matching... [See More]
- RoHS Compliant: RoHS
- Minimum Gain: 12.8
- Frequency Range: 10 to 10000
- Maximum Gain: 18.1
from RS Components, Ltd.
INFINEON RF AMP BGA855N6E6327XTSA1 [See More]
- Amplifier Type: Low Noise Amplifier; Low Noise
- Gain Flatness: 17.8
- RoHS Compliant: RoHS
- Package Type: TSNP
from DigiKey
RF Amplifier IC VSAT 8GHz ~ 18GHz Module [See More]
- Amplifier Type: Low Noise Amplifier; Power Amplifier
- RoHS Compliant: RoHS
- Applications: VSAT
- Frequency Range: 8000 to 18000
from Qorvo
Qorvo's TQP3M9018 is a cascadable, high linearity gain block amplifier in a low-cost surface mount package. At 1.9 GHz, the amplifier typically provides 20.5 dB gain, +37 dBm OIP3 and 1.3 dB Noise Figure while only drawing 85 mA current. The device is housed in a lead-free / green / RoHS compliant... [See More]
- Amplifier Type: Low Noise Amplifier
- RoHS Compliant: RoHS
- Applications: Mobile / Wireless Systems
- Frequency Range: 20 to 4000
from Mini-Circuits
TSY-172LNB+(RoHS compliant) is an advanced low noise, wideband, bypass amplifier fabricated using GaAs E-pHEMT technology. This device offers an extremely high dynamic range over a broad frequency range with very low power consumption. It has integrated switches enabling users to bypass the... [See More]
- Amplifier Type: Low Noise Amplifier; Power Amplifier
- MMIC Tech.: MMIC
- RoHS Compliant: RoHS
- Package Type: Surface Mount
from RS Components, Ltd.
INFINEON RF AMP BGB707L7ESDE6327XTSA1 [See More]
- Amplifier Type: Low Noise Amplifier; Low Noise
- Gain Flatness: 31.5
- RoHS Compliant: RoHS
- Package Type: TSLP-7-1
from DigiKey
RF Amplifier IC VSAT 12GHz ~ 18GHz Module [See More]
- Amplifier Type: Low Noise Amplifier; Power Amplifier
- RoHS Compliant: RoHS
- Applications: VSAT
- Frequency Range: 12000 to 18000
from Qorvo
Qorvo's TQP3M9019 is a cascadable, high linearity gain block amplifier in a low-cost surface mount package. At 1.9 GHz, the amplifier typically provides 22 dB gain, +39.5 dBm OIP3 and 1.3 dB Noise Figure while only drawing 115 mA current. The device is housed in a lead-free / green / RoHS compliant... [See More]
- Amplifier Type: Low Noise Amplifier
- RoHS Compliant: RoHS
- Applications: Mobile / Wireless Systems
- Frequency Range: 20 to 4000
from Mini-Circuits
The HXG-122+ (RoHS compliant) is an advanced amplifier module combining high dynamic range MMIC technology and optimization circuits to provide industry leading linearity over a focused frequency range. It is packaged in a Mini-Circuits System in Package (MSiP) module (6.4mm x 7.0mm x 2.4mm) using a... [See More]
- Amplifier Type: Low Noise Amplifier; Power Amplifier
- Frequency Range: 500 to 1200
- RoHS Compliant: RoHS
- Minimum Gain: 13.9
from RS Components, Ltd.
Infineon BGA7H1N6E6327XTSA1 [See More]
- Amplifier Type: Low Noise Amplifier; Low Noise
- Gain Flatness: 12.5
- RoHS Compliant: RoHS
- Package Type: TSNP-6-2
from DigiKey
RF Amplifier IC VSAT 4GHz ~ 12GHz Module [See More]
- Amplifier Type: Low Noise Amplifier; Power Amplifier
- RoHS Compliant: RoHS
- Applications: VSAT
- Frequency Range: 4000 to 12000
from Qorvo
The QPB9011 is a digital variable gain amplifier (DVGA) featuring high linearity over the entire gain control range. This amplifier module integrates gain blocks, a digital-step attenuator (DSA), and a high linearity 2 W amplifier. The module has the added feature of integrating all matching... [See More]
- Applications: Mobile / Wireless Systems
- Frequency Range: 2300 to 2700
- RoHS Compliant: RoHS
- Output Power: 32
from Mini-Circuits
LHA-13HLN+ (RoHS compliant) is an advanced wideband amplifier fabricated using E-PHEMT technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the LHA-13HLN+ has good input and output return loss over a broad frequency range. LHA-13HLN+... [See More]
- Amplifier Type: Low Noise Amplifier; Power Amplifier
- MMIC Tech.: MMIC
- RoHS Compliant: RoHS
- Package Type: Surface Mount
from RS Components, Ltd.
RF/IF Gain and Phase Detector [See More]
- Amplifier Type: Gain and phase detector
- Gain Flatness: 30
- RoHS Compliant: RoHS
- Package Type: Tssop
from DigiKey
RF Amplifier IC VSAT 4GHz ~ 12GHz Module [See More]
- Amplifier Type: Low Noise Amplifier; Power Amplifier
- RoHS Compliant: RoHS
- Applications: VSAT
- Frequency Range: 4000 to 12000
from Qorvo
Qorvo's TGA2594 is a Ka-band power amplifier fabricated on Qorvo's 0.15um GaN on SiC process. Operating between 27 and 31GHz, it achieves 5W saturated output power with an efficiency of 28% PAE, and 30dB small signal gain. Along with excellent linear characteristics, the TGA2594 is ideally suited to... [See More]
- Amplifier Type: Power Amplifier
- RoHS Compliant: RoHS
- Applications: SATCOM
- Frequency Range: 27000 to 31000
from Mini-Circuits
MGVA-82+ (RoHS compliant) is an advanced wideband amplifier fabricated using InGaP HBT technology and offers high dynamic range over a broad frequency range. In addition, the MGVA-82+ has good input and output return loss over a broad frequency range without the need for external matching... [See More]
- Amplifier Type: Power Amplifier
- Frequency Range: 5200
- RoHS Compliant: RoHS
- Minimum Gain: 9.8
from RS Components, Ltd.
30MHz to 6GHz RF/IF Gain Block SOT-89 [See More]
- Amplifier Type: Gain
- Gain Flatness: 15.9
- RoHS Compliant: RoHS
- Package Type: Sot-89
from DigiKey
RF Amplifier IC VSAT 6GHz ~ 18GHz Module [See More]
- Amplifier Type: Low Noise Amplifier; Power Amplifier
- RoHS Compliant: RoHS
- Applications: VSAT
- Frequency Range: 6000 to 18000
from Qorvo
Qorvo's QPA2210D is a Ka-band power amplifier fabricated on Qorvo's 0.15 um GaN on SiC process (QGaN15). Operating between 27 and 31 GHz, it achieves 2.5 W linear power with -25 dBc intermodulation distortion products and 25 dB small signal gain. Saturated output power is 7 W with power-added... [See More]
- RoHS Compliant: RoHS
- Minimum Gain: 16
- Frequency Range: 27000 to 31000
- Maximum Gain: 16
from Mini-Circuits
CMA-62+ (RoHS compliant) is a wideband amplifier fabricated using HBT technology and offers ultra-flat gain over a broad frequency range and with high IP3. In addition, the CMA-62+, has good input and output return loss over a broad frequency range without the need for external matching components... [See More]
- Amplifier Type: Power Amplifier
- Frequency Range: 10 to 6000
- RoHS Compliant: RoHS
- Minimum Gain: 13.7
from RS Components, Ltd.
Broadband MMIC Amplifier 2.4GHz SOT343 [See More]
- Amplifier Type: Broadband
- Gain Flatness: 19.8
- RoHS Compliant: RoHS
- Package Type: Sot-343
from DigiKey
RF Amplifier IC VSAT 8GHz ~ 18GHz Module [See More]
- Amplifier Type: Low Noise Amplifier; Power Amplifier
- RoHS Compliant: RoHS
- Applications: VSAT
- Frequency Range: 8000 to 18000
from Qorvo
Qorvo's QPA2211D is a Ka-band power amplifier fabricated on Qorvo's 0.15um GaN on SiC process (QGaN15). Operating between 27.5 and 31 GHz, it achieves 5 W linear power with -25 dBc intermodulation distortion products and 26 dB small signal gain. Saturated output power is 14 W with power-added... [See More]
- RoHS Compliant: RoHS
- Minimum Gain: 17
- Frequency Range: 27500 to 31000
- Maximum Gain: 17
from Mini-Circuits
The TAMP-1521GLN+ (RoHS compliant) utilizes advanced E-PHEMT technology in a 2-stage low noise amplifier design built into a shielded case (size: .591 ”x.394 ”x.118 ”). The drop-in module offers ultra low noise figure and high gain with good input and output return loss over the... [See More]
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 1380 to 1520
- RoHS Compliant: RoHS
- Minimum Gain: 33
from DigiKey
RF Amplifier IC VSAT 8GHz ~ 18GHz Module [See More]
- Amplifier Type: Low Noise Amplifier; Power Amplifier
- RoHS Compliant: RoHS
- Applications: VSAT
- Frequency Range: 8000 to 18000
from Qorvo
Qorvo's TGA2806-SM is an ultra-linear, packaged gain block which operates from 40 MHz to 1000 MHz. It typically provides flat gain along with ultra-low distortion. It also provides high output power with low DC power consumption. This amplifier is ideally suited for use in CATV distribution systems... [See More]
- RoHS Compliant: RoHS
- Minimum Gain: 20
- Frequency Range: 45 to 1003
- Maximum Gain: 20
from DigiKey
RF Amplifier IC VSAT 8GHz ~ 18GHz Module [See More]
- Amplifier Type: Low Noise Amplifier; Power Amplifier
- RoHS Compliant: RoHS
- Applications: VSAT
- Frequency Range: 8000 to 18000
from Qorvo
Qorvo's TGA2807-SM is an ultra-linear packaged gain block which operates from 40 MHz to 1 GHz. It provides flat gain along with ultra-low distortion. It also provides high output power with low DC power consumption. This amplifier is ideally suited for use in CATV head end systems or other... [See More]
- RoHS Compliant: RoHS
- Minimum Gain: 18.5
- Frequency Range: 45 to 1003
- Maximum Gain: 18.5
from DigiKey
RF Amplifier IC VSAT 6GHz ~ 18GHz Module [See More]
- Amplifier Type: Low Noise Amplifier; Power Amplifier
- RoHS Compliant: RoHS
- Applications: VSAT
- Frequency Range: 6000 to 18000
from Qorvo
Qorvo's TGA2803-SM is an ultra-linear, packaged transimpedance amplifier (TIA) / gain block which operates from 40 MHz to 1000 MHz. The TGA2803-SM typically provides flat gain along with ultra-low distortion. It also provides high output power with low DC power consumption. This amplifier is ideally... [See More]
- RoHS Compliant: RoHS
- Minimum Gain: 20
- Frequency Range: 45 to 1218
- Maximum Gain: 20
from DigiKey
RF Amplifier IC VSAT 100MHz ~ 4GHz Module [See More]
- Amplifier Type: Low Noise Amplifier; Power Amplifier
- RoHS Compliant: RoHS
- Applications: VSAT
- Frequency Range: 100 to 4000
from Qorvo
Qorvo's AH322-S8G is a high dynamic range driver amplifier in a low-cost surface-mount package. The InGaP / GaAs HBT is able to achieve high performance for various narrowband-tuned application circuits with up to +50dBm OIP3 and +33 dBm of compressed 1dB power. The integrated active bias circuitry... [See More]
- RoHS Compliant: RoHS
- Output Power: 33
- Frequency Range: 400 to 2700
- Package Type: Surface Mount
from DigiKey
RF Amplifier IC General Purpose 4.4GHz ~ 5.3GHz [See More]
- Amplifier Type: Low Noise Amplifier; Power Amplifier
- RoHS Compliant: RoHS
- Applications: General Purpose
- Frequency Range: 4400 to 5300
from Qorvo
Qorvo's TQC9311 is a dual-channel, digitally-controlled variable gain amplifier (DVGA) operating over a broadband frequency range of 400 to 3600 MHz. The DVGA features 36.5 dBm OIP3 while providing digital variable gain with 31.5 dB of gain range in 0.5 dB steps through a 12-bit serial mode control... [See More]
- RoHS Compliant: RoHS
- Output Power: 21
- Frequency Range: 400 to 3600
- Noise Figure: 3.8
from DigiKey
RF Amplifier IC General Purpose 50MHz ~ 4GHz SOT-89 [See More]
- Amplifier Type: Low Noise Amplifier; Power Amplifier
- RoHS Compliant: RoHS
- Applications: General Purpose
- Frequency Range: 50 to 4000
from Broadcom Inc.
MGA-30489 is a 0.25W high dynamic range Drive Amplifier MMIC, housed in a SOT-89 standard plastic package. The device features excellent input and output return loss, highly linear performance. [See More]
- Amplifier Type: Low Noise Amplifier
- RoHS Compliant: RoHS
- Applications: Mobile / Wireless Systems
- Frequency Range: 250 to 3000
from Custom MMIC
The CMD291 is a wideband GaAs MMIC driver amplifier die which operates from 16 to 24 GHz. The broadband device is ideally suited for applications requiring high dynamic range. The CMD291 delivers 23 dB of gain with a corresponding output 1 dB compression point of +25.5 dBm and output IP3 of 32 dBm... [See More]
- Amplifier Type: Driver Amplifier
- Frequency Range: 16000 to 24000
- RoHS Compliant: RoHS
- Minimum Gain: 23
from Quarktwin Technology Ltd.
RF Amplifier IC [See More]
- RoHS Compliant: RoHS
from Broadcom Inc.
The VMMK-3603 is a small and easy-to-use, broadband, positive gain slope low noise amplifier operating in various frequency bands from 1 to 6 GHz with typical noise figure of 1.4dB. It is housed in the Avago Technologies' industry-leading and revolutionary sub-miniature WaferCap chip scale package... [See More]
- Amplifier Type: Low Noise Amplifier
- RoHS Compliant: RoHS
- Applications: Mobile / Wireless Systems; Radar Systems
- Frequency Range: 1000 to 6000
from Custom MMIC
The CMD295 is a wideband GaAs MMIC driver amplifier ideally suited for military, space and communications systems where small size and high linearity are needed. At 10 GHz the device delivers greater than 26 dB of gain with a corresponding output 1 dB compression point of +16 dBm and an output IP3... [See More]
- Amplifier Type: Driver Amplifier
- Frequency Range: 2000 to 20000
- RoHS Compliant: RoHS
- Minimum Gain: 26.5
from Quarktwin Technology Ltd.
RF Amplifier IC Broadcast Radio AM, FM 24-QFN (4x4) [See More]
- RoHS Compliant: RoHS
- Package Type: Surface Mount; 24-VFQFN Exposed Pad
from Broadcom Inc.
Avago Technologies ’ ALM-31222 is a high linearity 1 Watt PA with good OIP3 performance and exceptionally good PAE at 1dB gain compression point, achieved through the use of Avago Technologies ’ proprietary 0.25um GaAs Enhancement-mode pHEMT process. [See More]
- Amplifier Type: Power Amplifier; High Linearity Amplifier
- Frequency Range: 1700 to 2700
- RoHS Compliant: RoHS
- Minimum Gain: 13.7
from Custom MMIC
The CMD299 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for 30 GHz and delivers greater than 17 dB of gain with a corresponding noise figure of 3.5 dB and output 1... [See More]
- Amplifier Type: Low Noise Amplifier
- RoHS Compliant: RoHS
- Applications: EW and Communication Systems
- Frequency Range: 18 to 40
from Quarktwin Technology Ltd.
RF Amplifier IC 802.15/Bluetooth, ISM, WLAN, GSM, GPS, DCS, UMTS 500MHz ~ 6GHz PG-SOT343-3D [See More]
- RoHS Compliant: RoHS
- Package Type: Surface Mount; SC-82A, SOT-343
from Broadcom Inc.
Avago Technologies ’ MGA-30216 is a high linearity ½ Watt PA with good OIP3 performance and exceptionally good PAE at p1dB gain compression point, achieved through the use of Avago Technologies ’ proprietary 0.25um GaAs Enhancement-mode pHEMT process. [See More]
- Amplifier Type: Low Noise Amplifier
- RoHS Compliant: RoHS
- Applications: Mobile / Wireless Systems
- Frequency Range: 1700 to 2700
from Custom MMIC
The CMD293 is a wideband medium power GaAs MMIC driver amplifier ideally suited for military, space and communications systems where small size and high linearity are needed. At 30 GHz the device delivers 20 dB of gain with a corresponding output 1 dB compression point of +26 dBm and noise figure of... [See More]
- Amplifier Type: Driver Amplifier
- Frequency Range: 20000 to 45000
- RoHS Compliant: RoHS
- Minimum Gain: 20
from Quarktwin Technology Ltd.
RF Amplifier IC GSM, DCS, PCS 500MHz ~ 6GHz PG-TSLP-7-1 [See More]
- RoHS Compliant: RoHS
- Package Type: Surface Mount; 6-XFDFN Exposed Pad
from Broadcom Inc.
Avago Technologies ’ ALM-32220 is a high linearity 2 Watt. PA with good OIP3 performance and exceptionally good. PAE at 1dB gain compression point, achieved through the. use of Avago Technologies ’ proprietary 0.25um GaAs Enhancement-mode pHEMT process. [See More]
- Amplifier Type: Power Amplifier; High Linearity Amplifier
- Frequency Range: 1700 to 2700
- RoHS Compliant: RoHS
- Minimum Gain: 13.5
from Custom MMIC
The CMD298 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for 21 GHz and delivers greater than 27 dB of gain with a corresponding noise figure of 1.4 dB and output 1... [See More]
- Amplifier Type: Low Noise Amplifier
- RoHS Compliant: RoHS
- Applications: EW and Communication Systems
- Frequency Range: 17 to 25
from Quarktwin Technology Ltd.
RF Amplifier IC UMTS 800MHz, 1.9GHz, 2.1GHz TSLP-16-1 [See More]
- RoHS Compliant: RoHS
- Package Type: Surface Mount; 16-XFQFN Exposed Pad
from Broadcom Inc.
Avago Technologies' ALM-12124 is a multi-chip integrated module that comprise of a 50 Watt CW high power SPDT switch, low noise amplifier and 2nd stage high gain driver amplifier throught the use of Avago Technologies ’ proprietary 0.25um GaAs E-pHEMT process. [See More]
- Amplifier Type: Low Noise Amplifier; Driver Amplifier
- RoHS Compliant: RoHS
- Applications: Mobile / Wireless Systems
- Frequency Range: 100 to 8000
from Custom MMIC
The CMD278C4 is a broadband MMIC GaN low noise amplifier housed in a leadless 4x4 mm QFN package. The CMD278C4 is ideally suited for microwave radios and X-band applications where small size and high input power survivability are needed. The broadband device delivers 15 dB of gain with a... [See More]
- Amplifier Type: Low Noise Amplifier
- RoHS Compliant: RoHS
- Applications: RF Microwave; X-band Applications
- Frequency Range: 8000 to 12000
from Quarktwin Technology Ltd.
RF Amplifier IC LNA 100MHz ~ 2.5GHz Module [See More]
- RoHS Compliant: RoHS
- Package Type: Module, SMA Connectors
from Broadcom Inc.
AMMC-6333 ia a broadband 0.2W MMIC driver amplifier designed for use in transmitters operating in various frequency bands from 18GHz to 33GHz. It is fabricated using Avago Technologies' unique 0.25 μm E-mode PHEMT technology which eliminates the need for negative gate biasing voltage. [See More]
- Amplifier Type: Driver Amplifier
- RoHS Compliant: RoHS
- Applications: Mobile / Wireless Systems; SATCOM; RF Microwave
- Frequency Range: 18000 to 33000
from Custom MMIC
The CMD249is a wideband GaAs MMIC power amplifier die which operates from DC to 20 GHz. The amplifier delivers greater than 12 dB of gain with a corresponding output 1 dB compression point of +29 dBm and output IP3 of 38 dBm at 10 GHz. The CMD249 is a 50 ohm matched design which eliminates the need... [See More]
- Amplifier Type: Power Amplifier
- Frequency Range: 20000
- RoHS Compliant: RoHS
- Minimum Gain: 13
from Quarktwin Technology Ltd.
RF Amplifier IC GSM, EDGE 1.8GHz ~ 2GHz PG-DSO-20-63 [See More]
- RoHS Compliant: RoHS
- Package Type: Surface Mount; 20-SOIC (0.433\", 11.00mm Width) Exposed Pad
from Broadcom Inc.
AMMP-6333 ia a broadband 0.2W driver amplifier designed for use in transmitters operating in various frequency bands from 18GHz to 33GHz. It is fabricated using Avago Technologies' unique 0.25 μm E-mode PHEMT technology which eliminates the need for negative gate biasing voltage. [See More]
- Amplifier Type: Driver Amplifier
- RoHS Compliant: RoHS
- Applications: Mobile / Wireless Systems; SATCOM; RF Microwave
- Frequency Range: 18000 to 33000
from Custom MMIC
The CMD292 is wideband GaAs MMIC distributed driver amplifier die which operates from DC to 30 GHz. The amplifier delivers 13 dB of gain with a corresponding output 1 dB compression point of +27 dBm and output IP3 of 33 dBm at 15 GHz. The CMD292 is a 50 ohm matched design which eliminates the need... [See More]
- Amplifier Type: Driver Amplifier
- Frequency Range: ? to 30000
- RoHS Compliant: RoHS
- Minimum Gain: 13
from Quarktwin Technology Ltd.
RF Amplifier IC General Purpose 30MHz ~ 65MHz PG-VQFN-20 [See More]
- RoHS Compliant: RoHS
- Package Type: Surface Mount; 20-VFQFN Exposed Pad
from Broadcom Inc.
The Avago AMMC-6233 is a high gain, low noise amplifier (LNA) that operates from 18GHz to 32GHz. This MMIC LNA provides a wide-band system design solution. The device has a 50ohm input / output match, is unconditionally stable, and can be used as either a primary or sub-sequential low noise gain... [See More]
- Amplifier Type: Low Noise Amplifier
- RoHS Compliant: RoHS
- Applications: Mobile / Wireless Systems; SATCOM; RF Microwave
- Frequency Range: 18000 to 32000
from Custom MMIC
The CMD173 is wideband GaAs MMIC distributed amplifier die which operates from DC to 20 GHz. The amplifier delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +18 dBm and noise figure of 2 dB at 10 GHz. The CMD173 amplifier is a 50 ohm matched design which... [See More]
- Amplifier Type: Low Noise Amplifier; Distributed Amplifier
- Frequency Range: 20000
- RoHS Compliant: RoHS
- Minimum Gain: 15
from Quarktwin Technology Ltd.
RF IC Sensor Radar 60GHz 50-FCCSP (5.5x5.2) [See More]
- RoHS Compliant: RoHS
- Package Type: Surface Mount; 50-SMD Module
from Broadcom Inc.
The Avago AMMP-6232 is an easy-to-use broadband, high gain, high linearity, Low Noise Amplifier in a surface mount package. The wide band and unconditionally stable performance makes this MMIC ideal as a primary or sub-sequential low noise block or a transmitter driver. The MMIC has four gain stages... [See More]
- Amplifier Type: Low Noise Amplifier
- RoHS Compliant: RoHS
- Applications: Mobile / Wireless Systems; SATCOM; RF Microwave
- Frequency Range: 18000 to 32000
from Custom MMIC
The CMD173P4 is a wideband GaAs MMIC distributed RF / Microwave amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The amplifier operates from UHF into K band (20 GHz) and delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +18 dBm and... [See More]
- Amplifier Type: Low Noise Amplifier; Distributed Amplifier
- Frequency Range: 20000
- RoHS Compliant: RoHS
- Minimum Gain: 15
from Broadcom Inc.
The Avago Technologies AMMC-6232 is an easy-to-use broadband, high gain, high linearity Low Noise Amplifier that operates from 18 GHz to 32GHz. The wide band and unconditionally stable performance makes this MMIC ideal as a primary or sub-sequential low noise block or a transmitter or LO driver. The... [See More]
- Amplifier Type: Low Noise Amplifier
- RoHS Compliant: RoHS
- Applications: Mobile / Wireless Systems; SATCOM; RF Microwave
- Frequency Range: 18000 to 32000
from Custom MMIC
The CMD192 is wideband GaAs MMIC distributed driver amplifier die which operates from DC to 20 GHz. The amplifier delivers greater than 19 dB of gain with a corresponding output 1 dB compression point of +24.5 dBm and a noise figure of 1.9 dB at 10 GHz. The CMD192 LNA is a 50 ohm matched design... [See More]
- Amplifier Type: Low Noise Amplifier; Distributed Amplifier
- Frequency Range: 20000
- RoHS Compliant: RoHS
- Minimum Gain: 19.5
from Broadcom Inc.
The AMMC-6431 is an MMIC power amplifier designed for use in wireless transmitters that operate within a 25GHz and 33GHz range. This MMIC is optimized for linear operation with an output third order intercept point (OIP3) of 37dBm. [See More]
- Amplifier Type: Power Amplifier
- RoHS Compliant: RoHS
- Applications: Mobile / Wireless Systems
- Frequency Range: 25000 to 33000
from Custom MMIC
The CMD192C5 is a wideband GaAs MMIC distributed driver amplifier which operates from DC to 20 GHz and is housed in a leadless surface mount (SMT) package. The amplifier delivers greater than 19 dB of gain with a corresponding output 1 dB compression point of +25 dBm and noise figure of 1.9 dB at 10... [See More]
- Amplifier Type: Low Noise Amplifier; Distributed Amplifier
- Frequency Range: 20000
- RoHS Compliant: RoHS
- Minimum Gain: 19.5
from Broadcom Inc.
The Avago AMGP-6434 power amplifier is a surface mount packaged 4-Watt amplifier that operates from frequencies between 28-31GHz. AMGP-6434 power amplifier is also suitable for high linear application where the PA demonstrates greater than -40 dBc of third order output inter modulation (OIM3) at +20... [See More]
- Amplifier Type: Power Amplifier
- RoHS Compliant: RoHS
- Applications: Mobile / Wireless Systems
- Frequency Range: 28000 to 31000
from Custom MMIC
The CMD197 is a wideband GaAs MMIC distributed driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 10 GHz the device delivers greater than 16 dB of gain with a corresponding output 1 dB compression... [See More]
- Amplifier Type: Distributed Amplifier
- Frequency Range: 1000 to 24000
- RoHS Compliant: RoHS
- Minimum Gain: 16
from Broadcom Inc.
Avago Technologies ’ ALM-31322 is a high linearity 1 Watt PA with good OIP3 performance and exceptionally good PAE at P1dB gain compression point, achieved through the use of Avago's proprietary 0.25um GaAs E-pHEMT process. This linear amplifier offers exccellent uniformity for any... [See More]
- Amplifier Type: Power Amplifier; High Linearity Amplifier
- Frequency Range: 3300 to 3900
- RoHS Compliant: RoHS
- Minimum Gain: 11.7
from Custom MMIC
The CMD197C4 is a wideband GaAs MMIC distributed driver amplifier housed in a leadless surface mount (SMT) package that is ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 10 GHz the device delivers greater than... [See More]
- Amplifier Type: Distributed Amplifier
- Frequency Range: 1000 to 24000
- RoHS Compliant: RoHS
- Minimum Gain: 16
from Broadcom Inc.
The Avago AMMC-5025 is a 30KHz to 80GHz ultra broadband traveling wave amplifier. This device is suitable for instrumentation and high speed digital communications. [See More]
- Amplifier Type: Traveling Wave Amplifier
- RoHS Compliant: RoHS
- Applications: Mobile / Wireless Systems
- Frequency Range: 0.0300 to 80000
from Custom MMIC
The CMD201 is wideband GaAs MMIC distributed power amplifier die which operates from DC to 20 GHz. The amplifier delivers greater than 12 dB of gain with a corresponding output 1 dB compression point of +29 dBm and output IP3 of 38 dBm at 10 GHz. The CMD201 is a 50 ohm matched design which... [See More]
- Amplifier Type: Power Amplifier; Distributed Amplifier
- Frequency Range: 20000
- RoHS Compliant: RoHS
- Minimum Gain: 12
from Broadcom Inc.
The AMMP-6408 MMIC is a broadband 1W power amplifier in a surface mount package designed for use in transmitters that operate in various frequency bands between 6 GHz and 18 GHz. At 8 GHz, it provides 29 dBm of output power (P-1dB) and 20 dB of small-signal gain from a small easy-to-use device. This... [See More]
- Amplifier Type: Power Amplifier
- RoHS Compliant: RoHS
- Applications: Mobile / Wireless Systems; SATCOM; RF Microwave
- Frequency Range: 6000 to 18000
from Custom MMIC
The CMD201P5 is wideband GaAs MMIC distributed power amplifier which operates from DC to 20 GHz. The amplifier delivers 11 dB of gain with a corresponding output 1 dB compression point of +27 dBm and output IP3 of 37 dBm at 10 GHz. The CMD201P5 is a 50 ohm matched design which eliminates the need... [See More]
- Amplifier Type: Power Amplifier; Distributed Amplifier
- Frequency Range: 20000
- RoHS Compliant: RoHS
- Minimum Gain: 11
from Broadcom Inc.
The Avago AMMP-5620 MMIC is a GaAs wide-band amplifier in a surface mount package designed for medium output power and high gain over the 6-20 GHz frequency range. The three cascaded stages provide high gain while the single bias supply offers ease of use. It is fabricated using a PHEMT integrated... [See More]
- Amplifier Type: High Gain Amplifier
- RoHS Compliant: RoHS
- Applications: General Purpose, Communication Systems
- Frequency Range: 6000 to 20000
from Custom MMIC
The CMD206 is wideband GaAs MMIC distributed low noise amplifier die which operates from DC to 50 GHz. This amplifier delivers greater than 11 dB of gain with a corresponding noise figure of 3.5 dB and an output 1 dB compression point of +12 dBm at 30 GHz. The CMD206 LNA is a 50 ohm matched design... [See More]
- Amplifier Type: Low Noise Amplifier; Distributed Amplifier
- Frequency Range: 50000
- RoHS Compliant: RoHS
- Minimum Gain: 11
from Broadcom Inc.
Avago Technologies AMMP-6222 is an easy-to-use broadband, high gain, high linearity Low Noise Amplifier in a surface mount package. The wide band and unconditionally stable performance makes this MMIC ideal as a primary or sub-sequential low noise block or a transmitter or LO driver. The MMIC has... [See More]
- Amplifier Type: Low Noise Amplifier
- RoHS Compliant: RoHS
- Applications: Mobile / Wireless Systems; SATCOM; RF Microwave
- Frequency Range: 7000 to 21000
from Custom MMIC
The CMD233 is a wideband RF / Microwave GaAs MMIC distributed low noise amplifier ideally suited for military, space, and communications systems where small size and low noise figure are needed over a wide bandwidth. At 10 GHz the device delivers greater than 9 dB of gain with a corresponding noise... [See More]
- Amplifier Type: Low Noise Amplifier; Distributed Amplifier
- Frequency Range: 2000 to 20000
- RoHS Compliant: RoHS
- Minimum Gain: 9
from Broadcom Inc.
Avago Technologies ’ ALM-31122 is a high linearity 1 Watt PA with good OIP3 performance and exceptionally good PAE at 1dB gain compression point, achieved through the use of Avago Technologies ’ proprietary 0.25um GaAs. Enhancement-mode pHEMT process. [See More]
- Amplifier Type: Power Amplifier; High Linearity Amplifier
- Frequency Range: 700 to 1000
- RoHS Compliant: RoHS
- Minimum Gain: 13.7
from Custom MMIC
The CMD238 is a wideband GaAs MMIC distributed RF / Microwave amplifier ideally suited for military, space, and communications systems where small size and high linearity are needed over a wide bandwidth. At 10 GHz the device delivers 14 dB of gain with a corresponding output 1 dB compression point... [See More]
- Amplifier Type: Distributed Amplifier
- Frequency Range: 2000 to 20000
- RoHS Compliant: RoHS
- Minimum Gain: 14
from Broadcom Inc.
Avago Technologies ’ MGA-30116 is a high linearity ½ Watt PA with good OIP3 performance and exceptionally good PAE at p1dB gain compression point, achieved through the use of Avago Technologies ’ proprietary 0.25um GaAs Enhancement-mode pHEMT process. [See More]
- Amplifier Type: Low Noise Amplifier
- RoHS Compliant: RoHS
- Applications: Mobile / Wireless Systems
- Frequency Range: 400 to 1000
from Custom MMIC
The CMD240 is wideband GaAs MMIC BroadRange distributed low noise amplifier die which operates from DC to 22 GHz. The amplifier delivers greater than 15 dB of gain with a corresponding noise figure of 2.2 dB and output 1 dB compression point of 19 dBm at 10 GHz. The CMD240 MMIC is a 50 ohm matched... [See More]
- Amplifier Type: Low Noise Amplifier; Distributed Amplifier
- Frequency Range: 22000
- RoHS Compliant: RoHS
- Minimum Gain: 15
from Broadcom Inc.
The MGA-68563 is an easy to use, economical GaAs MMIC amplifier that offers excellent linearity and low noise figure for applications from 0.1 to 1.5GHz. Packaged in a miniature SOT-363 package, it requires half the board space of a SOT-143 package. [See More]
- Amplifier Type: Low Noise Amplifier
- RoHS Compliant: RoHS
- Applications: Mobile / Wireless Systems
- Frequency Range: 100 to 8000
from Custom MMIC
The CMD240P4 is wideband GaAs MMIC distributed amplifier housed in a leadless 4x4 mm surface mount (SMT) package. This amplifier operates from DC to 22 GHz and delivers greater than 15 dB of gain with a corresponding noise figure of 2.2 dB and output 1 dB compression point of +19 dBm at 10 GHz. The... [See More]
- Amplifier Type: Low Noise Amplifier; Distributed Amplifier
- Frequency Range: 22000
- RoHS Compliant: RoHS
- Minimum Gain: 15
from Broadcom Inc.
MGA-685T6 is an easy-to-use GaAs MMIC amplifier that offers excellent linearity and low noise figure for applications from 0.1 to 1.5GHz. One external resistor is used to set the bias current from 5 mA to 30 mA. This allows the designer to use the same part in several circuit positions and tailor... [See More]
- Amplifier Type: Low Noise Amplifier
- RoHS Compliant: RoHS
- Applications: Mobile / Wireless Systems
- Frequency Range: 300 to 4000
from Custom MMIC
The CMD240P4 is wideband GaAs MMIC distributed amplifier housed in a leadless 4x4 mm surface mount (SMT) package. This amplifier operates from DC to 22 GHz and delivers greater than 15 dB of gain with a corresponding noise figure of 2.2 dB and output 1 dB compression point of +19 dBm at 10 GHz. The... [See More]
- Amplifier Type: Low Noise Amplifier; Distributed Amplifier
- Frequency Range: 22000
- RoHS Compliant: RoHS
- Minimum Gain: 15
from Broadcom Inc.
The AVT-50663 is an economical, easy-to-use, general purpose InGaP HBT MMIC gain block amplifier utilizing Darlington pair configuration housed in a 6-lead (SOT-363) surface mount plastic package. This is an ideal device for small-signal gain cascades or IF amplification. [See More]
- Amplifier Type: Gain Block
- RoHS Compliant: RoHS
- Applications: Mobile / Wireless Systems
- Frequency Range: 0.0 to 6000
from Custom MMIC
The CMD241 is wideband GaAs MMIC BroadRange distributed RF / Microwave low noise amplifier die which operates from 2 to 22 GHz. This amplifier delivers greater than 13 dB of gain with a corresponding noise figure of 2.3 dB and an output 1 dB compression point of +21 dBm at 11 GHz. The CMD241 MMIC is... [See More]
- Amplifier Type: Low Noise Amplifier; Distributed Amplifier
- Frequency Range: 2000 to 22000
- RoHS Compliant: RoHS
- Minimum Gain: 13.5
from Broadcom Inc.
The ALM-2812 is a dual-band low noise amplifier, LNA, is designed for WLAN applications. The LNA uses the Avago proprietary GaAs enhancement-mode pHEMT process to achieve high-frequency wideband operation with very low noise figures. [See More]
- Amplifier Type: Low Noise Amplifier
- RoHS Compliant: RoHS
- Applications: Mobile / Wireless Systems
- Frequency Range: 2400 to 5500
from Custom MMIC
The CMD241P4 is wideband GaAs MMIC distributed low noise amplifier housed in a leadless 4x4 mm surface mount package. The amplifier operates from 2 to 22 GHz and delivers greater than 13 dB of gain with a corresponding noise figure of 2.3 dB and an output 1 dB compression point of +21 dBm at 11 GHz. [See More]
- Amplifier Type: Low Noise Amplifier; Distributed Amplifier
- Frequency Range: 2000 to 22000
- RoHS Compliant: RoHS
- Minimum Gain: 13.5
from Broadcom Inc.
Avago Technologies' MGA-13116 is a two stage, easy-to-use GaAs MMIC Low Noise Amplifier (LNA) with active bias. The LNA has low noise with good input return loss and high linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process. Features. [See More]
- Amplifier Type: Low Noise Amplifier
- RoHS Compliant: RoHS
- Applications: Mobile / Wireless Systems
- Frequency Range: 400 to 1500
from Custom MMIC
The CMD242 is wideband GaAs MMIC distributed low noise amplifier die which operates from DC to 40 GHz. The amplifier delivers greater than 10.5 dB of gain with a corresponding noise figure of 4.4 dB and output 1 dB compression point of 18.0 dBm at 20 GHz. The CMD242 is a 50 ohm matched design which... [See More]
- Amplifier Type: Distributed Amplifier
- Frequency Range: 40000
- RoHS Compliant: RoHS
- Minimum Gain: 11