Type N RF Amplifiers
from Mini-Circuits
The ZHL-2425-250X+ is a new generation solid state connectorized high-power amplifier module which can be used in a wide range of industrial, scientific and medical (ISM) applications in the 2400-2500 MHz ISM band. The ZHL-2425-250X+ provides many advantages over traditional magnetrons, such as... [See More]
- Connectors: MCX; Type N
- Frequency Range: 2400 to 2500
- Amplifier Type: Power Amplifier
- Minimum Gain: 0.5000
from Richardson RFPD
WA0405A is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +12.0V DC... [See More]
- Connectors: Type N
- Frequency Range: 380 to 530
- Amplifier Type: Low Noise Amplifier
- Maximum Gain: 22
from A.H. Systems Inc.
Features. Includes a 1 watt limiter for added protection. Frequency Range of 20 MHz to 18 GHz. Low Noise, High Gain. Individually Calibrated (gain calibration included). A.H. Systems' Preamplifier line is an excellent choice with a rugged design, no hassles with soldering your own power leads and... [See More]
- Connectors: Type N
- Applications: Mobile / Wireless Systems; EMC/EMI Testing
- Amplifier Type: Low Noise Amplifier; Broadband Preamplifier
- Frequency Range: 20 to 18000
from Mini-Circuits
The ZHL-2425-250X+ is a new generation solid state connectorized high-power amplifier module which can be used in a wide range of industrial, scientific and medical (ISM) applications in the 2400-2500 MHz ISM band. The ZHL-2425-250X+ provides many advantages over traditional magnetrons, such as... [See More]
- Connectors: MCX; Type N
- Frequency Range: 2400 to 2500
- Amplifier Type: Power Amplifier
- Minimum Gain: 0.5000
from A.H. Systems Inc.
A.H. Systems' Preamplifier line is an excellent choice with a rugged design, no hassles with soldering your own power leads and they improve overall system sensitivity by at least 20 dB. All of A.H. Systems' Preamplifiers come with a 12-volt DC regulated power source. A low voltage indicator... [See More]
- Connectors: Type N
- Applications: Mobile / Wireless Systems; EMC/EMI Testing
- Amplifier Type: Low Noise Amplifier; Broadband Preamplifier
- Frequency Range: 20 to 2000
from Mini-Circuits
Mini-Circuits ’ ZHL-10M4G21W2+ is an instrument amplifier providing more than 1 W of output power with a typical small signal gain of 44 dB over the 10 to 4200 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. This... [See More]
- Connectors: Type N
- Frequency Range: 10 to 4200
- Amplifier Type: Power Amplifier
- Minimum Gain: 44
from A.H. Systems Inc.
A.H. Systems' Preamplifier line is an excellent choice with a rugged design, no hassles with soldering your own power leads and they improve overall system sensitivity by at least 20 dB. All of A.H. Systems' Preamplifiers come with a 12-volt DC regulated power source. A low voltage indicator... [See More]
- Connectors: Type N
- Applications: Mobile / Wireless Systems; EMC/EMI Testing
- Amplifier Type: Low Noise Amplifier; Broadband Preamplifier
- Frequency Range: 20 to 4000
from Mini-Circuits
Connectorized N, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50 Ω [See More]
- Connectors: Type N
- Package Type: Connectorized
- Amplifier Type: Power Amplifier
- Operating Voltage: 25
from A.H. Systems Inc.
A.H. Systems' Preamplifier line is an excellent choice with a rugged design, no hassles with soldering your own power leads and they improve overall system sensitivity by at least 20 dB. All of A.H. Systems' Preamplifiers come with a 12-volt DC regulated power source. A low voltage indicator... [See More]
- Connectors: Type N
- Applications: EMC/RFI Testing
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 10 to 1000
from Mini-Circuits
The ZHL20M1G0100+ is a Class AB, high-power amplifier providing typically 100W saturated power over the 20 to 1000 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly designed amplifier provides unconditional... [See More]
- Connectors: SMA; Type N
- Applications: Radar Systems
- Amplifier Type: Power Amplifier
- Frequency Range: 20 to 1000
from A.H. Systems Inc.
Description. An improved 7 GHz preamplifier with input protection. Features. 20 MHz to 7 GHz. Input protection, improved response. Increase dynamic range by 25 dB. Rugged Construction. New and improved! The PAM-0207A preamplifier is an excellent choice for improving system dynamic range. The... [See More]
- Connectors: Type N
- Applications: Mobile / Wireless Systems; EMC/RFI Testing
- Amplifier Type: Low Noise Amplifier; Broadband Preamplifier
- Frequency Range: 20 to 7000
from Mini-Circuits
The ZHL20M1G0100+ is a Class AB, high-power amplifier providing typically 100W saturated power over the 20 to 1000 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly designed amplifier provides unconditional... [See More]
- Connectors: SMA; Type N
- Applications: Radar Systems
- Amplifier Type: Power Amplifier
- Frequency Range: 20 to 1000
from A.H. Systems Inc.
A.H. Systems' Preamplifier line is an excellent choice with a rugged design, no hassles with soldering your own power leads and they improve overall system sensitivity by at least 28 dB. All of A.H. Systems' Preamplifiers come with a 12-volt DC regulated power source. A low voltage indicator... [See More]
- Connectors: Type N
- Applications: EMC/RFI Testing
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 0.0050 to 300
from Mini-Circuits
The ZHL-100W-352+ is a Class AB, high-power amplifier providing 100W saturated power over the 3000 to 3500 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly- designed amplifier provides unconditional stability and... [See More]
- Connectors: SMA; Type N
- Applications: Radar Systems
- Amplifier Type: Power Amplifier
- Frequency Range: 3000 to 3500
from Mini-Circuits
The RFE-3G33G7100X+ is a Class AB, GaN high-power amplifier providing greater than 100 W saturated power over the 3200 to 3700 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. This ruggedly-designed GaN amplifier provides... [See More]
- Connectors: SMA; Type N
- Applications: Radar Systems
- Amplifier Type: Power Amplifier
- Frequency Range: 3200 to 3700
from Mini-Circuits
The ZHL-0G72G7100(X)+ is a high-power broadband amplifier providing more than 100 W of output power with a typical small signal gain of 51 dB over the 700 to 2700 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A... [See More]
- Connectors: SMA; Type N
- Frequency Range: 700 to 2700
- Amplifier Type: Power Amplifier
- Minimum Gain: 51
from Mini-Circuits
The ZHL2G02G4125(X)+ is a Class AB, high ‑power amplifier providing typically 125 W saturated power in the 2000 to 2400 MHz band, ideal for a variety of high ‑power applications such as test setups, communications, SATCOM and more. The ruggedly designed amplifier provides unconditional... [See More]
- Connectors: SMA; Type N
- Frequency Range: 2000 to 2400
- Amplifier Type: Power Amplifier
- Minimum Gain: 46
from Mini-Circuits
The ZHL2G02G4125(X)+ is a Class AB, high ‑power amplifier providing typically 125 W saturated power in the 2000 to 2400 MHz band, ideal for a variety of high ‑power applications such as test setups, communications, SATCOM and more. The ruggedly designed amplifier provides unconditional... [See More]
- Connectors: SMA; Type N
- Frequency Range: 2000 to 2400
- Amplifier Type: Power Amplifier
- Minimum Gain: 46
from Mini-Circuits
The RFE-24M30M1K7X+ is a new generation light weight solid state connectorized high-power amplifier module which can be used in a wide range of industrial, scientific and medical applications in the 27 MHz ISM band. The RFE-24M30M1K7X+ uses the latest generation semiconductor technology and provides... [See More]
- Connectors: SMA; Type N
- Frequency Range: 27.12
- Amplifier Type: Power Amplifier
- Minimum Gain: 25
from Mini-Circuits
The ZHL-100W-63+ is a Class AB, high-power amplifier providing 100W saturated power over the 2500 to 6000 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly- designed amplifier provides unconditional stability and... [See More]
- Connectors: SMA; Type N
- Applications: Radar Systems
- Amplifier Type: Power Amplifier
- Frequency Range: 2500 to 6000
from Mini-Circuits
The ZHL0G60G7100X+ is a Class AB, high-power amplifier providing typically 100W saturated power in the 600 to 700 MHz band, ideal for a variety of high-power applications such as test setups, communications, and more. The ruggedly designed amplifier provides unconditional stability and built-in... [See More]
- Connectors: SMA; Type N
- Frequency Range: 600 to 700
- Amplifier Type: Power Amplifier
- Minimum Gain: 44
from Mini-Circuits
The ZHL0G60G7100X+ is a Class AB, high-power amplifier providing typically 100W saturated power in the 600 to 700 MHz band, ideal for a variety of high-power applications such as test setups, communications, and more. The ruggedly designed amplifier provides unconditional stability and built-in... [See More]
- Connectors: SMA; Type N
- Frequency Range: 600 to 700
- Amplifier Type: Power Amplifier
- Minimum Gain: 44
from Mini-Circuits
Connectorized SMA-N, High Power, Linear Amplifier, 800 MHz to 1000 MHz, 50 Ω [See More]
- Connectors: SMA; Type N
- Frequency Range: 800 to 1000
- Amplifier Type: Power Amplifier
- Minimum Gain: 1
from Crescend Technologies, LLC
Having the same features as our C5 models, the design of these amplifiers allows for 5 units in the space of one. Designed to be fully modular and space efficient, the 5-pack series also provides continuous duty operation. Rack FPR-5 sold separately. [See More]
- Connectors: Type N
- Applications: Mobile / Wireless Systems
- Amplifier Type: Power Amplifier
- Frequency Range: 764 to 870
from Rohde & Schwarz USA, Inc.
The R &S ®BBA130 broadband amplifiers offer a variety of setting options so you can optimally tune the output signal to your specific application. During operation, you can adjust the operating class for transistors between Class A and Class AB as well as choose between maximum output power... [See More]
- Connectors: Type N
- Applications: Mobile / Wireless Systems
- Amplifier Type: Power Amplifier
- Frequency Range: 6 to 80
from Emhiser Research, Inc.
In addition to Emhiser Research, Inc.'s line of miniature RF power. amplifiers, Emhiser's acquisition of the military RF power amplifier product. line from the former Chesapeake Microwave Corporation allows us to better. serve the RF amplifier needs of our present and future customers. Custom... [See More]
- Connectors: SMA; Type N
- Frequency Range: 1435 to 2400
- Amplifier Type: Power Amplifier
- Minimum Gain: 1.5
from AR Modular RF
The Model AR-50 (KMW1035) is a portable, lightweight, fully automatic band-switching RF booster amplifier for multi-band VHF/UHF Tactical Radio equipment employing legacy, proprietary and emerging waveforms. The amplifier covers the frequency band of 30-512 MHz using six high speed auto switching... [See More]
- Connectors: BNC; TNC; Type N; UHF
- Applications: Military / Defense; SATCOM
- Amplifier Type: Low Noise Amplifier; Power Amplifier; Booster Amplifier
- Frequency Range: 30 to 512
from Rohde & Schwarz USA, Inc.
The R &S ®BBA150 broadband amplifier family generates power in the frequency range from 9 kHz to 6 GHz. The compact amplifiers are rugged and feature high availability. They are ideal for amplitude, frequency, phase and pulse modulation. Extensive switching options for input, output and... [See More]
- Connectors: Type N
- Applications: Mobile / Wireless Systems
- Amplifier Type: Power Amplifier
- Frequency Range: 0.0090 to 6000
from Rohde & Schwarz USA, Inc.
The R &S ®BBL200 broadband amplifiers are ideal for applications requiring high RF power. The R &S ®BBL200 broadband amplifiers generate 3 kW, 5 kW and 10 kW of power in a frequency range from 9 kHz to 225 MHz. They are liquid-cooled, solidstate, highly rugged, quiet and efficient. [See More]
- Connectors: Type N
- Applications: Mobile / Wireless Systems
- Amplifier Type: Power Amplifier
- Frequency Range: 0.0090 to 225