SATCOM Amplifier RF Amplifiers
from Qorvo
Qorvo's CMD274P4 is a wideband GaAs MMIC low phase noise amplifier housed in a leadless surface mount package that is ideally suited for military, space and communications systems. At 10 GHz the device delivers 17 dB of gain, a saturated output power of +22 dBm and a noise figure of 3.2 dB. Also... [See More]
- Applications: Radar Systems; SATCOM
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 2000 to 20000
from DigiKey
AMPLIFIER,18-26 GHZ,4MM-16LD-QFN [See More]
- Applications: SATCOM; Radar, SATCOM
- Frequency Range: 18000 to 26000
- Amplifier Type: Low Noise Amplifier; Power Amplifier; Bi-directional
- Minimum Gain: 16
from Qorvo
Qorvo's CMD283C3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm surface mount package. The CMD283C3 is ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for broadband performance and delivers 27 dB of... [See More]
- Applications: Radar Systems; SATCOM
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 2000 to 6000
from DigiKey
4-14 GHZ C/X-BAND LOW NOISE AMPL [See More]
- Applications: SATCOM; SATCOM
- Frequency Range: 4000 to 14000
- Amplifier Type: Low Noise Amplifier; Power Amplifier; Bi-directional
- Minimum Gain: 22
from Qorvo
Qorvo's TGA2594 is a Ka-band power amplifier fabricated on Qorvo's 0.15um GaN on SiC process. Operating between 27 and 31GHz, it achieves 5W saturated output power with an efficiency of 28% PAE, and 30dB small signal gain. Along with excellent linear characteristics, the TGA2594 is ideally suited to... [See More]
- Applications: SATCOM
- RoHS Compliant: RoHS
- Amplifier Type: Power Amplifier
- Frequency Range: 27000 to 31000
from DigiKey
5-6 GHZ, 4W C-BAND MMIC, OVM [See More]
- Applications: SATCOM; Radar, SATCOM
- Frequency Range: 5000 to 6000
- Amplifier Type: Low Noise Amplifier; Power Amplifier; Bi-directional
- Minimum Gain: 27.4
from Qorvo
The QPB0066 is a digital controlled variable gain amplifier featuring high linearity over the entire gain control range with noise figure less of 4.3 dB in its maximum gain state. The gain is controlled by the dual 6-bit digital step attenuators programmed with a 12-bit Serial Peripheral Interface... [See More]
- Applications: Mobile / Wireless Systems; SATCOM
- Frequency Range: 5 to 500
- RoHS Compliant: RoHS
- Minimum Gain: 44
from DigiKey
20W, 17.3-21.2 GHZ PA, PKG [See More]
- Applications: SATCOM; SatCom
- Frequency Range: 17300 to 21200
- Amplifier Type: Low Noise Amplifier; Power Amplifier; Bi-directional
- Minimum Gain: 25
from Qorvo
Qorvo's QPA4563C is a high performance SiGe HBT MMIC amplifier utilizing a Darlington configuration with a patented active bias network. The active bias network provides stable current over temperature and process Beta variations. Designed to run directly from a 3V supply, the QPA4563C does not... [See More]
- Applications: Mobile / Wireless Systems; SATCOM
- Frequency Range: 50 to 4000
- RoHS Compliant: RoHS
- Minimum Gain: 21.1
from DigiKey
5 W X-BD GAN PA [See More]
- Applications: SATCOM; Radar, SATCOM
- Frequency Range: 8000 to 12000
- Amplifier Type: Low Noise Amplifier; Power Amplifier; Bi-directional
- Minimum Gain: 35.5
from Qorvo
Qorvo's CMD264P3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD264P3 is ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 25 dB of gain with a... [See More]
- Applications: Radar Systems; SATCOM
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 6000 to 18000
from DigiKey
13 - 15.5 GHZ 80 W GAN PA MODULE [See More]
- Applications: SATCOM; Radar, VSAT, SATCOM
- Frequency Range: 13000 to 15500
- Amplifier Type: Low Noise Amplifier; Power Amplifier; Bi-directional
- Minimum Gain: 29
from Qorvo
Qorvo's CMD245C4 is a wideband (C, X, Ku, K band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) housed in a leadless surface mount (SMT) package that is ideally suited for military, space, and communications systems. At 10 GHz the device delivers 18 dB of gain, a saturated output power... [See More]
- Applications: Radar Systems; SATCOM
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 6000 to 18000
from DigiKey
32-38 GHZ 10 W GAN AMP [See More]
- Applications: SATCOM; Radar, SATCOM
- Frequency Range: 32000 to 38000
- Amplifier Type: Low Noise Amplifier; Power Amplifier; Bi-directional
- Minimum Gain: 21.6
from Qorvo
Qorvo's CMD246C4 is a wideband (C, X, Ku, K band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) housed in a leadless surface mount (SMT) package that is ideally suited for military, space and communications systems. At 16 GHz the device delivers 17 dB of gain, a saturated output power of... [See More]
- Applications: Radar Systems; SATCOM
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 8000 to 22000
from DigiKey
32-38 GHZ 5 W GAN AMP [See More]
- Applications: SATCOM; Radar, SATCOM
- Frequency Range: 32000 to 38000
- Amplifier Type: Low Noise Amplifier; Power Amplifier; Bi-directional
- Minimum Gain: 23.5
from Qorvo
Qorvo's CMD278C4 is a broadband MMIC GaN low noise amplifier housed in a leadless 4x4 mm QFN package. The CMD278C4 is ideally suited for microwave radios and X-band applications where small size and high input power survivability are needed. The broadband device delivers 15 dB of gain with a... [See More]
- Applications: Radar Systems; SATCOM
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 8000 to 12000
from DigiKey
13.4-15.5 GHZ, 50 W GAN PA [See More]
- Applications: SATCOM; Radar, VSAT, SATCOM
- Frequency Range: 13400 to 15500
- Amplifier Type: Low Noise Amplifier; Power Amplifier; Bi-directional
- Minimum Gain: 30
from Qorvo
The QPA6489A is a high performance SiGe HBT MMIC amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between junctions. Cancellation of emitter junction non-linearities results in... [See More]
- Applications: Mobile / Wireless Systems; SATCOM
- Frequency Range: ? to 3500
- RoHS Compliant: RoHS
- Minimum Gain: 19.2
from DigiKey
11.3-16 GHZ KU BD PA [See More]
- Applications: SATCOM; SATCOM
- Frequency Range: 11300 to 16000
- Amplifier Type: Low Noise Amplifier; Power Amplifier; Bi-directional
- Minimum Gain: 23
from Qorvo
The QPA4563A is a high performance SiGe HBT MMIC amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between junctions. Cancellation of emitter junction non-linearities results in... [See More]
- Applications: Mobile / Wireless Systems; SATCOM
- Frequency Range: ? to 3500
- RoHS Compliant: RoHS
- Minimum Gain: 20.4
from DigiKey
TGA4522-XCC-2 [See More]
- Applications: SATCOM; SATCOM
- Frequency Range: 33000 to 47000
- Amplifier Type: Low Noise Amplifier; Power Amplifier; Bi-directional
- Minimum Gain: 18
from Qorvo
The QPA4586A is a high performance SiGe HBT MMIC Amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between junctions. Cancellation of emitter junction non-linearities results in... [See More]
- Applications: Mobile / Wireless Systems; SATCOM
- Frequency Range: ? to 4000
- RoHS Compliant: RoHS
- Minimum Gain: 19.9
from DigiKey
RF Amplifier IC LTE, SatCom, WiMax, WiFi, WLAN 500MHz ~ 18GHz DQ1225 [See More]
- Applications: Mobile / Wireless Systems; SATCOM; LTE, SatCom, WiMax, WiFi, WLAN
- Frequency Range: 500 to 18000
- Amplifier Type: Low Noise Amplifier; Power Amplifier; Bi-directional
- Minimum Gain: 11.9
from Qorvo
The QPA5389A is a high performance SiGe HBT MMIC Amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between junctions. Cancellation of emitter junction non-linearities results in... [See More]
- Applications: Mobile / Wireless Systems; SATCOM
- Frequency Range: ? to 4500
- RoHS Compliant: RoHS
- Minimum Gain: 15.9
from DigiKey
DUAL MATCHED, 40 MHZ TO 3000 MHZ [See More]
- Applications: SATCOM; CATV, SATCOM
- Frequency Range: 40 to 3000
- Amplifier Type: Low Noise Amplifier; Power Amplifier; Bi-directional
- Minimum Gain: 17.3
from Qorvo
The QPA4486A is a high performance SiGe HBT MMIC Amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between junctions. Cancellation of emitter junction non-linearities results in... [See More]
- Applications: Mobile / Wireless Systems; SATCOM
- Frequency Range: ? to 4500
- RoHS Compliant: RoHS
- Minimum Gain: 16.5
from DigiKey
DUAL MATCHED AMP, DC - 5200 MHZ [See More]
- Applications: SATCOM; CATV, SATCOM
- Frequency Range: 0.0 to 5200
- Amplifier Type: Low Noise Amplifier; Power Amplifier; Bi-directional
- Minimum Gain: 13.3
from Qorvo
The QPA0363A is a high performance SiGe HBT MMIC amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between junctions. Cancellation of emitter junction non-linearities results in... [See More]
- Applications: Mobile / Wireless Systems; SATCOM
- Frequency Range: ? to 5000
- RoHS Compliant: RoHS
- Minimum Gain: 15.7
from DigiKey
ML AMPL / SURF MT / ROHS [See More]
- Applications: SATCOM; CATV, SATCOM
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier; Power Amplifier; Bi-directional
- Frequency Range: 40 to 3000
from Qorvo
The QPA2263A is a high performance SiGe HBT MMIC amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between junctions. Cancellation of emitter junction non-linearities results in... [See More]
- Applications: Mobile / Wireless Systems; SATCOM
- Frequency Range: ? to 5000
- RoHS Compliant: RoHS
- Minimum Gain: 12.9
from DigiKey
SMT GAIN BLOCK, 50 - 8000 MHZ [See More]
- Applications: Mobile / Wireless Systems; SATCOM; LTE, Radar, SATCOM, WiFi, WiMAX, WLAN
- Frequency Range: 50 to 8000
- Amplifier Type: Low Noise Amplifier; Power Amplifier; Bi-directional
- Minimum Gain: 12.4
from Qorvo
The QPA2286A is a high performance SiGe HBT MMIC Amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between junctions. Cancellation of emitter junction non-linearities results in... [See More]
- Applications: Mobile / Wireless Systems; SATCOM
- Frequency Range: ? to 5000
- RoHS Compliant: RoHS
- Minimum Gain: 13.7
from DigiKey
RF Amplifier IC LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN 500MHz ~ 12GHz MC1631-1 [See More]
- Applications: Mobile / Wireless Systems; SATCOM; LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN
- Frequency Range: 500 to 12000
- Amplifier Type: Low Noise Amplifier; Power Amplifier; Bi-directional
- Minimum Gain: 15.3
from DigiKey
RF Amplifier IC EDGE, LTE, Radar, SATCOM, W-CDMA, WiFi, WLAN 50MHz ~ 10GHz 12-MCLP (3x3) [See More]
- Applications: Mobile / Wireless Systems; SATCOM; EDGE, LTE, Radar, SATCOM, W-CDMA, WiFi, WLAN
- Frequency Range: 50 to 10000
- Amplifier Type: Low Noise Amplifier; Power Amplifier; Bi-directional
- Minimum Gain: 21.6
from DigiKey
RF Amplifier IC LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN 500MHz ~ 8GHz DQ1225 [See More]
- Applications: Mobile / Wireless Systems; SATCOM; LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN
- Frequency Range: 500 to 8000
- Amplifier Type: Low Noise Amplifier; Power Amplifier; Bi-directional
- Minimum Gain: 19.2
from DigiKey
SMT GAIN BLOCK, 0.4 - 8 GHZ, 50 [See More]
- Applications: Mobile / Wireless Systems; SATCOM; 5G, SATCOM, WiFi
- Frequency Range: 400 to 8000
- Amplifier Type: Low Noise Amplifier; Power Amplifier; Bi-directional
- Minimum Gain: 17.3
from DigiKey
LNA, 44 - 60 GHZ, WR19 [See More]
- Applications: SATCOM; 5G, 802.11a, SATCOM
- Frequency Range: 44000 to 60000
- Amplifier Type: Low Noise Amplifier; Power Amplifier; Bi-directional
- Minimum Gain: 46
from DigiKey
44-60GHZ LOW NOISE WG AMP [See More]
- Applications: SATCOM; 5G, SATCOM
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier; Power Amplifier; Bi-directional
- Frequency Range: 44000 to 60000
from DigiKey
LNA, 50 - 75 GHZ, WR15 [See More]
- Applications: SATCOM; 5G, SATCOM
- Frequency Range: 50000 to 75000
- Amplifier Type: Low Noise Amplifier; Power Amplifier; Bi-directional
- Minimum Gain: 44
from DigiKey
LNA, 50 - 75 GHZ, WR15 [See More]
- Applications: SATCOM; 5G, SATCOM
- Frequency Range: 50000 to 75000
- Amplifier Type: Low Noise Amplifier; Power Amplifier; Bi-directional
- Minimum Gain: 44
from DigiKey
GAIN BLOCK, 500 - 30000 MHZ, 50 [See More]
- Applications: SATCOM; 5G, SATCOM
- Frequency Range: 2000 to 30000
- Amplifier Type: Low Noise Amplifier; Power Amplifier; Bi-directional
- Minimum Gain: 38
from AR Modular RF
The Model AR-35 is a portable, lightweight, waterproof, fully automatic band-switching RF booster amplifier for multi-band VHF/UHF Tactical Radio equipment employing legacy, proprietary and emerging waveforms. The amplifier covers the frequency band of 30-512 MHz using six high speed auto switching... [See More]
- Applications: Military / Defense; SATCOM
- Frequency Range: 30 to 512
- Amplifier Type: Power Amplifier; Booster Amplifier
- Output Power: 45.44
from MACOM
MACOM ’s portfolio of Single ended and Push Pull 75ohm broadband amplifiers cover head-end, HFC infrastructure Nodes, network and drop amplifiers. MACOM ’s industry leading GaAs and GaN amplifiers are offered in a range of small, plastic leaded and leadless packages covering 5,8,12 and... [See More]
- Applications: SATCOM; RF Microwave; CATV
- Frequency Range: 5 to 40000
- RoHS Compliant: RoHS (optional feature)
- Minimum Gain: 10.5
from Broadcom Inc.
AMMC-6333 ia a broadband 0.2W MMIC driver amplifier designed for use in transmitters operating in various frequency bands from 18GHz to 33GHz. It is fabricated using Avago Technologies' unique 0.25 μm E-mode PHEMT technology which eliminates the need for negative gate biasing voltage. [See More]
- Applications: Mobile / Wireless Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Driver Amplifier
- Frequency Range: 18000 to 33000
from Custom MMIC
The CMD270 is a broadband MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +17 dBm and a noise figure of 1.8... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 4000 to 8000
from AR Modular RF
The Model AR-50 (KMW1035) is a portable, lightweight, fully automatic band-switching RF booster amplifier for multi-band VHF/UHF Tactical Radio equipment employing legacy, proprietary and emerging waveforms. The amplifier covers the frequency band of 30-512 MHz using six high speed auto switching... [See More]
- Applications: Military / Defense; SATCOM
- Frequency Range: 30 to 512
- Amplifier Type: Low Noise Amplifier; Power Amplifier; Booster Amplifier
- Minimum Gain: 12
from Broadcom Inc.
AMMP-6333 ia a broadband 0.2W driver amplifier designed for use in transmitters operating in various frequency bands from 18GHz to 33GHz. It is fabricated using Avago Technologies' unique 0.25 μm E-mode PHEMT technology which eliminates the need for negative gate biasing voltage. [See More]
- Applications: Mobile / Wireless Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Driver Amplifier
- Frequency Range: 18000 to 33000
from Custom MMIC
The CMD270P3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD270P3 is ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 16 dB of gain with a... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 4000 to 8000
from Broadcom Inc.
The Avago AMMC-6233 is a high gain, low noise amplifier (LNA) that operates from 18GHz to 32GHz. This MMIC LNA provides a wide-band system design solution. The device has a 50ohm input / output match, is unconditionally stable, and can be used as either a primary or sub-sequential low noise gain... [See More]
- Applications: Mobile / Wireless Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 18000 to 32000
from Custom MMIC
The CMD160C4 is a highly efficient GaAs MMIC low noise amplifier housed in a leadless 4x4 mm surface mount package. The CMD160C4 is ideally suited for military, space and communications systems where small size and low power consumption are needed. The device is optimized for 21 GHz and delivers 26... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 17000 to 25000
from Broadcom Inc.
The Avago AMMP-6232 is an easy-to-use broadband, high gain, high linearity, Low Noise Amplifier in a surface mount package. The wide band and unconditionally stable performance makes this MMIC ideal as a primary or sub-sequential low noise block or a transmitter driver. The MMIC has four gain stages... [See More]
- Applications: Mobile / Wireless Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 18000 to 32000
from Custom MMIC
The CMD274P4 is a wideband GaAs MMIC low phase noise amplifier housed in a leadless surface mount package that is ideally suited for military, space and communications systems. At 10 GHz the device delivers 17 dB of gain, a saturated output power of +22 dBm and a noise figure of 3.2 dB. Also with an... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 2000 to 20000
from Broadcom Inc.
The Avago Technologies AMMC-6232 is an easy-to-use broadband, high gain, high linearity Low Noise Amplifier that operates from 18 GHz to 32GHz. The wide band and unconditionally stable performance makes this MMIC ideal as a primary or sub-sequential low noise block or a transmitter or LO driver. The... [See More]
- Applications: Mobile / Wireless Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 18000 to 32000
from Custom MMIC
The CMD262 is a 5 W GaN MMIC power amplifier die ideally suited for Ka-band communications systems where high power and high linearity are needed. The device delivers greater than 26 dB of gain with a corresponding output 1 dB compression point of +37.5 dBm and a saturated output power of +38.5 dBm... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Power Amplifier
- Frequency Range: 26000 to 28000
from Broadcom Inc.
The MGA-81 is a 3V part with 14dBm P1dB. It is housed in the miniature SOT-363 package and designed for 3V driver amplifier applications. Bias: 3V, 42mA; Gain = 12dB; NF = 2.8dB; P1dB = 14.8dBm; IP3i = 11dB all at 2GHz. [See More]
- Applications: Mobile / Wireless Systems; SATCOM
- Frequency Range: 100 to 6000
- Amplifier Type: Buffer; Driver Amplifier
- Minimum Gain: 12.4
from Custom MMIC
The CMD283C3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm surface mount package. The CMD283C3 is ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for broadband performance and delivers 27 dB of gain... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 2000 to 6000
from Broadcom Inc.
The AMMC-6408 MMIC is a broadband 1W power amplifier in a surface mount package. It is designed for use in transmitters that operate in various frequency bands between 6GHz and 18GHz. [See More]
- Applications: Mobile / Wireless Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Power Amplifier
- Frequency Range: 6000 to 18000
from Custom MMIC
The CMD119P3 is a broadband GaAs MMIC low noise amplifier MMIC housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD119P3 LNA is ideally suited for microwave radios and C and X band applications where small size and low power consumption are critical design requirements. The... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 5000 to 9000
from Broadcom Inc.
The AMMP-6408 MMIC is a broadband 1W power amplifier in a surface mount package designed for use in transmitters that operate in various frequency bands between 6 GHz and 18 GHz. At 8 GHz, it provides 29 dBm of output power (P-1dB) and 20 dB of small-signal gain from a small easy-to-use device. This... [See More]
- Applications: Mobile / Wireless Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Power Amplifier
- Frequency Range: 6000 to 18000
from Custom MMIC
The CMD132 is a broadband GaAs MMIC low noise amplifier ideally suited for microwave radios and C and X band applications where small size and low power consumption are critical design requirements. The broadband device delivers greater than 22 dB of gain with a corresponding output 1 dB compression... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 5000 to 11000
from Broadcom Inc.
Avago Technologies AMMP-6222 is an easy-to-use broadband, high gain, high linearity Low Noise Amplifier in a surface mount package. The wide band and unconditionally stable performance makes this MMIC ideal as a primary or sub-sequential low noise block or a transmitter or LO driver. The MMIC has... [See More]
- Applications: Mobile / Wireless Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 7000 to 21000
from Custom MMIC
The CMD132P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD132P3 is ideally suited for microwave radios and C and X band applications where small size and low power consumption are critical design requirements. The broadband... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 5000 to 11000
from Broadcom Inc.
The Avago ALM-2203 is a miniature highly-integrated LNA-filter RFIC module. The module is designed to enable Satellite Digital Audio Radio Service (SDARS) signal to coexist with cellular, WiFi, Bluetooth and GPS signals commonly present in modern automobiles. The module integrates three low-noise... [See More]
- Applications: Mobile / Wireless Systems; SATCOM
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 824 to 2600
from Custom MMIC
The CMD157 is a broadband GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers greater than 25 dB of gain with a corresponding output 1 dB compression point of +10 dBm... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 6000 to 18000
from Custom MMIC
The CMD157P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD157P3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 6000 to 18000
from Custom MMIC
The CMD159 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 12 GHz and delivers greater than 25 dB of gain with a corresponding output 1 dB... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 10000 to 17000
from Custom MMIC
The CMD160 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 21 GHz and delivers greater than 26 dB of gain with a corresponding output 1 dB... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 17000 to 25000
from Custom MMIC
The CMD161 is a highly efficient, two-stage GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 12 GHz and delivers greater than 19 dB of gain with a corresponding... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 10000 to 14000
from Custom MMIC
The CMD162 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 30 GHz and delivers greater than 22 dB of gain with a corresponding output 1 dB... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 26000 to 34000
from Custom MMIC
The CMD163 is a high dynamic range GaAs MMIC low noise amplifier ideally suited for military, space and communications systems where small size and high linearity are critical design requirements. The device is optimized for 21 GHz and delivers greater than 24 dB of gain with a corresponding output... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 17000 to 27000
from Custom MMIC
The CMD163C4 is a high dynamic range GaAs MMIC low noise amplifier housed in a leadless 4x4 mm surface mount (SMT) package. The CMD163C4 is ideally suited for military, space and communications systems where small size and high linearity are needed. The device is optimized for 21 GHz and delivers... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 17000 to 27000
from Custom MMIC
The CMD167 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. At 14 GHz the device delivers greater than 16 dB of gain with a corresponding output 1 dB compression point of... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 10000 to 17000
from Custom MMIC
The CMD167P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD167P3 is ideally suited for EW and communication systems where small size and low power consumption are critical design requirements. The device operates from 8 to 16 GHz and... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 8000 to 16000
from Custom MMIC
The CMD185P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD185P3 LNA is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 4000 to 8000
from Custom MMIC
The CMD186P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD186P3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers 18.5... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 6000 to 11000
from Custom MMIC
The CMD188 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 30 GHz and delivers greater than 20 dB of gain with a corresponding output 1 dB... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 26000 to 34000
from Custom MMIC
The CMD189P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD189P3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device operates from 10 to 14... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 10000 to 14000
from Custom MMIC
The CMD190 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device operates from 33 to 45 GHz and delivers greater than 19 dB of gain with a corresponding noise figure... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 33000 to 45000
from Custom MMIC
The CMD194 is a broadband MMIC low noise amplifier die ideally suited or EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers greater than 20 dB of gain with a corresponding output 1 dB compression point of +15 dBm... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 6000 to 20000