Terrestrial RF/Microwave Systems RF Amplifiers
from Win Source Electronics
Manufacturer: Qorvo. Category: RF Amplifier. Type: Power Amplifiers. Series: TGA2701. Packaging: Waffle. Mounting Type: SMD/SMT. Package / Case: QFN-EP-28 [See More]
- Applications: RF Microwave
- Package Type: QFN-EP-28
from Win Source Electronics
Manufacturer: Allegro MicroSystems, LLC. Win Source Part Number: 858970-A4959GLPTR-T. Features: RF Amplifier IC. Package: Reel - TR. Family Name: A4959. Categories: RF/IF and RFID. Popularity: Medium. Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited. Quantity per package:... [See More]
- Applications: RF Microwave
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1011526-ABA-31563-TR1G. Packaging: Reel - TR. Test Frequency: 2GHz. Frequency: 0Hz to 3.5GHz. Gain: 21.5dB. Noise Figure: 3.8dB to 4.8dB. P1dB: 2.2dBm (1.7mW). RF Type: ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO. [See More]
- Applications: RF Microwave
- Minimum Gain: 21.5
- Frequency Range: 0.0 to 3500
- Maximum Gain: 21.5
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 007782-ABA-52563-TR1G. Packaging: Reel - TR. Test Frequency: 2GHz. Frequency: 0Hz to 3.5GHz. Gain: 21.5dB. Noise Figure: 3.3dB to 4dB. P1dB: 9.8dBm (9.5mW). RF Type: Cellular, DBS, ISM, LAN, PCS, TVRO. Family Name: ABA-52563. Categories: RF/IF... [See More]
- Applications: RF Microwave
- Minimum Gain: 21.5
- Frequency Range: 0.0 to 3500
- Maximum Gain: 21.5
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 007783-ABA-53563-TR1G. Packaging: Reel - TR. Test Frequency: 2GHz. Frequency: 0Hz to 3.5GHz. Gain: 21.5dB. Noise Figure: 3.5dB to 4dB. P1dB: 12.7dBm (18.6mW). RF Type: Cellular, DBS, ISM, LAN, PCS, TVRO. Family Name: ABA-53563. Categories:... [See More]
- Applications: RF Microwave
- Minimum Gain: 21.5
- Frequency Range: 0.0 to 3500
- Maximum Gain: 21.5
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 076759-ABA-54563-TR1G. Packaging: Reel - TR. Test Frequency: 2GHz. Frequency: 0Hz to 3.4GHz. Gain: 23dB. Noise Figure: 4.4dB to 4.8dB. P1dB: 16.1dBm (40.7mW). RF Type: ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO. [See More]
- Applications: RF Microwave
- Minimum Gain: 23
- Frequency Range: 0.0 to 3400
- Maximum Gain: 23
from Win Source Electronics
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1135122-ACA0862DRS7P2. Packaging: Reel. Frequency: 1GHz. Gain: 11.8dB. Supply Current: 530mA. Noise Figure: 4dB. RF Type: CATV. Part Status: Last Time Buy. Categories: RF/IF and RFID. Supplier Device Package: 16-SOIC-EP. Manufacturer... [See More]
- Applications: RF Microwave
- Minimum Gain: 11.8
- Frequency Range: 1000
- Maximum Gain: 11.8
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 008683-ADA-4643-TR1G. Packaging: Reel - TR. Test Frequency: 900MHz. Frequency: 0Hz to 2.5GHz. Gain: 17dB. Noise Figure: 4dB. P1dB: 13.4dBm (21.9mW). RF Type: Cellular, ISM, PCS, WLAN, WLL. Family Name: ADA-4643. Categories: RF/IF and RFID. [See More]
- Applications: RF Microwave
- Minimum Gain: 17
- Frequency Range: 0.0 to 2500
- Maximum Gain: 17
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 859874-ADA-4743-TR1. Features: RF Amplifier IC Cellular, PCS, WLL, WLAN 0Hz ~ 2.5GHz SOT-343, SC70 4-Lead. Package: Reel - TR. Package: SC-82A, SOT-343. Mounting: Surface Mount. Part Status: Obsolete. Categories: RF/IF and RFID. Case / Package:... [See More]
- Applications: RF Microwave
- Package Type: Surface Mount; SOT-343, SC70 4-Lead
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 077397-ADA-4743-TR1G. Packaging: Reel - TR. Test Frequency: 900MHz. Frequency: 0Hz to 2.5GHz. Gain: 15dB to 16.5dB. Noise Figure: 4.2dB. P1dB: 17.1dBm (51.3mW). RF Type: Cellular, ISM, PCS, WLAN, WLL. Family Name: ADA-4743. Categories: RF/IF... [See More]
- Applications: RF Microwave
- Minimum Gain: 15 to 16.5
- Frequency Range: 0.0 to 2500
- Maximum Gain: 15 to 16.5
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 860700-AFIC901NT1. Series: AFIC901N. Features: RF Amplifier IC - 1.8MHz ~ 1GHz 24-QFN (4x4). Package: Reel - TR. Package: 24-VFQFN Exposed Pad. Mounting: Surface Mount. Family Name: AFIC901. Categories: RF/IF and RFID. Case / Package: 24-QFN (4x4). ECCN:... [See More]
- Applications: RF Microwave
- Package Type: Surface Mount; 24-QFN (4x4)
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 078014-ALM-1712-TR1G. Packaging: Reel - TR. Test Frequency: 1.575GHz. Gain: 12.8dB. Noise Figure: 1.65dB. P1dB: 3dBm (2mW). RF Type: GPS. Family Name: ALM-1712. Categories: RF/IF and RFID. Status: Obsolete(EOL). Case / Package: 12-MCOB... [See More]
- Applications: RF Microwave
- Maximum Gain: 12.8
- Minimum Gain: 12.8
- Noise Figure: 1.65
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 078017-ALM-2812-TR1G. Packaging: Reel - TR. Test Frequency: 2.45GHz. Frequency: 2.4GHz to 2.5GHz, 4.9GHz to 6GHz. Gain: 16.7dB. Noise Figure: 0.8dB. P1dB: -5.8dBm (0.3mW). RF Type: WLAN. Categories: RF/IF and RFID. Status: Active. Case /... [See More]
- Applications: RF Microwave
- Minimum Gain: 16.7
- Frequency Range: 2400 to 6000
- Maximum Gain: 16.7
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 860891-ALM-31222-BLKG. Features: RF Amplifier IC GSM, PCS, W-CDMA, WiMAX 1.7GHz ~ 2.7GHz 22-MCOB (5x6). Package: Strip. Package: 22-SMD Module, No Lead. Mounting: Surface Mount. Part Status: Obsolete. Categories: RF/IF and RFID. Case / Package:... [See More]
- Applications: RF Microwave
- Package Type: Surface Mount; 22-MCOB (5x6)
from Win Source Electronics
Manufacturer: AVAGO TECHNOLOGIES LIMITED. Win Source Part Number: 843131-ALM-31222-TR1G. Categories: Uncategorized. Popularity: Low. Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance [See More]
- Applications: RF Microwave
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1144473-AMMC-5040-W10. Packaging: Tray. Test Frequency: 27GHz ~ 29GHz. Frequency: 20GHz ~ 45GHz. Gain: 25dB. Supply Current: 225mA. P1dB: 22.5dBm. Family Name: AMMC5040. Categories: RF/IF and RFID. Supplier Device Package: Module. Status:... [See More]
- Applications: RF Microwave
- Minimum Gain: 25
- Frequency Range: 20000 to 45000
- Maximum Gain: 25
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1144475-AMMC-5618-W10. Packaging: Tray. Test Frequency: 20GHz. Frequency: 6GHz ~ 20GHz. Gain: 14.5dB. Supply Current: 107mA. Noise Figure: 4.4dB. P1dB: 19.5dBm. Family Name: AMMC5618. Categories: RF/IF and RFID. Supplier Device Package: Module. [See More]
- Applications: RF Microwave
- Minimum Gain: 14.5
- Frequency Range: 6000 to 20000
- Maximum Gain: 14.5
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1144481-AMMP-6333-BLKG. Packaging: Strip. Frequency: 18GHz ~ 33GHz. Gain: 16dB. Supply Current: 230mA. P1dB: 20.5dBm. RF Type: LMDS, MMDS. Categories: RF/IF and RFID. Supplier Device Package: 8-SMD (5x5). Status: Obsolete. Manufacturer... [See More]
- Applications: RF Microwave
- Minimum Gain: 16
- Frequency Range: 18000 to 33000
- Maximum Gain: 16
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 809211-AMMP-6408-BLKG. Packaging: Bulk. Test Frequency: 8GHz. Frequency: 6GHz ~ 18GHz. Gain: 18dB. Current - Supply: 650mA. P1dB: 28.5dBm. RF Type: LMDS, MMDS. Part Status: Obsolete (End Of Life). Supplier Device Package: 8-SMD (5x5). [See More]
- Applications: RF Microwave
- Minimum Gain: 18
- Frequency Range: 6000 to 18000
- Maximum Gain: 18
from Win Source Electronics
Manufacturer: Panasonic Electronic Components. Win Source Part Number: 1016696-AN26018A-NL. Packaging: Reel - TR. Test Frequency: 470MHz. Frequency: 400MHz to 800MHz. Gain: 14.5dB. Noise Figure: 1.5dB. P1dB: -5dBm. RF Type: UHF. Categories: RF/IF and RFID. Status: Active. Case / Package: SSMINI-5DC. [See More]
- Applications: RF Microwave
- Minimum Gain: 14.5
- Frequency Range: 400 to 800
- Maximum Gain: 14.5
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 862408-ATR4251C-TKQW. Features: RF Amplifier IC AM, FM 150kHz ~ 30MHz, 70MHz ~ 110MHz 20-SSO. Package: Reel - TR. Package: 20-TSSOP (0.173", 4.40mm Width). Mounting: Surface Mount. Family Name: ATR4251. Categories: RF/IF and RFID. Case /... [See More]
- Applications: RF Microwave
- Package Type: Surface Mount; 20-SSO
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 102146-ATR4251C-TKQY. Packaging: Reel - TR. Frequency: 150kHz to 30MHz, 70MHz to 110MHz. Gain: 6dB. Noise Figure: 2.8dB. RF Type: AM, FM. Categories: RF/IF and RFID. Status: Obsolete(EOL). Case / Package: 20-SSO. Supply Voltage - Operating:... [See More]
- Applications: RF Microwave
- Minimum Gain: 6
- Frequency Range: 0.1500 to 110
- Maximum Gain: 6
from Win Source Electronics
Manufacturer: Mini-Circuits. Win Source Part Number: 713583-AVA-183A+. Family Name: AVA-183A. Manufacturer Homepage: www.minicircuits.com. Reference Date Code: 1738+. Introduction Date: January 27, 2012. ECCN: EAR99. Estimated EOL Date: 2026. Halogen Free: Compliant. Is this a common-used part?:... [See More]
- Applications: RF Microwave
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 199541-AVT-55689-TR1G. Packaging: Reel - TR. Test Frequency: 2GHz. Frequency: 50MHz to 6GHz. Gain: 17.2dB. Noise Figure: 4.3dB. P1dB: 19.5dBm (89.1mW). RF Type: WiMAX / WiBro. Family Name: AVT-55689. Categories: RF/IF and RFID. Status: Active. [See More]
- Applications: RF Microwave
- Minimum Gain: 17.2
- Frequency Range: 50 to 6000
- Maximum Gain: 17.2
from Win Source Electronics
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 807723-AWB7122P8. Packaging: Reel. Test Frequency: 1.8GHz. Frequency: 1.805GHz ~ 1.88GHz. Gain: 32dB. Current - Supply: 390mA. P1dB: 32dBm. RF Type: HSDPA, LTE, WCDMA. Part Status: Last Time Buy. Supplier Device Package: Module. [See More]
- Applications: RF Microwave
- Minimum Gain: 32
- Frequency Range: 1805 to 1880
- Maximum Gain: 32
from Broadcom Inc.
AMMC-6333 ia a broadband 0.2W MMIC driver amplifier designed for use in transmitters operating in various frequency bands from 18GHz to 33GHz. It is fabricated using Avago Technologies' unique 0.25 μm E-mode PHEMT technology which eliminates the need for negative gate biasing voltage. [See More]
- Applications: Mobile / Wireless Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Driver Amplifier
- Frequency Range: 18000 to 33000
from MACOM
At MACOM we design, manufacture, and support a wide portfolio of Amplifier Gain Blocks for RF, microwave, and millimeter wave applications. Our amplifier gain blocks cover frequencies ranging from DC to 45 GHz. MACOM ’s gain blocks are used in a variety of 50 Ohm and 75 Ohm applications... [See More]
- Applications: RF Microwave
- Minimum Gain: 13
- Frequency Range: 0.0 to 45000
- Maximum Gain: 24
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Features. Circuitry: Class B Linear. Input Power: 120V AC 60Hz or 230V AC 50Hz. Input Signal: 0-2V rms. into 600 ohm load (50 ohm, 75 ohm optional). Frequency Response: 10Hz to 1MHz. Output Volts: 0 – 25V rms. (inquire about available output transformers). Output Power: 50W, 250W, 500W and... [See More]
- Applications: RF Microwave
- Frequency Range: 1.00E-5 to 1
- Amplifier Type: Power Amplifier
- Output Power: 53.98
from Kaelus
Tower Mounted Amplifiers (TMAs), also known as Masthead amplifiers (MHA) or Tower Top Low Noise Amplifiers (TTLNA,) provide a cost effective way for network operators to improve site performance. Kaelus manufactures TMAs for every band which amplifies weak uplink signals from mobile subscribers... [See More]
- Applications: Mobile / Wireless Systems; RF Microwave
- Frequency Range: 778 to 2570
- Amplifier Type: Low Noise Amplifier
- Minimum Gain: 11
from Custom MMIC
The CMD278C4 is a broadband MMIC GaN low noise amplifier housed in a leadless 4x4 mm QFN package. The CMD278C4 is ideally suited for microwave radios and X-band applications where small size and high input power survivability are needed. The broadband device delivers 15 dB of gain with a... [See More]
- Applications: RF Microwave; X-band Applications
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 8000 to 12000
from Broadcom Inc.
AMMP-6333 ia a broadband 0.2W driver amplifier designed for use in transmitters operating in various frequency bands from 18GHz to 33GHz. It is fabricated using Avago Technologies' unique 0.25 μm E-mode PHEMT technology which eliminates the need for negative gate biasing voltage. [See More]
- Applications: Mobile / Wireless Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Driver Amplifier
- Frequency Range: 18000 to 33000
from MACOM
MACOM ’s portfolio of Single ended and Push Pull 75ohm broadband amplifiers cover head-end, HFC infrastructure Nodes, network and drop amplifiers. MACOM ’s industry leading GaAs and GaN amplifiers are offered in a range of small, plastic leaded and leadless packages covering 5,8,12 and... [See More]
- Applications: SATCOM; RF Microwave; CATV
- Frequency Range: 5 to 40000
- RoHS Compliant: RoHS (optional feature)
- Minimum Gain: 10.5
from Custom MMIC
The CMD270 is a broadband MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +17 dBm and a noise figure of 1.8... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 4000 to 8000
from Broadcom Inc.
The Avago AMMC-6233 is a high gain, low noise amplifier (LNA) that operates from 18GHz to 32GHz. This MMIC LNA provides a wide-band system design solution. The device has a 50ohm input / output match, is unconditionally stable, and can be used as either a primary or sub-sequential low noise gain... [See More]
- Applications: Mobile / Wireless Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 18000 to 32000
from MACOM
At MACOM we design, manufacture, and support distributed amplifiers that provide a simple and easy solution for a wide variety of commercial and aerospace & defense applications. MACOM ’s distributed amplifier family covers frequency ranges from 30 KHz to 40 GHz and are offered in both... [See More]
- Applications: RF Microwave
- Minimum Gain: 13
- Frequency Range: 0.0 to 50000
- Maximum Gain: 26
from Custom MMIC
The CMD270P3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD270P3 is ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 16 dB of gain with a... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 4000 to 8000
from Broadcom Inc.
The Avago AMMP-6232 is an easy-to-use broadband, high gain, high linearity, Low Noise Amplifier in a surface mount package. The wide band and unconditionally stable performance makes this MMIC ideal as a primary or sub-sequential low noise block or a transmitter driver. The MMIC has four gain stages... [See More]
- Applications: Mobile / Wireless Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 18000 to 32000
from MACOM
MACOM ’s line of hybrid amplifiers cover a frequency range of 10 kHz to 6 GHz. Each amplifier is designed to be unconditionally stable and have excellent cascadability. Our amplifiers are designed using thin film technology and are integrated amplifiers that include internal DC biasing... [See More]
- Applications: RF Microwave
- Minimum Gain: 7.5
- Frequency Range: 0.0 to 14500
- Maximum Gain: 37
from Custom MMIC
The CMD160C4 is a highly efficient GaAs MMIC low noise amplifier housed in a leadless 4x4 mm surface mount package. The CMD160C4 is ideally suited for military, space and communications systems where small size and low power consumption are needed. The device is optimized for 21 GHz and delivers 26... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 17000 to 25000
from Broadcom Inc.
The Avago Technologies AMMC-6232 is an easy-to-use broadband, high gain, high linearity Low Noise Amplifier that operates from 18 GHz to 32GHz. The wide band and unconditionally stable performance makes this MMIC ideal as a primary or sub-sequential low noise block or a transmitter or LO driver. The... [See More]
- Applications: Mobile / Wireless Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 18000 to 32000
from MACOM
At MACOM we offer a complete line of RF and microwave limiters, LNA/limiters and limiting amplifiers up to 18 GHz. These products use the latest thin-film hybrid manufacturing techniques to obtain the highest levels of performance, repeatability, reliability and cost-effectiveness. Using the latest... [See More]
- Applications: RF Microwave
- Frequency Range: 20 to 18000
- Amplifier Type: Limiting Amplifier
- Output Power: 36.02 to 60
from Custom MMIC
The CMD274P4 is a wideband GaAs MMIC low phase noise amplifier housed in a leadless surface mount package that is ideally suited for military, space and communications systems. At 10 GHz the device delivers 17 dB of gain, a saturated output power of +22 dBm and a noise figure of 3.2 dB. Also with an... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 2000 to 20000
from Broadcom Inc.
The AMMC-6408 MMIC is a broadband 1W power amplifier in a surface mount package. It is designed for use in transmitters that operate in various frequency bands between 6GHz and 18GHz. [See More]
- Applications: Mobile / Wireless Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Power Amplifier
- Frequency Range: 6000 to 18000
from MACOM
At MACOM we design, manufacture, and support a wide variety of power amplifiers for RF, microwave, and millimeter wave applications. Our Power amplifiers cover 40 KHz to 90 GHz operation for a wide range of both linear and saturated applications, including network infrastructure, radar, test and... [See More]
- Applications: RF Microwave
- Minimum Gain: 15.5
- Frequency Range: 50 to 86000
- Maximum Gain: 36
from Custom MMIC
The CMD262 is a 5 W GaN MMIC power amplifier die ideally suited for Ka-band communications systems where high power and high linearity are needed. The device delivers greater than 26 dB of gain with a corresponding output 1 dB compression point of +37.5 dBm and a saturated output power of +38.5 dBm... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Power Amplifier
- Frequency Range: 26000 to 28000
from Broadcom Inc.
The AMMP-6408 MMIC is a broadband 1W power amplifier in a surface mount package designed for use in transmitters that operate in various frequency bands between 6 GHz and 18 GHz. At 8 GHz, it provides 29 dBm of output power (P-1dB) and 20 dB of small-signal gain from a small easy-to-use device. This... [See More]
- Applications: Mobile / Wireless Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Power Amplifier
- Frequency Range: 6000 to 18000
from MACOM
At MACOM we design, manufacture, and support a range of low noise amplifiers for RF, microwave, and millimeter wave applications. The low noise amplifiers cover a frequency range of 20 MHz to 86 GHz operation for a wide range of applications, including network infrastructure, radar and communication... [See More]
- Applications: RF Microwave
- Minimum Gain: 2
- Amplifier Type: Low Noise Amplifier
- Maximum Gain: 27
from Custom MMIC
The CMD283C3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm surface mount package. The CMD283C3 is ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for broadband performance and delivers 27 dB of gain... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 2000 to 6000
from Broadcom Inc.
Avago Technologies AMMP-6222 is an easy-to-use broadband, high gain, high linearity Low Noise Amplifier in a surface mount package. The wide band and unconditionally stable performance makes this MMIC ideal as a primary or sub-sequential low noise block or a transmitter or LO driver. The MMIC has... [See More]
- Applications: Mobile / Wireless Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 7000 to 21000
from MACOM
At MACOM we design, manufacture, and support a family of Variable Gain Amplifiers (VGAs) for RF, microwave, and millimeter wave applications. Our VGA Product family covers frequencies from 5 MHz to 20 GHz. The Variable Gain Amplifiers are used in a variety of Network, Commercial and Aerospace and... [See More]
- Applications: RF Microwave
- Minimum Gain: 12
- Frequency Range: 5 to 40000
- Maximum Gain: 37.5
from Custom MMIC
The CMD119P3 is a broadband GaAs MMIC low noise amplifier MMIC housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD119P3 LNA is ideally suited for microwave radios and C and X band applications where small size and low power consumption are critical design requirements. The... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 5000 to 9000
from Custom MMIC
The CMD132 is a broadband GaAs MMIC low noise amplifier ideally suited for microwave radios and C and X band applications where small size and low power consumption are critical design requirements. The broadband device delivers greater than 22 dB of gain with a corresponding output 1 dB compression... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 5000 to 11000
from Custom MMIC
The CMD132P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD132P3 is ideally suited for microwave radios and C and X band applications where small size and low power consumption are critical design requirements. The broadband... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 5000 to 11000
from Custom MMIC
The CMD157 is a broadband GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers greater than 25 dB of gain with a corresponding output 1 dB compression point of +10 dBm... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 6000 to 18000
from Custom MMIC
The CMD157P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD157P3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 6000 to 18000
from Custom MMIC
The CMD159 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 12 GHz and delivers greater than 25 dB of gain with a corresponding output 1 dB... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 10000 to 17000
from Custom MMIC
The CMD160 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 21 GHz and delivers greater than 26 dB of gain with a corresponding output 1 dB... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 17000 to 25000
from Custom MMIC
The CMD161 is a highly efficient, two-stage GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 12 GHz and delivers greater than 19 dB of gain with a corresponding... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 10000 to 14000
from Custom MMIC
The CMD162 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 30 GHz and delivers greater than 22 dB of gain with a corresponding output 1 dB... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 26000 to 34000
from Custom MMIC
The CMD163 is a high dynamic range GaAs MMIC low noise amplifier ideally suited for military, space and communications systems where small size and high linearity are critical design requirements. The device is optimized for 21 GHz and delivers greater than 24 dB of gain with a corresponding output... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 17000 to 27000
from Custom MMIC
The CMD163C4 is a high dynamic range GaAs MMIC low noise amplifier housed in a leadless 4x4 mm surface mount (SMT) package. The CMD163C4 is ideally suited for military, space and communications systems where small size and high linearity are needed. The device is optimized for 21 GHz and delivers... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 17000 to 27000
from Custom MMIC
The CMD167 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. At 14 GHz the device delivers greater than 16 dB of gain with a corresponding output 1 dB compression point of... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 10000 to 17000
from Custom MMIC
The CMD167P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD167P3 is ideally suited for EW and communication systems where small size and low power consumption are critical design requirements. The device operates from 8 to 16 GHz and... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 8000 to 16000
from Custom MMIC
The CMD185P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD185P3 LNA is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 4000 to 8000
from Custom MMIC
The CMD186P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD186P3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers 18.5... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 6000 to 11000
from Custom MMIC
The CMD188 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 30 GHz and delivers greater than 20 dB of gain with a corresponding output 1 dB... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 26000 to 34000
from Custom MMIC
The CMD189P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD189P3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device operates from 10 to 14... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 10000 to 14000
from Custom MMIC
The CMD190 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device operates from 33 to 45 GHz and delivers greater than 19 dB of gain with a corresponding noise figure... [See More]
- Applications: Military / Defense; Radar Systems; SATCOM; RF Microwave
- RoHS Compliant: RoHS
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 33000 to 45000