MMIC Technology Required RF Amplifiers

110 Results
50 - 4000 MHz Cascadable SiGe HBT MMIC Amplifier -- QPA4563C
from Qorvo

Qorvo's QPA4563C is a high performance SiGe HBT MMIC amplifier utilizing a Darlington configuration with a patented active bias network. The active bias network provides stable current over temperature and process Beta variations. Designed to run directly from a 3V supply, the QPA4563C does not... [See More]

  • Applications: Mobile / Wireless Systems; SATCOM
  • Frequency Range: 50 to 4000
  • RoHS Compliant: RoHS
  • Minimum Gain: 21.1
RF Amplifiers -- 1127-2510-ND
from DigiKey

IC MMIC POWER AMP DIE [See More]

  • Amplifier Type: Low Noise Amplifier; Power Amplifier
  • Frequency Range: 33500 to 46500
  • Applications: General Purpose
  • Minimum Gain: 21
CATV MMIC Broadband Amplifier, 75Ω, 5 to 1794 MHz -- ADCA5192
from Mini-Circuits

CATV MMIC Broadband Amplifier, 75 Ω, 5 to 1794 MHz [See More]

  • MMIC Tech.: MMIC
50 - 6000 MHz Cascadable InGaP HBT Active Bias MMIC Amplifier -- SBB4089Z
from Qorvo

Qorvo's SBB4089Z is a high performance InGaP HBT MMIC amplifier utilizing a Darlington configuration with an active bias network. The active bias network provides stable current over temperature and process Beta variations. Designed to run directly from a 5V supply, the SBB4089Z does not require a... [See More]

  • Frequency Range: 50 to 6000
  • Maximum Gain: 15
  • Minimum Gain: 15
  • Output Power: 19.2
RF Amplifiers -- 1127-2513-ND
from DigiKey

IC MMIC POWER AMP DIE [See More]

  • Amplifier Type: Low Noise Amplifier; Power Amplifier
  • Frequency Range: 0.0 to 48000
  • Applications: General Purpose
  • Minimum Gain: 12
CATV MMIC Broadband Amplifier, 75Ω, 5 to 1800 MHz -- ADCA5190
from Mini-Circuits

CATV MMIC Broadband Amplifier, 75 Ω, 5 to 1800 MHz [See More]

  • MMIC Tech.: MMIC
6 - 18 GHz (C, X, Ku Band) Low Noise Amplifier MMIC -- CMD264P3
from Qorvo

Qorvo's CMD264P3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD264P3 is ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 25 dB of gain with a... [See More]

  • Amplifier Type: Low Noise Amplifier
  • RoHS Compliant: RoHS
  • Applications: Radar Systems; SATCOM
  • Frequency Range: 6000 to 18000
RF Amplifiers -- 1127-2519-ND
from DigiKey

IC PWR AMP MMIC 6W DIE [See More]

  • Amplifier Type: Low Noise Amplifier; Power Amplifier
  • Frequency Range: 9000 to 14000
  • Applications: General Purpose
  • Minimum Gain: 34
Die MMIC, Low Noise Amplifier, 400 - 8000 MHz, 50Ω -- TSY-83LN-DG+
from Mini-Circuits

Mini-Circuits ’ TSY-83LN-D+ is a GaAs pHEMT-based wideband, bypass mode-capable, low noise MMIC amplifier with a combination of high IP3 and flat gain. Operating from 400 to 8000 MHz, this amplifier features high dynamic range with 1.4 dB noise figure, 23 dB gain, +22.8 dBm P1dB, and +34.6 dBm... [See More]

  • Amplifier Type: Low Noise Amplifier
  • Nominal Impedance: 50
  • MMIC Tech.: MMIC
  • Operating Temperature: -45 to 105
6 - 18 GHz (C, X, Ku Band) Low Phase Noise Amplifier MMIC -- CMD245C4
from Qorvo

Qorvo's CMD245C4 is a wideband (C, X, Ku, K band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) housed in a leadless surface mount (SMT) package that is ideally suited for military, space, and communications systems. At 10 GHz the device delivers 18 dB of gain, a saturated output power... [See More]

  • Amplifier Type: Low Noise Amplifier
  • RoHS Compliant: RoHS
  • Applications: Radar Systems; SATCOM
  • Frequency Range: 6000 to 18000
RF Amplifiers -- 1127-2666-ND
from DigiKey

IC MMIC POWER AMP DIE [See More]

  • Amplifier Type: Low Noise Amplifier; Power Amplifier
  • Frequency Range: 16000 to 24000
  • Applications: VSAT, DBS
  • Minimum Gain: 22
Die MMIC, Low Noise, Wideband Amplifier, 8 to 24 GHz, 50Ω -- PMA4-8243LN-DG+
from Mini-Circuits

Mini-Circuits ’ PMA4-8243LN-D+ is a pHEMT-based low-noise MMIC amplifier with high gain and low power consumption. Operating from 8 to 24 GHz, this amplifier features typical 1.8 dB noise figure, 23.9 dB gain, +12.5 dBm P1dB, and +24.8 dBm OIP3. This device is self-biased, requiring a +5 V... [See More]

  • Amplifier Type: Low Noise Amplifier
  • Minimum Gain: 23.2
  • Frequency Range: 8000 to 24000
  • Maximum Gain: 25.4
8 - 22 GHz (X, Ku, K Band) Low Phase Noise Amplifier MMIC -- CMD246C4
from Qorvo

Qorvo's CMD246C4 is a wideband (C, X, Ku, K band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) housed in a leadless surface mount (SMT) package that is ideally suited for military, space and communications systems. At 16 GHz the device delivers 17 dB of gain, a saturated output power of... [See More]

  • Amplifier Type: Low Noise Amplifier
  • RoHS Compliant: RoHS
  • Applications: Radar Systems; SATCOM
  • Frequency Range: 8000 to 22000
RF Amplifiers -- 1127-2674-ND
from DigiKey

IC MMIC POWER AMP DIE [See More]

  • Amplifier Type: Low Noise Amplifier; Power Amplifier
  • Frequency Range: 24000 to 29500
  • Applications: VSAT, DBS
  • Minimum Gain: 25
DOCSIS 3.1 MMIC Power Doubler Amplifier, 75Ω, 45 to 1218 MHz -- ADCA3270
from Mini-Circuits

DOCSIS 3.1 MMIC Power Doubler Amplifier, 75 Ω, 45 to 1218 MHz [See More]

  • Amplifier Type: Power Amplifier
  • MMIC Tech.: MMIC
DC - 3000 MHz Cascadable SiGe HBT MMIC Amplifier -- QPA7489A
from Qorvo

Qorvo's QPA7489A is a high performance SiGe HBT MMIC amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between junctions. Cancellation of emitter junction non-linearities results in... [See More]

  • Applications: Mobile / Wireless Systems
  • Frequency Range: ? to 3000
  • RoHS Compliant: RoHS
  • Minimum Gain: 17.7
RF Amplifiers -- 1127-2685-ND
from DigiKey

IC MMIC POWER AMP DIE [See More]

  • Amplifier Type: Low Noise Amplifier; Power Amplifier
  • Frequency Range: 12000 to 16000
  • Applications: VSAT, DBS
  • Minimum Gain: 31
DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz -- ADCA3950
from Mini-Circuits

DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75 Ω, 45 to 1218 MHz [See More]

  • Amplifier Type: Power Amplifier
  • MMIC Tech.: MMIC
DC - 3500 MHz Cascadable SiGe HBT MMIC Amplifier -- QPA4463A
from Qorvo

Qorvo's QPA4463A is a high performance SiGe HBT MMIC amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between junctions. Cancellation of emitter junction non-linearities results in... [See More]

  • Applications: Mobile / Wireless Systems
  • Frequency Range: ? to 3500
  • RoHS Compliant: RoHS
  • Minimum Gain: 16.3
RF Amplifiers -- 1127-2686-ND
from DigiKey

IC MMIC POWER AMP DIE [See More]

  • Amplifier Type: Low Noise Amplifier; Power Amplifier
  • Frequency Range: 12000 to 16000
  • Applications: VSAT
  • Minimum Gain: 28
SMT MMIC, Dual Matched Medium Power Amplifier, 10 MHz to 500 MHz, 50Ω, 4x4 mm QFN Style Package -- PHA2-13HLN+
from Mini-Circuits

Mini-Circuits ’ PHA2-13HLN+ is a dual-matched E-pHEMT-based wideband MMIC power amplifier with high gain and high output IP2 when implemented in a balanced configuration. Operating from 10 to 500 MHz, this amplifier features typical 1.8 dB noise figure, 21.8 dB gain, +30.2 dBm P1dB, and +88... [See More]

  • Amplifier Type: Power Amplifier
  • Package Type: Surface Mount
  • MMIC Tech.: MMIC
  • Nominal Impedance: 50
DC - 3500 MHz Cascadable SiGe HBT MMIC Amplifier -- QPA4563A
from Qorvo

The QPA4563A is a high performance SiGe HBT MMIC amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between junctions. Cancellation of emitter junction non-linearities results in... [See More]

  • Applications: Mobile / Wireless Systems; SATCOM
  • Frequency Range: ? to 3500
  • RoHS Compliant: RoHS
  • Minimum Gain: 20.4
RF Amplifiers -- 1127-2688-ND
from DigiKey

IC MMIC POWER AMP DIE [See More]

  • Amplifier Type: Low Noise Amplifier; Power Amplifier
  • Frequency Range: 37000 to 40000
  • Applications: VSAT, DBS
  • Minimum Gain: 22
SMT MMIC, GaN Power Amplifier, 6 W Output Power, 10 to 6000 MHz, 50Ω, 5x5 mm QFN Style Package -- GNA-63-5W+
from Mini-Circuits

PSAT, Typ. +38.5 dBm. Output Power > 6 W @ PIN = +26 dBm. PAE, Typ. 35% [See More]

  • Amplifier Type: Power Amplifier
  • Minimum Gain: 11.7
  • Frequency Range: 10 to 6000
  • Maximum Gain: 20.4
DC - 4000 MHz Cascadable SiGe HBT MMIC Amplifier -- QPA4586A
from Qorvo

The QPA4586A is a high performance SiGe HBT MMIC Amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between junctions. Cancellation of emitter junction non-linearities results in... [See More]

  • Applications: Mobile / Wireless Systems; SATCOM
  • Frequency Range: ? to 4000
  • RoHS Compliant: RoHS
  • Minimum Gain: 19.9
RF Amplifiers -- 1127-2728-ND
from DigiKey

IC MMIC POWER AMP DIE [See More]

  • Amplifier Type: Low Noise Amplifier; Power Amplifier
  • Frequency Range: 18000 to 20000
  • Applications: General Purpose
  • Minimum Gain: 17.5
SMT MMIC, GaN Power Amplifier, 8 W Output Power, 10 to 2500 MHz, 50Ω, 4x4 mm QFN Style Package -- GNA-252-5W+
from Mini-Circuits

The GNA-252-5W+ is a GaN-on-SiC HEMT MMIC high power amplifier operating from 10 MHz to 2.5 GHz. Offering flat gain and high efficiency, this power amplifier is designed for demanding RF applications requiring high output power, excellent linearity, and a compact footprint. When driven with an input... [See More]

  • Amplifier Type: Power Amplifier
  • Frequency Range: 10 to 2500
  • Applications: Radar Systems
  • Minimum Gain: 13
DC - 4500 MHz Cascadable SiGe HBT MMIC Amplifier -- QPA4486A
from Qorvo

The QPA4486A is a high performance SiGe HBT MMIC Amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between junctions. Cancellation of emitter junction non-linearities results in... [See More]

  • Applications: Mobile / Wireless Systems; SATCOM
  • Frequency Range: ? to 4500
  • RoHS Compliant: RoHS
  • Minimum Gain: 16.5
RF Amplifiers -- 1127-2752-ND
from DigiKey

RF Amplifier IC Die [See More]

  • Amplifier Type: Low Noise Amplifier; Power Amplifier
  • Package Type: Die
  • MMIC Tech.: MMIC
  • Operating Voltage: 4
SMT MMIC, High Power Amplifier, 10 MHz to 6 GHz, 50Ω, 5x5 mm QFN Style Package -- PMA5-63-2W+
from Mini-Circuits

The PMA5-63-2W+ is a GaAs MMIC Distributed Power Amplifier operating from 10 to 6000 MHz. The amplifier provides 12 dB of gain, +33.8 dBm saturated output power, and achieves +44.5 dBm output IP3, while operating from a +12 V power supply and consuming 400 mA of quiescent current. In addition, it is... [See More]

  • Amplifier Type: Power Amplifier
  • Frequency Range: 10 to 6000
  • Applications: Military / Defense
  • Minimum Gain: 10
RF Amplifiers -- 1127-2806-2-ND
from DigiKey

RF Amplifier IC 16-SMT (3x3) [See More]

  • Amplifier Type: Low Noise Amplifier; Power Amplifier
  • Package Type: Surface Mount; 16-LFQFN Exposed Pad
  • MMIC Tech.: MMIC
SMT MMIC, High Power Amplifier, 10 to 11.7 GHz, 50Ω -- PMA6-123-10W+
from Mini-Circuits

Mini-Circuits ’ PMA6-123-10W+ is a GaAs MMIC Power Amplifier operating from 10.0 to 11.7 GHz. This internally matched 50 Ω amplifier provides 30.3 dB of gain, +39.1 dBm saturated output power, and +46.1 dBm output IP3, while operating from a +8 V power supply and consuming 1.5 A of bias... [See More]

  • Amplifier Type: Power Amplifier
  • Minimum Gain: 27.4
  • Frequency Range: 10000 to 11700
  • Maximum Gain: 30.7
RF Amplifiers -- 1465-CMPA0560008SCT-ND [CMPA0560008S from MACOM]
from DigiKey

MMIC, GAN HEMT, G28V5, 8W, 500MH [See More]

  • Amplifier Type: Low Noise Amplifier; Power Amplifier
  • Frequency Range: 500 to 6000
  • Applications: Radar
  • Minimum Gain: 19
SMT MMIC, High Power, Linear, Dual Matched, pHEMT Amplifier, 40 MHz to 1250 MHz, 75Ω, 4x4 mm QFN Style Package -- MPGA-122-75+
from Mini-Circuits

MPGA-122-75+ (RoHS compliant) is an advanced wideband dual amplifier fabricated using E-PHEMT* technology and offers extremely high dynamic range over a broad frequency range and with low noise figure and flat gain. In addition, the MPGA-122-75+ has excellent input and output return loss when used... [See More]

  • Amplifier Type: Power Amplifier
  • MMIC Tech.: MMIC
  • RoHS Compliant: RoHS
  • Package Type: Surface Mount
RF Amplifiers -- 1465-CMPA1D1J001S-ND [CMPA1D1J001S from MACOM]
from DigiKey

MMIC, GAN HEMT, G28V5-1C, 1W, 12 [See More]

  • Amplifier Type: Low Noise Amplifier; Power Amplifier
  • Frequency Range: 13000 to 18000
  • Applications: Radar
  • Minimum Gain: 24
SMT MMIC, High Power, Linear, pHEMT Amplifier, 30 MHz to 2700 MHz, 50Ω, 5x6 mm MSiP Style Package -- PHA-202+
from Mini-Circuits

The PHA-202+ (RoHS compliant) is a medium power amplifier fabricated using E-PHEMT technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the PHA-202+ has good input and output return loss over a broad frequency range without the need... [See More]

  • Amplifier Type: Power Amplifier
  • MMIC Tech.: MMIC
  • RoHS Compliant: RoHS
  • Package Type: Surface Mount
RF Amplifiers -- 1465-CMPA2060035F1-ND [CMPA2060035F1 from MACOM]
from DigiKey

35W, GAN MMIC POWER AMPLIFIER, 2 [See More]

  • Amplifier Type: Low Noise Amplifier; Power Amplifier
  • Frequency Range: 2000 to 6000
  • Applications: General Purpose
  • Minimum Gain: 27.5
SMT MMIC, Linear, Gain Block Amplifier, 10 GHz to 13 GHz, 50Ω, 2x2 mm QFN Style Package -- PMA2-133LN+
from Mini-Circuits

Mini-Circuits ’ PMA2-133LN+ is an E-PHEMT* based, ultra-low noise MMIC amplifier. The model offers a unique combination of low current consumption, low noise and high IP3, making it an ideal for sensitive, high-dynamic-range receiver [See More]

  • MMIC Tech.: MMIC
  • Operating Voltage: 7.7
  • Package Type: Surface Mount
  • Operating Voltage: 7.7
RF Amplifiers -- 1465-CMPA5259100SCT-ND [CMPA5259100S from MACOM]
from DigiKey

100W, GAN MMIC POWER AMPLIFIER, [See More]

  • Amplifier Type: Low Noise Amplifier; Power Amplifier
  • Frequency Range: 5000 to 5900
  • Applications: Radar
  • Minimum Gain: 25
SMT MMIC, Linear, Gain Block Amplifier, 50 MHz to 3000 MHz, 50Ω, 5x5 mm QFN Style Package -- DVGA2-33APP+
from Mini-Circuits

The DVGA2-33APP+ is a 50W RF Digital Variable Gain Amplifier that offers an attenuation of 31.5 dB in 0.5 dB steps using a 6-bit Parallel interface attenuator and 19dB gain using a InGap HBT amplifier. Step attenuator used in DVGA2-33APP+ is produced using a unique combination of CMOS process on... [See More]

  • Frequency Range: 50 to 3000
  • Maximum Gain: 20.6
  • Minimum Gain: 20.6
  • Output Power: 16.5
RF Amplifiers -- 1465-CMPA801B030F1-ND [CMPA801B030F1 from MACOM]
from DigiKey

GAN MMIC 30W 28V 8.0-11.0GHZ [See More]

  • Amplifier Type: Low Noise Amplifier; Power Amplifier
  • RoHS Compliant: RoHS
  • Applications: Radar
  • Frequency Range: 8000 to 11000
SMT MMIC, Linear, Gain Block Amplifier, 500 MHz to 12 GHz, 50Ω, 2x2 mm QFN Style Package -- PMA2-123LN+
from Mini-Circuits

The PMA2-123LN+ is a PHEMT based wideband, low noise MMIC amplifier with a unique combination of low noise, high IP3, and flat gain over wideband making it ideal for sensitive, high-dynamic-range receiver applications. This design operates on a single +5V or +6V supply, is well matched for 50... [See More]

  • MMIC Tech.: MMIC
  • Operating Voltage: 7
  • Package Type: Surface Mount
  • Operating Voltage: 7
RF Amplifiers -- 1465-CMPA851A005S-ND [CMPA851A005S from MACOM]
from DigiKey

MMIC, GAN HEMT, G28V5, 5W, 8.5-1 [See More]

  • Amplifier Type: Low Noise Amplifier; Power Amplifier
  • Frequency Range: 8500 to 10500
  • Applications: Radar
  • Minimum Gain: 33
SMT MMIC, Linear, Gain Block Amplifier, DC to 7000 MHz, 50Ω, SOT-363 Style Package -- PSA2-6+
from Mini-Circuits

The PSA2-6+ is a wideband amplifier fabricated using GaAs HBT technology. This device offers +5.6 dBm P1dB, 15.2 dB gain, +17 dBm OIP3 and 2.4 dB NF making it ideal for use in communications applications, radar systems and broadband test and measurement equipment. It has repeatable performance from... [See More]

  • Applications: Radar Systems
  • Minimum Gain: 9.7
  • Frequency Range: 7000
  • Maximum Gain: 22.2
RF Amplifiers -- 1465-MAAL-011204-TR3000TR-ND [MAAL-011204-TR3000 from MACOM]
from DigiKey

MMIC,LNA,4MM HQFN-8LD, TR3000 [See More]

  • Amplifier Type: Low Noise Amplifier; Power Amplifier
  • Frequency Range: 63.87 to 128
  • Applications: General Purpose
  • Minimum Gain: 27
SMT MMIC, Linear, Gain Block, HBT Amplifier, 10 MHz to 12 GHz, 50Ω, 3x3 mm QFN Style Package -- LVA-123+
from Mini-Circuits

LVA-123+ (RoHS compliant) is an advanced ultra-wideband amplifier fabricated using GaAs HBT technol- ogy and offers excellent gain flatness over a broad frequency range. In addition, the LVA-123+ has good input and output return loss over this frequency range without the need for external matching... [See More]

  • RoHS Compliant: RoHS
  • Minimum Gain: 16.5
  • Frequency Range: 10 to 12000
  • Maximum Gain: 16.5
RF Amplifiers -- 1465-MAAL-011207-QR3000-ND [MAAL-011207-QR3000 from MACOM]
from DigiKey

MMIC,LNA,2MMPDFN-8LD [See More]

  • Amplifier Type: Low Noise Amplifier; Power Amplifier
  • Frequency Range: 0.1500 to 6000
  • Applications: General Purpose
  • Minimum Gain: 18
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 1000 MHz, 50Ω, Ceramic -- RAM-4+
from Mini-Circuits

RAM-4+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a ceramic surface-mount package. RAM-4+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTBF is 300 years at +100 °C... [See More]

  • RoHS Compliant: RoHS
  • Minimum Gain: 7.02
  • Frequency Range: 1000
  • Maximum Gain: 8.5
RF Amplifiers -- 1465-XB1007-QT-0GPT-ND [XB1007-QT-0GPT from MACOM]
from DigiKey

MMIC,PK,BUF,4-11GHZ,T&R,16L QFN( [See More]

  • Amplifier Type: Low Noise Amplifier; Power Amplifier
  • Frequency Range: 4000 to 11000
  • Applications: LMDS, VSAT
  • Minimum Gain: 23
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 1000 MHz, 50Ω, Micro-X Style Package -- MAR-1SM+
from Mini-Circuits

MAR-1SM+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a Micro-X package. MAR-1SM+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 14,000 years at +85 °C case... [See More]

  • RoHS Compliant: RoHS
  • Minimum Gain: 16.5
  • Frequency Range: 1000
  • Maximum Gain: 152
RF Amplifiers -- 1465-XP1035-QH-0G0T-ND [XP1035-QH-0G0T from MACOM]
from DigiKey

MMIC,SMD,5.9-8.5GHZ,PA,QFN(4X4), [See More]

  • Amplifier Type: Low Noise Amplifier; Power Amplifier
  • Frequency Range: 5900 to 9500
  • Applications: VSAT
  • Minimum Gain: 26
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 1000 MHz, 50Ω, Micro-X Style Package -- MAR-4+
from Mini-Circuits

MAR-4+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a Micro-X package. MAR-4+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 1,000 years at +85 °C case... [See More]

  • RoHS Compliant: RoHS
  • Minimum Gain: 7.03
  • Frequency Range: 1000
  • Maximum Gain: 8.3
RF Amplifiers -- 150-ICP2840-1-110I-ND [ICP2840-1-110I from Microchip Technology, Inc.]
from DigiKey

27.5 -31 GHZ 9W GAN PA MMIC [See More]

  • Amplifier Type: Low Noise Amplifier; Power Amplifier
  • Frequency Range: 27500 to 31000
  • Applications: 5G
  • Minimum Gain: 22
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 18 GHz, 50Ω, Ceramic -- CMA-183L+
from Mini-Circuits

The CMA-183L+ is a low current, wideband gain block that operates up to 20 GHz fabricated using highly reliable GaAs HBT process. This Darlington pair amplifier delivers excellent gain flatness, good return loss, low current with acceptable P1dB and OIP3 across a wide bandwidth without the need of... [See More]

  • MMIC Tech.: MMIC
  • Nominal Impedance: 50
  • Package Type: Surface Mount
RF Amplifiers -- 2312-QPA0506-ND [QPA0506 from Qorvo]
from DigiKey

5-6 GHZ, 4W C-BAND MMIC, OVM [See More]

  • Amplifier Type: Low Noise Amplifier; Power Amplifier
  • Frequency Range: 5000 to 6000
  • Applications: Radar
  • Minimum Gain: 27.4
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 20 GHz, 50Ω, Ceramic -- EHC-24L+
from Mini-Circuits

The EHC-24L+ is a low current, wideband gain block that operates up to 20 GHz and is fabricated using a highly reliable HBT process. This Darlington pair amplifier delivers excellent gain flatness and good return loss with low current consumption across a very wide bandwidth. The specified... [See More]

  • MMIC Tech.: MMIC
  • Nominal Impedance: 50
  • Package Type: Surface Mount
RF Amplifiers -- 2312-QPA0524-ND [QPA0524 from Qorvo]
from DigiKey

24GHZ 5W MMIC PA [See More]

  • Amplifier Type: Low Noise Amplifier; Power Amplifier
  • Frequency Range: 24250 to 26500
  • Applications: 5G, Radar
  • Minimum Gain: 23
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, SOT-143 Style Package -- VAM-3+
from Mini-Circuits

VAM-3+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in an SOT143 style package. It uses Darlington configuration and is fabricated using InGaP HBT technology. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and... [See More]

  • RoHS Compliant: RoHS
  • Minimum Gain: 7.5
  • Frequency Range: 2000
  • Maximum Gain: 11.5
RF Amplifiers -- 2312-QPA1111-ND [QPA1111 from Qorvo]
from DigiKey

30W X-BAND MMIC PA [See More]

  • Amplifier Type: Low Noise Amplifier; Power Amplifier
  • Frequency Range: 8500 to 10500
  • Applications: Radar
  • Minimum Gain: 38
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 3000 MHz, 50Ω, SOT-89 Style Package -- GALI-3+
from Mini-Circuits

Gali-3+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot, and is enclosed in a SOT-89 package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 20,000 years... [See More]

  • RoHS Compliant: RoHS
  • Minimum Gain: 15.8
  • Frequency Range: 3000
  • Maximum Gain: 22.4
0.25W Driver Amplifier -- MGA-30489
from Broadcom Inc.

MGA-30489 is a 0.25W high dynamic range Drive Amplifier MMIC, housed in a SOT-89 standard plastic package. The device features excellent input and output return loss, highly linear performance. [See More]

  • Amplifier Type: Low Noise Amplifier
  • RoHS Compliant: RoHS
  • Applications: Mobile / Wireless Systems
  • Frequency Range: 250 to 3000
16-24 GHz (Ku, K Band) Driver Amplifier -- CMD291
from Custom MMIC

The CMD291 is a wideband GaAs MMIC driver amplifier die which operates from 16 to 24 GHz. The broadband device is ideally suited for applications requiring high dynamic range. The CMD291 delivers 23 dB of gain with a corresponding output 1 dB compression point of +25.5 dBm and output IP3 of 32 dBm... [See More]

  • Amplifier Type: Driver Amplifier
  • Frequency Range: 16000 to 24000
  • RoHS Compliant: RoHS
  • Minimum Gain: 23
0.5-6GHz Low Noise Amplifier -- MGA-665P8
from Broadcom Inc.

MGA-665P8 low noise amplifier is designed for wireless applications in the 0.5-6GHz frequency range. At 5.25GHz, 3V, 20.5mA (typ). 1.45dB NF. 16dB Gain. 18.1dBm OIP3 [See More]

  • Amplifier Type: Low Noise Amplifier
  • Frequency Range: 500 to 6000
  • Applications: Mobile / Wireless Systems
  • Minimum Gain: 16
2-20 GHz (S, C, X, Ku, K Band) Driver Amplifier -- CMD295
from Custom MMIC

The CMD295 is a wideband GaAs MMIC driver amplifier ideally suited for military, space and communications systems where small size and high linearity are needed. At 10 GHz the device delivers greater than 26 dB of gain with a corresponding output 1 dB compression point of +16 dBm and an output IP3... [See More]

  • Amplifier Type: Driver Amplifier
  • Frequency Range: 2000 to 20000
  • RoHS Compliant: RoHS
  • Minimum Gain: 26.5
18-28 GHz 1W Power Amplifier -- AMMC-6425
from Broadcom Inc.

The Avago AMMC-6425 MMIC is a broadband 1W power amplifier designed for use in transmitters that operate in various frequency bands between 18 GHz and 28 GHz. This MMIC optimized for linear operation with an output third order intercept point (OIP3) of 38dBm. [See More]

  • Amplifier Type: Power Amplifier
  • Frequency Range: 18000 to 28000
  • Applications: Military / Defense; Mobile / Wireless Systems
  • Minimum Gain: 20
2-20 GHz (S, C, X, Ku, K Band) Driver Amplifier -- CMD299
from Custom MMIC

The CMD299 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for 30 GHz and delivers greater than 17 dB of gain with a corresponding noise figure of 3.5 dB and output 1... [See More]

  • Amplifier Type: Low Noise Amplifier
  • RoHS Compliant: RoHS
  • Applications: EW and Communication Systems
  • Frequency Range: 18 to 40
18-28 GHz 1W Power Amplifier in SMT Package -- AMMP-6425
from Broadcom Inc.

The Avago AMMP-6425 MMIC is a broadband 1W power amplifier in a surface mount package designed for use in transmitters that operate in various frequency bands between 18GHz and 28GHz. It also integrates a temperature compensated RF power detection circuit. It is fabricated in a PHEMT process for... [See More]

  • Amplifier Type: Power Amplifier
  • Frequency Range: 17700 to 27000
  • Applications: Military / Defense
  • Minimum Gain: 20
20-45 GHz (K, Ka, U Band) Driver Amplifier -- CMD293
from Custom MMIC

The CMD293 is a wideband medium power GaAs MMIC driver amplifier ideally suited for military, space and communications systems where small size and high linearity are needed. At 30 GHz the device delivers 20 dB of gain with a corresponding output 1 dB compression point of +26 dBm and noise figure of... [See More]

  • Amplifier Type: Driver Amplifier
  • Frequency Range: 20000 to 45000
  • RoHS Compliant: RoHS
  • Minimum Gain: 20
18-32GHz GaAs High Linearity LNA in SMT Package -- AMMP-6232
from Broadcom Inc.

The Avago AMMP-6232 is an easy-to-use broadband, high gain, high linearity, Low Noise Amplifier in a surface mount package. The wide band and unconditionally stable performance makes this MMIC ideal as a primary or sub-sequential low noise block or a transmitter driver. The MMIC has four gain stages... [See More]

  • Amplifier Type: Low Noise Amplifier
  • RoHS Compliant: RoHS
  • Applications: Mobile / Wireless Systems; SATCOM; RF Microwave
  • Frequency Range: 18000 to 32000
7-25 GHz (Ku, K Band) Low Noise Amplifier -- CMD298
from Custom MMIC

The CMD298 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for 21 GHz and delivers greater than 27 dB of gain with a corresponding noise figure of 1.4 dB and output 1... [See More]

  • Amplifier Type: Low Noise Amplifier
  • RoHS Compliant: RoHS
  • Applications: EW and Communication Systems
  • Frequency Range: 17 to 25
18-32GHz GaAs High Linearity Low Noise Amplifier -- AMMC-6232
from Broadcom Inc.

The Avago Technologies AMMC-6232 is an easy-to-use broadband, high gain, high linearity Low Noise Amplifier that operates from 18 GHz to 32GHz. The wide band and unconditionally stable performance makes this MMIC ideal as a primary or sub-sequential low noise block or a transmitter or LO driver. The... [See More]

  • Amplifier Type: Low Noise Amplifier
  • RoHS Compliant: RoHS
  • Applications: Mobile / Wireless Systems; SATCOM; RF Microwave
  • Frequency Range: 18000 to 32000
8-12 GHz (X Band)GaN Low Noise Amplifier -- CMD218C4
from Custom MMIC

The CMD278C4 is a broadband MMIC GaN low noise amplifier housed in a leadless 4x4 mm QFN package. The CMD278C4 is ideally suited for microwave radios and X-band applications where small size and high input power survivability are needed. The broadband device delivers 15 dB of gain with a... [See More]

  • Amplifier Type: Low Noise Amplifier
  • RoHS Compliant: RoHS
  • Applications: RF Microwave; X-band Applications
  • Frequency Range: 8000 to 12000
20dBm Psat High Isolation Buffer Amplifier -- MGA-565P8
from Broadcom Inc.

The MGA-565P8 is buffer amplifier designed for use in LO chains to drive high dynamic range passive mixers with consistent high Psat of 20dBm with 0dBm input power, isolation of 42dB and small signal gain of 22dB gain, ideal for use as a buffer amplifier in cellular/PCS/WCDMA/CDMA2000 base station... [See More]

  • Amplifier Type: Buffer
  • Minimum Gain: 22
  • Frequency Range: ? to 3500
  • Maximum Gain: 22
DC to 20 GHz (L, S, C, X, Ku, K Band) Wideband GaAs MMIC Power Amplifier -- CMD249*
from Custom MMIC

The CMD249is a wideband GaAs MMIC power amplifier die which operates from DC to 20 GHz. The amplifier delivers greater than 12 dB of gain with a corresponding output 1 dB compression point of +29 dBm and output IP3 of 38 dBm at 10 GHz. The CMD249 is a 50 ohm matched design which eliminates the need... [See More]

  • Amplifier Type: Power Amplifier
  • Frequency Range: 20000
  • RoHS Compliant: RoHS
  • Minimum Gain: 13
27-32 GHz 0.5W Power Amplifier in SMT Package -- AMMP-6430
from Broadcom Inc.

The Avago AMMP-6430 MMIC is a broadband 0.5W power amplifier in a SMT package designed for use in transmitters that operate in various frequency bands between 27 GHz and 32 GHz. The device has input and output matching circuitry for use in 50 Ω enviroments. The AMMP-6430 also integrates a... [See More]

  • Amplifier Type: Power Amplifier
  • Frequency Range: 25000 to 33000
  • Applications: Military / Defense
  • Minimum Gain: 17
DC-30 GHz (L, S, C, X, Ku, K, Ka Band) Distributed Driver Amplifier -- CMD292
from Custom MMIC

The CMD292 is wideband GaAs MMIC distributed driver amplifier die which operates from DC to 30 GHz. The amplifier delivers 13 dB of gain with a corresponding output 1 dB compression point of +27 dBm and output IP3 of 33 dBm at 15 GHz. The CMD292 is a 50 ohm matched design which eliminates the need... [See More]

  • Amplifier Type: Driver Amplifier
  • Frequency Range: ? to 30000
  • RoHS Compliant: RoHS
  • Minimum Gain: 13
30 KHz - 40 GHz Traveling Wave Amplifier -- AMMP-5024
from Broadcom Inc.

The AMMP-5024 is a broadband PHEMT GaAs MMIC travelling wave amplifier (TWA) designed for medium output power and high gain over the full 100 kHz to 40 GHz frequency range. The design employs a 9-stage, cascade-connected FET structure to ensure flat gain and power as well as uniform group delay. [See More]

  • Amplifier Type: Traveling Wave Amplifier
  • Frequency Range: 100 to 40000
  • Applications: Mobile / Wireless Systems
  • Minimum Gain: 15
Distributed Amplifier -- CMD173
from Custom MMIC

The CMD173 is wideband GaAs MMIC distributed amplifier die which operates from DC to 20 GHz. The amplifier delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +18 dBm and noise figure of 2 dB at 10 GHz. The CMD173 amplifier is a 50 ohm matched design which... [See More]

  • Amplifier Type: Low Noise Amplifier; Distributed Amplifier
  • Frequency Range: 20000
  • RoHS Compliant: RoHS
  • Minimum Gain: 15
30 kHz - 80 GHz Traveling Wave Amplifier -- AMMC-5025
from Broadcom Inc.

The Avago AMMC-5025 is a 30KHz to 80GHz ultra broadband traveling wave amplifier. This device is suitable for instrumentation and high speed digital communications. [See More]

  • Amplifier Type: Traveling Wave Amplifier
  • RoHS Compliant: RoHS
  • Applications: Mobile / Wireless Systems
  • Frequency Range: 0.0300 to 80000
Distributed Amplifier -- CMD173P4
from Custom MMIC

The CMD173P4 is a wideband GaAs MMIC distributed RF / Microwave amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The amplifier operates from UHF into K band (20 GHz) and delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +18 dBm and... [See More]

  • Amplifier Type: Low Noise Amplifier; Distributed Amplifier
  • Frequency Range: 20000
  • RoHS Compliant: RoHS
  • Minimum Gain: 15
30-GHz-Output Frequency Multiplier With Amplifier, Surface Mount Package -- AMMP-6130
from Broadcom Inc.

Avago Technologies' AMMP-6130 is a high gain, narrowband doubler and output power amplifier designed for DBS applications and other commercial communication systems. The MMIC takes an input 15 GHz signal and passes it through a harmonic frequency multiplier (x2) and then three stages of power... [See More]

  • Amplifier Type: Power Amplifier; Multiplier
  • Frequency Range: 15000 to 30000
  • Applications: Mobile / Wireless Systems
  • Minimum Gain: 16
Distributed Amplifier -- CMD192
from Custom MMIC

The CMD192 is wideband GaAs MMIC distributed driver amplifier die which operates from DC to 20 GHz. The amplifier delivers greater than 19 dB of gain with a corresponding output 1 dB compression point of +24.5 dBm and a noise figure of 1.9 dB at 10 GHz. The CMD192 LNA is a 50 ohm matched design... [See More]

  • Amplifier Type: Low Noise Amplifier; Distributed Amplifier
  • Frequency Range: 20000
  • RoHS Compliant: RoHS
  • Minimum Gain: 19.5
3V Driver Amplifier, 14dBm P1dB, Low Noise, 0.1-6GHz, SOT363(SC-70) -- MGA-81563
from Broadcom Inc.

The MGA-81 is a 3V part with 14dBm P1dB. It is housed in the miniature SOT-363 package and designed for 3V driver amplifier applications. Bias: 3V, 42mA; Gain = 12dB; NF = 2.8dB; P1dB = 14.8dBm; IP3i = 11dB all at 2GHz. [See More]

  • Amplifier Type: Buffer; Driver Amplifier
  • Frequency Range: 100 to 6000
  • Applications: Mobile / Wireless Systems; SATCOM
  • Minimum Gain: 12.4
Distributed Amplifier -- CMD192C5
from Custom MMIC

The CMD192C5 is a wideband GaAs MMIC distributed driver amplifier which operates from DC to 20 GHz and is housed in a leadless surface mount (SMT) package. The amplifier delivers greater than 19 dB of gain with a corresponding output 1 dB compression point of +25 dBm and noise figure of 1.9 dB at 10... [See More]

  • Amplifier Type: Low Noise Amplifier; Distributed Amplifier
  • Frequency Range: 20000
  • RoHS Compliant: RoHS
  • Minimum Gain: 19.5
3V LNA with Bypass Switch, 2 to 14dBm Adjustable IIP3, MiniPak Package -- MGA-725M4
from Broadcom Inc.

The MGA-725M4 is a low noise amplifier with built-in bypass switch in a miniature leadless package. It is housed in the MiniPak 1412 package and designed for 3V cellular/PCS applications, e.g. LNA and driver amplifier in CDMA handsets. Bias: 3V, 20mA; Gain = 14.4dB; NF = 1.4dB; IP3i = 9.9dBm all at... [See More]

  • Amplifier Type: Low Noise Amplifier
  • Frequency Range: 100 to 6000
  • Applications: Mobile / Wireless Systems
  • Minimum Gain: 14.4
Distributed Amplifier -- CMD197
from Custom MMIC

The CMD197 is a wideband GaAs MMIC distributed driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 10 GHz the device delivers greater than 16 dB of gain with a corresponding output 1 dB compression... [See More]

  • Amplifier Type: Distributed Amplifier
  • Frequency Range: 1000 to 24000
  • RoHS Compliant: RoHS
  • Minimum Gain: 16
3V LNA with Bypass Switch, 2 to 14dBm Adjustable IIP3, SOT343(SC-70) -- MGA-72543
from Broadcom Inc.

The MGA-72543 is a low noise amplifier with built-in bypass switch. It is housed in the miniature SOT-343 package and designed for 3V cellular/PCS applications, e.g. LNA and driver amplifier in CDMA handsets. Bias: 3V, 20mA; Gain = 14.4dB; NF = 1.5dB; IP3i = 10.5dB all at 2GHz. In bypass mode,... [See More]

  • Amplifier Type: Low Noise Amplifier
  • Frequency Range: 100 to 6000
  • Applications: Mobile / Wireless Systems
  • Minimum Gain: 14.4
Distributed Amplifier -- CMD197C4
from Custom MMIC

The CMD197C4 is a wideband GaAs MMIC distributed driver amplifier housed in a leadless surface mount (SMT) package that is ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 10 GHz the device delivers greater than... [See More]

  • Amplifier Type: Distributed Amplifier
  • Frequency Range: 1000 to 24000
  • RoHS Compliant: RoHS
  • Minimum Gain: 16
6-18 GHz 1W Power Amplifier in SMT Package -- AMMP-6408
from Broadcom Inc.

The AMMP-6408 MMIC is a broadband 1W power amplifier in a surface mount package designed for use in transmitters that operate in various frequency bands between 6 GHz and 18 GHz. At 8 GHz, it provides 29 dBm of output power (P-1dB) and 20 dB of small-signal gain from a small easy-to-use device. This... [See More]

  • Amplifier Type: Power Amplifier
  • RoHS Compliant: RoHS
  • Applications: Mobile / Wireless Systems; SATCOM; RF Microwave
  • Frequency Range: 6000 to 18000
Distributed Amplifier -- CMD201
from Custom MMIC

The CMD201 is wideband GaAs MMIC distributed power amplifier die which operates from DC to 20 GHz. The amplifier delivers greater than 12 dB of gain with a corresponding output 1 dB compression point of +29 dBm and output IP3 of 38 dBm at 10 GHz. The CMD201 is a 50 ohm matched design which... [See More]

  • Amplifier Type: Power Amplifier; Distributed Amplifier
  • Frequency Range: 20000
  • RoHS Compliant: RoHS
  • Minimum Gain: 12
6-20 GHz General Purpose Amplifier in 5x5mm Surface Mount Package -- AMMP-5618
from Broadcom Inc.

The Avago AMMP-5618 is a high power, medium gain amplifier that operates from 6 GHz to 20 GHz. This device is designed to be an easy-to-use component for any surface mount PCB application. [See More]

  • Amplifier Type: Two-Stage Amplifier
  • Frequency Range: 6000 to 20000
  • Applications: Mobile / Wireless Systems
  • Minimum Gain: 14.5
Distributed Amplifier -- CMD201P5
from Custom MMIC

The CMD201P5 is wideband GaAs MMIC distributed power amplifier which operates from DC to 20 GHz. The amplifier delivers 11 dB of gain with a corresponding output 1 dB compression point of +27 dBm and output IP3 of 37 dBm at 10 GHz. The CMD201P5 is a 50 ohm matched design which eliminates the need... [See More]

  • Amplifier Type: Power Amplifier; Distributed Amplifier
  • Frequency Range: 20000
  • RoHS Compliant: RoHS
  • Minimum Gain: 11
6-20GHz High Gain Amplifier in SMT Package -- AMMP-5620
from Broadcom Inc.

The Avago AMMP-5620 MMIC is a GaAs wide-band amplifier in a surface mount package designed for medium output power and high gain over the 6-20 GHz frequency range. The three cascaded stages provide high gain while the single bias supply offers ease of use. It is fabricated using a PHEMT integrated... [See More]

  • Amplifier Type: High Gain Amplifier
  • RoHS Compliant: RoHS
  • Applications: General Purpose, Communication Systems
  • Frequency Range: 6000 to 20000
Distributed Amplifier -- CMD206
from Custom MMIC

The CMD206 is wideband GaAs MMIC distributed low noise amplifier die which operates from DC to 50 GHz. This amplifier delivers greater than 11 dB of gain with a corresponding noise figure of 3.5 dB and an output 1 dB compression point of +12 dBm at 30 GHz. The CMD206 LNA is a 50 ohm matched design... [See More]

  • Amplifier Type: Low Noise Amplifier; Distributed Amplifier
  • Frequency Range: 50000
  • RoHS Compliant: RoHS
  • Minimum Gain: 11
7-21GHz GaAs High Linearity LNA in SMT Package -- AMMP-6222
from Broadcom Inc.

Avago Technologies AMMP-6222 is an easy-to-use broadband, high gain, high linearity Low Noise Amplifier in a surface mount package. The wide band and unconditionally stable performance makes this MMIC ideal as a primary or sub-sequential low noise block or a transmitter or LO driver. The MMIC has... [See More]

  • Amplifier Type: Low Noise Amplifier
  • RoHS Compliant: RoHS
  • Applications: Mobile / Wireless Systems; SATCOM; RF Microwave
  • Frequency Range: 7000 to 21000
Distributed Amplifier -- CMD233
from Custom MMIC

The CMD233 is a wideband RF / Microwave GaAs MMIC distributed low noise amplifier ideally suited for military, space, and communications systems where small size and low noise figure are needed over a wide bandwidth. At 10 GHz the device delivers greater than 9 dB of gain with a corresponding noise... [See More]

  • Amplifier Type: Low Noise Amplifier; Distributed Amplifier
  • Frequency Range: 2000 to 20000
  • RoHS Compliant: RoHS
  • Minimum Gain: 9
750MHz - 1GHz 1/2 Watt High Linearity Amplifier -- MGA-30116
from Broadcom Inc.

Avago Technologies ’ MGA-30116 is a high linearity ½ Watt PA with good OIP3 performance and exceptionally good PAE at p1dB gain compression point, achieved through the use of Avago Technologies ’ proprietary 0.25um GaAs Enhancement-mode pHEMT process. [See More]

  • Amplifier Type: Low Noise Amplifier
  • RoHS Compliant: RoHS
  • Applications: Mobile / Wireless Systems
  • Frequency Range: 400 to 1000
Distributed Amplifier -- CMD238
from Custom MMIC

The CMD238 is a wideband GaAs MMIC distributed RF / Microwave amplifier ideally suited for military, space, and communications systems where small size and high linearity are needed over a wide bandwidth. At 10 GHz the device delivers 14 dB of gain with a corresponding output 1 dB compression point... [See More]

  • Amplifier Type: Distributed Amplifier
  • Frequency Range: 2000 to 20000
  • RoHS Compliant: RoHS
  • Minimum Gain: 14
Current Adjustable Low Noise Amplifier -- MGA-68563
from Broadcom Inc.

The MGA-68563 is an easy to use, economical GaAs MMIC amplifier that offers excellent linearity and low noise figure for applications from 0.1 to 1.5GHz. Packaged in a miniature SOT-363 package, it requires half the board space of a SOT-143 package. [See More]

  • Amplifier Type: Low Noise Amplifier
  • RoHS Compliant: RoHS
  • Applications: Mobile / Wireless Systems
  • Frequency Range: 100 to 8000
Distributed Amplifier -- CMD240
from Custom MMIC

The CMD240 is wideband GaAs MMIC BroadRange distributed low noise amplifier die which operates from DC to 22 GHz. The amplifier delivers greater than 15 dB of gain with a corresponding noise figure of 2.2 dB and output 1 dB compression point of 19 dBm at 10 GHz. The CMD240 MMIC is a 50 ohm matched... [See More]

  • Amplifier Type: Low Noise Amplifier; Distributed Amplifier
  • Frequency Range: 22000
  • RoHS Compliant: RoHS
  • Minimum Gain: 15
Current-Adjustable Low Noise Amplifier -- MGA-685T6
from Broadcom Inc.

MGA-685T6 is an easy-to-use GaAs MMIC amplifier that offers excellent linearity and low noise figure for applications from 0.1 to 1.5GHz. One external resistor is used to set the bias current from 5 mA to 30 mA. This allows the designer to use the same part in several circuit positions and tailor... [See More]

  • Amplifier Type: Low Noise Amplifier
  • RoHS Compliant: RoHS
  • Applications: Mobile / Wireless Systems
  • Frequency Range: 300 to 4000
Distributed Amplifier -- CMD240C4
from Custom MMIC

The CMD240P4 is wideband GaAs MMIC distributed amplifier housed in a leadless 4x4 mm surface mount (SMT) package. This amplifier operates from DC to 22 GHz and delivers greater than 15 dB of gain with a corresponding noise figure of 2.2 dB and output 1 dB compression point of +19 dBm at 10 GHz. The... [See More]

  • Amplifier Type: Low Noise Amplifier; Distributed Amplifier
  • Frequency Range: 22000
  • RoHS Compliant: RoHS
  • Minimum Gain: 15
High Gain, High Linearity and Very Low Noise Amplifier -- MGA-13116
from Broadcom Inc.

Avago Technologies' MGA-13116 is a two stage, easy-to-use GaAs MMIC Low Noise Amplifier (LNA) with active bias. The LNA has low noise with good input return loss and high linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process. Features. [See More]

  • Amplifier Type: Low Noise Amplifier
  • RoHS Compliant: RoHS
  • Applications: Mobile / Wireless Systems
  • Frequency Range: 400 to 1500
Distributed Amplifier -- CMD240P4
from Custom MMIC

The CMD240P4 is wideband GaAs MMIC distributed amplifier housed in a leadless 4x4 mm surface mount (SMT) package. This amplifier operates from DC to 22 GHz and delivers greater than 15 dB of gain with a corresponding noise figure of 2.2 dB and output 1 dB compression point of +19 dBm at 10 GHz. The... [See More]

  • Amplifier Type: Low Noise Amplifier; Distributed Amplifier
  • Frequency Range: 22000
  • RoHS Compliant: RoHS
  • Minimum Gain: 15
Low Noise Amplifier with Bypass Switch -- MGA-785T6
from Broadcom Inc.

MGA-785T6 is an easy to use GaAs MMIC LNA that offers excellent linearity and low noise figure for applications from 0.1 to 1.5GHz. It provides an integrated solution of LNA with adjustable IIP3 which can be fixed to a desired current level for the receiver ’s linearity requirements. The LNA... [See More]

  • Amplifier Type: Low Noise Amplifier
  • RoHS Compliant: RoHS
  • Applications: Mobile / Wireless Systems
  • Frequency Range: 100 to 1500
Distributed Amplifier -- CMD241
from Custom MMIC

The CMD241 is wideband GaAs MMIC BroadRange distributed RF / Microwave low noise amplifier die which operates from 2 to 22 GHz. This amplifier delivers greater than 13 dB of gain with a corresponding noise figure of 2.3 dB and an output 1 dB compression point of +21 dBm at 11 GHz. The CMD241 MMIC is... [See More]

  • Amplifier Type: Low Noise Amplifier; Distributed Amplifier
  • Frequency Range: 2000 to 22000
  • RoHS Compliant: RoHS
  • Minimum Gain: 13.5
Low Noise, High Linearity Active Bias Amplifier -- MGA-632P8
from Broadcom Inc.

Avago Technologies ’ MGA-632P8 is an economical, easyto-use GaAs MMIC Low Noise Amplifier (LNA) with active bias. The LNA has low noise with excellent input return loss and high linearity achieved through the use of Avago Technologies ’ proprietary 0.5um GaAs Enhancement mode pHEMT... [See More]

  • Amplifier Type: Low Noise Amplifier
  • RoHS Compliant: RoHS
  • Applications: Mobile / Wireless Systems
  • Frequency Range: 100 to 8000
Distributed Amplifier -- CMD241P4
from Custom MMIC

The CMD241P4 is wideband GaAs MMIC distributed low noise amplifier housed in a leadless 4x4 mm surface mount package. The amplifier operates from 2 to 22 GHz and delivers greater than 13 dB of gain with a corresponding noise figure of 2.3 dB and an output 1 dB compression point of +21 dBm at 11 GHz. [See More]

  • Amplifier Type: Low Noise Amplifier; Distributed Amplifier
  • Frequency Range: 2000 to 22000
  • RoHS Compliant: RoHS
  • Minimum Gain: 13.5
Low Noise, High Linearity Amplifier with Active Bias -- MGA-631P8
from Broadcom Inc.

Avago Technologies ’ MGA-631P8 is an economical, easyto-use GaAs MMIC Low Noise Amplifier (LNA) with active bias. The LNA offers low noise with excellent input return loss and high linearity. It has an extra feature that allows a designer to adjust supply current and gain externally. This... [See More]

  • Amplifier Type: Low Noise Amplifier
  • RoHS Compliant: RoHS
  • Applications: Mobile / Wireless Systems
  • Frequency Range: 100 to 8000
Distributed Amplifier -- CMD242
from Custom MMIC

The CMD242 is wideband GaAs MMIC distributed low noise amplifier die which operates from DC to 40 GHz. The amplifier delivers greater than 10.5 dB of gain with a corresponding noise figure of 4.4 dB and output 1 dB compression point of 18.0 dBm at 20 GHz. The CMD242 is a 50 ohm matched design which... [See More]

  • Amplifier Type: Distributed Amplifier
  • Frequency Range: 40000
  • RoHS Compliant: RoHS
  • Minimum Gain: 11