BNC RF Amplifiers
from Mini-Circuits
Connectorized BNC, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50 Ω [See More]
- Connectors: BNC
- Package Type: Connectorized
- Amplifier Type: Power Amplifier
- Operating Voltage: 25
from Mini-Circuits
Connectorized BNC, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50 Ω [See More]
- Connectors: BNC
- Package Type: Connectorized
- Amplifier Type: Power Amplifier
- Operating Voltage: 25
from Mini-Circuits
Connectorized BNC, Linear, Gain Block Amplifier, 0.05 MHz to 500 MHz, 50 Ω [See More]
- Connectors: BNC
- Nominal Impedance: 50
- Package Type: Connectorized
- Operating Temperature: -20 to 71
from Mini-Circuits
Connectorized BNC, Medium Power, Linear Amplifier, 0.0025 MHz to 500 MHz, 50 Ω [See More]
- Connectors: BNC
- Frequency Range: 0.0025 to 500
- Amplifier Type: Power Amplifier
- Minimum Gain: 25
from Mini-Circuits
Mini-Circuits ’ ZHL-72A+ utilizes high power LDMOS transistor output stage. Class A operation accept any kind of modulation. The frequency range is so wide (280,000:1) that the amplifier may handle long pulses, 15 µsec typ. with very short rise and fall duration 1.1 nsec. typ. Of course... [See More]
- Connectors: BNC
- Frequency Range: 0.0025 to 700
- Amplifier Type: Power Amplifier
- Minimum Gain: 25
from Empower RF Systems
Solid-state linear design, built-in control, protection & monitoring [See More]
- Connectors: BNC; SMA; Type N; D-Sub 9 Pins
- Frequency Range: 200 to 1000
- Amplifier Type: Power Amplifier
- Minimum Gain: 60
from AR Modular RF
The Model AR-50 (KMW1035) is a portable, lightweight, fully automatic band-switching RF booster amplifier for multi-band VHF/UHF Tactical Radio equipment employing legacy, proprietary and emerging waveforms. The amplifier covers the frequency band of 30-512 MHz using six high speed auto switching... [See More]
- Connectors: BNC; TNC; Type N; UHF
- Applications: Military / Defense; SATCOM
- Amplifier Type: Low Noise Amplifier; Power Amplifier; Booster Amplifier
- Frequency Range: 30 to 512
from Zurich Instruments
The UHF Boxcar is a bundle containing the UHFLI 600 MHz lock-in amplifier and the UHF-BOX Boxcar upgrade option. The UHF-BOX Boxcar Averager is the first fully digital boxcar averager in history opening new perspectives and innovative ways of analyzing non-sinusoidal signals with low duty cycles. It... [See More]
- Connectors: BNC; USB
- Applications: Engineering R&D: Oscillator testing, FFT Spectrum Analyzer, Frequency Response Analyzer (FRA), Vector Network Analyzer (VNA)
- Amplifier Type: Lock-in with Boxcar Averager Upgrade
- Frequency Range: 0.0 to 600
from RESON
RESON's EC 6070 is a sophisticated preamplifier and audio amplifier system with loudspeakers designed for monitoring underwater acoustic signals from 10Hz to 700kHz. This system is ideal for listening and recording both low frequency whale vocalization and high-frequency echo-location sonar signals... [See More]
- Connectors: BNC
- Applications: Monitoring Underwater Acoustic Signals
- Amplifier Type: Low Noise Amplifier; Hydrophone Audio Amplifier
- Frequency Range: 0.0100 to 0.7000
from Zurich Instruments
The Zurich Instruments HF2LI (high-frequency, 2 inputs) is a digital lock-in amplifier covering the frequency range between DC and 50 MHz. It features 2 physical input channels so that it can replace 2 devices in many measurement setups. The 128-bit digital signal processing delivers superior... [See More]
- Connectors: BNC; USB
- Applications: Atomic Force Microscopy (AFM), Scanning Probe Microscopy (SPM),Non-linear imaging (CARS, SRS, Terahertz, etc.)
- Amplifier Type: Lock-in
- Frequency Range: 0.0 to 50
from Zurich Instruments
The Zurich Instruments MFLI is a digital lock-in amplifier that sets the new standard for measurements in the medium and low frequency range. The MFLI is available in two versions covering the frequency range DC to 500 kHz and DC to 5 MHz (an upgrade from 500 kHz to 5 MHz is possible later). With... [See More]
- Connectors: BNC
- Applications: Optical chopper applications, Pulsed laser applications (e.g. high power lasers),Materials research
- Amplifier Type: Lock-in
- Frequency Range: 0.0 to 500