Beveled Retaining Rings and Snap Rings
from Rotor Clip Company, Inc.
Axially Assembled, Internal Beveled. These rings look exactly like their HO counterpart, only they have a 15 ° angle on the outer edge. This combines with a complementary groove angle to eliminate endplay by wedging itself between the groove and the retained part. [See More]
- Ring Style: Beveled
- Design Units: Inch
- Ring Type: Internal
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
from Rotor Clip Company, Inc.
Axially Assembled, External Beveled. These rings look exactly like their SH counterpart, only they have a 15 ° angle on the inner edge. This combines with a complimentary groove angle to eliminate endplay by wedging itself between the groove and the retained part [See More]
- Ring Style: Beveled
- Design Units: Inch
- Ring Type: External
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
from American Ring
External Retaining Rings, Bevelled Edge [See More]
- Ring Style: Beveled
- Design Units: Inch; Metric
- Ring Type: External
- Shaft Diameter: 0.9250 to 3.7
from Daemar Inc.
These rings look exactly like their HO counterpart. only they have a 15 º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in [See More]
- Ring Style: Beveled
- Housing Diameter: 1
- Ring Type: Internal
- Thickness: 0.0420
from American Ring
Internal Retaining Rings, Bevelled Edge [See More]
- Ring Style: Beveled
- Design Units: Inch; Metric
- Ring Type: Internal
- Thickness: 0.0420 to 0.1870
from Daemar Inc.
These rings look exactly like their SH counterpart. only they have a 15 º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in [See More]
- Ring Style: Beveled
- Shaft Diameter: 1
- Ring Type: External
- Thickness: 0.0420