Metric Retaining Rings and Snap Rings

178 Results
Retaining Ring
from Smalley

A Smalley Laminar Seal Ring is a metallic labyrinth seal consisting of multiple rings in a groove. This arrangement of the rings and the specific orientation of the rings are dictated by the application and the severity of the environment. Seals assembly components from contamination. Numerous... [See More]

  • Design Units: Metric
  • Thickness: 0.0210 to 0.0930
  • Ring Type: External
  • Groove Diameter: 0.1340 to 1.66
Circlip Kits -- 278360
from RS Components, Ltd.

890 piece stainless steel circlip kit [See More]

  • Design Units: Metric
  • Ring Style: Circlip; E type, external, internal
  • Ring Type: Internal; External
  • Shaft Diameter: 0.4724 to 0.6299
10mm Shaft Dia. External Retaining, with a 622kg Thrust Strength. -- MD0471MQB010
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Design Units: Metric
  • Shaft Diameter: 0.3937
  • Ring Type: External
  • Thickness: 0.0394
2 Turn External Spiral Retain Ring -- WZM-37
from Zhejiang Lisheng Spring Co., Ltd.

Standard of no ear Spiral External Retaining Rings No Mold Cost for shaft. Description: Our spiral retaining ring that there is no interference in assembly and inner ear diameter burrfree, you can manually and automatic quick installation and removal, generally die stamping circlip have ears to... [See More]

  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings; Spring Steel
  • Ring Type: External
  • Shaft Diameter: 0.3488
Axially Assembled Tapered Section Retaining Rings / Circlips / DHI -- DHI
from Rotor Clip Company, Inc.

Axially Assembled, Internal Inverted, Metric. Functions like an DHO ring in a housing/bore, only the lugs are reversed. This version reduces the distance the lugs of the standard DHO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded. [See More]

  • Design Units: Metric
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze
  • Ring Type: Internal
  • Finish: Coating or Plating
Retaining Rings and Washers -- G6020 [G6020 from Heyco Products, Inc.]
from bisco industries

Retaining Rings and Washers [See More]

  • Design Units: Metric
  • Material: SBR (Styrene Butadiene)
Retainer -- EAYH-L2-125-N
from Festo Corporation

retainer EAYH-L2-125-N Size=125, Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=258 g, Materials note=Conforms to RoHS, Material housing=Wrought Aluminium alloy [See More]

  • Design Units: Metric
  • Material: Wrought aluminum alloy
Retaining Ring -- DNH-13
from Smalley

No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]

  • Design Units: Metric
  • Ring Style: Spring Steel
  • Ring Type: Internal
  • Housing Diameter: 0.5118
Circlip Kits -- 278376
from RS Components, Ltd.

450 piece stainless steel circlip kit [See More]

  • Design Units: Metric
  • Ring Style: Circlip; E type, external, internal
  • Ring Type: Internal; External
  • Shaft Diameter: 0.7874 to 0.9843
Carbon Spring Steel External E-Ring for 0.04" Shaft Dia. -- A 9Q29-04
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Design Units: Inch; Metric
  • Shaft Diameter: 0.0400
  • Ring Type: External
  • Thickness: 0.0100
2 Turn Inner Spiral Snap Ring -- DNK-98
from Zhejiang Lisheng Spring Co., Ltd.

Electric Tools Spiral Retaining Ring / Internal Retaining Snap Ring Custom Design. Description: Internal spiral snap ring have no ears in your assembly! Internal spiral snap ring are manufactured by coiling the ring from flat wire. Because coiling produces a retaining ring with no scrap, the... [See More]

  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings; Spring Steel
  • Ring Type: Internal
  • Thickness: 0.1146
Axially Assembled Tapered Section Retaining Rings / Circlips / DHO -- DHO-10
from Rotor Clip Company, Inc.

Axially Assembled, Internal, Metric. Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place. [See More]

  • Design Units: Metric
  • Housing Diameter: 0.3937
  • Ring Type: Internal
  • Thickness: 0.0370 to 0.0394
Retainer -- EAYH-L2-160-N
from Festo Corporation

retainer EAYH-L2-160-N Size=160, Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=600 g, Materials note=Conforms to RoHS, Material housing=Wrought Aluminium alloy [See More]

  • Design Units: Metric
  • Material: Wrought aluminum alloy
Retaining Ring -- DNS-13
from Smalley

No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]

  • Design Units: Metric
  • Ring Style: Spring Steel
  • Ring Type: External
  • Shaft Diameter: 0.5118
Circlip Kits -- 523165
from RS Components, Ltd.

890 piece steel circlip kit Type 1 [See More]

  • Design Units: Metric
  • Ring Style: Circlip; E type, external, internal
  • Ring Type: Internal; External
  • Shaft Diameter: 0.4724
CARBON SPRING STEEL EXTERNAL E-RING FOR 1.4MM SHAFT DIA. -- MD6799MQB012
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Design Units: Metric
  • Shaft Diameter: 0.0551
  • Ring Type: External
  • Thickness: 0.0118
2 Turn Internal Spiral Retaining Ring 65Mn -- DNK-37
from Zhejiang Lisheng Spring Co., Ltd.

Medium Duty 2 – Turn Internal Spiral Retaining Ring Carbon / Stainless Steel Material. Description: Internal spiral retaining rings have no ears in your assembly! Spiral retaining rings are manufactured by coiling the ring from flat wire. Because coiling produces a retaining ring with no... [See More]

  • Design Units: Metric
  • Ring Style: Spring Steel
  • Ring Type: Internal
  • Thickness: 0.0567
Axially Assembled Tapered Section Retaining Rings / Circlips / DHT -- DHT
from Rotor Clip Company, Inc.

Axially Assembled, Internal Teeth, Metric Similar in design to the DHO internal ring, this features several teeth equally distributed along the circumference of the ring. The increased shoulder offered by the teeth is particularly effective in retaining applications with large radii or chamfers. [See More]

  • Design Units: Metric
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze
  • Ring Type: Internal
  • Finish: Coating or Plating
Retainer -- EAYH-L2-220-N
from Festo Corporation

retainer EAYH-L2-220-N Size=220, Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=1196 g, Materials note=Conforms to RoHS, Material housing=Wrought Aluminium alloy [See More]

  • Design Units: Metric
  • Material: Wrought aluminum alloy
Retaining Ring -- EH-10
from Smalley

No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]

  • Design Units: Metric
  • Ring Style: Spring Steel
  • Ring Type: Internal
  • Housing Diameter: 0.3937
Circlip Kits -- 523171
from RS Components, Ltd.

450 piece steel circlip kit [See More]

  • Design Units: Metric
  • Ring Style: Circlip; E type, external, internal
  • Ring Type: Internal; External
  • Shaft Diameter: 0.7874 to 0.9843
External Grooveless Retaining E-Ring for 10mm Shaft Dia. -- S73NW2MGR555-100
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Design Units: Metric
  • Ring Style: Grooveless / Self-locking
  • Ring Type: External
  • Shaft Diameter: 0.3937
2 Turn Internal Stainless Steel Snap Ring -- DNK-250
from Zhejiang Lisheng Spring Co., Ltd.

Double-layer internal stainless steel snap rings flattened steel wire spiral retaining ring for hole. Description: Internal stainless steel snap rings have no ears in your assembly! Internal stainless steel snap rings are manufactured by coiling the ring from flat wire. Because coiling produces a... [See More]

  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings; Spring Steel
  • Ring Type: Internal
  • Thickness: 0.1913
Axially Assembled Tapered Section Retaining Rings / Circlips / DSH -- DSH
from Rotor Clip Company, Inc.

Axially Assembled, External, Metric. Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place. [See More]

  • Design Units: Metric
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze
  • Ring Type: External
  • Finish: Coating or Plating
Retaining clip -- MKRS-12-B
from Festo Corporation

Installation kit. Junction box. Adapter connector. Pneumatic fitting. Lock nut. Protective conduit connector. Y-distributor. Polymer, polyamide, nickel-plated brass [See More]

  • Design Units: Metric
  • Ring Style: Circlip
Retaining Ring -- EH-12
from Smalley

No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]

  • Design Units: Metric
  • Ring Style: Spring Steel
  • Ring Type: Internal
  • Housing Diameter: 0.4724
Circlips -- 2096586
from RS Components, Ltd.

External s/steel circlip,4mm shaft [See More]

  • Design Units: Metric
  • Ring Style: Circlip; External
  • Ring Type: External
  • Shaft Diameter: 0.1575
External Grooveless Retaining Ring for .092 / .096" Shaft Dia. -- S73NW2-GR555-09
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Design Units: Inch; Metric
  • Ring Style: Grooveless / Self-locking
  • Ring Type: External
  • Shaft Diameter: 0.0920 to 0.0960
Balanced Spiral Retaining Ring -- balanced spiral retaining ring
from Zhejiang Lisheng Spring Co., Ltd.

Balanced 2-Turn Spiral Retaining Ring Internal. Description: balanced feature statically balances the retaining ring. A series of slots, opposite the gap end, account for the missing material in the gap. This characteristic is very useful when the balance of the assembly is critical and it is... [See More]

  • Design Units: Metric
  • Ring Style: Spring Steel
Axially Assembled Tapered Section Retaining Rings / Circlips / DSI -- DSI
from Rotor Clip Company, Inc.

Axially Assembled, External Inverted, Metric. Functions like a DSH ring in a shaft, only the lugs are reversed. This version reduces the distance the lugs of the standard DSH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance is minimal. [See More]

  • Design Units: Metric
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze
  • Ring Type: External
  • Finish: Coating or Plating
Retaining ring -- CQSR-12
from Festo Corporation

retaining ring CQSR-12 for CQ connectors Container size=10, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Food-safe=See Supplementary material information, Ambient temperature=-25 - 70 °C [See More]

  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings
Retaining Ring -- EH-6
from Smalley

No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]

  • Design Units: Metric
  • Ring Style: Spring Steel
  • Ring Type: Internal
  • Housing Diameter: 0.2362
Circlips -- 2096592
from RS Components, Ltd.

External s/steel circlip,5mm shaft [See More]

  • Design Units: Metric
  • Ring Style: Circlip; External
  • Ring Type: External
  • Shaft Diameter: 0.1969
PH 15-7 Mo Stainless Steel Retaining Take Up Ring for 0.125" Shaft Dia. -- S73KW2-131-12
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Design Units: Inch; Metric
  • Shaft Diameter: 0.1250
  • Ring Type: External
  • Thickness: 0.0100
Constant Section Retaining Ring -- constant section retaining ring
from Zhejiang Lisheng Spring Co., Ltd.

Description: Constant section retaining rings feature a uniform, constant section. This means that the material used to make the ring is the same width at any point along the circumference of the ring. These cost less than tapered and spiral retaining rings and provide only three point contact with... [See More]

  • Design Units: Metric
Axially Assembled Tapered Section Retaining Rings / Circlips / DSR -- DSR
from Rotor Clip Company, Inc.

Axially Assembled, External Reinforced, Metric. The DSR is an extra thick version of a regular DSH retaining ring. As such, it is stronger and can withstand greater thrust loads than its standard counterpart. [See More]

  • Design Units: Metric
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze
  • Ring Type: External
  • Finish: Coating or Plating
Shock absorber retainer -- DADP-DGC-18-GF
from Festo Corporation

shock absorber retainer DADP-DGC-18-GF For DGC and DGCI linear drives. Size=18, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 80 °C, Product weight=140 g, Materials note=(* Free of copper and PTFE, * Conforms to RoHS) [See More]

  • Design Units: Metric
  • Material: Anodized Aluminum
Retaining Ring -- ES-12
from Smalley

No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]

  • Design Units: Metric
  • Ring Style: Spring Steel
  • Ring Type: External
  • Shaft Diameter: 0.4724
Circlips -- 2096609
from RS Components, Ltd.

External s/steel circlip,6mm shaft [See More]

  • Design Units: Metric
  • Ring Style: Circlip; External
  • Ring Type: External
  • Shaft Diameter: 0.2362
Constant Section Retaining Ring For Bore -- constant section retaining ring for bore
from Zhejiang Lisheng Spring Co., Ltd.

Description: Constant section retaining ring for bore feature a uniform, constant section. This means that the material used to make the ring is the same width at any point along the circumference of the ring. These cost less than tapered and spiral retaining rings and provide only three point... [See More]

  • Design Units: Metric
Axially Assembled Tapered Section Retaining Rings / Circlips / DST -- DST
from Rotor Clip Company, Inc.

Axially Assembled, External Teeth, Metric. Similar in design to the DSH external ring, this features several teeth equally distributed along the circumference of the ring. The increased shoulder offered by the teeth is particularly effective in retaining applications with large radii or chamfers. [See More]

  • Design Units: Metric
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze
  • Ring Type: External
  • Finish: Coating or Plating
Shock absorber retainer -- DADP-ES-G6-12
from Festo Corporation

shock absorber retainer DADP-ES-G6-12 Size=12, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=0 - 60 °C, Max. stop force=500 N [See More]

  • Design Units: Metric
  • Ring Load: 112
Retaining Ring -- ES-145
from Smalley

No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]

  • Design Units: Metric
  • Ring Style: Spring Steel
  • Ring Type: External
  • Shaft Diameter: 5.71
Circlips -- 2096615
from RS Components, Ltd.

External s/steel circlip,8mm shaft [See More]

  • Design Units: Metric
  • Ring Style: Circlip; External
  • Ring Type: External
  • Shaft Diameter: 0.3150
Constant Section Retaining Ring For Shaft -- constant section retaining ring for shaft
from Zhejiang Lisheng Spring Co., Ltd.

Description: Shaft constant section retaining ring feature a uniform, constant section. This means that the material used to make the ring is the same width at any point along the circumference of the ring. These cost less than tapered and spiral retaining rings and provide only three point contact... [See More]

  • Design Units: Metric
  • Material: Stainless Steel
Constant Section Retaining Rings, Snap Rings -- CBS
from Rotor Clip Company, Inc.

Snap Ring, External, Metric For Bearings. Once installed in the groove of a shaft, the portion of the ring protruding from the groove holds an assembly in place. [See More]

  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings
  • Ring Type: External
  • Material: Stainless Steel; Carbon Steel (SAE 1060-1090)
Shock absorber retainer -- DADP-ES-G6-16
from Festo Corporation

shock absorber retainer DADP-ES-G6-16 Size=16, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=0 - 60 °C, Max. stop force=500 N [See More]

  • Design Units: Metric
  • Ring Load: 112
Retaining Ring -- ES-6
from Smalley

No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]

  • Design Units: Metric
  • Ring Style: Spring Steel
  • Ring Type: External
  • Shaft Diameter: 0.2362
Circlips -- 2096621
from RS Components, Ltd.

External s/steel circlip,10mm shaft [See More]

  • Design Units: Metric
  • Ring Style: Circlip; External
  • Ring Type: External
  • Shaft Diameter: 0.3937
Constant Section Retaining Ring Wire Circlips -- constant section retaining ring wire circlips
from Zhejiang Lisheng Spring Co., Ltd.

Description: retaining ring wire circlips feature a uniform, constant section. This means that the material used to make the ring is the same width at any point along the circumference of the ring. These cost less than tapered and spiral retaining rings and provide only three point contact with the... [See More]

  • Design Units: Metric
  • Material: Stainless Steel
  • Ring Style: Circlip
Constant Section Retaining Rings, Snap Rings -- CRH
from Rotor Clip Company, Inc.

Snap Ring, Internal, Metric Round Wire. Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove holds an assembly in place. [See More]

  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings
  • Ring Type: Internal
  • Material: Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel AISI 302, Stainless Steel AISI 316
Shock absorber retainer -- DADP-ES-G6-20
from Festo Corporation

shock absorber retainer DADP-ES-G6-20 Size=20, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=0 - 60 °C, Max. stop force=1100 N [See More]

  • Design Units: Metric
  • Ring Load: 247
Retaining Ring -- FH-013
from Smalley

Constant Section Rings (Snap Rings) are often specified for heavy duty or impact loading applications. Produced by edgewinding, with no custom tooling charges, snap rings have been specified for many years in the automotive and heavy equipment industries as a standard choice of engineers. Smalley... [See More]

  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings
  • Ring Type: Internal
  • Housing Diameter: 0.5118
Circlips -- 2096637
from RS Components, Ltd.

External s/steel circlip,12mm shaft [See More]

  • Design Units: Metric
  • Ring Style: Circlip; External
  • Ring Type: External
  • Shaft Diameter: 0.4724
Custom Constant Section Retaining Ring -- custom constant section retaining ring
from Zhejiang Lisheng Spring Co., Ltd.

Description: Constant section retaining rings feature a uniform, constant section. This means that the material used to make the ring has the same width at any point along the circumference of the ring. This costs less than tapered and spiral retaining rings and provides only three-point contact... [See More]

  • Design Units: Metric
Constant Section Retaining Rings, Snap Rings -- CRS
from Rotor Clip Company, Inc.

Snap Ring, External, Metric Round Wire. Once installed in the groove of a shaft, the portion of the ring protruding from the groove holds an assembly in place. [See More]

  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings
  • Ring Type: External
  • Material: Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel AISI 302, Stainless Steel AISI 316
Shock absorber retainer -- DADP-ES-G6-25
from Festo Corporation

shock absorber retainer DADP-ES-G6-25 Size=25, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=0 - 60 °C, Max. stop force=1100 N [See More]

  • Design Units: Metric
  • Ring Load: 247
Retaining Ring -- FH-078
from Smalley

Constant Section Rings (Snap Rings) are often specified for heavy duty or impact loading applications. Produced by edgewinding, with no custom tooling charges, snap rings have been specified for many years in the automotive and heavy equipment industries as a standard choice of engineers. Smalley... [See More]

  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings
  • Ring Type: Internal
  • Housing Diameter: 3.07
Circlips -- 2096643
from RS Components, Ltd.

External s/steel circlip,14mm shaft [See More]

  • Design Units: Metric
  • Ring Style: Circlip; External
  • Ring Type: External
  • Shaft Diameter: 0.5512
Custom Constant Section Snap Ring For Bore -- custom constant section snap ring for bore
from Zhejiang Lisheng Spring Co., Ltd.

Description: Constant section retaining rings feature a uniform, constant section. This means that the material used to make the ring is the same width at any point along the circumference of the ring. This cost less than tapered and spiral retaining rings and provide only three-point contact with... [See More]

  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings
  • Ring Type: Internal
  • Material: Stainless Steel
Constant Section Retaining Rings, Snap Rings -- HBH
from Rotor Clip Company, Inc.

Snap Ring, Internal, Metric. Designed for SAE Standard Metric Bearings. Once installed in the groove of a housing/bore the portion of the ring protruding from the groove holds an assembly in place. [See More]

  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings
  • Ring Type: Internal
  • Material: Stainless Steel; Carbon Steel (SAE 1060-1090)
Shock absorber retainer -- DAYP-E21-110
from Festo Corporation

shock absorber retainer DAYP-E21-110 Size=110, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C, Product weight=2323 g [See More]

  • Design Units: Metric
Retaining Ring -- FS-013
from Smalley

Constant Section Rings (Snap Rings) are often specified for heavy duty or impact loading applications. Produced by edgewinding, with no custom tooling charges, snap rings have been specified for many years in the automotive and heavy equipment industries as a standard choice of engineers. Smalley... [See More]

  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings
  • Ring Type: External
  • Shaft Diameter: 0.5118
Circlips -- 2096659
from RS Components, Ltd.

External s/steel circlip,16mm shaft [See More]

  • Design Units: Metric
  • Ring Style: Circlip; External
  • Ring Type: External
  • Shaft Diameter: 0.6299
Custom Spiral Retaining Ring -- custom spiral retaining ring
from Zhejiang Lisheng Spring Co., Ltd.

Description: A 2-Turn Spiral Retaining Ring clamps the rubber boot onto the groove making for a nearly perfect seal when the boot is filled with grease. The ring has been deburred, so it will not tear into the rubber. Good Service: We will respond to you within 24 hours. We can manufacture... [See More]

  • Design Units: Metric
  • Ring Style: Spring Steel
Constant Section Retaining Rings, Snap Rings -- SR
from Rotor Clip Company, Inc.

Snap Ring, External, Metric. For Grooves in Outer Tracks of Ball or Roller Bearings. Once installed in the groove of a shaft, the portion of the ring protruding from the groove holds an assembly in place. [See More]

  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings
  • Ring Type: External
  • Material: Stainless Steel; Carbon Steel (SAE 1060-1090)
Shock absorber retainer -- DAYP-E21-60
from Festo Corporation

shock absorber retainer DAYP-E21-60 Size=60, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C, Product weight=356 g [See More]

  • Design Units: Metric
Retaining Ring -- HHM-10
from Smalley

Smalley's Hoopster Retaining Rings offer an innovative way to retain mechanical components when space is a problem. Hoopsters have a minimal radial projection and a shallow groove depth. Hoopsters are available from .375" to 3" or 10 mm to 76 mm in both carbon and 302 stainless steel. The low... [See More]

  • Design Units: Metric
  • Ring Style: Hoopster
  • Ring Type: Internal
  • Housing Diameter: 0.3937
Circlips -- 2096665
from RS Components, Ltd.

External s/steel circlip,18mm shaft [See More]

  • Design Units: Metric
  • Ring Style: Circlip; External
  • Ring Type: External
  • Shaft Diameter: 0.7087
Font section retaining ring Eaton Rings -- font section retaining ring
from Zhejiang Lisheng Spring Co., Ltd.

Description: The font section retaining ring feature a uniform, constant section. This means that the material used to make the ring is the same width at any point along the circumference of the ring. These cost less than tapered and spiral retaining rings and provide only three point contact with... [See More]

  • Design Units: Metric
  • Material: Stainless Steel
Radially Assembled Retaining Rings -- DC
from Rotor Clip Company, Inc.

Radially Assembled, External Crescent, Metric Ideal for low clearance applications where radial installation is preferred. [See More]

  • Design Units: Metric
  • Ring Style: Radially Assembled
  • Ring Type: External
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze
Shock absorber retainer -- DAYP-E21-70
from Festo Corporation

shock absorber retainer DAYP-E21-70 Size=70, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C, Product weight=586 g [See More]

  • Design Units: Metric
Retaining Ring -- HHMU-10
from Smalley

Smalley's Hoopster Retaining Rings offer an innovative way to retain mechanical components when space is a problem. Hoopsters have a minimal radial projection and a shallow groove depth. Hoopsters are available from .375" to 3" or 10 mm to 76 mm in both carbon and 302 stainless steel. The low... [See More]

  • Design Units: Metric
  • Ring Style: Hoopster
  • Ring Type: Internal
  • Housing Diameter: 0.3937
Circlips -- 2096687
from RS Components, Ltd.

External s/steel circlip,19mm shaft [See More]

  • Design Units: Metric
  • Ring Style: Circlip; External
  • Ring Type: External
  • Shaft Diameter: 0.7480
Heavy Duty 2 Turn Internal Spiral Retaining Ring -- WKT-625
from Zhejiang Lisheng Spring Co., Ltd.

Heavy Duty Internal Spiral Retaining Rings 304 316 Stainless. Description: Heavy duty internal spiral retaining rings have no ears in your assembly! Spiral retaining rings are manufactured by coiling the ring from flat wire. Because coiling produces a retaining ring with no scrap, the heavy duty... [See More]

  • Design Units: Metric
  • Ring Style: Spring Steel
  • Ring Type: Internal
  • Thickness: 0.1650
Radially Assembled Retaining Rings -- DE
from Rotor Clip Company, Inc.

Radially Assembled, External E, Metric. Perhaps the most popular and widely used radial retaining ring is the E (so named because it is shaped like the letter E). Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies. [See More]

  • Design Units: Metric
  • Ring Style: Radially Assembled
  • Ring Type: External
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze
Shock absorber retainer -- DAYP-E21-90
from Festo Corporation

shock absorber retainer DAYP-E21-90 Size=90, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C, Product weight=1552 g [See More]

  • Design Units: Metric
Retaining Ring -- HSM-10
from Smalley

Smalley's Hoopster Retaining Rings offer an innovative way to retain mechanical components when space is a problem. Hoopsters have a minimal radial projection and a shallow groove depth. Hoopsters are available from .375" to 3" or 10 mm to 76 mm in both carbon and 302 stainless steel. The low... [See More]

  • Design Units: Metric
  • Ring Style: Hoopster
  • Ring Type: External
  • Shaft Diameter: 0.3937
Circlips -- 2096693
from RS Components, Ltd.

External s/steel circlip,20mm shaft [See More]

  • Design Units: Metric
  • Ring Style: Circlip; External
  • Ring Type: External
  • Shaft Diameter: 0.7874
Medium Duty 2 Turn Internal Spiral Retaining Ring -- medium duty 2 turn internal spiral retaining ring
from Zhejiang Lisheng Spring Co., Ltd.

Spiral Lock Snap Ring Medium Duty Internal Spiral Retaining Ring Manufacturers Stainless Steel Circlips. Description: Medium duty internal spiral retaining ring have no ears in your assembly! Medium duty internal spiral retaining rings are manufactured by coiling the ring from flat wire. Because... [See More]

  • Design Units: Metric
  • Ring Style: Spring Steel
  • Ring Type: Internal
  • Material: Stainless Steel
Radially Assembled Retaining Rings -- MRE
from Rotor Clip Company, Inc.

Radially Assembled, External Reinforced E, ANSI Metric. The MRE retaining ring is a reinforced version of the ME ring, which will accommodate higher thrust loadings and RPM. MRE rings function in the same size grooves as regular E rings, so that you can change from one to the other without... [See More]

  • Design Units: Metric
  • Ring Style: Radially Assembled
  • Ring Type: External
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
Shock absorber retainer -- DAYP-L8-20
from Festo Corporation

shock absorber retainer DAYP-L8-20 Size=20, Assembly position=Any, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=0 - 60 °C, Product weight=165 g [See More]

  • Design Units: Metric
Retaining Ring -- VHM-10
from Smalley

No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]

  • Design Units: Metric
  • Ring Style: Spring Steel
  • Ring Type: Internal
  • Housing Diameter: 0.3937
Circlips -- 2096700
from RS Components, Ltd.

External s/steel circlip,22mm shaft [See More]

  • Design Units: Metric
  • Ring Style: Circlip; External
  • Ring Type: External
  • Shaft Diameter: 0.8661
Round Wire Snap Ring -- round wire snap ring
from Zhejiang Lisheng Spring Co., Ltd.

Description: Constant section retaining snap rings feature a uniform, constant section. This means that the material used to make the ring has the same width at any point along the circumference of the ring. This costs less than tapered and spiral-retaining snap-rings and provides only three-point... [See More]

  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings
Retaining Ring -- SB
from Rotor Clip Company, Inc.

Snap Ring, External, Metric. For SAE Standard Metric Bearings. Once installed in the groove of a shaft, the portion of the ring protruding from the groove holds an assembly in place. [See More]

  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings
  • Ring Type: External
  • Material: Stainless Steel; Carbon Steel (SAE 1060-1090)
Shock absorber retainer -- EAYH-H1-20
from Festo Corporation

shock absorber retainer EAYH-H1-20 Size=20, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=68 g, Materials note=Conforms to RoHS, Material housing=Wrought Aluminium alloy [See More]

  • Design Units: Metric
  • Material: Wrought aluminum alloy
Self Locking Retaining Rings -- Revolox
from Smalley

Self-Locking Retaining Rings are ideal for applications that have high rotational requirements. This feature allows the ring to function properly at speeds that exceed the recommended rotational capacity. The self-locking option can be incorporated for both external and internal rings. The... [See More]

  • Design Units: Metric
  • Ring Style: Grooveless / Self-locking
  • Ring Type: Internal
Circlips -- 2096716
from RS Components, Ltd.

External s/steel circlip,25mm shaft [See More]

  • Design Units: Metric
  • Ring Style: Circlip; External
  • Ring Type: External
  • Shaft Diameter: 0.9843
Self Locking Spiral Retaining Ring -- self locking spiral retaining ring
from Zhejiang Lisheng Spring Co., Ltd.

Self Locking External Retaining Ring, External Lock Ring Free Tooling Charge. Push-On Rings, often described as a self locking external retaining ring, attempt to apply a force (frictional force) to the housing or shaft to hold any device or component (mechanical) tightly in its place. Typically, in... [See More]

  • Design Units: Metric
  • Material: Stainless Steel
  • Ring Style: Spring Steel
Self-Locking and Push-On Retaining Rings -- DTI
from Rotor Clip Company, Inc.

Self-Locking, Internal Push-On, Metric. The internal version of the TX with a curved inner rim and a series of prongs protruding outward. The ends create interference with the housing when the ring is installed and a load introduced to the other side. [See More]

  • Design Units: Metric
  • Ring Style: Grooveless / Self-locking
  • Ring Type: Internal
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze
Shock absorber retainer -- EAYH-L2-125
from Festo Corporation

shock absorber retainer EAYH-L2-125 Size=125, Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=268 g, Materials note=Conforms to RoHS, Material housing=Wrought Aluminium alloy [See More]

  • Design Units: Metric
  • Material: Wrought aluminum alloy
Tapered Section Retaining Rings -- RSHD
from Smalley

Smalley has recently partnered with Beneri, the leading Italian circlip manufacturer since 1958, to bring you even more retaining ring solutions at the same quality you trust. What is a Tapered Section Retaining Ring (Circlip)?. Tapered section retaining rings, also referred to as circlips, are... [See More]

  • Design Units: Metric
  • Ring Style: Circlip
  • Ring Type: Internal
  • Thickness: 0.0315 to 0.0984
Circlips -- 2096823
from RS Components, Ltd.

RS PRO RSM0015SS Circlip [See More]

  • Design Units: Metric
  • Shaft Diameter: 0.0886
  • Ring Style: Circlip; E type
  • Thickness: 0.0157
Single Turn Internal Spiral Retaining Ring -- single turn internal spiral retaining ring
from Zhejiang Lisheng Spring Co., Ltd.

Light Duty Single Turn Internal Spiral Retaining Rings for Hole Stainless Circlips. Description: Spiral retaining rings have no ears in your assembly! Spiral retaining rings are manufactured by coiling the ring from flat wire. Because coiling produces a retaining ring with no scrap, the spiral... [See More]

  • Design Units: Metric
  • Ring Style: Spring Steel
  • Ring Type: Internal
  • Material: Stainless Steel
Self-Locking and Push-On Retaining Rings -- DTX
from Rotor Clip Company, Inc.

Self-Locking, External Push-On, Metric. This ring features a curved outer rim with a series of prongs protruding into the center. The ends create interference with the shaft when the ring is installed and a load introduced to the other side. [See More]

  • Design Units: Metric
  • Ring Style: Grooveless / Self-locking
  • Ring Type: External
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze
Shock absorber retainer -- EAYH-L2-160
from Festo Corporation

shock absorber retainer EAYH-L2-160 Size=160, Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=626 g, Materials note=Conforms to RoHS, Material housing=Wrought Aluminium alloy [See More]

  • Design Units: Metric
  • Material: Wrought aluminum alloy
Circlips -- 2096839
from RS Components, Ltd.

RS PRO RSM0023SS Circlip [See More]

  • Design Units: Metric
  • Shaft Diameter: 0.1378
  • Ring Style: Circlip; E type
  • Thickness: 0.0236
Single Turn Internal Wire Retaining Ring -- single turn internal wire retaining ring
from Zhejiang Lisheng Spring Co., Ltd.

C type flat wire elastic Single Turn retaining ring fasteners Circlip for Bores (DIN472). Description: Single turn retaining rings have no ears in your assembly! Single turn retaining rings are manufactured by coiling the ring from flat wire. Because coiling produces a retaining ring with no scrap,... [See More]

  • Design Units: Metric
  • Ring Style: Spring Steel
  • Ring Type: Internal
  • Material: Stainless Steel
Spiral Retaining Rings -- CLM
from Rotor Clip Company, Inc.

External, Light-Duty, Metric. These single-turn spiral rings are ideal for light duty applications. [See More]

  • Design Units: Metric
  • Ring Style: Spring Steel
  • Ring Type: External
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
Shock absorber retainer -- EAYH-L2-220
from Festo Corporation

shock absorber retainer EAYH-L2-220 Size=220, Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=1243 g, Materials note=Conforms to RoHS, Material housing=Wrought Aluminium alloy [See More]

  • Design Units: Metric
  • Material: Wrought aluminum alloy
Circlips -- 2096845
from RS Components, Ltd.

RS PRO RSM0032SS Circlip [See More]

  • Design Units: Metric
  • Shaft Diameter: 0.1772
  • Ring Style: Circlip; E type
  • Thickness: 0.0236
Smooth Edge Elastic Retaining Ring -- smooth edge elastic retaining ring
from Zhejiang Lisheng Spring Co., Ltd.

Description: Constant section retaining rings feature a uniform, constant section. This means that the material used to make the ring is the same width at any point along the circumference of the ring. These cost less than tapered and spiral retaining rings and provide only three point contact with... [See More]

  • Design Units: Metric
Spiral Retaining Rings -- DCL
from Rotor Clip Company, Inc.

External, Heavy Duty, Metric. These rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications. [See More]

  • Design Units: Metric
  • Ring Style: Spring Steel
  • Ring Type: External
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
Shock absorber retainer -- KYE-120
from Festo Corporation

shock absorber retainer KYE-120 Suitable for EGC-...-TB Size=120, Corrosion resistance classification CRC=1 - Low corrosion stress, Product weight=678 g, Materials note=Conforms to RoHS, Material housing=Wrought Aluminium alloy [See More]

  • Design Units: Metric
  • Material: Wrought aluminum alloy
Circlips -- 2096867
from RS Components, Ltd.

RS PRO RSM0050SS Circlip [See More]

  • Design Units: Metric
  • Shaft Diameter: 0.2756
  • Ring Style: Circlip; E type
  • Thickness: 0.0276
Wave Spiral Retaining Ring -- wave spiral retaining ring
from Zhejiang Lisheng Spring Co., Ltd.

Description: The wave ring is a spiral-retaining ring with an axial waveform. It acts like a standard retaining ring with the additional feature of compressibility. It compensates for the overall length tolerance of stacked components while still acting as a retaining ring. Once assembled, the wave... [See More]

  • Design Units: Metric
  • Material: Stainless Steel
  • Ring Style: Spring Steel
Spiral Retaining Rings -- DCR
from Rotor Clip Company, Inc.

External, Heavy Duty DIN. These 2-turn rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications. [See More]

  • Design Units: Metric
  • Ring Style: Spring Steel
  • Ring Type: External
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
Shock absorber retainer -- KYP-18
from Festo Corporation

shock absorber retainer KYP-18 Size=18, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=63 g, Mounting type=Clamped, Materials note=Free of copper and PTFE [See More]

  • Design Units: Metric
  • Material: Aluminum
Circlips -- 2096873
from RS Components, Ltd.

RS PRO RSM0070SS Circlip [See More]

  • Design Units: Metric
  • Shaft Diameter: 0.3740
  • Ring Style: Circlip; E type
  • Thickness: 0.0354
Wire Forming Ring -- wire forming ring
from Zhejiang Lisheng Spring Co., Ltd.

Description: Constant section retaining rings feature a uniform, constant section. This means that the material used to make the ring is the same width at any point along the circumference of the ring. These cost less than tapered and spiral retaining rings and provide only three point contact with... [See More]

  • Design Units: Metric
Spiral Retaining Rings -- DKL
from Rotor Clip Company, Inc.

Internal, Heavy-Duty, Metric. These spiral rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications. [See More]

  • Design Units: Metric
  • Ring Style: Spring Steel
  • Ring Type: Internal
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
Shock absorber retainer -- KYP-25
from Festo Corporation

shock absorber retainer KYP-25 Size=25, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=95 g, Mounting type=Clamped, Materials note=Free of copper and PTFE [See More]

  • Design Units: Metric
  • Material: Aluminum
Circlips -- 2096889
from RS Components, Ltd.

RS PRO RSM0090SS Circlip [See More]

  • Design Units: Metric
  • Shaft Diameter: 0.4724
  • Ring Style: Circlip; E type
  • Thickness: 0.0433
Wire Forming Snap Ring -- wire forming snap ring
from Zhejiang Lisheng Spring Co., Ltd.

Description: Constant section retaining rings feature a uniform, constant section. This means that the material used to make the ring is the same width at any point along the circumference of the ring. These cost less than tapered and spiral retaining rings and provide only three point contact with... [See More]

  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings
Spiral Retaining Rings -- DKR
from Rotor Clip Company, Inc.

Internal, Heavy Duty DIN. These 2-turn spiral rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications. [See More]

  • Design Units: Metric
  • Ring Style: Spring Steel
  • Ring Type: Internal
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
Circlips -- 2096902
from RS Components, Ltd.

RS PRO RSM0100SS Circlip [See More]

  • Design Units: Metric
  • Shaft Diameter: 0.5118
  • Ring Style: Circlip; E type
  • Thickness: 0.0472
Wire Retaining Clips -- wire retaining clips
from Zhejiang Lisheng Spring Co., Ltd.

Description: Constant section retaining rings feature a uniform, constant section. This means that the material used to make the ring is the same width at any point along the circumference of the ring. These cost less than tapered and spiral retaining rings and provide only three point contact with... [See More]

  • Design Units: Metric
Spiral Retaining Rings -- KLM
from Rotor Clip Company, Inc.

Internal, Light-Duty, Metric. These single-turn spiral rings are ideal for light duty applications. [See More]

  • Design Units: Metric
  • Ring Style: Spring Steel
  • Ring Type: Internal
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
Circlips -- 2096918
from RS Components, Ltd.

RS PRO RSM0120SS Circlip [See More]

  • Design Units: Metric
  • Shaft Diameter: 0.6102
  • Ring Style: Circlip; E type
  • Thickness: 0.0512
Wire Retaining Clips For Shaft -- wire retaining clips for shaft
from Zhejiang Lisheng Spring Co., Ltd.

Description: Shaft wire retaining clips feature a uniform, constant section. This means that the material used to make the ring is the same width at any point along the circumference of the ring. These cost less than tapered and spiral retaining rings and provide only three point contact with the... [See More]

  • Design Units: Metric
Spiral Retaining Rings -- MCA
from Rotor Clip Company, Inc.

External, Aerospace, Metric. Dimensions Conform to Metric Aerospace Specification MA 4016*. [See More]

  • Design Units: Metric
  • Ring Style: Spring Steel
  • Ring Type: External
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
Circular Push On Retaining Rings 5005 Series
from American Ring

Internal Circular Push On [See More]

  • Design Units: Inch; Metric
  • Ring Style: Push On
  • Ring Type: Internal
  • Housing Diameter: 0.1360 to 1.6
Retaining Ring Kits Metric -- DIN471/472-K
from Daemar Inc.

595 metric retaining rings, 279 rings for housing ranging in size from 14mm to 47mm and 316 rings for shaft ranging in size from 6mm to 40mm. Material : Carbon steel with Phosphate coating. [See More]

  • Design Units: Metric
Retaining Rings -- Customizable
from Peterson Spring - Technical Products Center

Retaining rings – commonly referred to as “snap rings ” – provide shoulders to locate or retain parts on shafts or in cylinders. They can be used internally or externally, depending on the application. Peterson Spring specially designed equipment to produce retaining rings... [See More]

  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings; Coiled Rings
  • Ring Type: Internal; External
  • Ring ID: 0.0618 to 72.05
Retaining Ring -- MK-D-1310
from Reid Supply

Retainer Rings are installed into pre-manufactured grooves on axles to act as a shoulder and retain a specified component or assembly. These retainers are designed with a lip for easy assembly and dismantling.C-Clip Retainer Rings can be used on axles with or without pre-manufactured grooves as an... [See More]

  • Design Units: Metric
  • Material: Spring Steel
  • Shaft Diameter: 0.3937
  • Finish: Coating or Plating
Basic External (Metric) - DIN 471 Circlip
from TFC Ltd.

Tapered design principle permits rings to maintain constant circularity and pressure against the bottom of the groove. DIN: 471. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Dimensions: mm [See More]

  • Design Units: Metric
  • Ring Style: Circlip
  • Ring Type: External
  • Material: Spring Steel
E Series Retaining Rings -- EER0006
from Century Spring Corp.

Retaining Rings, which are available in several types and various sizes, are used to fasten assemblies on shafts or inside housings and bores. The ring installs into a groove, thereby creating a shoulder that will retain the assembly. They function with a minimal amount of surface prep to either the... [See More]

  • Design Units: Inch; Metric
  • Ring Style: Radially Assembled
  • Ring Type: External
  • Shaft Diameter: 0.0620
Crescent Rings
from G.L. Huyett

Radially-assembled part that uses circular deformation for retention. Narrow section height provides good clearance capabilities. Absence of teeth and deep set means lower thrust load ratings than E-clips. Install using an applicator. [See More]

  • Design Units: Inch; Metric
  • Ring Style: Bowed
  • Ring Type: External
  • Shaft Diameter: 0.1250 to 2
Circular Push On Retaining Rings 5105 Series
from American Ring

External Circular Push On [See More]

  • Design Units: Inch; Metric
  • Ring Style: Push On
  • Ring Type: External
  • Shaft Diameter: 0.2500 to 1.25
Rotor Clip®, Metric Axially Assembled, DSR - External Shaft Reinforced Retaining Ring -- DSR-012
from Daemar Inc.

The DSR is an extra thick version of a regular DSH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: 12 mm - 100 mm. The radius "R" on the load side must not exceed 0.1 T. [See More]

  • Design Units: Metric
  • Ring Style: Circlip
  • Ring Type: External
  • Shaft Diameter: 0.4724
Retaining Ring -- MK-D-1406
from Reid Supply

Retainer Rings are installed into pre-manufactured grooves on axles to act as a shoulder and retain a specified component or assembly. These retainers are designed with a lip for easy assembly and dismantling.C-Clip Retainer Rings can be used on axles with or without pre-manufactured grooves as an... [See More]

  • Design Units: Metric
  • Material: Spring Steel
  • Shaft Diameter: 0.2362
  • Finish: Coating or Plating
Basic Internal Circlips (Metric) - DIN 472
from TFC Ltd.

Tapered design principle permits rings to maintain constant circularity and pressure against the bottom of the groove. DIN: 472. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Dimensions: mm [See More]

  • Design Units: Metric
  • Ring Style: Circlip
  • Ring Type: Internal
  • Material: Spring Steel
ER Series Retaining Rings -- ER0012
from Century Spring Corp.

Retaining Rings, which are available in several types and various sizes, are used to fasten assemblies on shafts or inside housings and bores. The ring installs into a groove, thereby creating a shoulder that will retain the assembly. They function with a minimal amount of surface prep to either the... [See More]

  • Design Units: Inch; Metric
  • Ring Style: Circlip
  • Ring Type: External
  • Shaft Diameter: 0.1250
E-Clips
from G.L. Huyett

Stamped clips for deep grooves with three prongs that yield high thrust load capacity. [See More]

  • Design Units: Inch; Metric
  • Ring Style: Radially Assembled
  • Ring Type: External
  • Shaft Diameter: 0.0472 to 0.9843
Circular Push On Retaining Rings 5115 Series
from American Ring

Reinforced Ext. Circular Push On [See More]

  • Design Units: Inch; Metric
  • Ring Style: Push On
  • Ring Type: External
  • Shaft Diameter: 0.3260 to 1.33
Rotor Clip®, Metric Axially Assembled, MSH - External Shaft Retaining Ring -- MSH-004
from Daemar Inc.

Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: 4 mm - 100 mm [See More]

  • Design Units: Metric
  • Ring Style: Circlip
  • Ring Type: External
  • Shaft Diameter: 0.1575
Retaining Ring -- MK-D-1416
from Reid Supply

Retainer Rings are installed into pre-manufactured grooves on axles to act as a shoulder and retain a specified component or assembly. These retainers are designed with a lip for easy assembly and dismantling.C-Clip Retainer Rings can be used on axles with or without pre-manufactured grooves as an... [See More]

  • Design Units: Metric
  • Material: Spring Steel
  • Shaft Diameter: 0.6299
  • Finish: Coating or Plating
DIN Series, Metric - XDNH Retaining Rings
from TFC Ltd.

The DNH Series Spirolox Retaining Ring is Smalley's equivalent to the European or "Hard " metric retaining ring series. With their 2-turn offset configuration, these spiral rings will fit into the grooves established by DIN specifications. Standard Materials: Carbon Steel / 302 & 316... [See More]

  • Design Units: Metric
  • Ring Style: Spring Steel
  • Ring Type: Internal
  • Material: Spring Steel; Stainless Steel
IR Series Retaining Rings -- IR0025
from Century Spring Corp.

Retaining Rings, which are available in several types and various sizes, are used to fasten assemblies on shafts or inside housings and bores. The ring installs into a groove, thereby creating a shoulder that will retain the assembly. They function with a minimal amount of surface prep to either the... [See More]

  • Design Units: Inch; Metric
  • Ring Style: Circlip
  • Ring Type: Internal
  • Housing Diameter: 0.2500
Housing Rings
from G.L. Huyett

Axially assembled internal retaining rings are made from zinc plated spring steel that install with needle-nose pliers into a housing or bore. They have a tapered design that allows the ring to maintain constant pressure against axles, gears, and bearings inside machinery housings to prevent... [See More]

  • Design Units: Inch; Metric
  • Ring Style: Bowed
  • Ring Type: Internal
  • Shaft Diameter: 0.5625
Constant Section Retaining Rings 2300 Series
from American Ring

Internal Metric Flat Wire Rings [See More]

  • Design Units: Inch; Metric
  • Housing Diameter: 0.2953 to 17.69
  • Ring Type: Internal
  • Thickness: 0.0315 to 0.1575
Rotor Clip®, Metric Self-Locking, DTI - Toothed Internal "Push on" Retaining Ring -- DTI-10.0
from Daemar Inc.

The internal version of the DTX with a curved inner rim and a series of prongs protruding outwards. The ends create interference with the housing when the ring is installed and a load introduced to the other side. Size Range: 8 mm - 50 mm [See More]

  • Design Units: Metric
  • Ring Style: Grooveless / Self-locking
  • Ring Type: Internal
  • Housing Diameter: 0.3937
Retaining Ring -- MK-D-1504
from Reid Supply

Retainer Rings are installed into pre-manufactured grooves on axles to act as a shoulder and retain a specified component or assembly. These retainers are designed with a lip for easy assembly and dismantling.C-Clip Retainer Rings can be used on axles with or without pre-manufactured grooves as an... [See More]

  • Design Units: Metric
  • Material: Spring Steel
  • Shaft Diameter: 0.1575
  • Finish: Coating or Plating
DIN Series, Metric - XDNS Retaining Rings
from TFC Ltd.

The DNS Series Spirolox Retaining Ring is Smalley's equivalent to the European or "Hard " metric retaining ring series. With their 2-turn offset configuration, these spiral rings will fit into the grooves established by DIN specifications. Standard Parts: 13mm-400mm Diameters. Standard... [See More]

  • Design Units: Metric
  • Ring Style: Spring Steel
  • Ring Type: External
  • Shaft Diameter: 0.5118 to 15.75
Push-On Rings
from G.L. Huyett

These are excellent grooveless retainers used primarily in lighter-duty applications. We offer internal, external, toothed and odd styles in a variety of materials and finishes. [See More]

  • Design Units: Inch; Metric
  • Ring Style: Grooveless / Self-locking
  • Ring Type: Internal; External
  • Shaft Diameter: 0.0787 to 1.18
Constant Section Retaining Rings BRGH Series
from American Ring

Rings to Retain Bearings in Housings [See More]

  • Design Units: Inch; Metric
  • Housing Diameter: 1.26 to 8.19
  • Ring Type: Internal
  • Thickness: 0.0311 to 0.1902
External Inverted (Metric) Circlip
from TFC Ltd.

Inverted construction provides a smaller external clearance diameter than basic type. Beam Configuration: On some larger sizes. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Dimensions: mm [See More]

  • Design Units: Metric
  • Ring Style: Circlip
  • Ring Type: External
  • Material: Spring Steel
Rectangular Wire Rings
from G.L. Huyett

We offer a complete line of these “hard to find ” and “hard to install ” rings, including external, internal, square, round, as well as C and D styles. [See More]

  • Design Units: Inch; Metric
  • Ring Style: Radially Assembled; Wire Formed Snap Rings
  • Ring Type: Internal; External
  • Shaft Diameter: 0.1575 to 18.11
Constant Section Retaining Rings BRGS Series
from American Ring

Rings to Retain Bearings on Shafts [See More]

  • Design Units: Inch; Metric
  • Shaft Diameter: 0.4209 to 4.08
  • Ring Type: External
  • Thickness: 0.0421 to 0.1559
Hoopster – Internal (Metric) Retaining Rings
from TFC Ltd.

Internal Housing Rings available from 10 - 76mm in carbon and 302 stainless steel. Internal Hoopster Retaining Rings can be difficult to remove from the groove without a removal provision. We offer a bent end for removal or no removal provision. Use “XHHM ” prefix for removal provision... [See More]

  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings
  • Ring Type: Internal
  • Material: Spring Steel; Stainless Steel
Round Wire Rings
from G.L. Huyett

We offer a complete line of these “hard to find ” and “hard to install ” rings, including external, internal, square, round, as well as C and D styles. [See More]

  • Design Units: Inch; Metric
  • Ring Style: Wire Formed Snap Rings
  • Ring Type: Internal; External
  • Shaft Diameter: 0.0625 to 4.92
Constant Section Retaining Rings EN Series
from American Ring

External Notched Constant Section Ring [See More]

  • Design Units: Inch; Metric
  • Shaft Diameter: 1.93 to 4.75
  • Ring Type: External
  • Thickness: 0.0780 to 0.1090
Hoopster - External (Metric) Retaining Rings
from TFC Ltd.

External, Shaft Rings available from 10 - 76mm in carbon and 302 stainless steel. Standard Materials: Carbon Steel and 302 Stainless Steel. Add suffix “-S02 ” for stainless steel. Dimensions: mm. Thrust Capacity: Newtons. (1) Based on groove material yield strength of 310 N/mm2 and... [See More]

  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings
  • Ring Type: External
  • Material: Spring Steel; Stainless Steel
Snap Rings
from G.L. Huyett

This is our most popular series of retaining rings, incorporating a tapered design in axial installations. We offer external, internal, and everything in between in a variety of materials and finishes. [See More]

  • Design Units: Inch; Metric
  • Ring Style: Radially Assembled; Bowed
  • Ring Type: Internal; External
  • Shaft Diameter: 0.1010 to 10
Constant Section Retaining Rings IN Series
from American Ring

Internal Notched Constant Section Ring [See More]

  • Design Units: Inch; Metric
  • Housing Diameter: 1.88 to 10.63
  • Ring Type: Internal
  • Thickness: 0.0620 to 0.1870
Light Duty, Metric - XVHM Retaining Rings
from TFC Ltd.

Spirals are manufactured by coiling the ring from flat wire. This unique process produces a retaining ring that has no protruding lugs or burrs that would interfere in your assembly. The Smalley Ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. TFC... [See More]

  • Design Units: Metric
  • Ring Style: Spring Steel
  • Ring Type: Internal
  • Material: Spring Steel; Stainless Steel
Spiral Rings
from G.L. Huyett

These rings are coiled from wire. They are increasingly popular in large size and short run applications. We carry internal, external, tabbed, and dished in a variety of materials and finishes. [See More]

  • Design Units: Inch; Metric
  • Ring Style: Spring Steel
  • Ring Type: Internal; External
  • Shaft Diameter: 0.4690 to 15
Constant Section Retaining Rings M2400 Series
from American Ring

External Metric Constant Section Rings [See More]

  • Design Units: Inch; Metric
  • Shaft Diameter: 0.1457 to 17.7
  • Ring Type: External
  • Thickness: 0.0197 to 0.1772
Light Duty, Metric - XVSM Retaining Rings
from TFC Ltd.

Spirals are manufactured by coiling the ring from flat wire. This unique process produces a retaining ring that has no protruding lugs or burrs that would interfere in your assembly. The Smalley Ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. TFC... [See More]

  • Design Units: Metric
  • Ring Style: Spring Steel
  • Ring Type: External
  • Material: Spring Steel; Stainless Steel
Constant Section Retaining Rings M3200 Series
from American Ring

External Rings for Grooves in Bearings [See More]

  • Design Units: Inch; Metric
  • Shaft Diameter: 0.7988 to 9.16
  • Ring Type: External
  • Thickness: 0.0421 to 0.1201
XFH Internal Snap Rings (Metric)
from TFC Ltd.

Standard Materials: Carbon Steel / 302 Stainless Steel. Add suffix “-S02 ” for stainless steel. Dimensions: mm. Thrust Capacity: Newtons. (1) Based on groove material yield strength of 310 N/mm2 and safety factor of 2. (2) Based on safety factor of 3. Can't find what you're looking for?. [See More]

  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings
  • Ring Type: Internal
  • Material: Spring Steel; Stainless Steel
Constant Section Retaining Rings NAN Series
from American Ring

Constant Section Int. Retaining Ring [See More]

  • Design Units: Inch; Metric
  • Housing Diameter: 0.4000 to 10.46
  • Ring Type: Internal
  • Thickness: 0.0250 to 0.1870
XFS External Snap Rings (Metric)
from TFC Ltd.

Standard Materials: Carbon Steel and 302 Stainless Steel. Add suffix “-S02 ” for stainless steel. Dimensions: mm. Thrust Capacity: Newtons. (1) Based on groove material yield strength of 310 N/mm2 and safety factor of 2. (2) Based on safety factor of 3. Can't find what you're looking... [See More]

  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings
  • Ring Type: External
  • Material: Spring Steel; Stainless Steel
Constant Section Retaining Rings ND Series
from American Ring

Housing Rings for Needle Bearings [See More]

  • Design Units: Inch; Metric
  • Shaft Diameter: 1.2 to 8.29
  • Ring Type: External
  • Thickness: 0.0420 to 0.0930
Constant Section Retaining Rings XAN Series
from American Ring

Constant Section Ext. Retaining Ring [See More]

  • Design Units: Inch; Metric
  • Shaft Diameter: 0.2810 to 9.54
  • Ring Type: External
  • Thickness: 0.0250 to 0.1870
Constant Section Retaining Rings XD Series
from American Ring

Shaft Rings for Needle Bearings [See More]

  • Design Units: Inch; Metric
  • Shaft Diameter: 0.4650 to 7.74
  • Ring Type: External
  • Thickness: 0.0350 to 0.1090
Constant Section Retaining Rings XRC Series
from American Ring

Round Section Closed Wire Rings [See More]

  • Design Units: Inch; Metric
  • Shaft Diameter: 0.1100 to 2.82
  • Ring Type: External
  • Thickness: 0.0220 to 0.2500
Constant Section Retaining Rings XRO Series
from American Ring

Round Section Open Wire Rings [See More]

  • Design Units: Inch; Metric
  • Shaft Diameter: 0.1100 to 2.82
  • Ring Type: External
  • Thickness: 0.0220 to 0.2500
Constant Section Retaining Rings XSC Series
from American Ring

Square Section Closed Wire Rings [See More]

  • Design Units: Inch; Metric
  • Shaft Diameter: 0.1140 to 2.82
  • Ring Type: External
  • Thickness: 0.0200 to 0.3120
Constant Section Retaining Rings XSO Series
from American Ring

Square Section Open Wire Rings [See More]

  • Design Units: Inch; Metric
  • Shaft Diameter: 0.1140 to 2.82
  • Ring Type: External
  • Thickness: 0.0200 to 0.3120
Japanese Industrial Standard (JIS) Retaining Rings RTW Series
from American Ring

Internal JIS B 2804 Retaining Rings [See More]

  • Design Units: Inch; Metric
  • Housing Diameter: 0.2638 to 12.4
  • Ring Type: Internal
  • Thickness: 0.0157 to 0.1969
Japanese Industrial Standard (JIS) Retaining Rings STW Series
from American Ring

External JIS B 2804 Retaining Rings [See More]

  • Design Units: Inch; Metric
  • Shaft Diameter: 0.1063 to 11.22
  • Ring Type: External
  • Thickness: 0.0098 to 0.1969
Military Spec Retaining Rings AS3215 Series
from American Ring

Internal Heavy Duty Retaining Ring [See More]

  • Design Units: Inch; Metric
  • Ring Style: Spring Steel
  • Ring Type: External
  • Shaft Diameter: 0.5380 to 15.79
Military Spec Retaining Rings AS3217 Series
from American Ring

Internal Medium Duty Retaining Ring [See More]

  • Design Units: Inch; Metric
  • Ring Style: Spring Steel
  • Ring Type: External
  • Shaft Diameter: 0.5320 to 11.35
Military Spec Retaining Rings MS16624 Series
from American Ring

Basic External Retaining Rings [See More]

  • Design Units: Inch; Metric
  • Shaft Diameter: 0.1120 to 9.36
  • Ring Type: External
  • Thickness: 0.0100 to 0.1870
Military Spec Retaining Rings MS16625 Series
from American Ring

Basic Internal Retaining Rings [See More]

  • Design Units: Inch; Metric
  • Thickness: 0.0150 to 0.1870
  • Ring Type: Internal
  • Groove Diameter: 0.2680 to 10.45
Military Spec Retaining Rings MS16626 Series
from American Ring

External Retaining Rings, Inverted Lugs [See More]

  • Design Units: Inch; Metric
  • Shaft Diameter: 0.4610 to 3.64
  • Ring Type: External
  • Thickness: 0.0350 to 0.1090