Coating or Plating Retaining Rings and Snap Rings

124 Results
Axially Assembled Tapered Section Retaining Rings / Circlips / BHO -- BHO
from Rotor Clip Company, Inc.

Axially Assembled, Internal Bowed. Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove, bowed rings exert a force or preload on the retained parts for the range specified. [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Bowed
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
Retaining Ring -- DNH-13
from Smalley

No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Spring Steel
  • Housing Diameter: 0.5118
Retaining Rings and Washers -- 12-6-1 [12/6/2001 from Southco]
from bisco industries

Retaining Rings and Washers [See More]

  • Finish: Coating or Plating
10mm Shaft Dia. External Retaining, with a 622kg Thrust Strength. -- MD0471MQB010
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Ring Type: External
  • Shaft Diameter: 0.3937
  • Design Units: Metric
  • Thickness: 0.0394
Axially Assembled Tapered Section Retaining Rings / Circlips / BSH -- BSH
from Rotor Clip Company, Inc.

Axially Assembled, External Bowed. Compensating for accumulated tolerances is what a BSH bowed retaining ring is designed to do on a shaft. Once snapped into the groove, bowed rings exert a force or a preload on the retained parts for the range specified. [See More]

  • Ring Type: External
  • Design Units: Inch
  • Ring Style: Bowed
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
Retaining Ring -- DNS-13
from Smalley

No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]

  • Ring Type: External
  • Design Units: Metric
  • Ring Style: Spring Steel
  • Shaft Diameter: 0.5118
Beryllium Copper external retaining ring for 0.125" shaft dia. -- A 9Q27-012
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Ring Type: External
  • Thickness: 0.0100
  • Shaft Diameter: 0.1250
  • Groove Diameter: 0.1170
Axially Assembled Tapered Section Retaining Rings / Circlips / DHI -- DHI
from Rotor Clip Company, Inc.

Axially Assembled, Internal Inverted, Metric. Functions like an DHO ring in a housing/bore, only the lugs are reversed. This version reduces the distance the lugs of the standard DHO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded. [See More]

  • Ring Type: Internal
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze
  • Design Units: Metric
  • Finish: Coating or Plating
Retaining Ring -- EH-12
from Smalley

No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Spring Steel
  • Housing Diameter: 0.4724
Carbon Spring Steel External E-Ring for 0.04" Shaft Dia. -- A 9Q29-04
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Ring Type: External
  • Shaft Diameter: 0.0400
  • Design Units: Inch; Metric
  • Thickness: 0.0100
Axially Assembled Tapered Section Retaining Rings / Circlips / DHO -- DHO-10
from Rotor Clip Company, Inc.

Axially Assembled, Internal, Metric. Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place. [See More]

  • Ring Type: Internal
  • Housing Diameter: 0.3937
  • Design Units: Metric
  • Thickness: 0.0370 to 0.0394
Retaining Ring -- EH-6
from Smalley

No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Spring Steel
  • Housing Diameter: 0.2362
CARBON SPRING STEEL EXTERNAL E-RING FOR 1.4MM SHAFT DIA. -- MD6799MQB012
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Ring Type: External
  • Shaft Diameter: 0.0551
  • Design Units: Metric
  • Thickness: 0.0118
Axially Assembled Tapered Section Retaining Rings / Circlips / DHT -- DHT
from Rotor Clip Company, Inc.

Axially Assembled, Internal Teeth, Metric Similar in design to the DHO internal ring, this features several teeth equally distributed along the circumference of the ring. The increased shoulder offered by the teeth is particularly effective in retaining applications with large radii or chamfers. [See More]

  • Ring Type: Internal
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze
  • Design Units: Metric
  • Finish: Coating or Plating
Retaining Ring -- ES-12
from Smalley

No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]

  • Ring Type: External
  • Design Units: Metric
  • Ring Style: Spring Steel
  • Shaft Diameter: 0.4724
Carbon Spring Steel Internal Ring for 0.25" Housing Dia. -- A 9Q28-25
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Ring Type: Internal
  • Groove Diameter: 0.2680
  • Thickness: 0.0150
  • Ring Load: 1280
Axially Assembled Tapered Section Retaining Rings / Circlips / DSH -- DSH
from Rotor Clip Company, Inc.

Axially Assembled, External, Metric. Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place. [See More]

  • Ring Type: External
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze
  • Design Units: Metric
  • Finish: Coating or Plating
Retaining Ring -- ES-145
from Smalley

No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]

  • Ring Type: External
  • Design Units: Metric
  • Ring Style: Spring Steel
  • Shaft Diameter: 5.71
External Grooveless Retaining E-Ring for 10mm Shaft Dia. -- S73NW2MGR555-100
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Ring Type: External
  • Design Units: Metric
  • Ring Style: Grooveless / Self-locking
  • Shaft Diameter: 0.3937
Axially Assembled Tapered Section Retaining Rings / Circlips / DSI -- DSI
from Rotor Clip Company, Inc.

Axially Assembled, External Inverted, Metric. Functions like a DSH ring in a shaft, only the lugs are reversed. This version reduces the distance the lugs of the standard DSH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance is minimal. [See More]

  • Ring Type: External
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze
  • Design Units: Metric
  • Finish: Coating or Plating
Retaining Ring -- ES-6
from Smalley

No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]

  • Ring Type: External
  • Design Units: Metric
  • Ring Style: Spring Steel
  • Shaft Diameter: 0.2362
External Grooveless Retaining Ring for .092 / .096" Shaft Dia. -- S73NW2-GR555-09
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Ring Type: External
  • Design Units: Inch; Metric
  • Ring Style: Grooveless / Self-locking
  • Shaft Diameter: 0.0920 to 0.0960
Axially Assembled Tapered Section Retaining Rings / Circlips / DSR -- DSR
from Rotor Clip Company, Inc.

Axially Assembled, External Reinforced, Metric. The DSR is an extra thick version of a regular DSH retaining ring. As such, it is stronger and can withstand greater thrust loads than its standard counterpart. [See More]

  • Ring Type: External
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze
  • Design Units: Metric
  • Finish: Coating or Plating
Retaining Ring -- VH-100
from Smalley

No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Circlip
  • Housing Diameter: 1
PH 15-7 Mo Stainless Steel Retaining Take Up Ring for 0.125" Shaft Dia. -- S73KW2-131-12
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Ring Type: External
  • Shaft Diameter: 0.1250
  • Design Units: Inch; Metric
  • Thickness: 0.0100
Axially Assembled Tapered Section Retaining Rings / Circlips / DST -- DST
from Rotor Clip Company, Inc.

Axially Assembled, External Teeth, Metric. Similar in design to the DSH external ring, this features several teeth equally distributed along the circumference of the ring. The increased shoulder offered by the teeth is particularly effective in retaining applications with large radii or chamfers. [See More]

  • Ring Type: External
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze
  • Design Units: Metric
  • Finish: Coating or Plating
Retaining Ring -- VH-25
from Smalley

No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Circlip
  • Housing Diameter: 0.2500
Axially Assembled Tapered Section Retaining Rings / Circlips / SHM -- SHM
from Rotor Clip Company, Inc.

Axially Assembled, External Tamper-Proof. The SHM also functions like an SH retaining ring, but in smaller applications. It is also a tamper proof ring which does not have any lugs and can not be easily removed once installed. [See More]

  • Ring Type: External
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
  • Design Units: Inch
  • Finish: Coating or Plating
Retaining Ring -- VS-100
from Smalley

No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]

  • Ring Type: External
  • Design Units: Inch
  • Ring Style: Circlip
  • Shaft Diameter: 1
Axially Assembled Tapered Section Retaining Rings / Circlips / VHO -- VHO
from Rotor Clip Company, Inc.

Axially Assembled, Internal Beveled. These rings look exactly like their HO counterpart, only they have a 15 ° angle on the outer edge. This combines with a complementary groove angle to eliminate endplay by wedging itself between the groove and the retained part. [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Beveled
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
Retaining Ring -- WHM-25
from Smalley

No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Spring Steel
  • Housing Diameter: 0.2500
Axially Assembled Tapered Section Retaining Rings / Circlips / VSH -- VSH
from Rotor Clip Company, Inc.

Axially Assembled, External Beveled. These rings look exactly like their SH counterpart, only they have a 15 ° angle on the inner edge. This combines with a complimentary groove angle to eliminate endplay by wedging itself between the groove and the retained part [See More]

  • Ring Type: External
  • Design Units: Inch
  • Ring Style: Beveled
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
Retaining Ring -- WHT-1000
from Smalley

No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Spring Steel
  • Housing Diameter: 10
Constant Section Retaining Rings, Snap Rings -- CBS
from Rotor Clip Company, Inc.

Snap Ring, External, Metric For Bearings. Once installed in the groove of a shaft, the portion of the ring protruding from the groove holds an assembly in place. [See More]

  • Ring Type: External
  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings
  • Material: Stainless Steel; Carbon Steel (SAE 1060-1090)
Retaining Ring -- WST-1000
from Smalley

No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]

  • Ring Type: External
  • Design Units: Inch
  • Ring Style: Spring Steel
  • Shaft Diameter: 10
Constant Section Retaining Rings, Snap Rings -- CRH
from Rotor Clip Company, Inc.

Snap Ring, Internal, Metric Round Wire. Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove holds an assembly in place. [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings
  • Material: Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel AISI 302, Stainless Steel AISI 316
Constant Section Retaining Rings, Snap Rings -- CRS
from Rotor Clip Company, Inc.

Snap Ring, External, Metric Round Wire. Once installed in the groove of a shaft, the portion of the ring protruding from the groove holds an assembly in place. [See More]

  • Ring Type: External
  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings
  • Material: Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel AISI 302, Stainless Steel AISI 316
Constant Section Retaining Rings, Snap Rings -- HBH
from Rotor Clip Company, Inc.

Snap Ring, Internal, Metric. Designed for SAE Standard Metric Bearings. Once installed in the groove of a housing/bore the portion of the ring protruding from the groove holds an assembly in place. [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings
  • Material: Stainless Steel; Carbon Steel (SAE 1060-1090)
Constant Section Retaining Rings, Snap Rings -- SNL
from Rotor Clip Company, Inc.

Snap Ring, External, Inch. A light-duty ring designed for needle bearings, once installed in the groove of a shaft the portion of the ring protruding from the groove holds an assembly in place. [See More]

  • Ring Type: External
  • Design Units: Inch
  • Ring Style: Wire Formed Snap Rings
  • Material: Stainless Steel; Carbon Steel (SAE 1060-1090)
Constant Section Retaining Rings, Snap Rings -- SR
from Rotor Clip Company, Inc.

Snap Ring, External, Metric. For Grooves in Outer Tracks of Ball or Roller Bearings. Once installed in the groove of a shaft, the portion of the ring protruding from the groove holds an assembly in place. [See More]

  • Ring Type: External
  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings
  • Material: Stainless Steel; Carbon Steel (SAE 1060-1090)
Constant Section Retaining Rings, Snap Rings -- UHO
from Rotor Clip Company, Inc.

Snap Ring, Internal Notched, Inch. Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove holds an assembly in place. [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Wire Formed Snap Rings
  • Material: Stainless Steel; Carbon Steel (SAE 1060-1090)
Constant Section Retaining Rings, Snap Rings -- USC
from Rotor Clip Company, Inc.

Snap Ring, External, Inch. Once installed in the groove of a shaft, the portion of the ring protruding from the groove holds an assembly in place. [See More]

  • Ring Type: External
  • Design Units: Inch
  • Ring Style: Wire Formed Snap Rings
  • Material: Stainless Steel; Carbon Steel (SAE 1060-1090)
Constant Section Retaining Rings, Snap Rings -- USH
from Rotor Clip Company, Inc.

Snap Ring, External Notched, Inch. Once installed in the groove of a shaft the portion of the ring protruding from the groove holds an assembly in place. [See More]

  • Ring Type: External
  • Design Units: Inch
  • Ring Style: Wire Formed Snap Rings
  • Material: Stainless Steel; Carbon Steel (SAE 1060-1090)
Radially Assembled Retaining Rings -- BE
from Rotor Clip Company, Inc.

Radially Assembled, External Bowed E. Compensating for accumulated tolerances is what a BE Bowed retaining ring is designed to do on a shaft. Once snapped into the groove, bowed rings exert a force or a preload on the retained parts for the range specified. [See More]

  • Ring Type: External
  • Design Units: Inch
  • Ring Style: Radially Assembled; Bowed
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
Radially Assembled Retaining Rings -- BSE-11
from Rotor Clip Company, Inc.

Radially Assembled, External Bowed E. Compensating for accumulated tolerances is what a BE Bowed retaining ring is designed to do on a shaft. Once snapped into the groove, bowed rings exert a force or a preload on the retained parts for the range specifie [See More]

  • Ring Type: External
  • Shaft Diameter: 0.1100
  • Ring Style: Radially Assembled; Bowed
  • Thickness: 0.0090 to 0.0110
Radially Assembled Retaining Rings -- C
from Rotor Clip Company, Inc.

Radially Assembled, External Crescent. Ideal for low clearance applications where radial installation is preferred. [See More]

  • Ring Type: External
  • Design Units: Inch
  • Ring Style: Radially Assembled
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
Radially Assembled Retaining Rings -- DE
from Rotor Clip Company, Inc.

Radially Assembled, External E, Metric. Perhaps the most popular and widely used radial retaining ring is the E (so named because it is shaped like the letter E). Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies. [See More]

  • Ring Type: External
  • Design Units: Metric
  • Ring Style: Radially Assembled
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze
Crimp Ring Retainers -- CRR-10
from Pivot Point, Inc.

Crimp Ring Retainers are easier to use than a cotter pin! Applied in a groove on shaft or pin, Crimp Ring Retainers are squeezed into place with a pliers. Remove by squeezing the top ears to reopen the ring. Heavy construction in mild steel offers strong retention. No sharp edges and minimum... [See More]

  • Ring Type: External
  • Design Units: Inch
  • Ring Style: Crimp Ring
  • Shaft Diameter: 0.3125
BE - External Bowed E Ring. > BE- H - External Bowed E Ring ~ Stainless Steel Disc Springs -- BE-0012-H
from Daemar Inc.

Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart. Size Range: .110 in - .984 in [See More]

  • Ring Type: External
  • Shaft Diameter: 0.1250
  • Ring Style: Bowed
  • Thickness: 0.0100
Basic External (Imperial) Circlip
from TFC Ltd.

Tapered design principle permits rings to maintain constant circularity and pressure against the bottom of the groove. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Dimensions in Inches [See More]

  • Ring Type: External
  • Material: Spring Steel
  • Ring Style: Circlip
  • Finish: Coating or Plating
C-Form Rings
from G.L. Huyett

Lighter duty radially-installed external rings that tolerate wide groove tolerances. Easily fitted and removed using a standard hand tool or applicator. [See More]

  • Ring Type: External
  • Design Units: Inch
  • Ring Style: Circlip
  • Shaft Diameter: 0.1250 to 0.6250
Retaining Ring -- MK-C-25
from Reid Supply

Retainer Rings are installed into pre-manufactured grooves on axles to act as a shoulder and retain a specified component or assembly. These retainers are designed with a lip for easy assembly and dismantling.C-Clip Retainer Rings can be used on axles with or without pre-manufactured grooves as an... [See More]

  • Design Units: Inch
  • Material: Spring Steel
  • Shaft Diameter: 0.2500
  • Finish: Coating or Plating
BHO - Internal Bowed Housing Ring. > BHO- Z3X - Internal Bowed Housing Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs -- BHO-0025-Z3X
from Daemar Inc.

Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BHO size range chart. Size Range: .250 in - 1.750 in [See More]

  • Ring Type: Internal
  • Housing Diameter: 0.2500
  • Ring Style: Bowed
  • Thickness: 0.0150
Basic External (Metric) - DIN 471 Circlip
from TFC Ltd.

Tapered design principle permits rings to maintain constant circularity and pressure against the bottom of the groove. DIN: 471. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Dimensions: mm [See More]

  • Ring Type: External
  • Design Units: Metric
  • Ring Style: Circlip
  • Material: Spring Steel
Crescent Rings
from G.L. Huyett

Radially-assembled part that uses circular deformation for retention. Narrow section height provides good clearance capabilities. Absence of teeth and deep set means lower thrust load ratings than E-clips. Install using an applicator. [See More]

  • Ring Type: External
  • Design Units: Inch; Metric
  • Ring Style: Bowed
  • Shaft Diameter: 0.1250 to 2
Retaining Ring -- MK-D-1310
from Reid Supply

Retainer Rings are installed into pre-manufactured grooves on axles to act as a shoulder and retain a specified component or assembly. These retainers are designed with a lip for easy assembly and dismantling.C-Clip Retainer Rings can be used on axles with or without pre-manufactured grooves as an... [See More]

  • Design Units: Metric
  • Material: Spring Steel
  • Shaft Diameter: 0.3937
  • Finish: Coating or Plating
BSH - External Bowed Shaft Ring. > BSH-H - External Bowed Shaft Ring ~ Stainless Steel Disc Springs -- BSH-0025-H
from Daemar Inc.

Compensating for accumulated tolerances is what a BSH "bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BSH size range chart. Size Range: .250 in - 1.750 in [See More]

  • Ring Type: External
  • Shaft Diameter: 0.2500
  • Ring Style: Bowed
  • Thickness: 0.0250
Basic Internal (Imperial) Circlip
from TFC Ltd.

Tapered design principle permits rings to maintain constant circularity and pressure against the bottom of the groove. Standard Material: Carbon spring steel. Standard finish: Phosphate & oil. Dimensions: Inches [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Circlip
  • Material: Spring Steel
D Rings
from G.L. Huyett

The smooth, edgeless design makes D-rings a simple, sturdy, and inexpensive fastener. Excellent for cloth applications such as tarps and tents. [See More]

  • Ring Type: External
  • Design Units: Inch
  • Ring Style: Circlip
  • Finish: Coating or Plating
Retaining Ring -- MK-D-1406
from Reid Supply

Retainer Rings are installed into pre-manufactured grooves on axles to act as a shoulder and retain a specified component or assembly. These retainers are designed with a lip for easy assembly and dismantling.C-Clip Retainer Rings can be used on axles with or without pre-manufactured grooves as an... [See More]

  • Design Units: Metric
  • Material: Spring Steel
  • Shaft Diameter: 0.2362
  • Finish: Coating or Plating
C - External Crescent Ring > C-H - External Crescent Ring ~ Stainless Steel Disc Springs -- C-0012-H
from Daemar Inc.

Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in [See More]

  • Ring Type: External
  • Shaft Diameter: 0.1250
  • Ring Style: Radially Assembled
  • Thickness: 0.0150
Basic Internal Circlips (Metric) - DIN 472
from TFC Ltd.

Tapered design principle permits rings to maintain constant circularity and pressure against the bottom of the groove. DIN: 472. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Dimensions: mm [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Circlip
  • Material: Spring Steel
E-Clips
from G.L. Huyett

Stamped clips for deep grooves with three prongs that yield high thrust load capacity. [See More]

  • Ring Type: External
  • Design Units: Inch; Metric
  • Ring Style: Radially Assembled
  • Shaft Diameter: 0.0472 to 0.9843
Retaining Ring -- MK-D-1416
from Reid Supply

Retainer Rings are installed into pre-manufactured grooves on axles to act as a shoulder and retain a specified component or assembly. These retainers are designed with a lip for easy assembly and dismantling.C-Clip Retainer Rings can be used on axles with or without pre-manufactured grooves as an... [See More]

  • Design Units: Metric
  • Material: Spring Steel
  • Shaft Diameter: 0.6299
  • Finish: Coating or Plating
E - External E Ring > E-H - External E Ring ~ Stainless Steel Disc Springs -- E-0004-H
from Daemar Inc.

Perhaps the most popular and widely used radial retaining ring is the "E" (so named because it is shaped like the letter "E".) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies. Size Range: .040 in - 1.375 in [See More]

  • Ring Type: External
  • Shaft Diameter: 0.0400
  • Ring Style: Radially Assembled
  • Thickness: 0.0100
Bevelled External (Imperial) Circlip
from TFC Ltd.

Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. H: Max rigid endplay take-up. Dimensions: Inches [See More]

  • Ring Type: External
  • Design Units: Inch
  • Ring Style: Circlip
  • Material: Spring Steel
Eaton Rings
from G.L. Huyett

Eaton ™-style rings are a class of retaining rings popularized by the Eaton ™ Corporation, a huge industrial conglomerate. These rings are wire formed and based on designs established by the automotive and industrial marketplace. Eaton ™ began manufacturing these rings as an... [See More]

  • Ring Type: External
  • Design Units: Inch
  • Ring Style: Wire Formed Snap Rings
  • Shaft Diameter: 0.2500 to 10
Retaining Ring -- MK-D-1504
from Reid Supply

Retainer Rings are installed into pre-manufactured grooves on axles to act as a shoulder and retain a specified component or assembly. These retainers are designed with a lip for easy assembly and dismantling.C-Clip Retainer Rings can be used on axles with or without pre-manufactured grooves as an... [See More]

  • Design Units: Metric
  • Material: Spring Steel
  • Shaft Diameter: 0.1575
  • Finish: Coating or Plating
EL - External Bowed Locking Ring. > EL-H - External Bowed Locking Ring ~ Stainless Steel Disc Springs -- EL-0009-H
from Daemar Inc.

Another variation of a bowed E ring is the EL. In addition to the bowed design for eliminating "play" in an assembly. it also features two prongs. which extend from the inner circumference to the open end locking the ring firmly into place. Size Range: .092 in - .375 in [See More]

  • Ring Type: External
  • Shaft Diameter: 0.0938
  • Ring Style: Bowed
  • Thickness: 0.0100
Bevelled Internal (Imperial) Circlip
from TFC Ltd.

Bevelled feature permits rigid take-up of end play. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. H: Max rigid endplay take-up. Tc: Allowable thrust load of circlip. Dimensions: inches [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Circlip
  • Material: Spring Steel
Grip Rings
from G.L. Huyett

Grip rings are stamped grooveless retainers that are radially applied using an applicator. Because there is no groove, the part may be adjusted on the shaft to take up end-play. Load capacity will be reduced if the part is reused. [See More]

  • Ring Type: External
  • Design Units: Inch
  • Ring Style: Radially Assembled
  • Shaft Diameter: 0.1250 to 0.7500
Retaining Ring -- MK-RR-100
from Reid Supply

Retainer Rings are installed into pre-manufactured grooves on axles to act as a shoulder and retain a specified component or assembly. These retainers are designed with a lip for easy assembly and dismantling.C-Clip Retainer Rings can be used on axles with or without pre-manufactured grooves as an... [See More]

  • Design Units: Inch
  • Material: Spring Steel
  • Shaft Diameter: 1
  • Finish: Coating or Plating
HO - Internal Housing Ring > HO-H Internal Housing Ring~ Stainless Steel Disc Springs -- HO-0025-H
from Daemar Inc.

Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .250 in - 10.0 in [See More]

  • Ring Type: Internal
  • Housing Diameter: 0.2500
  • Ring Style: Circlip
  • Thickness: 0.0150
Bowed E Clips - Imperial
from TFC Ltd.

Radially applied. Provides large shoulder on small shaft diameter. Bowed construction permits resilient take-up of end play. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Dimensions in Inches [See More]

  • Ring Style: Circlip
  • Finish: Coating or Plating
  • Material: Spring Steel
Hog Rings
from G.L. Huyett

Frequently used in the meat packing industry to seal sausage casings, to join mesh or wire cage, fasten wire or cable to chain link fence, or in the manufacture and repair of upholstered goods, hog rings are u-shaped rings bent during installation to secure two objects together. Easy to install,... [See More]

  • Ring Type: External
  • Design Units: Inch
  • Ring Style: Wire Formed Snap Rings
  • Material: Stainless Steel
HOI - Internal Housing Inverted Ring. > HOI-H Internal Housing Inverted Ring ~ Stainless Steel Disc Springs -- HOI-0062-H
from Daemar Inc.

Functions like an HO ring in a housing/bore. only the lugs are "reversed." This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded. Size Range: .625 in - 2.5 in [See More]

  • Ring Type: Internal
  • Housing Diameter: 0.6250
  • Ring Style: Circlip
  • Thickness: 0.0250
Bowed External (Imperial) Circlip
from TFC Ltd.

Bowed construction permits resilient take-up of end play. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. H: Max rigid endplay take-up. F: Force required to flatten ring. *sizes 018-023 Beryllium. Copper only. Dimensions: Inches [See More]

  • Ring Type: External
  • Design Units: Inch
  • Ring Style: Circlip
  • Material: Spring Steel
Housing Rings
from G.L. Huyett

Axially assembled internal retaining rings are made from zinc plated spring steel that install with needle-nose pliers into a housing or bore. They have a tapered design that allows the ring to maintain constant pressure against axles, gears, and bearings inside machinery housings to prevent... [See More]

  • Ring Type: Internal
  • Design Units: Inch; Metric
  • Ring Style: Bowed
  • Shaft Diameter: 0.5625
LC - External Interlocking Ring > LC-H - External Interlocking Ring ~ Stainless Steel Disc Springs -- LC-0046-H
from Daemar Inc.

The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds. Size Range: .469 in - 3.375 in [See More]

  • Ring Type: External
  • Shaft Diameter: 0.4688
  • Ring Style: Radially Assembled; Interlocking
  • Thickness: 0.0350
Bowed Internal (Imperial) Circlip
from TFC Ltd.

Bowed construction permits resilient take-up of end play. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. H: Max resilient endplay take-up. F: Force required to flatten ring. Dimensions: inches [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Circlip
  • Material: Spring Steel
Interlocking Rings
from G.L. Huyett

Two-part radially-assembled ring with semicircular halves held together by interlocking prongs. Symmetrical shape “balances ” the part to withstand high rotational speeds. Attractive appearance for exposed applications. [See More]

  • Ring Type: External
  • Design Units: Inch
  • Ring Style: Interlocking
  • Shaft Diameter: 0.4688 to 3
PO/POL - External Poodle/Poodle Light Ring > PO/POL-H - External Poodle/Poodle Light Ring ~ Stainless Steel Disc Springs -- PO-0015-H
from Daemar Inc.

The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL. Size Range: .156 in - 2.000 in [See More]

  • Ring Type: External
  • Shaft Diameter: 0.1562
  • Ring Style: Radially Assembled
  • Thickness: 0.0350
Crescent Type Circlip - Imperial
from TFC Ltd.

Applied radially over shaft. Secure against impact and vibration. Ideal where radial clearance is limited. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Dimensions in Inches [See More]

  • Ring Style: Circlip
  • Finish: Coating or Plating
  • Material: Spring Steel
Poodle Clips
from G.L. Huyett

Radially-assembled heavy duty ring with large shoulders ( “ears ”) and thicker material than E-clips. Install using an applicator or standard pliers and screwdriver. [See More]

  • Ring Type: External
  • Design Units: Inch
  • Ring Style: Radially Assembled
  • Shaft Diameter: 0.1562 to 2
RE - External Reinforced E Ring > RE-H - External Reinforced E Ring ~ Stainless Steel Disc Springs -- RE-0009-H
from Daemar Inc.

The RE retaining ring is a reinforced version of the E ring. which will accommodate higher thrust loadings and RPM. RE rings function in the same groove as regular E rings. so that you can change from one to the other without re-engineering the application. Size Range: .094 in - .562 in [See More]

  • Ring Type: External
  • Shaft Diameter: 0.0938
  • Ring Style: Radially Assembled
  • Thickness: 0.0150
Crescent Type Circlip - Metric
from TFC Ltd.

Applied radially over shaft. Secure against impact and vibration. Ideal where radial clearance is limited. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Dimensions in Millimetres [See More]

  • Ring Style: Circlip
  • Finish: Coating or Plating
  • Material: Spring Steel
Prong Locked Rings
from G.L. Huyett

Radially-installed part functions as both a shoulder and spring due to its curved shape and prongs. High thrust load capacity and unique design make this a good retainer against rotating parts. Install using an applicator or screwdriver. [See More]

  • Ring Type: External
  • Design Units: Inch
  • Ring Style: Radially Assembled
  • Shaft Diameter: 0.1250 to 0.2500
Rotor Clip®, Metric Axially Assembled, DSR - External Shaft Reinforced Retaining Ring -- DSR-012
from Daemar Inc.

The DSR is an extra thick version of a regular DSH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: 12 mm - 100 mm. The radius "R" on the load side must not exceed 0.1 T. [See More]

  • Ring Type: External
  • Design Units: Metric
  • Ring Style: Circlip
  • Shaft Diameter: 0.4724
Ext Heavy Duty (Imperial) Circlip
from TFC Ltd.

Heavy duty ring resistant to high thrust and impact loads. Greater load supporting area than basic series. Beam configuration: On some larger sizes. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Dimensions in Inches [See More]

  • Ring Type: External
  • Material: Spring Steel
  • Ring Style: Circlip
  • Finish: Coating or Plating
Push-On Rings
from G.L. Huyett

These are excellent grooveless retainers used primarily in lighter-duty applications. We offer internal, external, toothed and odd styles in a variety of materials and finishes. [See More]

  • Ring Type: Internal; External
  • Design Units: Inch; Metric
  • Ring Style: Grooveless / Self-locking
  • Shaft Diameter: 0.0787 to 1.18
Rotor Clip®, Metric Axially Assembled, MSH - External Shaft Retaining Ring -- MSH-004
from Daemar Inc.

Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: 4 mm - 100 mm [See More]

  • Ring Type: External
  • Design Units: Metric
  • Ring Style: Circlip
  • Shaft Diameter: 0.1575
Ext Heavy Duty (Metric) Circlip
from TFC Ltd.

Heavy duty ring resistant to high thrust and impact loads. Greater load supporting area than basic series. Beam configuration: On some larger sizes. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Dimension in Millimetres [See More]

  • Ring Type: External
  • Material: Spring Steel
  • Ring Style: Circlip
  • Finish: Coating or Plating
Rectangular Wire Rings
from G.L. Huyett

We offer a complete line of these “hard to find ” and “hard to install ” rings, including external, internal, square, round, as well as C and D styles. [See More]

  • Ring Type: Internal; External
  • Design Units: Inch; Metric
  • Ring Style: Radially Assembled; Wire Formed Snap Rings
  • Shaft Diameter: 0.1575 to 18.11
Rotor Clip®, Metric Self-Locking, DTI - Toothed Internal "Push on" Retaining Ring -- DTI-10.0
from Daemar Inc.

The internal version of the DTX with a curved inner rim and a series of prongs protruding outwards. The ends create interference with the housing when the ring is installed and a load introduced to the other side. Size Range: 8 mm - 50 mm [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Grooveless / Self-locking
  • Housing Diameter: 0.3937
External Inverted (Imperial) Circlip
from TFC Ltd.

Inverted construction provides a smaller external clearance than basic type. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Dimensions: Inches [See More]

  • Ring Type: External
  • Design Units: Inch
  • Ring Style: Circlip
  • Material: Spring Steel
Round Wire Rings
from G.L. Huyett

We offer a complete line of these “hard to find ” and “hard to install ” rings, including external, internal, square, round, as well as C and D styles. [See More]

  • Ring Type: Internal; External
  • Design Units: Inch; Metric
  • Ring Style: Wire Formed Snap Rings
  • Shaft Diameter: 0.0625 to 4.92
SH - External Shaft Ring > SH-H~ External Shaft Ring~ Stainless Steel Disc Springs -- SH-0012-H
from Daemar Inc.

Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in [See More]

  • Ring Type: External
  • Shaft Diameter: 0.1250
  • Ring Style: Circlip
  • Thickness: 0.0100
External Inverted (Metric) Circlip
from TFC Ltd.

Inverted construction provides a smaller external clearance diameter than basic type. Beam Configuration: On some larger sizes. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Dimensions: mm [See More]

  • Ring Type: External
  • Design Units: Metric
  • Ring Style: Circlip
  • Material: Spring Steel
Snap Pins
from G.L. Huyett

Innovations in three-point pin designs have accelerated in recent years, as these devices are now available in more styles and materials than ever before. Most of the designs have been made to improve the compatibility and flexibility of three-point hitches found on the back of agricultural... [See More]

  • Ring Type: External
  • Design Units: Inch
  • Ring Style: Snap Pin
  • Ring OD: 0.2480 to 0.9960
SHI - External Shaft Inverted Ring. > SHI-H External Shaft Inverted Ring ~ Stainless Steel Disc Springs -- SHI-0050-H
from Daemar Inc.

Functions like an SH ring on a shaft. only the lugs are "reversed." This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance in minimal. Size Range: .500 in - 2.5 in [See More]

  • Ring Type: External
  • Shaft Diameter: 0.5000
  • Ring Style: Circlip
  • Thickness: 0.0350
External Round Wire Rings
from TFC Ltd.

Round wire sections for semi-circular grooves. Low cost. Simplifies assembly. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Dimensions in Inches [See More]

  • Ring Type: External
  • Material: Spring Steel
  • Ring Style: Wire Formed Snap Rings
  • Finish: Coating or Plating
Snap Rings
from G.L. Huyett

This is our most popular series of retaining rings, incorporating a tapered design in axial installations. We offer external, internal, and everything in between in a variety of materials and finishes. [See More]

  • Ring Type: Internal; External
  • Design Units: Inch; Metric
  • Ring Style: Radially Assembled; Bowed
  • Shaft Diameter: 0.1010 to 10
SHM - External Shaft Tamper-Proof Ring- > SHM-H External Shaft Tamper-Proof Ring ~ Stainless Steel Disc Springs -- SHM-0010-H
from Daemar Inc.

The SHM also functions like an SH retaining ring. but in "smaller" applications. It is also a tamper proof ring which does not have any lugs and can not be easily removed once installed. Size Range: .101 in - .375 in [See More]

  • Ring Type: External
  • Shaft Diameter: 0.1010
  • Ring Style: Circlip
  • Thickness: 0.0200
External Snap Rings Metric
from TFC Ltd.

Designed specifically to give low shoulder for use with needle roller bearing. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Dimensions in Millimeters [See More]

  • Ring Type: External
  • Material: Spring Steel
  • Ring Style: Wire Formed Snap Rings
  • Finish: Coating or Plating
Spiral Rings
from G.L. Huyett

These rings are coiled from wire. They are increasingly popular in large size and short run applications. We carry internal, external, tabbed, and dished in a variety of materials and finishes. [See More]

  • Ring Type: Internal; External
  • Design Units: Inch; Metric
  • Ring Style: Spring Steel
  • Shaft Diameter: 0.4690 to 15
SHR - External Shaft Reinforced Ring. > SHR-H External Shaft Reinforced Ring ~ Stainless Steel Disc Springs -- SHR-0039-H
from Daemar Inc.

The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in [See More]

  • Ring Type: External
  • Shaft Diameter: 0.3940
  • Ring Style: Circlip
  • Thickness: 0.0350
Griprings (Imperial)
from TFC Ltd.

Axially applied and adjustable on plain shaft. Can be assembled and dismantled repeatedly. No machining of groove required. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Dimensions: Inches [See More]

  • Ring Type: External
  • Design Units: Inch
  • Ring Style: Circlip
  • Material: Spring Steel
Split Rings
from G.L. Huyett

Heavy duty wire with an off-set or “kickout ” to ease installation. Generally made from heavier gauge wire than circle cotters. [See More]

  • Ring Type: External
  • Design Units: Inch
  • Ring Style: Spring Steel; Split Rings
  • Ring ID: 0.1070 to 2.83
Spirolox®, RR - Internal Retaining Rings -- RR-0050
from Daemar Inc.

This series offers economy in price, space requirements and weight in medium thrust applications. The RR Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3217 & AS4299. They will comply with these specs when specified on purchase order or drawing. Size Range: .500 in -... [See More]

  • Ring Type: Internal
  • Housing Diameter: 0.5000
  • Ring Style: Spring Steel
  • Thickness: 0.0250
Griprings (Metric)
from TFC Ltd.

Axially applied and adjustable on plain shaft. Can be assembled and dismantled repeatedly. No machining of groove required. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Dimensions in Millimeters [See More]

  • Ring Type: External
  • Material: Spring Steel
  • Ring Style: Circlip
  • Finish: Coating or Plating
Square Wire Rings
from G.L. Huyett

We offer a complete line of these “hard to find ” and “hard to install ” rings, including external, internal, square, round, as well as C and D styles. [See More]

  • Ring Type: Internal; External
  • Design Units: Inch
  • Ring Style: Radially Assembled; Wire Formed Snap Rings
  • Shaft Diameter: 0.0940 to 3
Spirolox®, RRN - Internal Retaining Rings -- RRN-0050
from Daemar Inc.

The RRN Series fits NAS 669-670 deep grooves with minimum deflection and greatest thrust capacity. The rings require no special tools for removal. This series is covered by Aerospace standard AS3215 & AS4299 and will comply when specified on purchase order or drawing. Size Range: .500 in - 15.0... [See More]

  • Ring Type: Internal
  • Housing Diameter: 0.5000
  • Ring Style: Spring Steel
  • Thickness: 0.0350
Internal Round Wire Rings
from TFC Ltd.

Round wire sections for semi-circular grooves. Low cost. Simplifies assembly. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Specification: Version B - DIN 7993. Dimensions in Millimeters [See More]

  • Ring Type: Internal
  • Material: Spring Steel
  • Ring Style: Wire Formed Snap Rings
  • Finish: Coating or Plating
X-Rings
from G.L. Huyett

Applied to a grooved shaft, legs are squeezed shut with pliers. Heavy construction offers strong retention. X-rings are removable but not necessarily reuseable [See More]

  • Ring Type: External
  • Design Units: Inch
  • Ring Style: Radially Assembled
  • Shaft Diameter: 0.1562 to 0.7500
Spirolox®, RRT - Internal Retaining Rings -- RRT-0050
from Daemar Inc.

The RRT Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2 ” to 10 ” shaft and bore diameters (Sizes above 6 ” are 3-turn to facilitate assembly and removal). Size Range: .500 in - 10.0 in [See More]

  • Ring Type: Internal
  • Housing Diameter: 0.5000
  • Ring Style: Spring Steel
  • Thickness: 0.0350
Internal Snap Ring Metric
from TFC Ltd.

Designed specifically to give low shoulder for use with needle roller bearings. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Dimensions in Millimeters [See More]

  • Ring Type: Internal
  • Material: Spring Steel
  • Ring Style: Wire Formed Snap Rings
  • Finish: Coating or Plating
Spirolox®, RS - External Retaining Rings -- RS-0050
from Daemar Inc.

This series offers economy in price, space requirements and weight in medium thrust applications. The RS Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3218 & AS4299. They will comply with these specs when specified on purchase order or drawing. Size Range: .500 in -... [See More]

  • Ring Type: External
  • Shaft Diameter: 0.5000
  • Ring Style: Spring Steel
  • Thickness: 0.0250
Inverted Internal (Imperial) Circlip
from TFC Ltd.

Inverted construction provides greater fitted internal clearance than basic type. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Dimensions in Inches [See More]

  • Ring Type: Internal
  • Material: Spring Steel
  • Ring Style: Circlip
  • Finish: Coating or Plating
Spirolox®, RSN - External Retaining Rings -- RSN-0046
from Daemar Inc.

The RSN Series fits NAS 669-670 deep grooves with minimum deflection and greatest thrust capacity. The rings require no special tools for removal. This series is covered by Aerospace standard AS3216 & AS4299 and will comply when specified on purchase order or drawing. Size Range: .500 in - 15.0... [See More]

  • Ring Type: External
  • Shaft Diameter: 0.4700
  • Ring Style: Spring Steel
  • Thickness: 0.0250
Inverted Internal (Metric) Circlip
from TFC Ltd.

Inverted construction provides greater fitted internal clearance than basic type. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Dimensions in Millimeters [See More]

  • Ring Type: Internal
  • Material: Spring Steel
  • Ring Style: Circlip
  • Finish: Coating or Plating
Spirolox®, RST - External Retaining Rings -- RST-0046
from Daemar Inc.

The RST Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2 ” to 10 ” shaft and bore diameters (Sizes above 6 ” are 3-turn to facilitate assembly and removal). Size Range: .500 in - 10.0 in [See More]

  • Ring Type: External
  • Shaft Diameter: 0.4700
  • Ring Style: Spring Steel
  • Thickness: 0.0240
Kliprings
from TFC Ltd.

Easy, effective retention. Installed easily using pliers and removed using a screwdriver. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Dimensions in Inches [See More]

  • Ring Type: External
  • Material: Spring Steel
  • Ring Style: Circlip
  • Finish: Coating or Plating
Spirolox®, UR - Internal, Single Turn Retaining Rings -- UR-0050
from Daemar Inc.

The UR Series is intended for light duty applications. Retaining Rings are single turn for shaft ore bore diameters from 1/2 ” through 10 ”. A radius removal notch is on one end. The other end is square cut. Rings are axially assembled. Size Range: .500 in - 10.0 in [See More]

  • Ring Type: Internal
  • Housing Diameter: 0.5000
  • Ring Style: Spring Steel
  • Thickness: 0.0180
Plain External Rings
from TFC Ltd.

Designed specifically to give low clearance for use with needle roller bearings. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Specification: Incorporating DIN 5417. Dimensions in Millimeters [See More]

  • Ring Type: External
  • Material: Spring Steel
  • Ring Style: Wire Formed Snap Rings
  • Finish: Coating or Plating