Beryllium Copper Retaining Rings and Snap Rings
from Rotor Clip Company, Inc.
Axially Assembled, Internal Bowed. Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove, bowed rings exert a force or preload on the retained parts for the range specified. [See More]
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
- Ring Style: Bowed
- Ring Type: Internal
- Design Units: Inch
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Material: Beryllium Copper; Beryllium Copper
- Shaft Diameter: 0.1250
- Ring Type: External
- Thickness: 0.0100
from Rotor Clip Company, Inc.
Axially Assembled, External Bowed. Compensating for accumulated tolerances is what a BSH bowed retaining ring is designed to do on a shaft. Once snapped into the groove, bowed rings exert a force or a preload on the retained parts for the range specified. [See More]
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
- Ring Style: Bowed
- Ring Type: External
- Design Units: Inch
from Rotor Clip Company, Inc.
Axially Assembled, Internal Inverted, Metric. Functions like an DHO ring in a housing/bore, only the lugs are reversed. This version reduces the distance the lugs of the standard DHO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded. [See More]
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze
- Design Units: Metric
- Ring Type: Internal
- Finish: Coating or Plating
from Rotor Clip Company, Inc.
Axially Assembled, Internal, Metric. Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place. [See More]
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze
- Design Units: Metric
- Ring Type: Internal
- Housing Diameter: 0.3937
from Rotor Clip Company, Inc.
Axially Assembled, Internal Teeth, Metric Similar in design to the DHO internal ring, this features several teeth equally distributed along the circumference of the ring. The increased shoulder offered by the teeth is particularly effective in retaining applications with large radii or chamfers. [See More]
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze
- Design Units: Metric
- Ring Type: Internal
- Finish: Coating or Plating
from Rotor Clip Company, Inc.
Axially Assembled, External, Metric. Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place. [See More]
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze
- Design Units: Metric
- Ring Type: External
- Finish: Coating or Plating
from Rotor Clip Company, Inc.
Axially Assembled, External Inverted, Metric. Functions like a DSH ring in a shaft, only the lugs are reversed. This version reduces the distance the lugs of the standard DSH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance is minimal. [See More]
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze
- Design Units: Metric
- Ring Type: External
- Finish: Coating or Plating
from Rotor Clip Company, Inc.
Axially Assembled, External Reinforced, Metric. The DSR is an extra thick version of a regular DSH retaining ring. As such, it is stronger and can withstand greater thrust loads than its standard counterpart. [See More]
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze
- Design Units: Metric
- Ring Type: External
- Finish: Coating or Plating
from Rotor Clip Company, Inc.
Axially Assembled, External Teeth, Metric. Similar in design to the DSH external ring, this features several teeth equally distributed along the circumference of the ring. The increased shoulder offered by the teeth is particularly effective in retaining applications with large radii or chamfers. [See More]
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze
- Design Units: Metric
- Ring Type: External
- Finish: Coating or Plating
from Rotor Clip Company, Inc.
Axially Assembled, External Tamper-Proof. The SHM also functions like an SH retaining ring, but in smaller applications. It is also a tamper proof ring which does not have any lugs and can not be easily removed once installed. [See More]
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
- Design Units: Inch
- Ring Type: External
- Finish: Coating or Plating
from Rotor Clip Company, Inc.
Axially Assembled, Internal Beveled. These rings look exactly like their HO counterpart, only they have a 15 ° angle on the outer edge. This combines with a complementary groove angle to eliminate endplay by wedging itself between the groove and the retained part. [See More]
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
- Ring Style: Beveled
- Ring Type: Internal
- Design Units: Inch
from Rotor Clip Company, Inc.
Axially Assembled, External Beveled. These rings look exactly like their SH counterpart, only they have a 15 ° angle on the inner edge. This combines with a complimentary groove angle to eliminate endplay by wedging itself between the groove and the retained part [See More]
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
- Ring Style: Beveled
- Ring Type: External
- Design Units: Inch
from Rotor Clip Company, Inc.
Radially Assembled, External Bowed E. Compensating for accumulated tolerances is what a BE Bowed retaining ring is designed to do on a shaft. Once snapped into the groove, bowed rings exert a force or a preload on the retained parts for the range specified. [See More]
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
- Ring Style: Radially Assembled; Bowed
- Ring Type: External
- Design Units: Inch
from Rotor Clip Company, Inc.
Radially Assembled, External Bowed E. Compensating for accumulated tolerances is what a BE Bowed retaining ring is designed to do on a shaft. Once snapped into the groove, bowed rings exert a force or a preload on the retained parts for the range specifie [See More]
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
- Ring Style: Radially Assembled; Bowed
- Ring Type: External
- Shaft Diameter: 0.1100
from Rotor Clip Company, Inc.
Radially Assembled, External Crescent. Ideal for low clearance applications where radial installation is preferred. [See More]
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
- Ring Style: Radially Assembled
- Ring Type: External
- Design Units: Inch
from Rotor Clip Company, Inc.
Radially Assembled, External E, Metric. Perhaps the most popular and widely used radial retaining ring is the E (so named because it is shaped like the letter E). Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies. [See More]
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze
- Ring Style: Radially Assembled
- Ring Type: External
- Design Units: Metric
from Rotor Clip Company, Inc.
Radially Assembled, External Bowed Locking. Another variation of a bowed E ring is the EL. In addition to the bowed design for eliminating play in an assembly, it also features two prongs, which extend from the inner circumference to the open end locking the ring firmly into place. [See More]
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
- Ring Style: Radially Assembled; Grooveless / Self-locking; Bowed
- Ring Type: External
- Design Units: Inch
from Rotor Clip Company, Inc.
Radially Assembled, External Interlocking. The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and, once assembled, are dynamically balanced. As a result, they are particularly effective at retaining assemblies with extremely high rotational speeds. [See More]
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
- Ring Style: Radially Assembled
- Ring Type: External
- Design Units: Inch
from Rotor Clip Company, Inc.
Radially Assembled, External Reinforced E, ANSI Metric. The MRE retaining ring is a reinforced version of the ME ring, which will accommodate higher thrust loadings and RPM. MRE rings function in the same size grooves as regular E rings, so that you can change from one to the other without... [See More]
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
- Ring Style: Radially Assembled
- Ring Type: External
- Design Units: Metric
from Rotor Clip Company, Inc.
Radially Assembled, External Poodle. The PO ring features wide ears (resembling those of a poodle dog, thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL [See More]
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
- Ring Style: Radially Assembled
- Ring Type: External
- Design Units: Inch
from Rotor Clip Company, Inc.
Self-Locking, Internal Push-On, Metric. The internal version of the TX with a curved inner rim and a series of prongs protruding outward. The ends create interference with the housing when the ring is installed and a load introduced to the other side. [See More]
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze
- Ring Style: Grooveless / Self-locking
- Ring Type: Internal
- Design Units: Metric
from Rotor Clip Company, Inc.
Self-Locking, External Push-On, Metric. This ring features a curved outer rim with a series of prongs protruding into the center. The ends create interference with the shaft when the ring is installed and a load introduced to the other side. [See More]
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze
- Ring Style: Grooveless / Self-locking
- Ring Type: External
- Design Units: Metric
from Rotor Clip Company, Inc.
External, Self-Locking Radial Grip. The RG makes indentations on either side of the groove once installed which significantly increases its holding power. It can also be installed directly against the face of the retained part, virtually eliminating end play. (Note: this product works only on soft... [See More]
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel (PH15-7 Mo, PH17-7)
- Ring Style: Radially Assembled; Grooveless / Self-locking
- Ring Type: External
- Design Units: Inch
from Rotor Clip Company, Inc.
External, Self-Locking Push-On (Flat Rim). This ring features an outer rim with a series of prongs protruding into the center. The ends create interference with the shaft when the ring is installed and a load introduced to the other side. The outer rim of the TY is flat. [See More]
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
- Ring Style: Grooveless / Self-locking
- Ring Type: External
- Design Units: Inch
from Rotor Clip Company, Inc.
External, Heavy Duty. These 2-turn rings provide 360 ° groove contact and are ideal for applications with high thrust loads. [See More]
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
- Ring Style: Spring Steel
- Ring Type: External
- Design Units: Inch
from Daemar Inc.
Compensating for accumulated tolerances is what a BE "Bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or a "preload" on the retained parts for the range specified on the BE size range chart. Size Range: .110 in - .984 in [See More]
- Material: Beryllium Copper; Spring Steel; Stainless Steel
- Ring Style: Bowed
- Ring Type: External
- Shaft Diameter: 0.1250
from G.L. Huyett
Radially-assembled part that uses circular deformation for retention. Narrow section height provides good clearance capabilities. Absence of teeth and deep set means lower thrust load ratings than E-clips. Install using an applicator. [See More]
- Material: Beryllium Copper; Spring Steel
- Ring Style: Bowed
- Ring Type: External
- Design Units: Inch; Metric
from Daemar Inc.
Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BHO size range chart. Size Range: .250 in - 1.750 in [See More]
- Material: Beryllium Copper; Spring Steel; Stainless Steel
- Ring Style: Bowed
- Ring Type: Internal
- Housing Diameter: 0.2500
from G.L. Huyett
Grip rings are stamped grooveless retainers that are radially applied using an applicator. Because there is no groove, the part may be adjusted on the shaft to take up end-play. Load capacity will be reduced if the part is reused. [See More]
- Material: Beryllium Copper; Spring Steel
- Ring Style: Radially Assembled
- Ring Type: External
- Design Units: Inch
from Daemar Inc.
Compensating for accumulated tolerances is what a BSH "bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BSH size range chart. Size Range: .250 in - 1.750 in [See More]
- Material: Beryllium Copper; Spring Steel; Stainless Steel
- Ring Style: Bowed
- Ring Type: External
- Shaft Diameter: 0.2500
from G.L. Huyett
Axially assembled internal retaining rings are made from zinc plated spring steel that install with needle-nose pliers into a housing or bore. They have a tapered design that allows the ring to maintain constant pressure against axles, gears, and bearings inside machinery housings to prevent... [See More]
- Material: Beryllium Copper; Spring Steel
- Ring Style: Bowed
- Ring Type: Internal
- Design Units: Inch; Metric
from Daemar Inc.
Ideal for low clearance applications where radial installation is preferred. Size Range: .125 in - 2.000 in [See More]
- Material: Beryllium Copper; Spring Steel; Stainless Steel
- Ring Style: Radially Assembled
- Ring Type: External
- Shaft Diameter: 0.1250
from G.L. Huyett
Two-part radially-assembled ring with semicircular halves held together by interlocking prongs. Symmetrical shape “balances ” the part to withstand high rotational speeds. Attractive appearance for exposed applications. [See More]
- Material: Beryllium Copper; Spring Steel
- Ring Style: Interlocking
- Ring Type: External
- Design Units: Inch
from Daemar Inc.
Perhaps the most popular and widely used radial retaining ring is the "E" (so named because it is shaped like the letter "E".) Three prongs make contact with the bottom of the groove and provide a shoulder for effective retention of assemblies. Size Range: .040 in - 1.375 in [See More]
- Material: Beryllium Copper
- Ring Style: Radially Assembled
- Ring Type: External
- Shaft Diameter: 0.0400
from G.L. Huyett
These are excellent grooveless retainers used primarily in lighter-duty applications. We offer internal, external, toothed and odd styles in a variety of materials and finishes. [See More]
- Material: Beryllium Copper; Spring Steel
- Ring Style: Grooveless / Self-locking
- Ring Type: Internal; External
- Design Units: Inch; Metric
from Daemar Inc.
Another variation of a bowed E ring is the EL. In addition to the bowed design for eliminating "play" in an assembly. it also features two prongs. which extend from the inner circumference to the open end locking the ring firmly into place. Size Range: .092 in - .375 in [See More]
- Material: Beryllium Copper; Spring Steel; Stainless Steel
- Ring Style: Bowed
- Ring Type: External
- Shaft Diameter: 0.0938
from G.L. Huyett
This is our most popular series of retaining rings, incorporating a tapered design in axial installations. We offer external, internal, and everything in between in a variety of materials and finishes. [See More]
- Material: Beryllium Copper; Spring Steel; Stainless Steel
- Ring Style: Radially Assembled; Bowed
- Ring Type: Internal; External
- Design Units: Inch; Metric
from Daemar Inc.
Functions like an HO ring in a housing/bore. only the lugs are "reversed." This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded. Size Range: .625 in - 2.5 in [See More]
- Material: Beryllium Copper; Spring Steel; Stainless Steel
- Ring Style: Circlip
- Ring Type: Internal
- Housing Diameter: 0.6250
from Daemar Inc.
The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds. Size Range: .469 in - 3.375 in [See More]
- Material: Beryllium Copper; Spring Steel; Stainless Steel
- Ring Style: Radially Assembled; Interlocking
- Ring Type: External
- Shaft Diameter: 0.4688
from Daemar Inc.
The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL. Size Range: .156 in - 2.000 in [See More]
- Material: Beryllium Copper; Spring Steel; Stainless Steel
- Ring Style: Radially Assembled
- Ring Type: External
- Shaft Diameter: 0.1562
from Daemar Inc.
The RE retaining ring is a reinforced version of the E ring. which will accommodate higher thrust loadings and RPM. RE rings function in the same groove as regular E rings. so that you can change from one to the other without re-engineering the application. Size Range: .094 in - .562 in [See More]
- Material: Beryllium Copper; Spring Steel; Stainless Steel
- Ring Style: Radially Assembled
- Ring Type: External
- Shaft Diameter: 0.0938
from Daemar Inc.
The DSR is an extra thick version of a regular DSH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: 12 mm - 100 mm. The radius "R" on the load side must not exceed 0.1 T. [See More]
- Material: Beryllium Copper; Spring Steel; Stainless Steel
- Ring Style: Circlip
- Ring Type: External
- Design Units: Metric
from Daemar Inc.
Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: 4 mm - 100 mm [See More]
- Material: Beryllium Copper
- Ring Style: Circlip
- Ring Type: External
- Design Units: Metric
from Daemar Inc.
The internal version of the DTX with a curved inner rim and a series of prongs protruding outwards. The ends create interference with the housing when the ring is installed and a load introduced to the other side. Size Range: 8 mm - 50 mm [See More]
- Material: Beryllium Copper; Spring Steel; Stainless Steel
- Ring Style: Grooveless / Self-locking
- Ring Type: Internal
- Design Units: Metric
from Daemar Inc.
Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in [See More]
- Material: Beryllium Copper
- Ring Style: Circlip
- Ring Type: External
- Shaft Diameter: 0.1250
from Daemar Inc.
Functions like an SH ring on a shaft. only the lugs are "reversed." This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance in minimal. Size Range: .500 in - 2.5 in [See More]
- Material: Beryllium Copper; Spring Steel; Stainless Steel
- Ring Style: Circlip
- Ring Type: External
- Shaft Diameter: 0.5000
from Daemar Inc.
The SHM also functions like an SH retaining ring. but in "smaller" applications. It is also a tamper proof ring which does not have any lugs and can not be easily removed once installed. Size Range: .101 in - .375 in [See More]
- Material: Beryllium Copper; Spring Steel; Stainless Steel
- Ring Style: Circlip
- Ring Type: External
- Shaft Diameter: 0.1010
from Daemar Inc.
The SHR is an extra thick version of a regular SH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: .394 in - 2.0 in [See More]
- Material: Beryllium Copper; Spring Steel; Stainless Steel
- Ring Style: Circlip
- Ring Type: External
- Shaft Diameter: 0.3940
from Daemar Inc.
This series offers economy in price, space requirements and weight in medium thrust applications. The RR Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3217 & AS4299. They will comply with these specs when specified on purchase order or drawing. Size Range: .500 in -... [See More]
- Material: Beryllium Copper; Spring Steel; Stainless Steel
- Ring Style: Spring Steel
- Ring Type: Internal
- Housing Diameter: 0.5000
from Daemar Inc.
The RRN Series fits NAS 669-670 deep grooves with minimum deflection and greatest thrust capacity. The rings require no special tools for removal. This series is covered by Aerospace standard AS3215 & AS4299 and will comply when specified on purchase order or drawing. Size Range: .500 in - 15.0... [See More]
- Material: Beryllium Copper; Spring Steel; Stainless Steel
- Ring Style: Spring Steel
- Ring Type: Internal
- Housing Diameter: 0.5000
from Daemar Inc.
The RRT Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2 ” to 10 ” shaft and bore diameters (Sizes above 6 ” are 3-turn to facilitate assembly and removal). Size Range: .500 in - 10.0 in [See More]
- Material: Beryllium Copper; Spring Steel; Stainless Steel
- Ring Style: Spring Steel
- Ring Type: Internal
- Housing Diameter: 0.5000
from Daemar Inc.
This series offers economy in price, space requirements and weight in medium thrust applications. The RS Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3218 & AS4299. They will comply with these specs when specified on purchase order or drawing. Size Range: .500 in -... [See More]
- Material: Beryllium Copper; Spring Steel; Stainless Steel
- Ring Style: Spring Steel
- Ring Type: External
- Shaft Diameter: 0.5000
from Daemar Inc.
The RSN Series fits NAS 669-670 deep grooves with minimum deflection and greatest thrust capacity. The rings require no special tools for removal. This series is covered by Aerospace standard AS3216 & AS4299 and will comply when specified on purchase order or drawing. Size Range: .500 in - 15.0... [See More]
- Material: Beryllium Copper; Spring Steel; Stainless Steel
- Ring Style: Spring Steel
- Ring Type: External
- Shaft Diameter: 0.4700
from Daemar Inc.
The RST Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2 ” to 10 ” shaft and bore diameters (Sizes above 6 ” are 3-turn to facilitate assembly and removal). Size Range: .500 in - 10.0 in [See More]
- Material: Beryllium Copper; Spring Steel; Stainless Steel
- Ring Style: Spring Steel
- Ring Type: External
- Shaft Diameter: 0.4700
from Daemar Inc.
The UR Series is intended for light duty applications. Retaining Rings are single turn for shaft ore bore diameters from 1/2 ” through 10 ”. A radius removal notch is on one end. The other end is square cut. Rings are axially assembled. Size Range: .500 in - 10.0 in [See More]
- Material: Beryllium Copper; Spring Steel; Stainless Steel
- Ring Style: Spring Steel
- Ring Type: Internal
- Housing Diameter: 0.5000
from Daemar Inc.
The US Series is intended for light duty applications. Retaining Rings are single turn for shaft ore bore diameters from 1/2 ” through 10 ”. A radius removal notch is on one end. The other end is square cut. Rings are axially assembled. Size Range: .500 in - 10.0 in [See More]
- Material: Beryllium Copper; Spring Steel; Stainless Steel
- Ring Style: Spring Steel
- Ring Type: External
- Shaft Diameter: 0.5000