Interlocking Retaining Rings and Snap Rings
3 Results
Interlocking Rings
from G.L. Huyett
from G.L. Huyett
Two-part radially-assembled ring with semicircular halves held together by interlocking prongs. Symmetrical shape “balances ” the part to withstand high rotational speeds. Attractive appearance for exposed applications. [See More]
- Ring Style: Interlocking
- Design Units: Inch
- Ring Type: External
- Shaft Diameter: 0.4688 to 3
LC - External Interlocking Ring > LC-H - External Interlocking Ring ~ Stainless Steel Disc Springs -- LC-0046-H
from Daemar Inc.
from Daemar Inc.
The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds. Size Range: .469 in - 3.375 in [See More]
- Ring Style: Radially Assembled; Interlocking
- Shaft Diameter: 0.4688
- Ring Type: External
- Thickness: 0.0350
Military Spec Retaining Rings MS90708 Series
from American Ring
from American Ring
External Interlocking Retaining Ring [See More]
- Ring Style: Interlocking
- Design Units: Inch; Metric
- Ring Type: External
- Shaft Diameter: 0.4140 to 3.11