Spiral Retaining Rings and Snap Rings
from Rotor Clip Company, Inc.
External, Heavy Duty. These 2-turn rings provide 360 ° groove contact and are ideal for applications with high thrust loads. [See More]
- Ring Style: Spring Steel
- Design Units: Inch
- Ring Type: External
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
from Zhejiang Lisheng Spring Co., Ltd.
Standard of no ear Spiral External Retaining Rings No Mold Cost for shaft. Description: Our spiral retaining ring that there is no interference in assembly and inner ear diameter burrfree, you can manually and automatic quick installation and removal, generally die stamping circlip have ears to... [See More]
- Ring Style: Wire Formed Snap Rings; Spring Steel
- Design Units: Metric
- Ring Type: External
- Shaft Diameter: 0.3488
from Smalley
No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]
- Ring Style: Spring Steel
- Design Units: Metric
- Ring Type: Internal
- Housing Diameter: 0.5118
from Rotor Clip Company, Inc.
External, Light Duty. These single-turn spiral rings are ideal for light duty applications. [See More]
- Ring Style: Spring Steel
- Design Units: Inch
- Ring Type: External
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
from Zhejiang Lisheng Spring Co., Ltd.
Electric Tools Spiral Retaining Ring / Internal Retaining Snap Ring Custom Design. Description: Internal spiral snap ring have no ears in your assembly! Internal spiral snap ring are manufactured by coiling the ring from flat wire. Because coiling produces a retaining ring with no scrap, the... [See More]
- Ring Style: Wire Formed Snap Rings; Spring Steel
- Design Units: Metric
- Ring Type: Internal
- Thickness: 0.1146
from Smalley
No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]
- Ring Style: Spring Steel
- Design Units: Metric
- Ring Type: External
- Shaft Diameter: 0.5118
from Rotor Clip Company, Inc.
External, Light-Duty, Metric. These single-turn spiral rings are ideal for light duty applications. [See More]
- Ring Style: Spring Steel
- Design Units: Metric
- Ring Type: External
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
from Zhejiang Lisheng Spring Co., Ltd.
Medium Duty 2 – Turn Internal Spiral Retaining Ring Carbon / Stainless Steel Material. Description: Internal spiral retaining rings have no ears in your assembly! Spiral retaining rings are manufactured by coiling the ring from flat wire. Because coiling produces a retaining ring with no... [See More]
- Ring Style: Spring Steel
- Design Units: Metric
- Ring Type: Internal
- Thickness: 0.0567
from Smalley
No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]
- Ring Style: Spring Steel
- Design Units: Metric
- Ring Type: Internal
- Housing Diameter: 0.4724
from Rotor Clip Company, Inc.
External, Heavy-Duty Snap Ring. These single-turn spiral rings are ideal for applications involving high thrust loads. [See More]
- Ring Style: Wire Formed Snap Rings; Spring Steel
- Design Units: Inch
- Ring Type: External
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
from Zhejiang Lisheng Spring Co., Ltd.
Double-layer internal stainless steel snap rings flattened steel wire spiral retaining ring for hole. Description: Internal stainless steel snap rings have no ears in your assembly! Internal stainless steel snap rings are manufactured by coiling the ring from flat wire. Because coiling produces a... [See More]
- Ring Style: Wire Formed Snap Rings; Spring Steel
- Design Units: Metric
- Ring Type: Internal
- Thickness: 0.1913
from Smalley
No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]
- Ring Style: Spring Steel
- Design Units: Metric
- Ring Type: Internal
- Housing Diameter: 0.2362
from Rotor Clip Company, Inc.
External, Medium Duty. These 2-turn rings provide 360 ° groove contact and are designed for applications with medium thrust loads. [See More]
- Ring Style: Spring Steel
- Design Units: Inch
- Ring Type: External
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
from Zhejiang Lisheng Spring Co., Ltd.
Balanced 2-Turn Spiral Retaining Ring Internal. Description: balanced feature statically balances the retaining ring. A series of slots, opposite the gap end, account for the missing material in the gap. This characteristic is very useful when the balance of the assembly is critical and it is... [See More]
- Ring Style: Spring Steel
- Design Units: Metric
from Smalley
No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]
- Ring Style: Spring Steel
- Design Units: Metric
- Ring Type: External
- Shaft Diameter: 0.4724
from Rotor Clip Company, Inc.
External, Medium-Heavy Duty. These 2-turn and multi-turn rings provide 360 ° groove contact and are designed for applications with medium-high thrust loads. [See More]
- Ring Style: Spring Steel
- Design Units: Inch
- Ring Type: External
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
from Zhejiang Lisheng Spring Co., Ltd.
Description: A 2-Turn Spiral Retaining Ring clamps the rubber boot onto the groove making for a nearly perfect seal when the boot is filled with grease. The ring has been deburred, so it will not tear into the rubber. Good Service: We will respond to you within 24 hours. We can manufacture... [See More]
- Ring Style: Spring Steel
- Design Units: Metric
from Smalley
No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]
- Ring Style: Spring Steel
- Design Units: Metric
- Ring Type: External
- Shaft Diameter: 5.71
from Rotor Clip Company, Inc.
External, Heavy Duty, Metric. These rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications. [See More]
- Ring Style: Spring Steel
- Design Units: Metric
- Ring Type: External
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
from Zhejiang Lisheng Spring Co., Ltd.
Heavy Duty Internal Spiral Retaining Rings 304 316 Stainless. Description: Heavy duty internal spiral retaining rings have no ears in your assembly! Spiral retaining rings are manufactured by coiling the ring from flat wire. Because coiling produces a retaining ring with no scrap, the heavy duty... [See More]
- Ring Style: Spring Steel
- Design Units: Metric
- Ring Type: Internal
- Thickness: 0.1650
from Smalley
No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]
- Ring Style: Spring Steel
- Design Units: Metric
- Ring Type: External
- Shaft Diameter: 0.2362
from Rotor Clip Company, Inc.
External, Heavy Duty DIN. These 2-turn rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications. [See More]
- Ring Style: Spring Steel
- Design Units: Metric
- Ring Type: External
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
from Zhejiang Lisheng Spring Co., Ltd.
Spiral Lock Snap Ring Medium Duty Internal Spiral Retaining Ring Manufacturers Stainless Steel Circlips. Description: Medium duty internal spiral retaining ring have no ears in your assembly! Medium duty internal spiral retaining rings are manufactured by coiling the ring from flat wire. Because... [See More]
- Ring Style: Spring Steel
- Design Units: Metric
- Ring Type: Internal
- Material: Stainless Steel
from Smalley
No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]
- Ring Style: Spring Steel
- Design Units: Metric
- Ring Type: Internal
- Housing Diameter: 0.3937
from Rotor Clip Company, Inc.
Internal, Heavy-Duty, Metric. These spiral rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications. [See More]
- Ring Style: Spring Steel
- Design Units: Metric
- Ring Type: Internal
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
from Zhejiang Lisheng Spring Co., Ltd.
Self Locking External Retaining Ring, External Lock Ring Free Tooling Charge. Push-On Rings, often described as a self locking external retaining ring, attempt to apply a force (frictional force) to the housing or shaft to hold any device or component (mechanical) tightly in its place. Typically, in... [See More]
- Ring Style: Spring Steel
- Material: Stainless Steel
- Design Units: Metric
from Smalley
No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]
- Ring Style: Spring Steel
- Design Units: Metric
- Ring Type: Internal
- Housing Diameter: 3.94
from Rotor Clip Company, Inc.
Internal, Heavy Duty DIN. These 2-turn spiral rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications. [See More]
- Ring Style: Spring Steel
- Design Units: Metric
- Ring Type: Internal
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
from Zhejiang Lisheng Spring Co., Ltd.
Light Duty Single Turn Internal Spiral Retaining Rings for Hole Stainless Circlips. Description: Spiral retaining rings have no ears in your assembly! Spiral retaining rings are manufactured by coiling the ring from flat wire. Because coiling produces a retaining ring with no scrap, the spiral... [See More]
- Ring Style: Spring Steel
- Design Units: Metric
- Ring Type: Internal
- Material: Stainless Steel
from Smalley
No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]
- Ring Style: Spring Steel
- Design Units: Metric
- Ring Type: External
- Shaft Diameter: 3.94
from Rotor Clip Company, Inc.
Internal, Heavy Duty. These 2-turn rings provide 360 ° groove contact and are ideal for applications with high thrust loads. [See More]
- Ring Style: Spring Steel
- Design Units: Inch
- Ring Type: Internal
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
from Zhejiang Lisheng Spring Co., Ltd.
C type flat wire elastic Single Turn retaining ring fasteners Circlip for Bores (DIN472). Description: Single turn retaining rings have no ears in your assembly! Single turn retaining rings are manufactured by coiling the ring from flat wire. Because coiling produces a retaining ring with no scrap,... [See More]
- Ring Style: Spring Steel
- Design Units: Metric
- Ring Type: Internal
- Material: Stainless Steel
from Smalley
No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]
- Ring Style: Spring Steel
- Design Units: Inch
- Ring Type: Internal
- Housing Diameter: 0.2500
from Rotor Clip Company, Inc.
Internal, Light Duty These single-turn spiral rings are ideal for light duty applications. [See More]
- Ring Style: Spring Steel
- Design Units: Inch
- Ring Type: Internal
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
from Zhejiang Lisheng Spring Co., Ltd.
Description: The wave ring is a spiral-retaining ring with an axial waveform. It acts like a standard retaining ring with the additional feature of compressibility. It compensates for the overall length tolerance of stacked components while still acting as a retaining ring. Once assembled, the wave... [See More]
- Ring Style: Spring Steel
- Material: Stainless Steel
- Design Units: Metric
from Smalley
No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]
- Ring Style: Spring Steel
- Design Units: Inch
- Ring Type: Internal
- Housing Diameter: 10
from Rotor Clip Company, Inc.
Internal, Light-Duty, Metric. These single-turn spiral rings are ideal for light duty applications. [See More]
- Ring Style: Spring Steel
- Design Units: Metric
- Ring Type: Internal
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
from Smalley
The WaveRing is a spiral retaining ring with an axial wave form. It acts like a standard retaining ring with the additional feature of compressibility. It compensates for the overall length tolerance of stacked components, while still acting as a retaining ring. Once assembled the WaveRing will... [See More]
- Ring Style: Spring Steel
- Design Units: Inch
- Ring Type: Internal
- Housing Diameter: 1
from Rotor Clip Company, Inc.
Internal, Heavy-Duty Snap Ring. These single-turn spiral rings are ideal for applications involving high thrust loads. [See More]
- Ring Style: Wire Formed Snap Rings; Spring Steel
- Design Units: Inch
- Ring Type: Internal
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
from Smalley
No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]
- Ring Style: Spring Steel
- Design Units: Inch
- Ring Type: External
- Shaft Diameter: 10
from Rotor Clip Company, Inc.
Internal, Medium Duty. These 2-turn rings provide 360 ° groove contact and are designed for applications with medium thrust loads. [See More]
- Ring Style: Spring Steel
- Design Units: Inch
- Ring Type: Internal
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
from Smalley
The WaveRing is a spiral retaining ring with an axial wave form. It acts like a standard retaining ring with the additional feature of compressibility. It compensates for the overall length tolerance of stacked components, while still acting as a retaining ring. Once assembled the WaveRing will... [See More]
- Ring Style: Spring Steel
- Design Units: Inch
- Ring Type: External
- Shaft Diameter: 1
from Rotor Clip Company, Inc.
Internal, Medium Duty. These 2-turn rings provide 360 ° groove contact and are designed for applications with medium thrust loads. [See More]
- Ring Style: Spring Steel
- Ring Type: Internal
from Rotor Clip Company, Inc.
Internal, Medium-Heavy Duty. These 2-turn and multi-turn rings provide 360 ° groove contact and are designed for applications with medium-high thrust loads. [See More]
- Ring Style: Spring Steel
- Design Units: Inch
- Ring Type: Internal
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
from Rotor Clip Company, Inc.
External, Aerospace, Metric. Dimensions Conform to Metric Aerospace Specification MA 4016*. [See More]
- Ring Style: Spring Steel
- Design Units: Metric
- Ring Type: External
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
from Rotor Clip Company, Inc.
External, Heavy Duty, Metric. These 2-turn rings provide 360 ° groove contact and are ideal for applications with high thrust loads. [See More]
- Ring Style: Spring Steel
- Design Units: Metric
- Ring Type: External
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
from Rotor Clip Company, Inc.
External, Medium Duty, Metric. These 2-turn rings provide 360 ° groove contact and are designed for applications with medium thrust loads. [See More]
- Ring Style: Spring Steel
- Design Units: Metric
- Ring Type: External
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
from Rotor Clip Company, Inc.
External, Medium-Heavy Duty, Metric. These 2-turn and multi-turn rings provide 360 ° groove contact and are designed for applications with medium-high thrust loads. [See More]
- Ring Style: Spring Steel
- Design Units: Metric
- Ring Type: External
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
from Rotor Clip Company, Inc.
Internal, Aerospace, Metric. Dimensions Conform to Metric Aerospace Specification MA 4017*. [See More]
- Ring Style: Spring Steel
- Design Units: Metric
- Ring Type: Internal
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
from Rotor Clip Company, Inc.
Internal, Heavy Duty, Metric. These 2-turn rings provide 360 ° groove contact and are ideal for applications with high thrust loads. [See More]
- Ring Style: Spring Steel
- Design Units: Metric
- Ring Type: Internal
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
from Rotor Clip Company, Inc.
Internal, Medium Duty, Metric. These 2-turn rings provide 360 ° groove contact and are designed for applications with medium thrust loads. [See More]
- Ring Style: Spring Steel
- Design Units: Metric
- Ring Type: Internal
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
from Rotor Clip Company, Inc.
Internal, Medium-Heavy Duty Metric. These 2-turn and multi-turn rings provide 360 ° groove contact and are designed for applications with medium-high thrust loads. [See More]
- Ring Style: Spring Steel
- Design Units: Metric
- Ring Type: Internal
- Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
from Daemar Inc.
This series offers economy in price, space requirements and weight in medium thrust applications. The RR Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3217 & AS4299. They will comply with these specs when specified on purchase order or drawing. Size Range: .500 in -... [See More]
- Ring Style: Spring Steel
- Housing Diameter: 0.5000
- Ring Type: Internal
- Thickness: 0.0250
from Hi-Tech Seals, Inc.
Snap rings fasten the assemblies on shafts or in housing/bores. Retainer rings are more efficient and cost-effective than traditional fasteners like screws, nuts, bolts, cotter pins, and washers. [See More]
- Ring Style: Spring Steel
- Material: Beryllium Copper (optional feature); Spring Steel (optional feature); Stainless Steel (optional feature); Carbon Steel
- Ring Type: External
from TFC Ltd.
The EH Series metric retaining rings are Smalley's standard Spiral Retaining Rings produced to Metric Aerospace specifications (MA 4017). They fit grooves specifically designed for 2-turn spiral retaining rings and accommodate light to medium duty applications. Standard Materials: Carbon Steel / 302... [See More]
- Ring Style: Spring Steel
- Material: Spring Steel; Stainless Steel
- Ring Type: Internal
from Peterson Spring - Technical Products Center
Snap rings – commonly referred to as “retaining rings ” – provide shoulders to locate or retain parts on shafts or in cylinders. Depending on the application, snap rings can be used externally or internally. Peterson Spring specially designs equipment to produce snap rings... [See More]
- Ring Style: Wire Formed Snap Rings; Spring Steel; Coiled Rings
- Design Units: Inch; Metric
- Ring Type: Internal; External
- Ring ID: 0.0620 to 72
from G.L. Huyett
These rings are coiled from wire. They are increasingly popular in large size and short run applications. We carry internal, external, tabbed, and dished in a variety of materials and finishes. [See More]
- Ring Style: Spring Steel
- Design Units: Inch; Metric
- Ring Type: Internal; External
- Shaft Diameter: 0.4690 to 15
from American Ring
Internal Heavy Duty Retaining Ring [See More]
- Ring Style: Spring Steel
- Design Units: Inch; Metric
- Ring Type: External
- Shaft Diameter: 0.5380 to 15.79
from Daemar Inc.
The RRN Series fits NAS 669-670 deep grooves with minimum deflection and greatest thrust capacity. The rings require no special tools for removal. This series is covered by Aerospace standard AS3215 & AS4299 and will comply when specified on purchase order or drawing. Size Range: .500 in - 15.0... [See More]
- Ring Style: Spring Steel
- Housing Diameter: 0.5000
- Ring Type: Internal
- Thickness: 0.0350
from Hi-Tech Seals, Inc.
Snap rings fasten the assemblies on shafts or in housing/bores. Retainer rings are more efficient and cost-effective than traditional fasteners like screws, nuts, bolts, cotter pins, and washers. [See More]
- Ring Style: Spring Steel
- Material: Beryllium Copper (optional feature); Spring Steel (optional feature); Stainless Steel (optional feature); Carbon Steel
- Ring Type: Internal
from TFC Ltd.
The ES Series metric retaining rings are Smalley's standard Spiral Retaining Rings produced to Metric Aerospace specifications. They fit grooves specifically designed for 2-turn spiral retaining rings and accommodate light to medium duty applications. Standard Parts: 12mm - 280mm diameters. Standard... [See More]
- Ring Style: Spring Steel
- Shaft Diameter: 0.4724 to 11.02
- Ring Type: External
- Housing Diameter: 0.4724
from G.L. Huyett
Heavy duty wire with an off-set or “kickout ” to ease installation. Generally made from heavier gauge wire than circle cotters. [See More]
- Ring Style: Spring Steel; Split Rings
- Design Units: Inch
- Ring Type: External
- Ring ID: 0.1070 to 2.83
from American Ring
Internal Medium Duty Retaining Ring [See More]
- Ring Style: Spring Steel
- Design Units: Inch; Metric
- Ring Type: External
- Shaft Diameter: 0.5320 to 11.35
from Daemar Inc.
The RRT Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2 ” to 10 ” shaft and bore diameters (Sizes above 6 ” are 3-turn to facilitate assembly and removal). Size Range: .500 in - 10.0 in [See More]
- Ring Style: Spring Steel
- Housing Diameter: 0.5000
- Ring Type: Internal
- Thickness: 0.0350
from TFC Ltd.
The DNH Series Spirolox Retaining Ring is Smalley's equivalent to the European or "Hard " metric retaining ring series. With their 2-turn offset configuration, these spiral rings will fit into the grooves established by DIN specifications. Standard Materials: Carbon Steel / 302 & 316... [See More]
- Ring Style: Spring Steel
- Design Units: Metric
- Ring Type: Internal
- Material: Spring Steel; Stainless Steel
from American Ring
Light Duty Spiral Retaining Ring [See More]
- Ring Style: Spring Steel
- Design Units: Inch; Metric
- Ring Type: External
- Shaft Diameter: 0.5310 to 10.35
from Daemar Inc.
This series offers economy in price, space requirements and weight in medium thrust applications. The RS Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3218 & AS4299. They will comply with these specs when specified on purchase order or drawing. Size Range: .500 in -... [See More]
- Ring Style: Spring Steel
- Shaft Diameter: 0.5000
- Ring Type: External
- Thickness: 0.0250
from TFC Ltd.
The DNS Series Spirolox Retaining Ring is Smalley's equivalent to the European or "Hard " metric retaining ring series. With their 2-turn offset configuration, these spiral rings will fit into the grooves established by DIN specifications. Standard Parts: 13mm-400mm Diameters. Standard... [See More]
- Ring Style: Spring Steel
- Design Units: Metric
- Ring Type: External
- Shaft Diameter: 0.5118 to 15.75
from American Ring
Light Duty Spiral Retaining Ring [See More]
- Ring Style: Spring Steel
- Design Units: Inch; Metric
- Ring Type: Internal
- Housing Diameter: 0.4670 to 9.65
from Daemar Inc.
The RSN Series fits NAS 669-670 deep grooves with minimum deflection and greatest thrust capacity. The rings require no special tools for removal. This series is covered by Aerospace standard AS3216 & AS4299 and will comply when specified on purchase order or drawing. Size Range: .500 in - 15.0... [See More]
- Ring Style: Spring Steel
- Shaft Diameter: 0.4700
- Ring Type: External
- Thickness: 0.0250
from TFC Ltd.
The WaveRing is a spiral retaining ring with an axial wave form. It acts like a standard retaining ring with the additional feature of compressibility. It compensates for the overall length tolerance of stacked components, while still acting as a retaining ring. Once assembled the WaveRing will... [See More]
- Ring Style: Spring Steel; Bowed; Wave Ring
- Design Units: Inch
- Ring Type: External
- Material: Spring Steel; Stainless Steel
from Daemar Inc.
The RST Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2 ” to 10 ” shaft and bore diameters (Sizes above 6 ” are 3-turn to facilitate assembly and removal). Size Range: .500 in - 10.0 in [See More]
- Ring Style: Spring Steel
- Shaft Diameter: 0.4700
- Ring Type: External
- Thickness: 0.0240
from TFC Ltd.
The WHM Series Spirolox Retaining Ring is designed for the toughest retaining ring jobs. WHM series retaining rings use standard industry groove dimensions and are interchangeable with many stamped retaining rings. This series should be specified for thrust loads that demand deep groove, heavy... [See More]
- Ring Style: Spring Steel
- Design Units: Inch
- Ring Type: Internal
- Shaft Diameter: 0.2500
from Daemar Inc.
The UR Series is intended for light duty applications. Retaining Rings are single turn for shaft ore bore diameters from 1/2 ” through 10 ”. A radius removal notch is on one end. The other end is square cut. Rings are axially assembled. Size Range: .500 in - 10.0 in [See More]
- Ring Style: Spring Steel
- Housing Diameter: 0.5000
- Ring Type: Internal
- Thickness: 0.0180
from TFC Ltd.
The WSM Series Spirolox Retaining Ring is designed for the toughest retaining ring jobs. WSM series retaining rings use standard industry groove dimensions and are interchangeable with many stamped retaining rings. This series should be specified for thrust loads that demand deep groove, heavy... [See More]
- Ring Style: Spring Steel
- Design Units: Inch
- Ring Type: External
- Shaft Diameter: 0.2500 to 15
from Daemar Inc.
The US Series is intended for light duty applications. Retaining Rings are single turn for shaft ore bore diameters from 1/2 ” through 10 ”. A radius removal notch is on one end. The other end is square cut. Rings are axially assembled. Size Range: .500 in - 10.0 in [See More]
- Ring Style: Spring Steel
- Shaft Diameter: 0.5000
- Ring Type: External
- Thickness: 0.0180
from TFC Ltd.
The WaveRing is a spiral retaining ring with an axial wave form. It acts like a standard retaining ring with the additional feature of compressibility. It compensates for the overall length tolerance of stacked components, while still acting as a retaining ring. Once assembled the WaveRing will... [See More]
- Ring Style: Spring Steel; Bowed; Wave Ring
- Design Units: Inch
- Ring Type: Internal
- Material: Spring Steel; Stainless Steel
from TFC Ltd.
Spirals are manufactured by coiling the ring from flat wire. This unique process produces a retaining ring that has no protruding lugs or burrs that would interfere in your assembly. The Smalley Ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. TFC... [See More]
- Ring Style: Spring Steel
- Design Units: Inch
- Ring Type: Internal
- Material: Spring Steel; Stainless Steel
from TFC Ltd.
The XVS Series Spirolox Retaining Ring are specified for light duty, low clearance applications or where axial positioning rather than load carrying is the principal function. These retaining rings are economically produced and easy to use, and are ideal for applications where thrust loads are... [See More]
- Ring Style: Spring Steel
- Design Units: Inch
- Ring Type: External
- Shaft Diameter: 0.2500 to 10
from TFC Ltd.
Spirals are manufactured by coiling the ring from flat wire. This unique process produces a retaining ring that has no protruding lugs or burrs that would interfere in your assembly. The Smalley Ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. TFC... [See More]
- Ring Style: Spring Steel
- Design Units: Metric
- Ring Type: Internal
- Material: Spring Steel; Stainless Steel
from TFC Ltd.
Spirals are manufactured by coiling the ring from flat wire. This unique process produces a retaining ring that has no protruding lugs or burrs that would interfere in your assembly. The Smalley Ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. TFC... [See More]
- Ring Style: Spring Steel
- Design Units: Metric
- Ring Type: External
- Material: Spring Steel; Stainless Steel
from TFC Ltd.
Spirals are manufactured by coiling the ring from flat wire. This unique process produces a retaining ring that has no protruding lugs or burrs that would interfere in your assembly. The Smalley Ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. TFC... [See More]
- Ring Style: Spring Steel
- Design Units: Inch
- Ring Type: Internal
- Material: Spring Steel; Stainless Steel
from TFC Ltd.
Spirals are manufactured by coiling the ring from flat wire. This unique process produces a retaining ring that has no protruding lugs or burrs that would interfere in your assembly. The Smalley Ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. TFC... [See More]
- Ring Style: Spring Steel
- Design Units: Inch
- Ring Type: External
- Material: Spring Steel; Stainless Steel
from TFC Ltd.
Spirals are manufactured by coiling the ring from flat wire. This unique process produces a retaining ring that has no protruding lugs or burrs that would interfere in your assembly. The Smalley Ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. TFC... [See More]
- Ring Style: Spring Steel
- Design Units: Inch
- Ring Type: Internal
- Material: Spring Steel; Stainless Steel
from TFC Ltd.
Spirals are manufactured by coiling the ring from flat wire. This unique process produces a retaining ring that has no protruding lugs or burrs that would interfere in your assembly. The Smalley Ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. TFC... [See More]
- Ring Style: Spring Steel
- Design Units: Inch
- Ring Type: External
- Material: Spring Steel; Stainless Steel
from TFC Ltd.
Smalley Retaining Rings are interchangeable with both imperial and metric retaining ring grooves. We offer free samples of stock retaining rings to test in your application. Cross reference a standard circlip, stamped ring or snap ring to find the appropriate spiral retaining ring to fit your... [See More]
- Ring Style: Spring Steel