Wire Formed Snap Rings Retaining Rings and Snap Rings

52 Results
Retaining Ring -- FH-013
from Smalley

Constant Section Rings (Snap Rings) are often specified for heavy duty or impact loading applications. Produced by edgewinding, with no custom tooling charges, snap rings have been specified for many years in the automotive and heavy equipment industries as a standard choice of engineers. Smalley... [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Metric
  • Ring Type: Internal
  • Housing Diameter: 0.5118
Constant Section Retaining Rings, Snap Rings -- CBS
from Rotor Clip Company, Inc.

Snap Ring, External, Metric For Bearings. Once installed in the groove of a shaft, the portion of the ring protruding from the groove holds an assembly in place. [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Metric
  • Ring Type: External
  • Material: Stainless Steel; Carbon Steel (SAE 1060-1090)
2 Turn External Spiral Retain Ring -- WZM-37
from Zhejiang Lisheng Spring Co., Ltd.

Standard of no ear Spiral External Retaining Rings No Mold Cost for shaft. Description: Our spiral retaining ring that there is no interference in assembly and inner ear diameter burrfree, you can manually and automatic quick installation and removal, generally die stamping circlip have ears to... [See More]

  • Ring Style: Wire Formed Snap Rings; Spring Steel
  • Design Units: Metric
  • Ring Type: External
  • Shaft Diameter: 0.3488
Retaining ring -- CQSR-12
from Festo Corporation

retaining ring CQSR-12 for CQ connectors Container size=10, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Food-safe=See Supplementary material information, Ambient temperature=-25 - 70 °C [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Metric
Retaining Ring -- FHE-0050
from Smalley

Constant Section Rings (Snap Rings) are often specified for heavy duty or impact loading applications. Produced by edgewinding, with no custom tooling charges, snap rings have been specified for many years in the automotive and heavy equipment industries as a standard choice of engineers. Smalley... [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Inch
  • Ring Type: Internal
  • Housing Diameter: 0.5000
Constant Section Retaining Rings, Snap Rings -- CRH
from Rotor Clip Company, Inc.

Snap Ring, Internal, Metric Round Wire. Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove holds an assembly in place. [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Metric
  • Ring Type: Internal
  • Material: Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel AISI 302, Stainless Steel AISI 316
2 Turn Inner Spiral Snap Ring -- DNK-98
from Zhejiang Lisheng Spring Co., Ltd.

Electric Tools Spiral Retaining Ring / Internal Retaining Snap Ring Custom Design. Description: Internal spiral snap ring have no ears in your assembly! Internal spiral snap ring are manufactured by coiling the ring from flat wire. Because coiling produces a retaining ring with no scrap, the... [See More]

  • Ring Style: Wire Formed Snap Rings; Spring Steel
  • Design Units: Metric
  • Ring Type: Internal
  • Thickness: 0.1146
Retaining Ring -- FS-013
from Smalley

Constant Section Rings (Snap Rings) are often specified for heavy duty or impact loading applications. Produced by edgewinding, with no custom tooling charges, snap rings have been specified for many years in the automotive and heavy equipment industries as a standard choice of engineers. Smalley... [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Metric
  • Ring Type: External
  • Shaft Diameter: 0.5118
Constant Section Retaining Rings, Snap Rings -- CRS
from Rotor Clip Company, Inc.

Snap Ring, External, Metric Round Wire. Once installed in the groove of a shaft, the portion of the ring protruding from the groove holds an assembly in place. [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Metric
  • Ring Type: External
  • Material: Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel AISI 302, Stainless Steel AISI 316
2 Turn Internal Stainless Steel Snap Ring -- DNK-250
from Zhejiang Lisheng Spring Co., Ltd.

Double-layer internal stainless steel snap rings flattened steel wire spiral retaining ring for hole. Description: Internal stainless steel snap rings have no ears in your assembly! Internal stainless steel snap rings are manufactured by coiling the ring from flat wire. Because coiling produces a... [See More]

  • Ring Style: Wire Formed Snap Rings; Spring Steel
  • Design Units: Metric
  • Ring Type: Internal
  • Thickness: 0.1913
Retaining Ring -- XAH-100
from Smalley

Constant Section Rings (Snap Rings) are often specified for heavy duty or impact loading applications. Produced by edgewinding, with no custom tooling charges, snap rings have been specified for many years in the automotive and heavy equipment industries as a standard choice of engineers. Smalley... [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Inch
  • Ring Type: Internal
  • Housing Diameter: 1
Constant Section Retaining Rings, Snap Rings -- HBH
from Rotor Clip Company, Inc.

Snap Ring, Internal, Metric. Designed for SAE Standard Metric Bearings. Once installed in the groove of a housing/bore the portion of the ring protruding from the groove holds an assembly in place. [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Metric
  • Ring Type: Internal
  • Material: Stainless Steel; Carbon Steel (SAE 1060-1090)
Custom Constant Section Snap Ring For Bore -- custom constant section snap ring for bore
from Zhejiang Lisheng Spring Co., Ltd.

Description: Constant section retaining rings feature a uniform, constant section. This means that the material used to make the ring is the same width at any point along the circumference of the ring. This cost less than tapered and spiral retaining rings and provide only three-point contact with... [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Metric
  • Ring Type: Internal
  • Material: Stainless Steel
Retaining Ring -- XAH-37
from Smalley

Constant Section Rings (Snap Rings) are often specified for heavy duty or impact loading applications. Produced by edgewinding, with no custom tooling charges, snap rings have been specified for many years in the automotive and heavy equipment industries as a standard choice of engineers. Smalley... [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Inch
  • Ring Type: Internal
  • Housing Diameter: 0.3750
Constant Section Retaining Rings, Snap Rings -- SNL
from Rotor Clip Company, Inc.

Snap Ring, External, Inch. A light-duty ring designed for needle bearings, once installed in the groove of a shaft the portion of the ring protruding from the groove holds an assembly in place. [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Inch
  • Ring Type: External
  • Material: Stainless Steel; Carbon Steel (SAE 1060-1090)
Round Wire Snap Ring -- round wire snap ring
from Zhejiang Lisheng Spring Co., Ltd.

Description: Constant section retaining snap rings feature a uniform, constant section. This means that the material used to make the ring has the same width at any point along the circumference of the ring. This costs less than tapered and spiral-retaining snap-rings and provides only three-point... [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Metric
Retaining Ring -- XAS-112
from Smalley

Constant Section Rings (Snap Rings) are often specified for heavy duty or impact loading applications. Produced by edgewinding, with no custom tooling charges, snap rings have been specified for many years in the automotive and heavy equipment industries as a standard choice of engineers. Smalley... [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Inch
  • Ring Type: External
  • Shaft Diameter: 1.12
Constant Section Retaining Rings, Snap Rings -- SR
from Rotor Clip Company, Inc.

Snap Ring, External, Metric. For Grooves in Outer Tracks of Ball or Roller Bearings. Once installed in the groove of a shaft, the portion of the ring protruding from the groove holds an assembly in place. [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Metric
  • Ring Type: External
  • Material: Stainless Steel; Carbon Steel (SAE 1060-1090)
Wire Forming Snap Ring -- wire forming snap ring
from Zhejiang Lisheng Spring Co., Ltd.

Description: Constant section retaining rings feature a uniform, constant section. This means that the material used to make the ring is the same width at any point along the circumference of the ring. These cost less than tapered and spiral retaining rings and provide only three point contact with... [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Metric
Constant Section Retaining Rings, Snap Rings -- UHO
from Rotor Clip Company, Inc.

Snap Ring, Internal Notched, Inch. Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove holds an assembly in place. [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Inch
  • Ring Type: Internal
  • Material: Stainless Steel; Carbon Steel (SAE 1060-1090)
Constant Section Retaining Rings, Snap Rings -- USC
from Rotor Clip Company, Inc.

Snap Ring, External, Inch. Once installed in the groove of a shaft, the portion of the ring protruding from the groove holds an assembly in place. [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Inch
  • Ring Type: External
  • Material: Stainless Steel; Carbon Steel (SAE 1060-1090)
Constant Section Retaining Rings, Snap Rings -- USH
from Rotor Clip Company, Inc.

Snap Ring, External Notched, Inch. Once installed in the groove of a shaft the portion of the ring protruding from the groove holds an assembly in place. [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Inch
  • Ring Type: External
  • Material: Stainless Steel; Carbon Steel (SAE 1060-1090)
Retaining Ring -- SB
from Rotor Clip Company, Inc.

Snap Ring, External, Metric. For SAE Standard Metric Bearings. Once installed in the groove of a shaft, the portion of the ring protruding from the groove holds an assembly in place. [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Metric
  • Ring Type: External
  • Material: Stainless Steel; Carbon Steel (SAE 1060-1090)
RTX
from Rotor Clip Company, Inc.

Snap Ring, External, Inch Round Section. Once installed in the groove of a shaft the portion of the ring protruding from the groove holds an assembly in place. [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Inch
  • Ring Type: External
Spiral Retaining Rings -- CLR
from Rotor Clip Company, Inc.

External, Heavy-Duty Snap Ring. These single-turn spiral rings are ideal for applications involving high thrust loads. [See More]

  • Ring Style: Wire Formed Snap Rings; Spring Steel
  • Design Units: Inch
  • Ring Type: External
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
Spiral Retaining Rings -- KLR
from Rotor Clip Company, Inc.

Internal, Heavy-Duty Snap Ring. These single-turn spiral rings are ideal for applications involving high thrust loads. [See More]

  • Ring Style: Wire Formed Snap Rings; Spring Steel
  • Design Units: Inch
  • Ring Type: Internal
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
External Round Wire Rings
from TFC Ltd.

Round wire sections for semi-circular grooves. Low cost. Simplifies assembly. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Dimensions in Inches [See More]

  • Ring Style: Wire Formed Snap Rings
  • Material: Spring Steel
  • Ring Type: External
  • Finish: Coating or Plating
Retaining Rings -- Customizable
from Peterson Spring - Technical Products Center

Retaining rings – commonly referred to as “snap rings ” – provide shoulders to locate or retain parts on shafts or in cylinders. They can be used internally or externally, depending on the application. Peterson Spring specially designed equipment to produce retaining rings... [See More]

  • Ring Style: Wire Formed Snap Rings; Coiled Rings
  • Design Units: Metric
  • Ring Type: Internal; External
  • Ring ID: 0.0618 to 72.05
Water Couplers -- Retaining Clips
from DME Company

Avoid unnecessary spills. • Available in 200,300 and 500 series. • 2 colors available: red for hot, blue for cold lines. • Made of Nylon. • Universal, fits most water couplers. [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Inch
  • Ring Type: External
  • Shaft Diameter: 0.5900 to 1.16
Crimp Rings
from G.L. Huyett

External Rectangular Ring Crimped [See More]

  • Ring Style: Radially Assembled; Wire Formed Snap Rings
  • Design Units: Inch
  • Ring Type: Internal; External
  • Shaft Diameter: 0.1875 to 1
External Snap Rings Metric
from TFC Ltd.

Designed specifically to give low shoulder for use with needle roller bearing. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Dimensions in Millimeters [See More]

  • Ring Style: Wire Formed Snap Rings
  • Material: Spring Steel
  • Ring Type: External
  • Finish: Coating or Plating
Eaton Rings
from G.L. Huyett

Eaton ™-style rings are a class of retaining rings popularized by the Eaton ™ Corporation, a huge industrial conglomerate. These rings are wire formed and based on designs established by the automotive and industrial marketplace. Eaton ™ began manufacturing these rings as an... [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Inch
  • Ring Type: External
  • Shaft Diameter: 0.2500 to 10
Hoopster – External (Imperial) Retaining Rings
from TFC Ltd.

External, Shaft Rings available from .375 " to 3 "in carbon and 302 stainless steel. Standard Materials: Carbon Steel and 302 Stainless Steel. Add suffix “-S02 ” for stainless steel. Dimensions: Inches. Thrust Capacity: Pounds. (1) Based on groove material yield strength of... [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Inch
  • Ring Type: External
  • Material: Spring Steel; Stainless Steel
Hog Rings
from G.L. Huyett

Frequently used in the meat packing industry to seal sausage casings, to join mesh or wire cage, fasten wire or cable to chain link fence, or in the manufacture and repair of upholstered goods, hog rings are u-shaped rings bent during installation to secure two objects together. Easy to install,... [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Inch
  • Ring Type: External
  • Material: Stainless Steel
Hoopster – Internal (Imperial) Retaining Rings
from TFC Ltd.

Internal Housing Rings available from .375 " to 3 " in carbon and 302 stainless steel. Internal Hoopster Retaining Rings can be difficult to remove from the groove without a removal provision. We offer a bent end for removal or no removal provision. Use “XHH ” prefix for... [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Inch
  • Ring Type: Internal
  • Material: Spring Steel; Stainless Steel
Rectangular Wire Rings
from G.L. Huyett

We offer a complete line of these “hard to find ” and “hard to install ” rings, including external, internal, square, round, as well as C and D styles. [See More]

  • Ring Style: Radially Assembled; Wire Formed Snap Rings
  • Design Units: Inch; Metric
  • Ring Type: Internal; External
  • Shaft Diameter: 0.1575 to 18.11
Hoopster – Internal (Metric) Retaining Rings
from TFC Ltd.

Internal Housing Rings available from 10 - 76mm in carbon and 302 stainless steel. Internal Hoopster Retaining Rings can be difficult to remove from the groove without a removal provision. We offer a bent end for removal or no removal provision. Use “XHHM ” prefix for removal provision... [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Metric
  • Ring Type: Internal
  • Material: Spring Steel; Stainless Steel
Round Wire Rings
from G.L. Huyett

We offer a complete line of these “hard to find ” and “hard to install ” rings, including external, internal, square, round, as well as C and D styles. [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Inch; Metric
  • Ring Type: Internal; External
  • Shaft Diameter: 0.0625 to 4.92
Hoopster - External (Metric) Retaining Rings
from TFC Ltd.

External, Shaft Rings available from 10 - 76mm in carbon and 302 stainless steel. Standard Materials: Carbon Steel and 302 Stainless Steel. Add suffix “-S02 ” for stainless steel. Dimensions: mm. Thrust Capacity: Newtons. (1) Based on groove material yield strength of 310 N/mm2 and... [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Metric
  • Ring Type: External
  • Material: Spring Steel; Stainless Steel
Square Wire Rings
from G.L. Huyett

We offer a complete line of these “hard to find ” and “hard to install ” rings, including external, internal, square, round, as well as C and D styles. [See More]

  • Ring Style: Radially Assembled; Wire Formed Snap Rings
  • Design Units: Inch
  • Ring Type: Internal; External
  • Shaft Diameter: 0.0940 to 3
Internal Round Wire Rings
from TFC Ltd.

Round wire sections for semi-circular grooves. Low cost. Simplifies assembly. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Specification: Version B - DIN 7993. Dimensions in Millimeters [See More]

  • Ring Style: Wire Formed Snap Rings
  • Material: Spring Steel
  • Ring Type: Internal
  • Finish: Coating or Plating
Upholstery Rings
from G.L. Huyett

Also commonly called hog rings, upholstery rings are u-shaped rings bent during installation to secure two objects together. Once installed, they feature a firm grip that is unlikely to work itself loose and are generally more secure than nails or staples. To ease installation, bent or straight hog... [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Inch
  • Ring Type: External
  • Material: Bright Steel
Internal Snap Ring Metric
from TFC Ltd.

Designed specifically to give low shoulder for use with needle roller bearings. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Dimensions in Millimeters [See More]

  • Ring Style: Wire Formed Snap Rings
  • Material: Spring Steel
  • Ring Type: Internal
  • Finish: Coating or Plating
Plain External Rings
from TFC Ltd.

Designed specifically to give low clearance for use with needle roller bearings. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Specification: Incorporating DIN 5417. Dimensions in Millimeters [See More]

  • Ring Style: Wire Formed Snap Rings
  • Material: Spring Steel
  • Ring Type: External
  • Finish: Coating or Plating
XFH Internal Snap Rings (Metric)
from TFC Ltd.

Standard Materials: Carbon Steel / 302 Stainless Steel. Add suffix “-S02 ” for stainless steel. Dimensions: mm. Thrust Capacity: Newtons. (1) Based on groove material yield strength of 310 N/mm2 and safety factor of 2. (2) Based on safety factor of 3. Can't find what you're looking for?. [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Metric
  • Ring Type: Internal
  • Material: Spring Steel; Stainless Steel
XFHE Internal Snap Rings (Imperial)
from TFC Ltd.

Standard Materials: Carbon Steel / 302 Stainless Steel. Add suffix “-S02 ” for stainless steel. Dimensions: Inches. Thrust Capacity: Pounds. (1) Based on groove material yield strength of 45,000 psi and safety factor of 2. (2) Based on safety factor of 3. Can't find what you're looking... [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Inch
  • Ring Type: Internal
  • Material: Spring Steel; Stainless Steel
XFS External Snap Rings (Metric)
from TFC Ltd.

Standard Materials: Carbon Steel and 302 Stainless Steel. Add suffix “-S02 ” for stainless steel. Dimensions: mm. Thrust Capacity: Newtons. (1) Based on groove material yield strength of 310 N/mm2 and safety factor of 2. (2) Based on safety factor of 3. Can't find what you're looking... [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Metric
  • Ring Type: External
  • Material: Spring Steel; Stainless Steel
XFSE External Snap Rings (Imperial)
from TFC Ltd.

Standard Materials: Carbon Steel and 302 Stainless Steel. Add suffix “-S02 ” for stainless steel. Dimensions: Inches. Thrust Capacity: Pounds. Based on groove material yield strength of 45,000 psi and safety factor of 2. Based on safety factor of 3. Can't find what you're looking for?. [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Inch
  • Ring Type: External
  • Material: Spring Steel; Stainless Steel
XXAH Constant Section Retaining Rings
from TFC Ltd.

Standard Materials: Carbon Steel / 302 Stainless Steel. Add suffix “-S02 ” for stainless steel. Dimensions: inches. Thrust Capacity: Pounds. (1) Based on groove material yield strength of 45,000 psi and safety factor of 2. (2) Based on safety factor of 3. Can't find what you're looking... [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Inch
  • Ring Type: Internal
  • Material: Spring Steel; Stainless Steel
XXAS Constant Section Retaining Rings
from TFC Ltd.

Standard Materials: Carbon Steel and 302 Stainless Steel. Add suffix “-S02 ” for stainless steel. Dimensions: Inches. Thrust Capacity: Pounds. (1) Based on groove material yield strength of 45,000 psi and safety factor of 2. (2) Based on safety factor of 3. Can't find what you're looking... [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Inch
  • Ring Type: External
  • Material: Spring Steel; Stainless Steel
XXDH Constant Section Retaining Rings
from TFC Ltd.

Standard Materials: Carbon Steel / 302 Stainless Steel. Add suffix “-S02 ” for stainless steel. Dimensions: inches. Thrust Capacity: Pounds. (1) Based on groove material yield strength of 45,000 psi and safety factor of 2. (2) Based on safety factor of 3. Can't find what you're looking... [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Inch
  • Ring Type: Internal
  • Material: Spring Steel; Stainless Steel
XXDS Constant Section Retaining Rings
from TFC Ltd.

Standard Materials: Carbon Steel and 302 Stainless Steel. Add suffix “-S02 ” for stainless steel. Dimensions: Inches. Thrust Capacity: Pounds. Based on groove material yield strength of 45,000 psi and safety factor of 2. Based on safety factor of 3. Can't find what you're looking for?. [See More]

  • Ring Style: Wire Formed Snap Rings
  • Design Units: Inch
  • Ring Type: External
  • Material: Spring Steel; Stainless Steel