Internal Retaining Rings and Snap Rings

121 Results
Circlip Kits -- 278360
from RS Components, Ltd.

890 piece stainless steel circlip kit [See More]

  • Ring Type: Internal; External
  • Design Units: Metric
  • Ring Style: Circlip; E type, external, internal
  • Shaft Diameter: 0.4724 to 0.6299
Carbon Spring Steel Internal Retaining for 10mm Housing Dia. -- MD0472MQB010
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Ring Type: Internal
  • Groove Diameter: 0.4094
  • Thickness: 0.0394
  • Ring Load: 900
2 Turn Inner Spiral Snap Ring -- DNK-98
from Zhejiang Lisheng Spring Co., Ltd.

Electric Tools Spiral Retaining Ring / Internal Retaining Snap Ring Custom Design. Description: Internal spiral snap ring have no ears in your assembly! Internal spiral snap ring are manufactured by coiling the ring from flat wire. Because coiling produces a retaining ring with no scrap, the... [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings; Spring Steel
  • Thickness: 0.1146
Axially Assembled Tapered Section Retaining Rings / Circlips / BHO -- BHO
from Rotor Clip Company, Inc.

Axially Assembled, Internal Bowed. Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove, bowed rings exert a force or preload on the retained parts for the range specified. [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Bowed
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
Retaining Ring
from Smalley

Self-Locking Retaining Rings are ideal for applications that have high rotational requirements. This feature allows the ring to function properly at speeds that exceed the recommended rotational capacity. The self-locking option can be incorporated for both external and internal rings. The... [See More]

  • Ring Type: Internal; External
  • Ring Style: Grooveless / Self-locking
Circlip Kits -- 278376
from RS Components, Ltd.

450 piece stainless steel circlip kit [See More]

  • Ring Type: Internal; External
  • Design Units: Metric
  • Ring Style: Circlip; E type, external, internal
  • Shaft Diameter: 0.7874 to 0.9843
Carbon Spring Steel Internal Ring for 0.25" Housing Dia. -- A 9Q28-25
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Ring Type: Internal
  • Groove Diameter: 0.2680
  • Thickness: 0.0150
  • Ring Load: 1280
2 Turn Internal Spiral Retaining Ring 65Mn -- DNK-37
from Zhejiang Lisheng Spring Co., Ltd.

Medium Duty 2 – Turn Internal Spiral Retaining Ring Carbon / Stainless Steel Material. Description: Internal spiral retaining rings have no ears in your assembly! Spiral retaining rings are manufactured by coiling the ring from flat wire. Because coiling produces a retaining ring with no... [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Spring Steel
  • Thickness: 0.0567
Axially Assembled Tapered Section Retaining Rings / Circlips / DHI -- DHI
from Rotor Clip Company, Inc.

Axially Assembled, Internal Inverted, Metric. Functions like an DHO ring in a housing/bore, only the lugs are reversed. This version reduces the distance the lugs of the standard DHO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded. [See More]

  • Ring Type: Internal
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze
  • Design Units: Metric
  • Finish: Coating or Plating
Retaining Ring
from Smalley

A Smalley Laminar Seal Ring is a metallic labyrinth seal consisting of multiple rings in a groove. This arrangement of the rings and the specific orientation of the rings are dictated by the application and the severity of the environment. Seals assembly components from contamination. Numerous... [See More]

  • Ring Type: Internal
  • Thickness: 0.0210 to 0.0930
  • Design Units: Metric
  • Groove Diameter: 0.1340 to 1.66
Circlip Kits -- 523165
from RS Components, Ltd.

890 piece steel circlip kit Type 1 [See More]

  • Ring Type: Internal; External
  • Design Units: Metric
  • Ring Style: Circlip; E type, external, internal
  • Shaft Diameter: 0.4724
2 Turn Internal Stainless Steel Snap Ring -- DNK-250
from Zhejiang Lisheng Spring Co., Ltd.

Double-layer internal stainless steel snap rings flattened steel wire spiral retaining ring for hole. Description: Internal stainless steel snap rings have no ears in your assembly! Internal stainless steel snap rings are manufactured by coiling the ring from flat wire. Because coiling produces a... [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings; Spring Steel
  • Thickness: 0.1913
Axially Assembled Tapered Section Retaining Rings / Circlips / DHO -- DHO-10
from Rotor Clip Company, Inc.

Axially Assembled, Internal, Metric. Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place. [See More]

  • Ring Type: Internal
  • Housing Diameter: 0.3937
  • Design Units: Metric
  • Thickness: 0.0370 to 0.0394
Retaining Ring -- DNH-13
from Smalley

No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Spring Steel
  • Housing Diameter: 0.5118
Circlip Kits -- 523171
from RS Components, Ltd.

450 piece steel circlip kit [See More]

  • Ring Type: Internal; External
  • Design Units: Metric
  • Ring Style: Circlip; E type, external, internal
  • Shaft Diameter: 0.7874 to 0.9843
Custom Constant Section Snap Ring For Bore -- custom constant section snap ring for bore
from Zhejiang Lisheng Spring Co., Ltd.

Description: Constant section retaining rings feature a uniform, constant section. This means that the material used to make the ring is the same width at any point along the circumference of the ring. This cost less than tapered and spiral retaining rings and provide only three-point contact with... [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings
  • Material: Stainless Steel
Axially Assembled Tapered Section Retaining Rings / Circlips / DHT -- DHT
from Rotor Clip Company, Inc.

Axially Assembled, Internal Teeth, Metric Similar in design to the DHO internal ring, this features several teeth equally distributed along the circumference of the ring. The increased shoulder offered by the teeth is particularly effective in retaining applications with large radii or chamfers. [See More]

  • Ring Type: Internal
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze
  • Design Units: Metric
  • Finish: Coating or Plating
Retaining Ring -- EH-12
from Smalley

No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Spring Steel
  • Housing Diameter: 0.4724
Heavy Duty 2 Turn Internal Spiral Retaining Ring -- WKT-625
from Zhejiang Lisheng Spring Co., Ltd.

Heavy Duty Internal Spiral Retaining Rings 304 316 Stainless. Description: Heavy duty internal spiral retaining rings have no ears in your assembly! Spiral retaining rings are manufactured by coiling the ring from flat wire. Because coiling produces a retaining ring with no scrap, the heavy duty... [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Spring Steel
  • Thickness: 0.1650
Axially Assembled Tapered Section Retaining Rings / Circlips / VHO -- VHO
from Rotor Clip Company, Inc.

Axially Assembled, Internal Beveled. These rings look exactly like their HO counterpart, only they have a 15 ° angle on the outer edge. This combines with a complementary groove angle to eliminate endplay by wedging itself between the groove and the retained part. [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Beveled
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades
Retaining Ring -- EH-6
from Smalley

No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Spring Steel
  • Housing Diameter: 0.2362
Medium Duty 2 Turn Internal Spiral Retaining Ring -- medium duty 2 turn internal spiral retaining ring
from Zhejiang Lisheng Spring Co., Ltd.

Spiral Lock Snap Ring Medium Duty Internal Spiral Retaining Ring Manufacturers Stainless Steel Circlips. Description: Medium duty internal spiral retaining ring have no ears in your assembly! Medium duty internal spiral retaining rings are manufactured by coiling the ring from flat wire. Because... [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Spring Steel
  • Material: Stainless Steel
Constant Section Retaining Rings, Snap Rings -- CRH
from Rotor Clip Company, Inc.

Snap Ring, Internal, Metric Round Wire. Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove holds an assembly in place. [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings
  • Material: Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel AISI 302, Stainless Steel AISI 316
Retaining Ring -- FH-013
from Smalley

Constant Section Rings (Snap Rings) are often specified for heavy duty or impact loading applications. Produced by edgewinding, with no custom tooling charges, snap rings have been specified for many years in the automotive and heavy equipment industries as a standard choice of engineers. Smalley... [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings
  • Housing Diameter: 0.5118
Single Turn Internal Spiral Retaining Ring -- single turn internal spiral retaining ring
from Zhejiang Lisheng Spring Co., Ltd.

Light Duty Single Turn Internal Spiral Retaining Rings for Hole Stainless Circlips. Description: Spiral retaining rings have no ears in your assembly! Spiral retaining rings are manufactured by coiling the ring from flat wire. Because coiling produces a retaining ring with no scrap, the spiral... [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Spring Steel
  • Material: Stainless Steel
Constant Section Retaining Rings, Snap Rings -- HBH
from Rotor Clip Company, Inc.

Snap Ring, Internal, Metric. Designed for SAE Standard Metric Bearings. Once installed in the groove of a housing/bore the portion of the ring protruding from the groove holds an assembly in place. [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings
  • Material: Stainless Steel; Carbon Steel (SAE 1060-1090)
Retaining Ring -- FHE-0050
from Smalley

Constant Section Rings (Snap Rings) are often specified for heavy duty or impact loading applications. Produced by edgewinding, with no custom tooling charges, snap rings have been specified for many years in the automotive and heavy equipment industries as a standard choice of engineers. Smalley... [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Wire Formed Snap Rings
  • Housing Diameter: 0.5000
Single Turn Internal Wire Retaining Ring -- single turn internal wire retaining ring
from Zhejiang Lisheng Spring Co., Ltd.

C type flat wire elastic Single Turn retaining ring fasteners Circlip for Bores (DIN472). Description: Single turn retaining rings have no ears in your assembly! Single turn retaining rings are manufactured by coiling the ring from flat wire. Because coiling produces a retaining ring with no scrap,... [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Spring Steel
  • Material: Stainless Steel
Constant Section Retaining Rings, Snap Rings -- UHO
from Rotor Clip Company, Inc.

Snap Ring, Internal Notched, Inch. Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove holds an assembly in place. [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Wire Formed Snap Rings
  • Material: Stainless Steel; Carbon Steel (SAE 1060-1090)
Retaining Ring -- HH-100
from Smalley

Smalley's Hoopster Retaining Rings offer an innovative way to retain mechanical components when space is a problem. Hoopsters have a minimal radial projection and a shallow groove depth. Hoopsters are available from .375" to 3" or 10 mm to 76 mm in both carbon and 302 stainless steel. The low... [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Hoopster
  • Housing Diameter: 1
Self-Locking and Push-On Retaining Rings -- DTI
from Rotor Clip Company, Inc.

Self-Locking, Internal Push-On, Metric. The internal version of the TX with a curved inner rim and a series of prongs protruding outward. The ends create interference with the housing when the ring is installed and a load introduced to the other side. [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Grooveless / Self-locking
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo,PH17-7), Beryllium Copper,Special Material Grades,Stainless Steel DIN 1.4122, Phosphor Bronze
Retaining Ring -- HHM-10
from Smalley

Smalley's Hoopster Retaining Rings offer an innovative way to retain mechanical components when space is a problem. Hoopsters have a minimal radial projection and a shallow groove depth. Hoopsters are available from .375" to 3" or 10 mm to 76 mm in both carbon and 302 stainless steel. The low... [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Hoopster
  • Housing Diameter: 0.3937
Spiral Retaining Rings -- DKL
from Rotor Clip Company, Inc.

Internal, Heavy-Duty, Metric. These spiral rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications. [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Spring Steel
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
Retaining Ring -- HHMU-10
from Smalley

Smalley's Hoopster Retaining Rings offer an innovative way to retain mechanical components when space is a problem. Hoopsters have a minimal radial projection and a shallow groove depth. Hoopsters are available from .375" to 3" or 10 mm to 76 mm in both carbon and 302 stainless steel. The low... [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Hoopster
  • Housing Diameter: 0.3937
Spiral Retaining Rings -- DKR
from Rotor Clip Company, Inc.

Internal, Heavy Duty DIN. These 2-turn spiral rings are ideal for applications with high thrust loads and are designed to fit into a groove established by DIN specifications. [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Spring Steel
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
Retaining Ring -- HHU-100
from Smalley

Smalley's Hoopster Retaining Rings offer an innovative way to retain mechanical components when space is a problem. Hoopsters have a minimal radial projection and a shallow groove depth. Hoopsters are available from .375" to 3" or 10 mm to 76 mm in both carbon and 302 stainless steel. The low... [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Hoopster
  • Housing Diameter: 1
Spiral Retaining Rings -- KG
from Rotor Clip Company, Inc.

Internal, Heavy Duty. These 2-turn rings provide 360 ° groove contact and are ideal for applications with high thrust loads. [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Spring Steel
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
Retaining Ring -- VH-25
from Smalley

No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Circlip
  • Housing Diameter: 0.2500
Spiral Retaining Rings -- KL
from Rotor Clip Company, Inc.

Internal, Light Duty These single-turn spiral rings are ideal for light duty applications. [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Spring Steel
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
Retaining Ring -- WHM-25
from Smalley

No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Spring Steel
  • Housing Diameter: 0.2500
Spiral Retaining Rings -- KLM
from Rotor Clip Company, Inc.

Internal, Light-Duty, Metric. These single-turn spiral rings are ideal for light duty applications. [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Spring Steel
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
Retaining Ring -- WHT-1000
from Smalley

No Gap - 360 ° retaining surface. No protruding ears to interfere with mating components (uniform cross-section). Economically produced in stainless steel because the coiling process produces no scrap. No-Tooling-Charges ™ on custom designs. Easy to assemble and remove. No gap or lugs... [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Spring Steel
  • Housing Diameter: 10
Spiral Retaining Rings -- KLR
from Rotor Clip Company, Inc.

Internal, Heavy-Duty Snap Ring. These single-turn spiral rings are ideal for applications involving high thrust loads. [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Wire Formed Snap Rings; Spring Steel
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
Retaining Ring -- WHW-100
from Smalley

The WaveRing is a spiral retaining ring with an axial wave form. It acts like a standard retaining ring with the additional feature of compressibility. It compensates for the overall length tolerance of stacked components, while still acting as a retaining ring. Once assembled the WaveRing will... [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Spring Steel
  • Housing Diameter: 1
Spiral Retaining Rings -- KM
from Rotor Clip Company, Inc.

Internal, Medium Duty. These 2-turn rings provide 360 ° groove contact and are designed for applications with medium thrust loads. [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Spring Steel
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
Retaining Ring -- XAH-100
from Smalley

Constant Section Rings (Snap Rings) are often specified for heavy duty or impact loading applications. Produced by edgewinding, with no custom tooling charges, snap rings have been specified for many years in the automotive and heavy equipment industries as a standard choice of engineers. Smalley... [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Wire Formed Snap Rings
  • Housing Diameter: 1
Spiral Retaining Rings -- KM-393SJ SPA CPS MP3
from Rotor Clip Company, Inc.

Internal, Medium Duty. These 2-turn rings provide 360 ° groove contact and are designed for applications with medium thrust loads. [See More]

  • Ring Type: Internal
  • Ring Style: Spring Steel
Retaining Ring -- XAH-37
from Smalley

Constant Section Rings (Snap Rings) are often specified for heavy duty or impact loading applications. Produced by edgewinding, with no custom tooling charges, snap rings have been specified for many years in the automotive and heavy equipment industries as a standard choice of engineers. Smalley... [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Wire Formed Snap Rings
  • Housing Diameter: 0.3750
Spiral Retaining Rings -- KR
from Rotor Clip Company, Inc.

Internal, Medium-Heavy Duty. These 2-turn and multi-turn rings provide 360 ° groove contact and are designed for applications with medium-high thrust loads. [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Spring Steel
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
Self Locking Retaining Rings -- Revolox
from Smalley

Self-Locking Retaining Rings are ideal for applications that have high rotational requirements. This feature allows the ring to function properly at speeds that exceed the recommended rotational capacity. The self-locking option can be incorporated for both external and internal rings. The... [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Grooveless / Self-locking
Spiral Retaining Rings -- MKA
from Rotor Clip Company, Inc.

Internal, Aerospace, Metric. Dimensions Conform to Metric Aerospace Specification MA 4017*. [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Spring Steel
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
Tapered Section Retaining Rings -- RSHD
from Smalley

Smalley has recently partnered with Beneri, the leading Italian circlip manufacturer since 1958, to bring you even more retaining ring solutions at the same quality you trust. What is a Tapered Section Retaining Ring (Circlip)?. Tapered section retaining rings, also referred to as circlips, are... [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Circlip
  • Thickness: 0.0315 to 0.0984
Spiral Retaining Rings -- MKG
from Rotor Clip Company, Inc.

Internal, Heavy Duty, Metric. These 2-turn rings provide 360 ° groove contact and are ideal for applications with high thrust loads. [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Spring Steel
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
Spiral Retaining Rings -- MKM
from Rotor Clip Company, Inc.

Internal, Medium Duty, Metric. These 2-turn rings provide 360 ° groove contact and are designed for applications with medium thrust loads. [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Spring Steel
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
Spiral Retaining Rings -- MKR
from Rotor Clip Company, Inc.

Internal, Medium-Heavy Duty Metric. These 2-turn and multi-turn rings provide 360 ° groove contact and are designed for applications with medium-high thrust loads. [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Spring Steel
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
Spiral Retaining Rings -- NKG
from Rotor Clip Company, Inc.

Internal, Spiral, Inch. The waves in this spiral ring compensate for accumulated tolerances. [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Spring Steel
  • Material: Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Beryllium Copper, Special Material Grades, Stainless Steel AISI 302, Stainless Steel AISI 316
IR Series Retaining Rings -- IR0025
from Century Spring Corp.

Retaining Rings, which are available in several types and various sizes, are used to fasten assemblies on shafts or inside housings and bores. The ring installs into a groove, thereby creating a shoulder that will retain the assembly. They function with a minimal amount of surface prep to either the... [See More]

  • Ring Type: Internal
  • Design Units: Inch; Metric
  • Ring Style: Circlip
  • Housing Diameter: 0.2500
Crimp Rings
from G.L. Huyett

External Rectangular Ring Crimped [See More]

  • Ring Type: Internal; External
  • Design Units: Inch
  • Ring Style: Radially Assembled; Wire Formed Snap Rings
  • Shaft Diameter: 0.1875 to 1
E-Style Retaining Rings
from Seastrom Manufacturing Co., Inc.

E-Style Retaining Ring, Radially Assembled E-Style Retaining Ring, Standard E-Style Retaining Ring. An e-style retaining ring is radially assembled by way of redial or vertical installation into machined grooves in a housing and provides a shoulder to hold an assemblies in place.. Use our Quick... [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Radially Assembled
  • Material: Spring Steel (optional feature); Stainless Steel (optional feature)
Retaining Rings -- Customizable
from Peterson Spring - Technical Products Center

Retaining rings – commonly referred to as “snap rings ” – provide shoulders to locate or retain parts on shafts or in cylinders. They can be used internally or externally, depending on the application. Peterson Spring specially designed equipment to produce retaining rings... [See More]

  • Ring Type: Internal; External
  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings; Coiled Rings
  • Ring ID: 0.0618 to 72.05
BHO - Internal Bowed Housing Ring. > BHO- Z3X - Internal Bowed Housing Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs -- BHO-0025-Z3X
from Daemar Inc.

Compensating for accumulated tolerances is what a BHO retaining ring is designed to do in a housing/bore. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BHO size range chart. Size Range: .250 in - 1.750 in [See More]

  • Ring Type: Internal
  • Housing Diameter: 0.2500
  • Ring Style: Bowed
  • Thickness: 0.0150
Snap Ring -- MUD Series
from DME Company

MUD Quick-Change Components. Snap Rings [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Circlip
  • Housing Diameter: 0.5500 to 1.11
Snap Ring -- Internal Snap Ring
from Hi-Tech Seals, Inc.

Snap rings fasten the assemblies on shafts or in housing/bores. Retainer rings are more efficient and cost-effective than traditional fasteners like screws, nuts, bolts, cotter pins, and washers. [See More]

  • Ring Type: Internal
  • Material: Beryllium Copper (optional feature); Spring Steel (optional feature); Stainless Steel (optional feature); Carbon Steel
  • Ring Style: Circlip
Aerospace Series, Metric - XEH Retaining Rings
from TFC Ltd.

The EH Series metric retaining rings are Smalley's standard Spiral Retaining Rings produced to Metric Aerospace specifications (MA 4017). They fit grooves specifically designed for 2-turn spiral retaining rings and accommodate light to medium duty applications. Standard Materials: Carbon Steel / 302... [See More]

  • Ring Type: Internal
  • Material: Spring Steel; Stainless Steel
  • Ring Style: Spring Steel
Internal Retaining Ring -- TLM-150 [TLM-150 from Thomson Industries Inc.]
from Reid Supply

Bearings often need to be serviced or replaced in the field. Reid Supply acknowledges that and offers inner rings, retaining rings, seals and lubricants as a result. . TLM-150 [See More]

  • Ring Type: Internal
  • Shaft Diameter: 0.2500
  • Design Units: Inch
  • Thickness: 0.0600
Circular Push On Retaining Rings 5005 Series
from American Ring

Internal Circular Push On [See More]

  • Ring Type: Internal
  • Design Units: Inch; Metric
  • Ring Style: Push On
  • Housing Diameter: 0.1360 to 1.6
Housing Rings
from G.L. Huyett

Axially assembled internal retaining rings are made from zinc plated spring steel that install with needle-nose pliers into a housing or bore. They have a tapered design that allows the ring to maintain constant pressure against axles, gears, and bearings inside machinery housings to prevent... [See More]

  • Ring Type: Internal
  • Design Units: Inch; Metric
  • Ring Style: Bowed
  • Shaft Diameter: 0.5625
Internal Retaining Rings
from Seastrom Manufacturing Co., Inc.

Internal Retaining Ring, Axially Assembled Internal Retaining Ring, Standard Internal Retaining Ring. An internal retaining ring is axially assembled into machined grooves in a housing and holds an assembly in place with the exposed shoulder of the retaining ring. Use our Quick Search below to... [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Circlip
  • Material: Spring Steel (optional feature); Stainless Steel (optional feature)
HO - Internal Housing Ring > HO-H Internal Housing Ring~ Stainless Steel Disc Springs -- HO-0025-H
from Daemar Inc.

Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .250 in - 10.0 in [See More]

  • Ring Type: Internal
  • Housing Diameter: 0.2500
  • Ring Style: Circlip
  • Thickness: 0.0150
Snap Ring -- Internal Spiral Ring
from Hi-Tech Seals, Inc.

Snap rings fasten the assemblies on shafts or in housing/bores. Retainer rings are more efficient and cost-effective than traditional fasteners like screws, nuts, bolts, cotter pins, and washers. [See More]

  • Ring Type: Internal
  • Material: Beryllium Copper (optional feature); Spring Steel (optional feature); Stainless Steel (optional feature); Carbon Steel
  • Ring Style: Spring Steel
Basic Internal (Imperial) Circlip
from TFC Ltd.

Tapered design principle permits rings to maintain constant circularity and pressure against the bottom of the groove. Standard Material: Carbon spring steel. Standard finish: Phosphate & oil. Dimensions: Inches [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Circlip
  • Material: Spring Steel
Constant Section Retaining Rings 2300 Series
from American Ring

Internal Metric Flat Wire Rings [See More]

  • Ring Type: Internal
  • Housing Diameter: 0.2953 to 17.69
  • Design Units: Inch; Metric
  • Thickness: 0.0315 to 0.1575
Push-On Rings
from G.L. Huyett

These are excellent grooveless retainers used primarily in lighter-duty applications. We offer internal, external, toothed and odd styles in a variety of materials and finishes. [See More]

  • Ring Type: Internal; External
  • Design Units: Inch; Metric
  • Ring Style: Grooveless / Self-locking
  • Shaft Diameter: 0.0787 to 1.18
HOI - Internal Housing Inverted Ring. > HOI-H Internal Housing Inverted Ring ~ Stainless Steel Disc Springs -- HOI-0062-H
from Daemar Inc.

Functions like an HO ring in a housing/bore. only the lugs are "reversed." This version reduces the distance the lugs of the standard HO extend into the inner circumference of the housing/bore and allows for another assembly to pass through unimpeded. Size Range: .625 in - 2.5 in [See More]

  • Ring Type: Internal
  • Housing Diameter: 0.6250
  • Ring Style: Circlip
  • Thickness: 0.0250
Basic Internal Circlips (Metric) - DIN 472
from TFC Ltd.

Tapered design principle permits rings to maintain constant circularity and pressure against the bottom of the groove. DIN: 472. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Dimensions: mm [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Circlip
  • Material: Spring Steel
Constant Section Retaining Rings BRGH Series
from American Ring

Rings to Retain Bearings in Housings [See More]

  • Ring Type: Internal
  • Housing Diameter: 1.26 to 8.19
  • Design Units: Inch; Metric
  • Thickness: 0.0311 to 0.1902
Rectangular Wire Rings
from G.L. Huyett

We offer a complete line of these “hard to find ” and “hard to install ” rings, including external, internal, square, round, as well as C and D styles. [See More]

  • Ring Type: Internal; External
  • Design Units: Inch; Metric
  • Ring Style: Radially Assembled; Wire Formed Snap Rings
  • Shaft Diameter: 0.1575 to 18.11
IN - Internal Retaining Rings -- IN-0175
from Daemar Inc.

IN series internal notched rings for housing applications. For housing diameters ranging from 1.750" to 10". Size Range: 1.750 - 10.00 inches [See More]

  • Ring Type: Internal
  • Thickness: 0.0620
  • Housing Diameter: 1.75
  • Groove Diameter: 1.86
Bevelled Internal (Imperial) Circlip
from TFC Ltd.

Bevelled feature permits rigid take-up of end play. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. H: Max rigid endplay take-up. Tc: Allowable thrust load of circlip. Dimensions: inches [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Circlip
  • Material: Spring Steel
Constant Section Retaining Rings IN Series
from American Ring

Internal Notched Constant Section Ring [See More]

  • Ring Type: Internal
  • Housing Diameter: 1.88 to 10.63
  • Design Units: Inch; Metric
  • Thickness: 0.0620 to 0.1870
Round Wire Rings
from G.L. Huyett

We offer a complete line of these “hard to find ” and “hard to install ” rings, including external, internal, square, round, as well as C and D styles. [See More]

  • Ring Type: Internal; External
  • Design Units: Inch; Metric
  • Ring Style: Wire Formed Snap Rings
  • Shaft Diameter: 0.0625 to 4.92
NAN - Internal Retaining Rings -- NAN-0037
from Daemar Inc.

NAN series internal notched rings for housing applications. For housing diameters ranging from .375" to 10". Size Range: 0.375 - 10.00 inches [See More]

  • Ring Type: Internal
  • Thickness: 0.0250
  • Housing Diameter: 0.3750
  • Groove Diameter: 0.3950
Bowed Internal (Imperial) Circlip
from TFC Ltd.

Bowed construction permits resilient take-up of end play. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. H: Max resilient endplay take-up. F: Force required to flatten ring. Dimensions: inches [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Circlip
  • Material: Spring Steel
Constant Section Retaining Rings NAN Series
from American Ring

Constant Section Int. Retaining Ring [See More]

  • Ring Type: Internal
  • Housing Diameter: 0.4000 to 10.46
  • Design Units: Inch; Metric
  • Thickness: 0.0250 to 0.1870
Snap Rings
from G.L. Huyett

This is our most popular series of retaining rings, incorporating a tapered design in axial installations. We offer external, internal, and everything in between in a variety of materials and finishes. [See More]

  • Ring Type: Internal; External
  • Design Units: Inch; Metric
  • Ring Style: Radially Assembled; Bowed
  • Shaft Diameter: 0.1010 to 10
Rotor Clip®, Metric Self-Locking, DTI - Toothed Internal "Push on" Retaining Ring -- DTI-10.0
from Daemar Inc.

The internal version of the DTX with a curved inner rim and a series of prongs protruding outwards. The ends create interference with the housing when the ring is installed and a load introduced to the other side. Size Range: 8 mm - 50 mm [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Grooveless / Self-locking
  • Housing Diameter: 0.3937
DIN Series, Metric - XDNH Retaining Rings
from TFC Ltd.

The DNH Series Spirolox Retaining Ring is Smalley's equivalent to the European or "Hard " metric retaining ring series. With their 2-turn offset configuration, these spiral rings will fit into the grooves established by DIN specifications. Standard Materials: Carbon Steel / 302 & 316... [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Spring Steel
  • Material: Spring Steel; Stainless Steel
Japanese Industrial Standard (JIS) Retaining Rings RTW Series
from American Ring

Internal JIS B 2804 Retaining Rings [See More]

  • Ring Type: Internal
  • Housing Diameter: 0.2638 to 12.4
  • Design Units: Inch; Metric
  • Thickness: 0.0157 to 0.1969
Spiral Rings
from G.L. Huyett

These rings are coiled from wire. They are increasingly popular in large size and short run applications. We carry internal, external, tabbed, and dished in a variety of materials and finishes. [See More]

  • Ring Type: Internal; External
  • Design Units: Inch; Metric
  • Ring Style: Spring Steel
  • Shaft Diameter: 0.4690 to 15
Spirolox®, RR - Internal Retaining Rings -- RR-0050
from Daemar Inc.

This series offers economy in price, space requirements and weight in medium thrust applications. The RR Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3217 & AS4299. They will comply with these specs when specified on purchase order or drawing. Size Range: .500 in -... [See More]

  • Ring Type: Internal
  • Housing Diameter: 0.5000
  • Ring Style: Spring Steel
  • Thickness: 0.0250
Heavy Duty, Imperial – XWHM Retaining Rings
from TFC Ltd.

The WHM Series Spirolox Retaining Ring is designed for the toughest retaining ring jobs. WHM series retaining rings use standard industry groove dimensions and are interchangeable with many stamped retaining rings. This series should be specified for thrust loads that demand deep groove, heavy... [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Spring Steel
  • Shaft Diameter: 0.2500
Military Spec Retaining Rings M27426/4 Series
from American Ring

Internal Medium Duty Retaining Ring [See More]

  • Ring Type: Internal
  • Design Units: Inch; Metric
  • Ring Style: Spring Steel
  • Thickness: 0.0350 to 0.1870
Square Wire Rings
from G.L. Huyett

We offer a complete line of these “hard to find ” and “hard to install ” rings, including external, internal, square, round, as well as C and D styles. [See More]

  • Ring Type: Internal; External
  • Design Units: Inch
  • Ring Style: Radially Assembled; Wire Formed Snap Rings
  • Shaft Diameter: 0.0940 to 3
Spirolox®, RRN - Internal Retaining Rings -- RRN-0050
from Daemar Inc.

The RRN Series fits NAS 669-670 deep grooves with minimum deflection and greatest thrust capacity. The rings require no special tools for removal. This series is covered by Aerospace standard AS3215 & AS4299 and will comply when specified on purchase order or drawing. Size Range: .500 in - 15.0... [See More]

  • Ring Type: Internal
  • Housing Diameter: 0.5000
  • Ring Style: Spring Steel
  • Thickness: 0.0350
Hoopster – Internal (Imperial) Retaining Rings
from TFC Ltd.

Internal Housing Rings available from .375 " to 3 " in carbon and 302 stainless steel. Internal Hoopster Retaining Rings can be difficult to remove from the groove without a removal provision. We offer a bent end for removal or no removal provision. Use “XHH ” prefix for... [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Wire Formed Snap Rings
  • Material: Spring Steel; Stainless Steel
Military Spec Retaining Rings MS16625 Series
from American Ring

Basic Internal Retaining Rings [See More]

  • Ring Type: Internal
  • Thickness: 0.0150 to 0.1870
  • Design Units: Inch; Metric
  • Groove Diameter: 0.2680 to 10.45
Spirolox®, RRT - Internal Retaining Rings -- RRT-0050
from Daemar Inc.

The RRT Series thrust capacity is just below that of the Heavy Duty rings. Retaining ring sizes range to fit 1/2 ” to 10 ” shaft and bore diameters (Sizes above 6 ” are 3-turn to facilitate assembly and removal). Size Range: .500 in - 10.0 in [See More]

  • Ring Type: Internal
  • Housing Diameter: 0.5000
  • Ring Style: Spring Steel
  • Thickness: 0.0350
Hoopster – Internal (Metric) Retaining Rings
from TFC Ltd.

Internal Housing Rings available from 10 - 76mm in carbon and 302 stainless steel. Internal Hoopster Retaining Rings can be difficult to remove from the groove without a removal provision. We offer a bent end for removal or no removal provision. Use “XHHM ” prefix for removal provision... [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings
  • Material: Spring Steel; Stainless Steel
Military Spec Retaining Rings MS16627 Series
from American Ring

Internal Retaining Rings, Inverted Lugs [See More]

  • Ring Type: Internal
  • Thickness: 0.0350 to 0.1090
  • Design Units: Inch; Metric
  • Groove Diameter: 0.7960 to 4.24
Spirolox®, UR - Internal, Single Turn Retaining Rings -- UR-0050
from Daemar Inc.

The UR Series is intended for light duty applications. Retaining Rings are single turn for shaft ore bore diameters from 1/2 ” through 10 ”. A radius removal notch is on one end. The other end is square cut. Rings are axially assembled. Size Range: .500 in - 10.0 in [See More]

  • Ring Type: Internal
  • Housing Diameter: 0.5000
  • Ring Style: Spring Steel
  • Thickness: 0.0180
Internal Round Wire Rings
from TFC Ltd.

Round wire sections for semi-circular grooves. Low cost. Simplifies assembly. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Specification: Version B - DIN 7993. Dimensions in Millimeters [See More]

  • Ring Type: Internal
  • Material: Spring Steel
  • Ring Style: Wire Formed Snap Rings
  • Finish: Coating or Plating
Military Spec Retaining Rings MS16629 Series
from American Ring

Internal Bowed Retaining Ring [See More]

  • Ring Type: Internal
  • Design Units: Inch; Metric
  • Ring Style: Bowed
  • Thickness: 0.0150 to 0.0500
VHO - Internal Beveled Housing Ring. > VHO - H - Internal Beveled Housing Ring ~ Stainless Steel Disc Springs -- VHO-0100-H
from Daemar Inc.

These rings look exactly like their HO counterpart. only they have a 15 º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in [See More]

  • Ring Type: Internal
  • Housing Diameter: 1
  • Ring Style: Beveled
  • Thickness: 0.0420
Internal Snap Ring Metric
from TFC Ltd.

Designed specifically to give low shoulder for use with needle roller bearings. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Dimensions in Millimeters [See More]

  • Ring Type: Internal
  • Material: Spring Steel
  • Ring Style: Wire Formed Snap Rings
  • Finish: Coating or Plating
Military Spec Retaining Rings MS16631 Series
from American Ring

Internal Retaining Rings, Bevelled Edge [See More]

  • Ring Type: Internal
  • Design Units: Inch; Metric
  • Ring Style: Beveled
  • Thickness: 0.0420 to 0.1870
Internal WaveRings - YWHW
from TFC Ltd.

The WaveRing is a spiral retaining ring with an axial wave form. It acts like a standard retaining ring with the additional feature of compressibility. It compensates for the overall length tolerance of stacked components, while still acting as a retaining ring. Once assembled the WaveRing will... [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Spring Steel; Bowed; Wave Ring
  • Material: Spring Steel; Stainless Steel
Military Spec Retaining Rings MS16633 Series
from American Ring

External E Ring [See More]

  • Ring Type: Internal
  • Thickness: 0.0100 to 0.0620
  • Design Units: Inch; Metric
  • Groove Diameter: 0.0260 to 1.23
Inverted Internal (Imperial) Circlip
from TFC Ltd.

Inverted construction provides greater fitted internal clearance than basic type. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Dimensions in Inches [See More]

  • Ring Type: Internal
  • Material: Spring Steel
  • Ring Style: Circlip
  • Finish: Coating or Plating
Spiral Retaining Rings RS Series
from American Ring

Medium Duty Spiral Retaining Ring [See More]

  • Ring Type: Internal
  • Design Units: Inch; Metric
  • Ring Style: Spring Steel
  • Housing Diameter: 0.4670 to 10.65
Inverted Internal (Metric) Circlip
from TFC Ltd.

Inverted construction provides greater fitted internal clearance than basic type. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Dimensions in Millimeters [See More]

  • Ring Type: Internal
  • Material: Spring Steel
  • Ring Style: Circlip
  • Finish: Coating or Plating
Spiral Retaining Rings US Series
from American Ring

Light Duty Spiral Retaining Ring [See More]

  • Ring Type: Internal
  • Design Units: Inch; Metric
  • Ring Style: Spring Steel
  • Housing Diameter: 0.4670 to 9.65
Light Duty, Imperial - XVH Retaining Rings
from TFC Ltd.

Spirals are manufactured by coiling the ring from flat wire. This unique process produces a retaining ring that has no protruding lugs or burrs that would interfere in your assembly. The Smalley Ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. TFC... [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Spring Steel
  • Material: Spring Steel; Stainless Steel
Tapered Section Retaining Rings DIN472 Series
from American Ring

Metric Int. Ring With Lugs [See More]

  • Ring Type: Internal
  • Housing Diameter: 0.3429 to 16.42
  • Design Units: Inch; Metric
  • Thickness: 0.0311 to 0.2358
Light Duty, Metric - XVHM Retaining Rings
from TFC Ltd.

Spirals are manufactured by coiling the ring from flat wire. This unique process produces a retaining ring that has no protruding lugs or burrs that would interfere in your assembly. The Smalley Ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. TFC... [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Spring Steel
  • Material: Spring Steel; Stainless Steel
Tapered Section Retaining Rings DIN984 Series
from American Ring

Internal Retaining Ring, Tabbed [See More]

  • Ring Type: Internal
  • Design Units: Inch; Metric
  • Ring Style: Retaining Ring
  • Housing Diameter: 0.6811 to 3.76
Medium Duty, Imperial – XWH Retaining Rings
from TFC Ltd.

Spirals are manufactured by coiling the ring from flat wire. This unique process produces a retaining ring that has no protruding lugs or burrs that would interfere in your assembly. The Smalley Ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. TFC... [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Spring Steel
  • Material: Spring Steel; Stainless Steel
Medium Heavy Duty, Imperial – XWHT Retaining Rings
from TFC Ltd.

Spirals are manufactured by coiling the ring from flat wire. This unique process produces a retaining ring that has no protruding lugs or burrs that would interfere in your assembly. The Smalley Ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. TFC... [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Spring Steel
  • Material: Spring Steel; Stainless Steel
XFH Internal Snap Rings (Metric)
from TFC Ltd.

Standard Materials: Carbon Steel / 302 Stainless Steel. Add suffix “-S02 ” for stainless steel. Dimensions: mm. Thrust Capacity: Newtons. (1) Based on groove material yield strength of 310 N/mm2 and safety factor of 2. (2) Based on safety factor of 3. Can't find what you're looking for?. [See More]

  • Ring Type: Internal
  • Design Units: Metric
  • Ring Style: Wire Formed Snap Rings
  • Material: Spring Steel; Stainless Steel
XFHE Internal Snap Rings (Imperial)
from TFC Ltd.

Standard Materials: Carbon Steel / 302 Stainless Steel. Add suffix “-S02 ” for stainless steel. Dimensions: Inches. Thrust Capacity: Pounds. (1) Based on groove material yield strength of 45,000 psi and safety factor of 2. (2) Based on safety factor of 3. Can't find what you're looking... [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Wire Formed Snap Rings
  • Material: Spring Steel; Stainless Steel
XXAH Constant Section Retaining Rings
from TFC Ltd.

Standard Materials: Carbon Steel / 302 Stainless Steel. Add suffix “-S02 ” for stainless steel. Dimensions: inches. Thrust Capacity: Pounds. (1) Based on groove material yield strength of 45,000 psi and safety factor of 2. (2) Based on safety factor of 3. Can't find what you're looking... [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Wire Formed Snap Rings
  • Material: Spring Steel; Stainless Steel
XXDH Constant Section Retaining Rings
from TFC Ltd.

Standard Materials: Carbon Steel / 302 Stainless Steel. Add suffix “-S02 ” for stainless steel. Dimensions: inches. Thrust Capacity: Pounds. (1) Based on groove material yield strength of 45,000 psi and safety factor of 2. (2) Based on safety factor of 3. Can't find what you're looking... [See More]

  • Ring Type: Internal
  • Design Units: Inch
  • Ring Style: Wire Formed Snap Rings
  • Material: Spring Steel; Stainless Steel