Pallet / Puck Conveyor Industrial Conveyors

21 Results
2200 Precision Move Pallet System
from Dorner Manufacturing Corp.

Benefits of 2200 Precision Move Pallet System Conveyor. Our highly advanced Precision Move Pallet System for assembly automation is ideal for increasing efficiency, generation, and precision of pallet traffic. Additionally, it reduces downtime costs that could disrupt production. Best For: Medium to... [See More]

  • Conveyor Type: Pallet / Puck Conveyor
  • Speed: 112
  • Material Conveyed: Unit Handling
90 and 180 Degree Corner Conveyor
from Dorner Manufacturing Corp.

Specifications. 90 and 180 degree corners. Standard pallet widths: 320 mm, 400 mm, 480 mm, 640 mm and 800 mm wide. Load Capacity: Up to 114 kg (250 lbs) per pallet. Up to 37 m/min (121 ft/min). Maintains pallet orientation around corner. Requires pin tracking compatibility in pallet. Pallet... [See More]

  • Conveyor Type: Pallet / Puck Conveyor
  • Material Conveyed: Unit Handling
DualMove Pallet System
from Dorner Manufacturing Corp.

Benefits of the DualMove Pallet System Conveyor. Our highly advanced DualMove Pallet System for assembly automation is ideal for increasing the efficiency, generation, and precision of pallet traffic. Additionally, it reduces downtime costs that could disrupt production. Best For: Medium to large... [See More]

  • Conveyor Type: Pallet / Puck Conveyor
  • Maximum Load: 1255
  • Material Conveyed: Unit Handling
  • Speed: 215
ERT150 Pallet Conveyor System
from Dorner Manufacturing Corp.

ERT150 Pallet Conveyor System. Benefits of Edge Roller Technology (ERT) 150 Conveyor. Our precision edge roller pallet and tray handling conveyors provide efficient, non-contact zoning for small & light-load assembly automation applications. They feature a clean, open roller design and are ISO... [See More]

  • Conveyor Type: Pallet / Puck Conveyor
  • Maximum Load: 35
  • Material Conveyed: Unit Handling
  • Speed: 121
ERT250
from Dorner Manufacturing Corp.

Benefits of Edge Roller Technology (ERT) 250 Conveyor. Our precision edge roller pallet and tray handling conveyors provide efficient, non-contact zoning for medium & heavy load assembly automation applications. They feature a clean, open roller design and are ISO Class 4 verified* for... [See More]

  • Conveyor Type: Pallet / Puck Conveyor
  • Maximum Load: 250
  • Material Conveyed: Unit Handling
  • Speed: 121
Fixtured Pallet Mount
from Dorner Manufacturing Corp.

Benefits of 3200 Series Precision Move Fixtured Pallet Mount Conveyors: Fixture Mounting Bar Features: Provides an accurate mounting bar for pallet attachment. M6 taps located along the bar length. Provided assembled to conveyor belt. Plated steel bar. Fixture Mounting Bar Specs: Minimum spacing =... [See More]

  • Conveyor Type: Pallet / Puck Conveyor
  • Speed: 270
  • Material Conveyed: Unit Handling
FlexMove Pallet System Conveyors
from Dorner Manufacturing Corp.

Benefits of FlexMove Pallet System Conveyors: Our highly advanced FlexMove Pallet Systems are flexible conveyors with pallets for product routing and control. Features: Accurate positioning and routing. Ideal for assembly processes or inspection. Components sold as kits to allow for easy design... [See More]

  • Conveyor Type: Pallet / Puck Conveyor
  • Material Conveyed: Unit Handling
Lift & Locate
from Dorner Manufacturing Corp.

Benefits of FlexMove Pallet System Lift & Locate. Features: 105 mm Conveyors. Lifts from outside of conveyor – provides 200 lbs. of vertical holding force. Lifts pneumatic operated. Rated for pressures up to 100 psi. ± 0.004 ″ repeatability accuracy. Includes 1 pallet stop... [See More]

  • Conveyor Type: Pallet / Puck Conveyor
  • Material Conveyed: Unit Handling
Lift and Locate
from Dorner Manufacturing Corp.

Specifications. Lifts from center of conveyor. Lift Capacity: 114 kg (250 lb) for pallet width 320 to 400 mm wide. 182 kg (400 lb) for pallet width 480 to 800 mm wide. Repeatability: +/- 0.13 mm (0.005 in). Lift height is adjustable. Maximum lift height is 20 mm (0.79 in) above top of roller. [See More]

  • Conveyor Type: Pallet / Puck Conveyor
  • Material Conveyed: Unit Handling
Lift and Locate
from Dorner Manufacturing Corp.

Benefits of 2200 Precision Move Pallet System Lift and Locate Module. Specifications: Lifts from center of conveyor. Provides 200 lbs of lift capability at 90 psi. Accuracy of ±0.002 ″. Lift height is adjustable. Maximum height is 2 ″ from top of belt to bottom of pallet. Includes... [See More]

  • Conveyor Type: Pallet / Puck Conveyor
  • Material Conveyed: Unit Handling
Lift and Rotate
from Dorner Manufacturing Corp.

Specifications. Pneumatic lifts from center of conveyor. Pneumatic rotation with configurable 90 or 180 degree position. Includes break-away magnetic coupled rotation plate for product safety. Pallet sizes: see chart. Rotation angle: 90 or 180 degrees. 90 degrees must be square pallets. Rectangular... [See More]

  • Conveyor Type: Pallet / Puck Conveyor
  • Material Conveyed: Unit Handling
Lift and Rotate
from Dorner Manufacturing Corp.

Benefits of 2200 Precision Move Pallet System Lift and Rotate Module. Specifications: Pneumatic lift from center of conveyor. Pneumatic rotation with adjustable positioning. Includes break-away magnetic coupled rotation place for product safety in case of a malfunction. Rotation angle: 90 to 180... [See More]

  • Conveyor Type: Pallet / Puck Conveyor
  • Maximum Load: 200
  • Material Conveyed: Unit Handling
Integrated Conveyor Solutions
from Precision Automation Co., Inc.

Precision Automation ® offers automated solutions for your material handling needs, from individual conveyors to integrated systems. We are a distributor for several major conveyor manufacturers, which allows us to select the proper equipment to meet your requirements. We can provide an... [See More]

  • Conveyor Type: Belt; Chain; Free; Overhead Conveyor; Pallet / Puck Conveyor; Roller; TableTop; Vertical Reciprocating; Vertical Continuous
  • Material Conveyed: Unit Handling
Clean Room Conveyor -- ATS850
from ATS Automation

The ATS850 conveyor is ideal for applications requiring high reliability, cleanliness, and non-contact queuing. The ATS850 conveyor eliminates all types of electro static discharge requirements. This asynchronous, bi-directional pallet transport system solves part transport needs in manufacturing... [See More]

  • Conveyor Type: Pallet / Puck Conveyor; Roller
  • Speed: 19.69 to 55.12
  • Maximum Load: 8.82
  • Features and Options: Sanitary; Anti-static
Clean Room Tray Handling System
from ATS Automation

The sortimat Cleantrak transfer system for cleanrooms-for intelligently integrated, end-to-end automation. Cleantrak is deployed in cleanrooms to link the Clearliner handling system to downstream automation systems and transfer the parts to other stages of assembly. Any arrangement of assembly units... [See More]

  • Conveyor Type: Pallet / Puck Conveyor
  • Speed: 29.53 to 105
  • Maximum Load: 66.15
  • Features and Options: Sanitary
Pallet Transfer System
from ATS Automation

Conceived as a natural progression of ATS sortimat technology, the ATS OmniTrak ™ combines the synchronous drive of the Spaceline ™ chassis with asynchronous pallet movement provided by the programmable SuperTrak ™ pallet transfer system. The result: an optimized solution that is... [See More]

  • Conveyor Type: Pallet / Puck Conveyor
Pallet Transfer System
from ATS Automation

The sortimat Spaceline chassis provides high performance and flexibility while meeting the most challenging energy manufacturing requirements. Pallet transfer system transforms “dedicated ” assembly. The sortimat Spaceline ™ chassis was designed to meet the most challenging of... [See More]

  • Conveyor Type: Pallet / Puck Conveyor
  • Features and Options: Sanitary
Pallet Transfer System
from ATS Automation

The sortimat Jetwing linear assembly system lets you switch to a new product virtually overnight. This offers significant advantages to the energy sector. Standalone workcell or part of a larger, modular system. The sortimat Jetwing ™ chassis can be used to launch a new product on an... [See More]

  • Conveyor Type: Pallet / Puck Conveyor
Tray Handling System
from ATS Automation

The sortimat Clearliner ™ model 600 tray handling technology is built for medium sized trays up to 600 mm in width and 800 mm in length. Just like the Clearliner model 400 tray handler, the Clearliner model 600 is designed and built for clean room ISO 7 (Class 10,000) applications. A design is... [See More]

  • Conveyor Type: Belt; Overhead Conveyor (optional feature); Pallet / Puck Conveyor; Trolley
  • Features and Options: Sanitary (optional feature)
  • Maximum Load: 66.15
Tray Handling System
from ATS Automation

The sortimat Clearliner ™ model 1000 handling technology is ideal for Euro Standard Pallets up to 1000 mm by 1200 mm (ISO Pallets). This Clearliner model 1000 solution includes loading units that remove trays from pallets, and pick-and-place units that remove components from trays. The tray... [See More]

  • Conveyor Type: Pallet / Puck Conveyor
  • Features and Options: Sanitary
  • Maximum Load: 66.15
Tray Handling System -- sortimat Clearliner™
from ATS Automation

The sortimat Clearliner ™ model 400 tray handling technology is ideal for any tray sized up to 400 mm in width and 600 mm in length. Several configurations of the sortimat Clearliner model 400 tray handler are available. Depending on the quantity of parts per tray and shape of the tray,... [See More]

  • Conveyor Type: Belt; Overhead Conveyor (optional feature); Pallet / Puck Conveyor; Trolley
  • Features and Options: Sanitary (optional feature)
  • Maximum Load: 66.15