Screw / Auger Conveyor Industrial Conveyors
from RUD Chain, Inc.
Bucket elevators, scraper conveyors, chain drives. RUD conveyor and drive systems offer numerous systems solutions for many applications. Whether for conveying, driving or lifting, RUD can provide the appropriate system. Preferably using round steel chains, forked link chains, screw drives or belts... [See More]
- Conveyor Type: Bucket; Chain; Drag; Flexible Screw; Low Profile; Screw
- Material Conveyed: Bulk Materials
from DME Company
Screw Conveyors are most effective when moving large amounts of material over short distances. We have developed a standard line of tubular screw conveyors that range in capacity from 50 cu. ft. to 700 cu. ft. per hour. These Screw Conveyors are particularly good for moving dusty material because... [See More]
- Conveyor Type: Screw
- Volume: 0.8333 to 3
- Material Conveyed: Bulk Materials
from Vecoplan, LLC
Screw conveyors (types: FSM, FSS and DFS) are used for closed and uniform transportation of bulk materials, granular materials, small lumps, and also semi-moist and fibrous materials. Installation can be horizontal or at an incline. Depending on the application, screw conveyors can have one or more... [See More]
- Conveyor Type: Screw
- Volume: 412
- Material Conveyed: Bulk Materials
from Vibra Screw, Inc.
Flexifeeders are available in capacities up to 900 ft³/hr and single unit conveying lengths of 50'. Flexifeeders can be teamed with Vibra Screw Bulk Bag Unloaders and Vibrated Bins to provide integrated solids handling systems. Vibra Screw's Flexifeeder line of flexible elevating screw conveyors... [See More]
- Conveyor Type: Screw
- Material Conveyed: Bulk Materials
from GN Solids control Co., Ltd.
GN Solids utilize a custom designed and constructed Screw Conveyor (Auger) as part of drilling waste management system.The Auger is designed with 12 feet per section which makes it to be standard spare parts for exchange with each other.The screw material utilized by GN is abrasive material which... [See More]
- Conveyor Type: Screw
- Mass Flow: 15 to 45
- Material Conveyed: Bulk Materials
from Peterson Filters Corporation
Used for moving semi-solid materials such as filter cakes. These units can also be used for re-pulping operations. [See More]
- Conveyor Type: Screw
from Martin Sprocket & Gear, Inc.
Martin manufactures and stocks many standard screw conveyor components at several regional facilities located throughout North America. Conveyors are available as loose components or shop tested assembled. [See More]
- Conveyor Type: Screw
- Volume: 1.08
- Material Conveyed: Bulk Materials
from Vecoplan, LLC
Screw conveyors (types: FSM, FSS and DFS) are used for closed and uniform transportation of bulk materials, granular materials, small lumps, and also semi-moist and fibrous materials. Installation can be horizontal or at an incline. Benefits in brief: Simple, compact, sturdy design. The material to... [See More]
- Conveyor Type: Screw
- Volume: 2.94 to 124
- Material Conveyed: Bulk Materials
from Vibra Screw, Inc.
Spiral Elevating Conveyors lift materials vertically up to 20 ft within a very small area. Material is conveyed solely through the action of twin externally mounted vibrators. There are no internal moving parts to degrade material. Spiral Elevating Conveyors are also useful in material cooling... [See More]
- Conveyor Type: Screw
- Material Conveyed: Bulk Materials
from Martin Sprocket & Gear, Inc.
Martin manufactures and stocks many standard screw conveyor components at several regional facilities located throughout North America. Conveyors are available as loose components or shop tested assembled. [See More]
- Conveyor Type: Screw
- Features and Options: Sanitary
- Material Conveyed: Bulk Materials
from Vecoplan, LLC
Screw conveyors (types: FSM, FSS and DFS) are used for closed and uniform transportation of bulk materials, granular materials, small lumps, and also semi-moist and fibrous materials. Installation can be horizontal or at an incline. Depending on the application, screw conveyors can have one or more... [See More]
- Conveyor Type: Screw
- Volume: 2.94 to 206
- Material Conveyed: Bulk Materials
from Martin Sprocket & Gear, Inc.
Martin Vertical Screw Elevators move material upward in a vertical path. They are called vertical lifts or vertical elevators. The vertical screw elevators satisfy many conveyor problems, have the advantage of being compact and can generally handle all materials. Some advantages of vertical screw... [See More]
- Conveyor Type: Screw
- Volume: 8.33
- Material Conveyed: Bulk Materials
from Vecoplan, LLC
The screw discharger consists of several screw shafts with a diameter of 315 mm in a shared trough construction. One or two discharge openings facilitate optimum dosing of material supplied to the next process. Bulk densities between 40 and 400 kg/m3 can be handled. Container sizes up to 80 m3 are... [See More]
- Conveyor Type: Screw
- Material Conveyed: Bulk Materials
from Vecoplan, LLC
The screw discharger consists of several screw shafts with a diameter of 400 mm in a shared trough construction. One or two discharge openings facilitate optimum dosing of material supplied to the next process. Bulk densities between 40 and 400 kg/m3 can be handled. Container sizes up to 80 m3 are... [See More]
- Conveyor Type: Screw
- Material Conveyed: Bulk Materials
from Vecoplan, LLC
The screw discharger consists of several screw shafts with a diameter of 500 mm in a shared trough construction. One or two discharge openings facilitate optimum dosing of material supplied to the next process. Bulk densities between 40 and 400 kg/m3 can be handled. Container sizes up to 80 m3 are... [See More]
- Conveyor Type: Screw
- Material Conveyed: Bulk Materials
from Vecoplan, LLC
The screw discharger consists of several screw shafts with a diameter of 630 mm in a shared trough construction. One or two discharge openings facilitate optimum dosing of material supplied to the next process. Bulk densities between 40 and 400 kg/m3 can be handled. Container sizes up to 80 m3 are... [See More]
- Conveyor Type: Screw
- Material Conveyed: Bulk Materials