Roller Conveyor Industrial Conveyors
from Dorner Manufacturing Corp.
Benefits of 2200 Series Gravity Roller Conveyors: Specifications. Loads up to 80 lbs/ft (119 kg/m). Conveyor widths: 6 ″ (152 mm), 12 ″ (305 mm), 18 ″ (457 mm) and 24 ″ (610 mm). Conveyor lengths: 2 ′ (610 mm) to 12 ′ (3,658 mm) in 6 ″ (152 mm) increments. [See More]
- Conveyor Type: Low Profile; Gravity Conveyor; Roller
- Load Capacity: 80
- Material Conveyed: Unit Handling
from Dorner Manufacturing Corp.
3200 Series Conveyors with Intralox Modular Belting Technology. The 3200 Series Conveyors with Intralox ARB Technology use innovative conveyance technology for merging, diverting, and aligning of product. Benefits of Using ARB Conveyors. Adding an ARB conveyor into your line can improve the... [See More]
- Conveyor Type: Belt; Roller
- Speed: 151
- Material Conveyed: Unit Handling
from Dorner Manufacturing Corp.
Benefits of 7400 AquaPruf Sanitary Roller Conveyors: Specifications. Loads up to 20 lbs/roller. Roller widths: 8 ”, 12 ”, 18 ”, 24 ”, 30 ”, & 36 ”. Conveyor lengths: 36 ” to 120 ” in 3 ” increments. Frame is all welded with round cross... [See More]
- Conveyor Type: Roller
- Features and Options: Sanitary
- Material Conveyed: Unit Handling
from Raymond Handling Consultants, L.C.
HEAVY DUTY ROLLER CONVEYOR [See More]
- Conveyor Type: Roller
- Material Conveyed: Unit Handling
from item America, LLC
The new Roller Conveyor 6 40x40 is supplied ready for installation and is ideal for conveyor lines that handle heavy loads. Its rigid aluminum profile exhibits barely any deflection, even over long stretches. Load specifications for two parallel Roller Conveyors. Maximum recommended profile... [See More]
- Conveyor Type: Gravity Conveyor; Roller
- Load Capacity: 0.9408
from Omnitrack Corp.
Omnitrack Flexible Conveyors - versatile & mobile conveyor modules. Compact conveyors extend up to 3.6 times their retracted length & sturdy castors are then locked once positioned. All models are height adjustable & assembled with either Skatewheels (for at based items & tighter... [See More]
- Conveyor Type: Gravity Conveyor; Roller
- Load Capacity: 55
- Material Conveyed: Unit Handling
from C & C Lift Truck, Inc.
Increase productivity and reduce costs with these super-strong roller conveyors. Designed especially for efficient transfer of heavy cartons, boxes, tote pans, packages, cases, etc. Conveyors are easily set-up or rearranged when your needs change. Made of the finest aluminum or steel for long wear... [See More]
- Conveyor Type: Roller
from Omtec Corporation
Use for production line or assembly line where items start out as a chassis or frame and other components are added as it progress down a conveyor line. Omtec PBT Ball Transfers and PPD Positioner Pad Strips are ideal for creating FLEXIBLE progressive assembly lines or production lines in modular... [See More]
- Conveyor Type: Roller
- Material Conveyed: Unit Handling
from easy-conveyors
The ERS roller conveyor system is a modular conveyor module platform which makes it possible to meet every requirement for a system, depending on the customer needs, conditions on site and type of material to be conveyed. Non driven ( gravity ), 24V driven or 24V zero pressure accumulation or 400V... [See More]
- Conveyor Type: Roller
- Material Conveyed: Bulk Materials
from Kalamazoo Industries, Inc.
KC5 Gravity Roller Conveyor. 1.9 ″ diameter rollers. 6 ″ centers. 3000 lb. capacity for each 5 ft. section. Add 5 ′ sections together for length needed. Add 1 KCL leg assy. for each section. ( 1st section bolted to machine) [See More]
- Conveyor Type: Roller
- Material Conveyed: Unit Handling
from U.S. Tsubaki Power Transmission, LLC
Does not damage conveyed materials. Transfers materials smoothly to other lines. Wide selection available in a variety of designs. Easy to assemble and disassemble. RT type Roller Table chain provides a low friction alternative to table top chain. ST type Roller Table chain allows your product to be... [See More]
- Conveyor Type: Chain; Roller
- Load Capacity: 41
from IBT Industrial Solutions
As specialists in the material handling field, IBT Industrial Solutions understands the importance of good systems application in achieving optimum efficiency. With our years of experience in providing material handling and storage systems and components, you can rely on IBT for the right solution... [See More]
- Conveyor Type: Belt; Chain; Roller
- Material Conveyed: Bulk Materials
from ATS Automation
The ATS850 conveyor is ideal for applications requiring high reliability, cleanliness, and non-contact queuing. The ATS850 conveyor eliminates all types of electro static discharge requirements. This asynchronous, bi-directional pallet transport system solves part transport needs in manufacturing... [See More]
- Conveyor Type: Pallet / Puck Conveyor; Roller
- Speed: 19.69 to 55.12
- Maximum Load: 8.82
- Features and Options: Sanitary; Anti-static
from Hymark/Kentucky Gauge
Standard Features - Conveyors RC / RH. • Powder painted 10 gauge steel channel with bolt-in cross members. • Steel rollers with sealed bearings. • Stands for height adjustment from 27-3/8in to 39-3/8in. • Open conveyor. Specifications. • Maximum length: standard up to 65ft,... [See More]
- Conveyor Type: Roller
- Load Capacity: 135
- Material Conveyed: Unit Handling
from Precision Automation Co., Inc.
Precision Automation ® offers automated solutions for your material handling needs, from individual conveyors to integrated systems. We are a distributor for several major conveyor manufacturers, which allows us to select the proper equipment to meet your requirements. We can provide an... [See More]
- Conveyor Type: Belt; Chain; Free; Overhead Conveyor; Pallet / Puck Conveyor; Roller; TableTop; Vertical Reciprocating; Vertical Continuous
- Material Conveyed: Unit Handling
from Ashland Conveyor Products
Roller Conveyor with 3-1/2 "x1-3/8 "x11 gauge painted steel channel frame, and 1.9 " O.D. x 12 gauge galvanized steel rollers set high in frame, and butt plate couplings. [See More]
- Conveyor Type: Gravity Conveyor; Roller
- Material Conveyed: Unit Handling
from Webb-Stiles Company
Webb-Stiles manufactures a complete range of gravity roller conveyors to any conveyor width you may require. We also have a complete range of support legs to choose from. We can also custom engineer gravity roller conveyors for spiral storage and other applications. [See More]
- Conveyor Type: Gravity Conveyor; Roller
- Material Conveyed: Unit Handling
from Raymond Handling Consultants, L.C.
SUPER DUTY ROLLER CONVEYOR [See More]
- Conveyor Type: Roller
- Material Conveyed: Unit Handling
from item America, LLC
The practical Roller Conveyor 6 40x40 E can now do even more! All roller elements are now available in an ESD-safe version which means that sensitive goods (and employees) can be protected against static charging during transport. Rollers D11 can be used to create very smooth-running conveyor lines. [See More]
- Conveyor Type: Gravity Conveyor; Roller
- Features and Options: Anti-static (optional feature)
- Load Capacity: 1.03
from C & C Lift Truck, Inc.
200 lb. per lineal foot load capacity. Galvanized steel rollers for excellent durability. 1-3/8 " O.D. galvanized steel rollers on 5-1/4 " axle centers. 28 " to 36 ", box stop, pull handle and couplers standard. 5 x 1-1/2 " swivel/wheel lock casters: 9 rollers per bed... [See More]
- Conveyor Type: Flex Turns; Roller
from Omtec Corporation
PBT Ball Transfer Table, Conveyor Line Industrial Workstation for production line or assembly line, use where items start out as a chassis or frame and other components are added as it progresses down a conveyor line. At the flip of a switch minimal effort move, orient and conveniently position... [See More]
- Conveyor Type: Roller
- Material Conveyed: Unit Handling
from U.S. Tsubaki Power Transmission, LLC
Does not damage conveyed materials. Transfers materials smoothly to other lines. Wide selection available in a variety of designs. Easy to assemble and disassemble. RT type Roller Table chain provides a low friction alternative to table top chain. ST type Roller Table chain allows your product to be... [See More]
- Conveyor Type: Chain; Roller
- Load Capacity: 51
from Ashland Conveyor Products
Roller Conveyor with 3-1/2 "x1-3/8 "x11 gauge painted steel channel frame, and 1.9 " O.D. x 16 gauge galvanized steel rollers set high in frame, and butt plate couplings. [See More]
- Conveyor Type: Gravity Conveyor; Roller
- Material Conveyed: Unit Handling
from Webb-Stiles Company
Webb-Stiles manufactures a complete line of Chain Driven Live Roller Conveyor “CDLR ’, Belt-Driven Live Roller, and Line-shaft Live Roller Conveyors in a large selection of standards and accessory equipment like turns, transfers, turntables, etc. We can engineer specialty live roller... [See More]
- Conveyor Type: Roller
- Material Conveyed: Unit Handling
from Raymond Handling Consultants, L.C.
LIGHT DUTY ROLLER CONVEYORS [See More]
- Conveyor Type: Roller
- Material Conveyed: Unit Handling
from item America, LLC
The practical Roller Conveyor 6 40x40 E can now do even more! All roller elements are now available in an ESD-safe version which means that sensitive goods (and employees) can be protected against static charging during transport. Rollers D11 can be used to create very smooth-running conveyor lines. [See More]
- Conveyor Type: Gravity Conveyor; Roller
- Features and Options: Anti-static (optional feature)
- Load Capacity: 1.05
from Omtec Corporation
Conveyor Roller Workstations using PPD Positioner Pad Strips for production line or assembly line use where items start out as a chassis or frame and other components are added as it progress down a conveyor line. Omtec PPD Positioner Pad Strips are ideal for creating FLEXIBLE progressive assembly... [See More]
- Conveyor Type: Roller
- Material Conveyed: Unit Handling
from Ashland Conveyor Products
Roller Conveyor with 3-1/2 "x1-3/8 "x11 gauge painted steel channel frame, and 1-3/8 " O.D. x 16 gauge galvanized steel rollers set high in frame, and butt plate couplings. [See More]
- Conveyor Type: Gravity Conveyor; Roller
- Material Conveyed: Unit Handling
from Webb-Stiles Company
Webb-Stiles manufactures a wide range of Chain and Slat Conveyors. Most of these are specially engineered to meet the customers handling requirements. These conveyors can be for assembling light appliance components or handling the heaviest steel plates made in the world. Contact your Webb-Stiles... [See More]
- Conveyor Type: Roller
- Material Conveyed: Unit Handling
from Raymond Handling Consultants, L.C.
MINI ROLLER CONVEYOR [See More]
- Conveyor Type: Roller
- Material Conveyed: Unit Handling
from item America, LLC
Product Description: The practical Roller Conveyor 6 40x40 E can now do even more! All roller elements are now available in an ESD-safe version which means that sensitive goods (and employees) can be protected against static charging during transport. Rollers D11 can be used to create very... [See More]
- Conveyor Type: Gravity Conveyor; Roller
- Features and Options: Anti-static
- Load Capacity: 0.9878
from Ashland Conveyor Products
Roller Conveyor with 3-1/2 "x1-3/8 "x11 gauge painted steel channel frame, and 1.9 " O.D. x 16 gauge plain steel rollers set high in frame, and butt plate couplings. [See More]
- Conveyor Type: Gravity Conveyor; Roller
- Material Conveyed: Unit Handling
from Raymond Handling Consultants, L.C.
CHAIN DRIVEN LIVE ROLLER CONVEYORS [See More]
- Conveyor Type: Roller
- Material Conveyed: Unit Handling
from item America, LLC
Load specifications for two parallel Roller Conveyors. Maximum recommended profile deflection: f <1/100 a [See More]
- Conveyor Type: Gravity Conveyor; Roller
- Features and Options: Anti-static (optional feature)
- Load Capacity: 0.8870
from Ashland Conveyor Products
Roller Conveyor with 3-1/2 "x1-3/8 "x11 gauge painted steel channel frame, and 1.9 " O.D. x 9 gauge plain steel rollers set high in frame, and butt plate couplings [See More]
- Conveyor Type: Gravity Conveyor; Roller
- Material Conveyed: Unit Handling
from Raymond Handling Consultants, L.C.
STAINLESS ROLLER CONVEYORS [See More]
- Conveyor Type: Roller
- Material Conveyed: Unit Handling
from item America, LLC
Load specifications for two parallel Roller Conveyors. Maximum recommended profile deflection: f <1/100 a [See More]
- Conveyor Type: Gravity Conveyor; Roller
- Features and Options: Anti-static (optional feature)
- Load Capacity: 0.8870
from Ashland Conveyor Products
Roller Conveyor with 3-1/2 "x1-3/8 "x11 gauge painted steel channel frame, and 1.9 " O.D. x 9 gauge plain steel rollers rollers set high in frame, and butt plate couplings [See More]
- Conveyor Type: Gravity Conveyor; Roller
- Material Conveyed: Unit Handling
from Raymond Handling Consultants, L.C.
SUPER HEAVY DUTY ROLLER CONVEYOR [See More]
- Conveyor Type: Roller
- Material Conveyed: Unit Handling
from item America, LLC
Load specifications for two parallel Roller Conveyors. Maximum recommended profile deflection: f <1/100 a [See More]
- Conveyor Type: Gravity Conveyor; Roller
- Features and Options: Anti-static (optional feature)
- Load Capacity: 0.9542
from Ashland Conveyor Products
Roller Conveyor with 2-1/2 "x1 "x12 gauge galvanized steel channel frame, and 1-3/8 " O.D. x 18 gauge galvanized steel rollers set high in frame, and hook & rod couplings. [See More]
- Conveyor Type: Gravity Conveyor; Roller
- Material Conveyed: Unit Handling
from item America, LLC
The practical Roller Conveyor 6 40x40 E can now do even more! All roller elements are now available in an ESD-safe version which means that sensitive goods (and employees) can be protected against static charging during transport. Rollers D11 can be used to create very smooth-running conveyor lines. [See More]
- Conveyor Type: Gravity Conveyor; Roller
- Features and Options: Anti-static (optional feature)
- Load Capacity: 0.9744
from Ashland Conveyor Products
Roller Conveyor with 2-1/2 "x1 "x1/8 " aluminum channel frame, and 1-3/8 " O.D. x 18 gauge aluminum rollers set high in frame, and hook & rod couplings. [See More]
- Conveyor Type: Gravity Conveyor; Roller
- Material Conveyed: Unit Handling