Sanitary Industrial Conveyors

31 Results
AquaGard 7350 Conveyors
from Dorner Manufacturing Corp.

Benefits of AquaGard 7350 Conveyor: Rugged and Durable Design. 304 Stainless Steel frame features open design with minimal horizontal surfaces. Designed for wipe down and low pressure wash-down with non-caustic chemicals. V-guided belt tracking on belted models. Tip-up tails for access inside the... [See More]

  • Features and Options: Sanitary; Cleated
  • Maximum Load: 750
  • Material Conveyed: Unit Handling
Slipstick® -- Sanitary Horizontal Motion Conveyor
from Triple/S Dynamics, Inc.

The Slipstick Sanitary Conveyor, the first horizontal motion conveyor, is the food industry standard, recognized for its gentle, non-impact conveying motion and enviable record of low maintenance, high reliability and performance. Maintaining food safety and quality is the primary benefit of using... [See More]

  • Features and Options: Sanitary
  • Material Conveyed: Bulk Materials
  • Conveyor Type: Vibrating
AquaGard GT Conveyors
from Dorner Manufacturing Corp.

Benefits of AquaGard GT Conveyor: Best for: food packaging, bottling, dry food processing, long lengths, accumulation and buffering. Smooth frame design for ease of cleaning. Capable of multiple curves as well as inclines and declines on a single conveyor. Bolt together construction for modularity... [See More]

  • Features and Options: Sanitary
  • Maximum Load: 699
  • Material Conveyed: Unit Handling
  • Speed: 222
AquaPruf Conveyors
from Dorner Manufacturing Corp.

Benefits of AquaPruf Conveyor: Tool-less disassembly. Cleaning prep in under a minute, complete disassembly in less than 3 minutes. Optional frame cut-outs and belt lifters for continuous access to inside of the conveyor. Tip-up tails allow for quick release of belt tension. Continuous TIG-welded... [See More]

  • Features and Options: Sanitary
  • Speed: 328
  • Material Conveyed: Unit Handling
AquaPruf Ultimate Conveyors
from Dorner Manufacturing Corp.

Dorner ’s AquaPruf Ultimate conveyors are 3-A Certified. These product upgrades ensures that the AquaPruf Ultimate meets the strict requirements of 3-A and is optimally designed for use in food applications such as meat, poultry, fish and ready-to-eat. AquaPruf Ultimate Features. All surfaces... [See More]

  • Features and Options: Sanitary; Cleated
  • Material Conveyed: Unit Handling
AquaPruf VBT Conveyors
from Dorner Manufacturing Corp.

Benefits of AquaPruf 7600 (VBT) Vertical Belt Technology Conveyor: Our sanitary incline conveyor technology will save your facility both time and money. Here at Dorner, we have only FDA approved belting and plastic components in our AquaPruf series, including the VBT. This vertical belt technology... [See More]

  • Features and Options: Sanitary
  • Speed: 100
  • Material Conveyed: Bulk Materials; Unit Handling
Clean Room Conveyor -- ATS850
from ATS Automation

The ATS850 conveyor is ideal for applications requiring high reliability, cleanliness, and non-contact queuing. The ATS850 conveyor eliminates all types of electro static discharge requirements. This asynchronous, bi-directional pallet transport system solves part transport needs in manufacturing... [See More]

  • Features and Options: Sanitary; Anti-static
  • Maximum Load: 8.82
  • Conveyor Type: Pallet / Puck Conveyor; Roller
  • Speed: 19.69 to 55.12
2 Inch Tubular Drag Cable and Disc Conveyors -- 2000 Series
from Cablevey Conveyors

Cable & Tubular Drag Conveyor Systems. Cablevey tubular drag conveyor systems are designed to move materials in a safe, clean and efficient manner. Our cable and tube conveyors are ideal for moving materials and mixes in a dust-free, contamination-free way. And they ’re ideal for conveying... [See More]

  • Features and Options: Sanitary
  • Material Conveyed: Bulk Materials
  • Conveyor Type: Drag
  • Speed: 100
Vibrating Conveyor
from Witte Company, Inc. (The)

Witte Vibrating Conveyors gently and safely feed, move and screen dry, granular, free-flowing, and non-free flowing products efficiently and cost-effectively while protecting product integrity. Witte Advances: Dust-tight covers featuring Witte clamp. Performs with up to eight-degree uphill angle. [See More]

  • Features and Options: Sanitary
  • Material Conveyed: Bulk Materials
  • Conveyor Type: Vibrating
Curving Conveyor -- CV-Series
from Span Tech LLC

The WhisperTrax CV-Series is a single curving conveyor with minimum end lengths. Engineered to have the tightest turning radius in the industry, the CV-Series provides dependable, nearly maintenance-free operation. The conveyor comes with the bed section fully assembled, with legs separate for quick... [See More]

  • Features and Options: Sanitary
  • Material Conveyed: Bulk Materials (optional feature); Unit Handling (optional feature)
  • Conveyor Type: Chain
  • Load Capacity: 50
horizontal motion distribution conveyor, tna roflo ® HM 3 -- tna roflo ® HM 3
from TNA Solutions Pty. Ltd.

The tna roflo ® HM 3 is a high-performance food conveyor system that handles products gently, yet efficiently, using a slow, forward horizontal motion, followed by a fast return horizontal motion. With no vertical element, this system minimises flavour loss and reduces seasoning build-up in the... [See More]

  • Features and Options: Sanitary
  • Load Capacity: 22.85
  • Material Conveyed: Bulk Materials
  • Speed: 49.21
Metal Belt Conveyor Systems
from Belt Technologies, Inc.

PureSteel ®metal belt conveyor systems have unique benefits that make them superior to conventional systems. Allowing for highly accurate and repeatable results, at improved speeds and throughputs, they are the preferred solution in a wide range of automated manufacturing applications such as... [See More]

  • Features and Options: Sanitary
Vibrating Conveyor
from Carrier Vibrating Equipment, Inc.

Carrier vibrating conveyors provide an efficient and economical method of conveying or processing bulk materials, from fragile products to durable items. Our vibrating conveyor units can be multifunctional, and are able to convey, dry, cool, scalp, screen, quench, dewater, orient, accumulate,... [See More]

  • Features and Options: Sanitary
  • Material Conveyed: Bulk Materials
  • Conveyor Type: Vibrating
Quadro Vac® -- Model 810
from Quadro Engineering Corp.

Stainless steel construction, easy set-up and operation, air logic controls [See More]

  • Features and Options: Sanitary
  • Material Conveyed: Bulk Materials
  • Conveyor Type: Pneumatic Vacuum
  • Mass Flow: 1
Modular Plastic Screw Series -- 16"
from Martin Sprocket & Gear, Inc.

Martin manufactures and stocks many standard screw conveyor components at several regional facilities located throughout North America. Conveyors are available as loose components or shop tested assembled. [See More]

  • Features and Options: Sanitary
  • Material Conveyed: Bulk Materials
  • Conveyor Type: Screw
Cable Drag Conveyors -- Cablevey®
from Spiroflow Systems, Inc.

Cablevey Conveyors specializes in manufacturing tubular drag conveyors – cable drag conveyor systems known for their gentle handling, ideal for installations requiring multi-plane conveying. These systems are proficient in transporting fragile bulk products from multiple in-feed points to... [See More]

  • Features and Options: Sanitary
  • Material Conveyed: Bulk Materials
  • Conveyor Type: Drag
  • Speed: 140
Clean Room Tray Handling System
from ATS Automation

The sortimat Cleantrak transfer system for cleanrooms-for intelligently integrated, end-to-end automation. Cleantrak is deployed in cleanrooms to link the Clearliner handling system to downstream automation systems and transfer the parts to other stages of assembly. Any arrangement of assembly units... [See More]

  • Features and Options: Sanitary
  • Maximum Load: 66.15
  • Conveyor Type: Pallet / Puck Conveyor
  • Speed: 29.53 to 105
4 Inch Tubular Drag Cable and Disc Conveyors -- 4000 Series
from Cablevey Conveyors

Cable & Tubular Drag Conveyor Systems. Cablevey tubular drag conveyor systems are designed to move materials in a safe, clean and efficient manner. Our cable and tube conveyors are ideal for moving materials and mixes in a dust-free, contamination-free way. And they ’re ideal for conveying... [See More]

  • Features and Options: Sanitary
  • Material Conveyed: Bulk Materials
  • Conveyor Type: Drag
  • Speed: 100
Double Curve Conveyor -- CU-Series
from Span Tech LLC

The WhisperTrax CU-Series is a double curving conveyor featuring two curves in the same direction. The CU-Series features variable straight lengths between the two curves, and between the curves and the ends of the conveyor. Features & Benefits. Multiple belt widths and curve angles available... [See More]

  • Features and Options: Sanitary
  • Material Conveyed: Bulk Materials (optional feature); Unit Handling (optional feature)
  • Conveyor Type: Chain
  • Load Capacity: 50
vibratory motion distribution conveyor, tna roflo ® VM 3 -- tna roflo ® VM 3
from TNA Solutions Pty. Ltd.

The tna roflo ® VM 3 is a high-performance food conveyor system that uses horizontal vibratory motion to evenly distribute products, while offering an efficient method for in-line storage. Its versatile design features a variety of pan options to suit every production need. Benefits. Achieve... [See More]

  • Features and Options: Sanitary
  • Material Conveyed: Bulk Materials
  • Conveyor Type: Vibrating
  • Load Capacity: 235
Vibrating Spiral Elevator -- DDSP
from Carrier Vibrating Equipment, Inc.

The Model DDSP elevator proccessor was designed for high capacity, severe-duty applications. The unique drive permites adjustment of amplitude, vibration angle, and frequncy on large diameter elevators with a lift elevation of up to 70 feet. The elevator's ruggedness, flexibility and reliability,... [See More]

  • Features and Options: Sanitary
  • Conveyor Type: Vibrating
Flexible Screw Conveyors
from Spiroflow Systems, Inc.

Flexible Screw Conveyors. Economical & versatile for a multitude of products & applications. Spiroflow Flexible Screw Conveyors are just that – flexible! They can convey in any direction from horizontal to vertical, routed around fixed obstacles and equipment, and from one room to... [See More]

  • Features and Options: Portable (optional feature); Sanitary
  • Material Conveyed: Bulk Materials
  • Conveyor Type: Flexible Screw
  • Mass Flow: 0.5000 to 29
Pallet Transfer System
from ATS Automation

The sortimat Spaceline chassis provides high performance and flexibility while meeting the most challenging energy manufacturing requirements. Pallet transfer system transforms “dedicated ” assembly. The sortimat Spaceline ™ chassis was designed to meet the most challenging of... [See More]

  • Features and Options: Sanitary
  • Conveyor Type: Pallet / Puck Conveyor
6 Inch Tubular Drag Cable and Disc Conveyors -- 6000 Series
from Cablevey Conveyors

Cable & Tubular Drag Conveyor Systems. Cablevey tubular drag conveyor systems are designed to move materials in a safe, clean and efficient manner. Our cable and tube conveyors are ideal for moving materials and mixes in a dust-free, contamination-free way. And they ’re ideal for conveying... [See More]

  • Features and Options: Sanitary
  • Material Conveyed: Bulk Materials
  • Conveyor Type: Drag
  • Speed: 100
High-Speed Switch
from Span Tech LLC

The High-Speed Switch is a lane divider/converger designed to split a flow of products while maintaining product pitch. Typically, these units will receive a single line flow and switch it into two, three, or four lanes of output. Product flow can be split at high speeds — SpanTech systems are... [See More]

  • Features and Options: Sanitary
  • Material Conveyed: Unit Handling
  • Conveyor Type: Chain; Divider/ Converger
  • Speed: 200
Vibrating Spiral Elevator -- TMSP
from Carrier Vibrating Equipment, Inc.

The TMSP elevator-processor has simple and dependable drive incorporating twin drive motors. The TMSP is designed for low to medium capacities in a wide range of applications. Adjustment of vibrating stroke and angle premits variable retention time to meeti sepcific processing requirements. The TMSP... [See More]

  • Features and Options: Sanitary
  • Conveyor Type: Vibrating
Tray Handling System
from ATS Automation

The sortimat Clearliner ™ model 1000 handling technology is ideal for Euro Standard Pallets up to 1000 mm by 1200 mm (ISO Pallets). This Clearliner model 1000 solution includes loading units that remove trays from pallets, and pick-and-place units that remove components from trays. The tray... [See More]

  • Features and Options: Sanitary
  • Maximum Load: 66.15
  • Conveyor Type: Pallet / Puck Conveyor
8 Inch Tubular Drag Cable and Disc Conveyors -- 8000 Series
from Cablevey Conveyors

Our newest introduction for tube diameters, the 8-inch system is designed to carry large volume of nuts, whole walnuts, pet foods, breakfast cereals and other materials. Conveys up to 2,000 Ft3 (56.6 M3)/hour or 80,000 lbs* (Kgs)High-volume capacity Easy maintenance [See More]

  • Features and Options: Sanitary
  • Speed: 140
  • Material Conveyed: Bulk Materials
  • Volume: 33.33
Horizontal Offset Conveyor -- HO-Series
from Span Tech LLC

The WhisperTrax HO-Series is a horizontal offset conveyor featuring two curves in opposing directions. The HO-Series features variable straight lengths between the curves, and between the curves and the ends of the conveyor. Features & Benefits. Multiple belt widths and curve angles available... [See More]

  • Features and Options: Sanitary
  • Material Conveyed: Bulk Materials (optional feature); Unit Handling (optional feature)
  • Conveyor Type: Chain
  • Load Capacity: 50
Metal-Detectable Cable Assemblies
from Cablevey Conveyors

Protect Against Recalls with Metal-Detectable Conveyor Assemblies. Cablevey ’s highly detectable coating makes it easier to pinpoint contamination. What are Metal-Detectable Conveyor Assemblies?. Cablevey ’s Metal-Detectable Assemblies consist of cables and discs with a unique additive... [See More]

  • Features and Options: Sanitary
HTECH Spiral
from Span Tech LLC

Innovative, efficient design, based on time-proven technology, is the hallmark of SpanTech ’s latest generation of spiral conveyors. Our versatile Spirals are an ideal choice for many different applications, including cooling or freezing, heating, inclining/declining and more. Features &... [See More]

  • Features and Options: Sanitary
  • Material Conveyed: Bulk Materials (optional feature); Unit Handling (optional feature)
  • Conveyor Type: Chain; Spiral Conveyor
  • Speed: 450