Belt Conveyor Industrial Conveyors
from Dorner Manufacturing Corp.
Benefits of 1X Series. Sizes & Measurements. Flat Belt End Drive, or Flat Belt Mid Drive. End Drive – 1 ″ (25 mm) Diameter Drive Pulley. Mid Drive – 1.25 ″ (32 mm) Diameter Center Drive Pulley. 0.625 ″ (16 mm) Diameter Idler Pulleys. 0.31 ″ (8 mm) Diameter... [See More]
- Conveyor Type: Belt
- Maximum Load: 14.99
- Material Conveyed: Unit Handling
- Speed: 68.9
from Excelitas Technologies Corp.
The OmniCure® CV300 is a versatile conveyor system designed to complement the OmniCure AC Series of high power UV LED curing systems and is suitable for production, laboratory and research and development applications. The CV300 can handle substrates up to 310 mm (12.2") wide on its open mesh... [See More]
- Conveyor Type: Belt
- Speed: 3.28 to 47.57
from Dorner Manufacturing Corp.
Benefits of 2200 Series Belted Conveyors: Product Improvements. Stronger, improved frame design. New frame widths with single piece frame for widths 12 ″ and under. Improved bedplate durability with hard anodized frame coating. Universal T-slots fit industry standard hardware. Updated drive... [See More]
- Conveyor Type: Belt; Low Profile
- Maximum Load: 119
- Material Conveyed: Unit Handling
- Speed: 400
from Dorner Manufacturing Corp.
Benefits of 2200 Modular Belt Conveyors: Features & Benefits: Ladder-style, open frame construction for water and chemical drainage and air cooling. All belts fully contained in UHMW guiding for maintenance free tracking. Universal T-slot for ease and flexibility of adding accessories using... [See More]
- Conveyor Type: Belt; Low Profile
- Maximum Load: 150
- Material Conveyed: Unit Handling
- Speed: 249
from Dorner Manufacturing Corp.
Benefits of 2700 Series Medium Duty Conveyors: Featuring an increased weight rating and extended maximum width, the 2700 Series Medium Duty is designed for medium load conveyance in material handling and eCommerce applications. This conveyor includes v-guiding and precision belt tracking to... [See More]
- Conveyor Type: Belt
- Maximum Load: 150
- Material Conveyed: Unit Handling
- Speed: 400
from Dorner Manufacturing Corp.
Benefits of 3200 Series Belted Conveyors: General Specifications: Flat Belt End Drive, Cleated Belt End Drive, Center Drive, and iDrive ® models. Widths up to 48 in. (1,219 mm) (Wider widths available, consult factory). V-guided belt tracking. Lengths 30 in. (1,219 mm) – 99 ft. (30,175... [See More]
- Conveyor Type: Belt
- Maximum Load: 1000
- Material Conveyed: Unit Handling
- Speed: 597
from Dorner Manufacturing Corp.
Benefits of 3200 Series Modular Belt Conveyors: Flush tail design locates bearing inside frame to fit in tight spaces. All belts fully contained in UHMW guiding for maintenance free tracking. Patented sprocket alignment key for worry free belt maintenance. Dual t-slot or patented Smart Slots ®... [See More]
- Conveyor Type: Belt
- Maximum Load: 1003
- Material Conveyed: Unit Handling
- Speed: 400
from Dorner Manufacturing Corp.
3200 Series Conveyors with Intralox Modular Belting Technology. The 3200 Series Conveyors with Intralox ARB Technology use innovative conveyance technology for merging, diverting, and aligning of product. Benefits of Using ARB Conveyors. Adding an ARB conveyor into your line can improve the... [See More]
- Conveyor Type: Belt; Roller
- Speed: 151
- Material Conveyed: Unit Handling
from Precision Automation Co., Inc.
Precision Automation ® offers automated solutions for your material handling needs, from individual conveyors to integrated systems. We are a distributor for several major conveyor manufacturers, which allows us to select the proper equipment to meet your requirements. We can provide an... [See More]
- Conveyor Type: Belt; Chain; Free; Overhead Conveyor; Pallet / Puck Conveyor; Roller; TableTop; Vertical Reciprocating; Vertical Continuous
- Material Conveyed: Unit Handling
from Dynamic Conveyor Corporation
DynaCon Case Turning Conveyors ensure a complete package or case turn even if the conveyor is stopped and restarted in the middle of the cycle. Optional rapid part cooling available for up to 94.7 percent reduction in product cool down time. Aligns cases uniformly along the side rail heading into... [See More]
- Conveyor Type: Belt
- Material Conveyed: Unit Handling
from Vecoplan, LLC
Pipe belt conveyors (type: VecoBelt) are ideal for conveying bulk materials over long distances either horizontally or on a slight incline. The material being transported glides on a cushion of air in a closed steel tube. Benefits in brief: Very low drive capacity required in relation to conveying... [See More]
- Conveyor Type: Belt
- Volume: 500
- Material Conveyed: Bulk Materials
- Features and Options: Cleated
from easy-conveyors
Easy conveyors offers a complete range of belt conveyors which are suited for light duty, medium duty and heavy duty transport, incline & decline. All based on an aluminum anodized frame. Light & medium duty. The Belt conveyor EBS 40 is a low profile light duty belt conveyor up to a weight... [See More]
- Conveyor Type: Belt
- Material Conveyed: Bulk Materials
from Ashland Conveyor Products
Pop-Out Brackets are used when placing a belt conveyor adjacent to other conveyors or equipment. The bracket and roller assembly allow the roller to "pop-out " if an object becomes entangled between it and the belt. Please refer to the Part Number Explanation to select the correct Pop-Out... [See More]
- Conveyor Type: Belt; Gravity Conveyor; Roller
- Material Conveyed: Unit Handling
from Industrial Magnetics, Inc.
Low Profile conveyors from Industrial Magnetics, Inc. are available in magnetic or non-magnetic models in a variety of sizes to meet your application. The low overall clearance design requires minimal space for installation, while allowing for fast belt replacement. In addition, the magnetic unit... [See More]
- Conveyor Type: Belt; Low Profile
- Maximum Load: 10 to 60
- Material Conveyed: Bulk Materials; Unit Handling
- Speed: 5 to 65
from Kase Industries, Inc.
Variable speed drive. Aluminum bed construction. Tray holder stands included (optional on model #4022). Self-tracking belt. All sealed bearings/low maintenance. Seats adjustable vertically and horizontally (not available on model #4022) [See More]
- Conveyor Type: Belt
- Material Conveyed: Unit Handling
from Raymond Handling Consultants, L.C.
HEAVY DUTY SLIDER BED POWER CONVEYOR [See More]
- Conveyor Type: Belt
- Material Conveyed: Unit Handling
from Advanced Poly-Packaging, Inc.
With the UF-5000 you can, set the production speeds for guaranteed packaging results, or set the pace rate for operators. Package faster, easier and safer. You can also feed multiple compartments continually without interruption. No waiting for bags to be blown open or sealed. The UF-5000 allows you... [See More]
- Conveyor Type: Belt
- Features and Options: Cleated
- Material Conveyed: Bulk Materials
from IBT Industrial Solutions
As specialists in the material handling field, IBT Industrial Solutions understands the importance of good systems application in achieving optimum efficiency. With our years of experience in providing material handling and storage systems and components, you can rely on IBT for the right solution... [See More]
- Conveyor Type: Belt; Chain; Roller
- Material Conveyed: Bulk Materials
from DME Company
Unique Features: Three-year, limited warranty. Direct Drive 1/4 hp 90V DC Variable Speed Drive Package. Standard speeds 20, 40, 60 FPM (specify). NO ROLLER CHAIN OR SPROCKETS. SEALED GEAR REDUCER. 8 different motor locations (specify). 1/8 ” anodized aluminum sheet. Double V-guided, 3... [See More]
- Conveyor Type: Belt
- Speed: 20 to 60
- Material Conveyed: Bulk Materials
from Security Engineered Machinery Co., Inc.
Equip your Disintegrator with an optional conveyor to make feeding a breeze. These conveyors are Custom Configured for your Disintegrator and your Application. Consult Factory for [See More]
- Conveyor Type: Belt
- Features and Options: Portable
from Cleveland Vibrator Company (The)
The Cleveland Vibrator Company Model BT Vibratory Belt Table Conveyor cuts packaging and handling costs for a wide range of materials packed in corrugated containers and small drums. The Belt Table Conveyor is designed to simultaneously settle product within a container while conveying the container... [See More]
- Conveyor Type: Belt; Vibrating
- Material Conveyed: Unit Handling
from Universal Industries, Inc.
Bucket Elevators up to 375 ft3/h (10 m3/h)/300 bph. Exclusive "EASY DUMPTM " Design (B3-75ED only). Specifications. *Because we constantly strive to provide the finest material handling equipment, establishing industry standards, specifications must remain subject to change without... [See More]
- Conveyor Type: Belt
from Webb-Stiles Company
Webb-Stiles manufactures a complete lineup of Belt and Specialty Belt conveyors. From our Econo Belt Conveyors to heavy-duty foundry and specialty plastic AND wire mesh belt conveyors, etc. you ’ll be assured of long life and rugged equipment. Send us your specifications or contact a... [See More]
- Conveyor Type: Belt
- Features and Options: Sanitary (optional feature); Cleated (optional feature)
- Material Conveyed: Bulk Materials; Unit Handling
from ATS Automation
The sortimat Clearliner ™ model 600 tray handling technology is built for medium sized trays up to 600 mm in width and 800 mm in length. Just like the Clearliner model 400 tray handler, the Clearliner model 600 is designed and built for clean room ISO 7 (Class 10,000) applications. A design is... [See More]
- Conveyor Type: Belt; Overhead Conveyor (optional feature); Pallet / Puck Conveyor; Trolley
- Features and Options: Sanitary (optional feature)
- Maximum Load: 66.15
from Metalfab, Inc.
Metalfab's APB Volumetric Belt Feeder features a ruggedly built, sliding belt assembly designed for highly accurate metering of all types of powders, pellets, and agglomerates. It is exceptionally well suited for feeding of abrasive materials and materials that have a tendency to smear or compress... [See More]
- Conveyor Type: Belt
- Volume: 6.67 to 76.67
- Material Conveyed: Bulk Materials
from QC Industries Conveyors
Versatile Conveyors for Elevating & Lowering Applications. Z, L & R configurations for any elevating or lowering application. Rigid aluminum frame (with tee slots) resists twisting - a leading cause of tracking issues among competing conveyors. Optional V-Guide belts aid in belt tracking in... [See More]
- Conveyor Type: Belt; Low Profile
- Maximum Load: 120
- Material Conveyed: Unit Handling
- Speed: 200
from Optima Packaging Group GmbH
Features: All commercially available ready-to-use syringes (glass and plastic). All commercially available safety devices. Simple operation. Appropriate for small batch production and laboratory applications. Continuously working. Very good accessibility [See More]
- Conveyor Type: Belt
from Dynamic Conveyor Corporation
The DynaCon Spur Conveyor allows a gentle transfer of product from one conveying line to another possible. The powered Spur Conveyor is well suited for merging or diverging products and boxes. DynaCon Spur Conveyors are ideally suited for applications where numerous lines must transfer onto a main... [See More]
- Conveyor Type: Belt
- Material Conveyed: Unit Handling
from Vecoplan, LLC
The VTB-M belt conveyor with 30-degree lateral trough angle features a particularly hard-wearing (optionally oil-resistant) rubber conveyor belt. With a delivery rate of between 0.8 and 1.8 m/s, and attachment points for drum and belt scraper systems and safety devices such as an emergency pull cord... [See More]
- Conveyor Type: Belt
- Features and Options: Cleated
- Material Conveyed: Bulk Materials
from Ashland Conveyor Products
>. The Model RB190 roller bed will transport heavier unit loads. The roller bed reduces friction, provides greater capacity and is well suited for moving product throughout a facility. [See More]
- Conveyor Type: Belt; Gravity Conveyor; Roller
- Material Conveyed: Unit Handling
from Kase Industries, Inc.
Modular design portable conveyor. Aluminum slider bed construction. Each unit complete with motor. Connect together for longer conveyor. Conveys horizontal or up an incline. Various accessories available. Great to load or unload truck. All belts are self-tracking with guide. Quick shut off switch on... [See More]
- Conveyor Type: Belt
- Maximum Load: 100
- Material Conveyed: Unit Handling
- Speed: 55
from Raymond Handling Consultants, L.C.
SLIM LINE POWER CONVEYOR [See More]
- Conveyor Type: Belt
- Material Conveyed: Unit Handling
from Advanced Poly-Packaging, Inc.
UF-3020 Hopper Conveyor Pre-Feeder (Light duty) Model UF-3020 includes a bulk hopper which is incorporated into the sidewalls of the conveyor. Advanced Poly configures this item for the part or customer requirements including the size of the hopper, infeed height and discharge height (conveyor... [See More]
- Conveyor Type: Belt
- Features and Options: Cleated
- Material Conveyed: Bulk Materials
from DME Company
Transfer Parts and Remove Scrap Safely and Efficiently. Bunting Standard-Duty Low-Profile Conveyors require 1 13 ⁄16 ” clearance to the top of the belt. Built to withstand the punishment of punch press and automated applications, these highly popular, compact units can significantly... [See More]
- Conveyor Type: Belt; Low Profile
- Speed: 30 to 120
- Material Conveyed: Bulk Materials
from Universal Industries, Inc.
Bucket Elevators up to 875 ft3/h (24 m3/h)/700 bph. Exclusive "EASY DUMPTM " Design (C3-175ED only) [See More]
- Conveyor Type: Belt
from ATS Automation
The sortimat Clearliner ™ model 400 tray handling technology is ideal for any tray sized up to 400 mm in width and 600 mm in length. Several configurations of the sortimat Clearliner model 400 tray handler are available. Depending on the quantity of parts per tray and shape of the tray,... [See More]
- Conveyor Type: Belt; Overhead Conveyor (optional feature); Pallet / Puck Conveyor; Trolley
- Features and Options: Sanitary (optional feature)
- Maximum Load: 66.15
from QC Industries Conveyors
Maximum Versatility. The 250 Series line of conveyors from QC Industries are able to move heavy loads - up to 630 lbs. These conveyors are also available in longer lengths. They feature a unique drive that sits fully below the conveyor belt, making the belt the highest point on the conveyor. The 250... [See More]
- Conveyor Type: Belt; Low Profile
- Maximum Load: 630
- Material Conveyed: Unit Handling
- Speed: 360
from Vecoplan, LLC
The VTB-F2 belt conveyor features a particularly hard-wearing (optionally oil-resistant) rubber conveyor belt. With a delivery rate of between 0.2 and 1.6 m/s, and attachment points for drum and belt scraper systems and safety devices such as an emergency pull cord and speed monitor, this conveyor... [See More]
- Conveyor Type: Belt
- Features and Options: Cleated
- Material Conveyed: Bulk Materials
from Ashland Conveyor Products
The Model RB190 roller bed will transport heavier unit loads. The roller bed reduces friction, provides greater capacity and is well suited for moving product throughout a facility. [See More]
- Conveyor Type: Belt; Gravity Conveyor; Roller
- Material Conveyed: Unit Handling
from Advanced Poly-Packaging, Inc.
Flat-to-Incline conveyor transports loose or packaged product to table height. You specify the conveyor width and length along with cleat specifications. Oversized product "catch" chute. Adjustable height and tilt. Adjustable discharge chute. Lightweight, extruded aluminum frame. 3/4" permanently... [See More]
- Conveyor Type: Belt
- Material Conveyed: Bulk Materials
from DME Company
Unique Features: Three-year, limited warranty. Direct Drive 1/4 hp 90V DC Variable Speed Drive Package. Standard speeds 20, 40, 60 FPM (specify). NO ROLLER CHAIN OR SPROCKETS. SEALED GEAR REDUCER. 8 different motor locations (specify). 1/8 ” anodized aluminum sheet. Double V-guided, 3... [See More]
- Conveyor Type: Belt
- Speed: 20 to 60
- Material Conveyed: Bulk Materials
- Features and Options: Cleated
from Universal Industries, Inc.
Bucket Elevators up to 2,000 ft3/h (56 m3/h)/1,600 bph. Exclusive "EASY DUMPTM " Design (C6-600ED only [See More]
- Conveyor Type: Belt
from QC Industries Conveyors
Versatile, High Performance Conveyors. Center Drive conveyors are ideal for applications where both ends will be integrated with other machines. The drive package is completely below the belt and can be moved to any point on the frame to clear obstacles. Return idlers are easily removed for rapid... [See More]
- Conveyor Type: Belt; Low Profile
- Maximum Load: 50 to 120
- Material Conveyed: Unit Handling
- Speed: 400
from Vecoplan, LLC
The ReTech RMH conveyor is designed to receive or feed medium to heavy-weight bulk materials or piece goods. A version with several bends is available. Steel carriers are bolted to the rubber belt. Bush conveyor chains serve as the traction mechanism. Benefits in brief: Sturdy welded construction. [See More]
- Conveyor Type: Belt
- Features and Options: Cleated
- Material Conveyed: Bulk Materials
from Ashland Conveyor Products
The Model RBI190 incline conveyor allows movement of cartons, boxes, etc., floor-to-floor in either direction. The roller bed provides a higher capacity and can also be used to increase elevation in gravity flow situations. [See More]
- Conveyor Type: Belt; Gravity Conveyor; Roller
- Material Conveyed: Unit Handling
from Advanced Poly-Packaging, Inc.
UF-3040 Vibratory Hopper/ Pan-Feeder Conveyor System (Medium Duty) Model UF-3040 incorporates a large bulk Hopper which is supported on its own stand to hold bulk products. Tied to the hopper, a conveyor is positioned at the end of the vibratory feed pan with parts trap. Cleated compartment conveyor... [See More]
- Conveyor Type: Belt; Vibrating
- Features and Options: Cleated
- Material Conveyed: Bulk Materials
from DME Company
Unique Features: Three-year, limited warranty. Direct Drive 1/4 hp 90V DC Variable Speed Drive Package. Standard speeds 20, 40, 60 FPM (specify). NO ROLLER CHAIN OR SPROCKETS. SEALED GEAR REDUCER. 8 different motor locations (specify). 1/8 ” anodized aluminum sheet. Double V-guided, 3... [See More]
- Conveyor Type: Belt
- Speed: 20 to 60
- Material Conveyed: Bulk Materials
from Universal Industries, Inc.
Bucket Elevators up to 3,700 ft3/h (105 m3/h)/3,000 bph. Exclusive "EASY DUMPTM " Design (D3-1000ED only) [See More]
- Conveyor Type: Belt
from QC Industries Conveyors
Versatile, High Performance Conveyors. End Drive Conveyors are ideal for almost any application. They offer our widest variety of drive packages, including the incredibly versatile Pivot ™ rotatable drive. These conveyors have been designed from the ground up with performance and versatility... [See More]
- Conveyor Type: Belt; Low Profile
- Maximum Load: 50 to 120
- Material Conveyed: Unit Handling
- Speed: 400
from Ashland Conveyor Products
RBI190 30B 19-3 RC 3/4A3 60 [See More]
- Conveyor Type: Belt; Gravity Conveyor; Roller
- Material Conveyed: Unit Handling
from DME Company
Sturdy. Versatile. Easy to maneuver. These sturdy, aluminum conveyors are an excellent choice for conveying finished parts to a box-filling or assembly area. Frames, rails and rollers are constructed of anodized, extruded aluminum. Height and angle adjustments are easy to make and require no tools. [See More]
- Conveyor Type: Belt
- Speed: 20
- Material Conveyed: Bulk Materials
from Universal Industries, Inc.
Bucket Elevators up to 7,500 ft3/h (212 m3/h)/6,000 bph. Exclusive "EASY DUMPTM " Design (DD-2000ED only) [See More]
- Conveyor Type: Belt
from QC Industries Conveyors
Move Heavier Loads Longer Distances. Widths beyond 36" and lengths beyond 50 ft. Low profile conveyor - only 3" high. Tight belt-to-frame width ratio (Belt width 0.72" less than frame width). High speeds in excess of 400 fpm. Self aligning drive bearings with seals. Bearings can be lubricated... [See More]
- Conveyor Type: Belt; Low Profile
- Speed: 2000
- Material Conveyed: Unit Handling
from Ashland Conveyor Products
RBI190 30B 24-3 RC 3/4A3 60 [See More]
- Conveyor Type: Belt; Gravity Conveyor; Roller
- Material Conveyed: Unit Handling
from DME Company
This horizontal to incline conveyor is an excellent way to transfer parts from under an injection molding machine to a container, box-filling system, work station or another conveyor. Frames, rails and rollers are constructed of anodized, extruded aluminum. Versatile and easy to maneuver, these... [See More]
- Conveyor Type: Belt
- Speed: 15
- Material Conveyed: Bulk Materials
- Features and Options: Cleated
from Universal Industries, Inc.
DR18. Bucket Elevators up to 3,733 ft3/h. (104.5 m3/h) / 3,000 bph. Specifications. *Because we constantly strive to provide the finest material handling equipment, establishing industry standards, specifications must remain subject to change without notice.* [See More]
- Conveyor Type: Belt
from QC Industries Conveyors
Precision Indexing. High Speeds. Precision indexing tolerance to register a part to within ±.015" without sensors. High speeds up to 2000 fpm with ramp up/down capacity. Custom molded cleats to integrate perfectly with your part or application. Cleats are high frequency welded to the belt. [See More]
- Conveyor Type: Belt; Low Profile
- Speed: 2000
- Material Conveyed: Unit Handling
from Ashland Conveyor Products
RBI190 30B 29-3 RC 3/4A3 60 [See More]
- Conveyor Type: Belt; Gravity Conveyor; Roller
- Material Conveyed: Unit Handling
from DME Company
Easy to adjust 0 º to 45 º angle. These sturdy, aluminum, adjustable angle, incline conveyors are an excellent choice for conveying finished parts to a box-filling or assembly area. The 0 º to 45 º angle can be easily adjusted to meet different application needs without using... [See More]
- Conveyor Type: Belt
- Speed: 20
- Material Conveyed: Bulk Materials
from Universal Industries, Inc.
DR24. Bucket Elevators up to 4,800 ft3/h (134 m3/h) 4,000 bph [See More]
- Conveyor Type: Belt
from QC Industries Conveyors
The 125 Series line of conveyors from QC Industries feature a very low profile (1.89 ”), allowing these unique conveyors to be used in tight quarters where conventional conveyors will not fit. Belt widths of 2 ” to 24 ” are available, in lengths from 2 feet to 12 feet, with load... [See More]
- Conveyor Type: Belt; Low Profile
- Maximum Load: 450
- Material Conveyed: Unit Handling
- Speed: 225