Flexible Screw (Auger) Conveyor Industrial Conveyors
from RUD Chain, Inc.
Bucket elevators, scraper conveyors, chain drives. RUD conveyor and drive systems offer numerous systems solutions for many applications. Whether for conveying, driving or lifting, RUD can provide the appropriate system. Preferably using round steel chains, forked link chains, screw drives or belts... [See More]
- Conveyor Type: Bucket; Chain; Drag; Flexible Screw; Low Profile; Screw
- Material Conveyed: Bulk Materials
from Metalfab, Inc.
Metalfab Convey-All/FSC Flexible Screw Conveyors feature a rugged modular design and provide a highly effective yet economical means to convey powder or granular material without product separation. Conveyors are available in configurations from 10 to 20 ft. lengths with a choice of a 3" diameter... [See More]
- Conveyor Type: Flexible Screw
- Volume: 2.5 to 7.5
- Material Conveyed: Bulk Materials
- Features and Options: Sanitary (optional feature)
from Flexicon Corporation
Free-flowing and non-free-flowing materials and blends. Flexicon flexible screw conveyors (also known as helix conveyors, screw conveyors, spiral conveyors and auger conveyors) offer efficiency and versatility, conveying bulk materials ranging from large pellets to sub-micron powders —both... [See More]
- Conveyor Type: Flexible Screw
- Features and Options: Portable (optional feature)
- Material Conveyed: Bulk Materials
from Spiroflow Systems, Inc.
Flexible Screw Conveyors. Economical & versatile for a multitude of products & applications. Spiroflow Flexible Screw Conveyors are just that – flexible! They can convey in any direction from horizontal to vertical, routed around fixed obstacles and equipment, and from one room to... [See More]
- Conveyor Type: Flexible Screw
- Mass Flow: 0.5000 to 29
- Material Conveyed: Bulk Materials
- Features and Options: Portable (optional feature); Sanitary