Anti-static Industrial Conveyors
from Dorner Manufacturing Corp.
FlexMove: Flexible Conveyor Systems for Compact Efficiency. If you are looking for a high quality flexible conveyor system, the FlexMove offers superior efficiency and productivity for virtually any application. This model is one of the best flex conveyor systems on the market. Benefits of FlexMove... [See More]
- Features and Options: Anti-static
- Maximum Load: 600
- Material Conveyed: Unit Handling
- Speed: 249
from ATS Automation
The ATS850 conveyor is ideal for applications requiring high reliability, cleanliness, and non-contact queuing. The ATS850 conveyor eliminates all types of electro static discharge requirements. This asynchronous, bi-directional pallet transport system solves part transport needs in manufacturing... [See More]
- Features and Options: Sanitary; Anti-static
- Maximum Load: 8.82
- Conveyor Type: Pallet / Puck Conveyor; Roller
- Speed: 19.69 to 55.12
from item America, LLC
Product Description: The practical Roller Conveyor 6 40x40 E can now do even more! All roller elements are now available in an ESD-safe version which means that sensitive goods (and employees) can be protected against static charging during transport. Rollers D11 can be used to create very... [See More]
- Features and Options: Anti-static
- Load Capacity: 0.9878
- Conveyor Type: Gravity Conveyor; Roller