CPLD Device Programmers

7 Results
Automated Programming System -- 4710
from BPM Microsystems

Fastest programming times, very low voltage support, vision centering [See More]

  • Devices Supported: CMOS; PROM; BPROM; EPROM; EEPROM; FLASH; PLD; EPLD; CPLD; PAL; GAL; Microcontrollers; PIC; FPGA; Antifuse; SPLD, FPGA
  • Type / Capability: Multi-Site Programmer / Gang Mode
  • Operating Mode: Stand-alone Workstation; Production Unit; Stand Alone, Prod Unit
  • Number of Pins: 240
3980xpi™
from Data I/O Corporation

The 3980xpi is a true universal programmer, supporting virtually every device technology on the market at a range of voltages unmatched in other programmers. The advanced driver design allows programming below one volt with extremely fine current control and absolute waveform integrity. [See More]

  • Devices Supported: PROM; EPROM; EEPROM; FLASH; PLD; CPLD; Microcontrollers; FPGA
  • Type / Capability: Eraser
  • Operating Mode: Gang
  • Memory Buffer: 80
Programmer Systems -- SAP2000
from ProMik Gmbh (Seattle Field Office)

SAP2000 is a cost effective and modular Semi-Automated Programming System for single or tandem applications.   SAP2000 is based on MSP2000NET technology, supports high-speed programming for Microcontroller, high density NOR/NAND Flash memory and CPLD Applications. Includes ergonomic workbench,... [See More]

  • Devices Supported: FLASH; CPLD
  • Type / Capability: Single-socket Programmer (optional feature); Multi-Site Programmer / Set Mode (optional feature)
  • Operating Mode: Stand-alone Workstation; Gang; Production Unit
  • Devices Supported: 4
Multisyte™
from Data I/O Corporation

A family of universal parallel programmers to support a broad spectrum of devices for production environments. The MultiSyte programmers, with universal pin drivers and manufacturer-approved algorithms at each programming socket, provide excellent device support and programming quality. [See More]

  • Devices Supported: PROM; EPROM; EEPROM; FLASH; PLD; EPLD; CPLD; PAL; Microcontrollers; FPGA
  • Type / Capability: Multi-Site Programmer / Set Mode
  • Operating Mode: Gang
  • Memory Buffer: 75
Optima™
from Data I/O Corporation

The Optima, with its interchangeable TOPs and upgradeable pin drivers give you more flexibility for today ’s as well as tomorrow ’s programming requirements. Compared to other Data I/O programmers, the Optima is the best value for customers programming a medium mix of devices. [See More]

  • Devices Supported: PROM; EPROM; EEPROM; FLASH; EPLD; CPLD; Microcontrollers; FPGA
  • Type / Capability: Single-socket Programmer; Multi-Site Programmer / Gang Mode; Eraser
  • Operating Mode: Gang
  • Memory Buffer: 75
Plus 48™
from Data I/O Corporation

The Data I/O Plus 48 is an economical, 48-pin, universal programmer that supports a full range of popular and leading-edge memory, microcontroller, and programmable logic devices. [See More]

  • Devices Supported: PROM; EPROM; EEPROM; FLASH; PLD; EPLD; CPLD; PAL; Microcontrollers; FPGA
  • Memory Buffer: 75
  • Operating Mode: Gang
  • IC Package Type Supported: QFP; TSOP; DIP; PLCC; LCC, SOIC, PGA, uBGA
UniSite®-xpi™
from Data I/O Corporation

The UniSite-xpi supports virtually every programmable device available regardless of technology or package. For industries with extended lifetime products, and also using the newest devices, UniSite-xpi is the most sophisticated programming solution available. [See More]

  • Devices Supported: EPROM; EEPROM; FLASH; PLD; CPLD; PAL; Microcontrollers; FPGA
  • Memory Buffer: 75
  • Operating Mode: Gang
  • IC Package Type Supported: SSOP; QFP; TQFP; TSOP; BGA; DIP; PLCC; LCC, SOIC, PGA, uBGA