Production Unit Device Programmers

7 Results
Automated Programming System -- 4710
from BPM Microsystems

Fastest programming times, very low voltage support, vision centering [See More]

  • Operating Mode: Stand-alone Workstation; Production Unit; Stand Alone, Prod Unit
  • Devices Supported: CMOS; PROM; BPROM; EPROM; EEPROM; FLASH; PLD; EPLD; CPLD; PAL; GAL; Microcontrollers; PIC; FPGA; Antifuse; SPLD, FPGA
  • Type / Capability: Multi-Site Programmer / Gang Mode
  • Number of Pins: 240
Fully-Automated System -- PA2012
from ProMik Gmbh (Seattle Field Office)

The PA2012 is ProMik's latest fully automated programming machine. The PA2012 is characterized by high production throughput, advanced device handling and best in the market 3D Co-planarity & 2D linearity lead inspection features. [See More]

  • Operating Mode: Stand-alone Workstation; Production Unit
  • IC Package Type Supported: QFP (optional feature); TQFP (optional feature); TSSOP (optional feature); BGA (optional feature); PLCC (optional feature)
  • Type / Capability: Single-socket Programmer
  • File Format: Intel Hex (optional feature); Motorola S-Record (optional feature); ELF-Format
In-Line System -- IPS2000NET
from ProMik Gmbh (Seattle Field Office)

ProMik offers complete solutions for in-line-systems. For example, the system can be equipped with an automatic loading unit, automatic in-line programming station, and an automatic unloading unit. The in-line programming station can also be complemented with a marking system for labeling purposes... [See More]

  • Operating Mode: Stand-alone Workstation; Production Unit
  • Interfaces: Serial; Ethernet, USB, RS232
  • Type / Capability: Single-socket Programmer; In-circuit Programmer; In-Line Programming & Board Testing
  • Operating System Supported: Windows XP
Programmer Systems -- ICTP2000
from ProMik Gmbh (Seattle Field Office)

ICTP2000 is a fully automated Flash/IC-Test Station for standalone use or integrated in the production environment. Combine In-Circuit Test, Flashing and Functional Test in one small footprint system, either integrated in your production line of off-line in a test-flash cell.  ICTP2000... [See More]

  • Operating Mode: Stand-alone Workstation; Production Unit
  • Devices Supported: FLASH
  • Type / Capability: In-circuit Programmer; In-Circuit, Flashing & Functional Test
Programmer Systems -- MSP1000NET
from ProMik Gmbh (Seattle Field Office)

MSP1000NET is an advanced programmer hardware based on fast Ethernet (10/100Mbit/s) communication to the host PC. The MSP1000NET programmer supports multiple target interfaces (BDM, SPI, SCI, I2C, etc.) as well as high speed communication and thereby significantly reducing the overall device... [See More]

  • Operating Mode: Gang; Production Unit
  • Device Voltage Supported: 5.0V; 0 - 5.5 V
  • Type / Capability: Single-socket Programmer
  • Interfaces: Serial; Fast Ethernet, USB
Programmer Systems -- MSP2000NET
from ProMik Gmbh (Seattle Field Office)

MSP2000NET is a dual-channel system based on a modular concept designed primarily for In-Line-Programming Systems. This concept allows for various options like galvanic isolation, dual-target interface, high-speed interface (e.g. 100MHz-JTAG), CAN, Flex-Ray, customized add-ons, etc. MSP2000NET can... [See More]

  • Operating Mode: Gang; Production Unit
  • Devices Supported: CMOS
  • Type / Capability: Multi-Site Programmer / Set Mode; In-circuit Programmer
  • Device Voltage Supported: 5.0V; 0 - 5.5 V
Programmer Systems -- SAP2000
from ProMik Gmbh (Seattle Field Office)

SAP2000 is a cost effective and modular Semi-Automated Programming System for single or tandem applications.   SAP2000 is based on MSP2000NET technology, supports high-speed programming for Microcontroller, high density NOR/NAND Flash memory and CPLD Applications. Includes ergonomic workbench,... [See More]

  • Operating Mode: Stand-alone Workstation; Gang; Production Unit
  • Devices Supported: FLASH; CPLD
  • Type / Capability: Single-socket Programmer (optional feature); Multi-Site Programmer / Set Mode (optional feature)
  • Devices Supported: 4