Multi-site Programmer / Gang Mode Device Programmers

6 Results
Gang Programmers -- PRG359501-1A
from Infineon Technologies AG

Gang Programmers [See More]

  • Type / Capability: Multi-Site Programmer / Gang Mode
Automated Programming System -- 4710
from BPM Microsystems

Fastest programming times, very low voltage support, vision centering [See More]

  • Type / Capability: Multi-Site Programmer / Gang Mode
  • Devices Supported: CMOS; PROM; BPROM; EPROM; EEPROM; FLASH; PLD; EPLD; CPLD; PAL; GAL; Microcontrollers; PIC; FPGA; Antifuse; SPLD, FPGA
  • Operating Mode: Stand-alone Workstation; Production Unit; Stand Alone, Prod Unit
  • Number of Pins: 240
FlashPAK II™
from Data I/O Corporation

The FlashPAK II ™ Networked Programming System supports the latest high-density Flash memory, NAND Flash, Microcontroller and EEPROM devices at maximum programming speeds and highest quality per device. FlashPAK II is the second generation programming architecture extending Data I/O ’s... [See More]

  • Type / Capability: Multi-Site Programmer / Gang Mode; Eraser
  • Devices Supported: EEPROM; FLASH; Microcontrollers
  • Operating Mode: Stand-alone Workstation; Gang (optional feature)
  • Memory Buffer: 90
Application Development Module -- 5102-MCM4-ADM4
from ProSoft Technology, Inc.

The ProLinx Modbus Master/Slave to 'C' Programmable Application Development Module creates a powerful platform for developing and running 'C' applications to communicate with Modbus Master/Slave networks and devices. The module provides four serial ports, each individually configurable as a Modbus... [See More]

  • Type / Capability: Multi-Site Programmer / Gang Mode
  • File Format: ASCII
  • Operating Mode: Gang
  • Device Voltage Supported: 24
ImageWriter™ 200
from Data I/O Corporation

ImageWriter-200 by Data I/O is a flexible, modular In-system programmer designed specifically for production environments. The programmer can operate standalone or in PC-driven mode, programming flash microcontrollers and serial EEproms serially via SPI, I2C, RS232 or other serial interfaces. [See More]

  • Type / Capability: Single-socket Programmer; Multi-Site Programmer / Gang Mode
  • Devices Supported: EEPROM; FLASH; Microcontrollers
  • Operating Mode: Stand-alone Workstation; Gang
  • File Format: Intel Hex; Motorola S-Record; Binary
Optima™
from Data I/O Corporation

The Optima, with its interchangeable TOPs and upgradeable pin drivers give you more flexibility for today ’s as well as tomorrow ’s programming requirements. Compared to other Data I/O programmers, the Optima is the best value for customers programming a medium mix of devices. [See More]

  • Type / Capability: Single-socket Programmer; Multi-Site Programmer / Gang Mode; Eraser
  • Devices Supported: PROM; EPROM; EEPROM; FLASH; EPLD; CPLD; Microcontrollers; FPGA
  • Operating Mode: Gang
  • Memory Buffer: 75