Multi-site Programmer / Set Mode Device Programmers
from Data I/O Corporation
The Multisyte Flash Package provides an excellent value for customers who need to program medium to large volumes of Flash devices. These packages are configured as either Dual, Quad, or Octals and they are able to program either 8, 16, or 32 devices at a time. By swapping FlashTOPs with other... [See More]
- Type / Capability: Multi-Site Programmer / Set Mode; Eraser
- Devices Supported: FLASH
- Operating Mode: Gang
- IC Package Type Supported: TSOP; PLCC; uBGA
from ProMik Gmbh (Seattle Field Office)
MSP2000NET is a dual-channel system based on a modular concept designed primarily for In-Line-Programming Systems. This concept allows for various options like galvanic isolation, dual-target interface, high-speed interface (e.g. 100MHz-JTAG), CAN, Flex-Ray, customized add-ons, etc. MSP2000NET can... [See More]
- Type / Capability: Multi-Site Programmer / Set Mode; In-circuit Programmer
- Devices Supported: CMOS
- Operating Mode: Gang; Production Unit
- Device Voltage Supported: 5.0V; 0 - 5.5 V
from Data I/O Corporation
The FLX500 ™ is a compact, self-contained automated system for programming memory and microcontroller devices. At home on the desktop, in the lab, or on the production line, the FLX500 drastically reduces quality problems inherent in manual gang programming. Now the benefits of automation are... [See More]
- Type / Capability: Multi-Site Programmer / Set Mode
- Devices Supported: EPROM; EEPROM; FLASH; Microcontrollers
- Operating Mode: Gang
- Number of Sockets: 8
from Data I/O Corporation
A family of universal parallel programmers to support a broad spectrum of devices for production environments. The MultiSyte programmers, with universal pin drivers and manufacturer-approved algorithms at each programming socket, provide excellent device support and programming quality. [See More]
- Type / Capability: Multi-Site Programmer / Set Mode
- Devices Supported: PROM; EPROM; EEPROM; FLASH; PLD; EPLD; CPLD; PAL; Microcontrollers; FPGA
- Operating Mode: Gang
- Memory Buffer: 75