Microcontrollers Device Programmers

12 Results
3980xpi™
from Data I/O Corporation

The 3980xpi is a true universal programmer, supporting virtually every device technology on the market at a range of voltages unmatched in other programmers. The advanced driver design allows programming below one volt with extremely fine current control and absolute waveform integrity. [See More]

  • Devices Supported: PROM; EPROM; EEPROM; FLASH; PLD; CPLD; Microcontrollers; FPGA
  • Type / Capability: Eraser
  • Operating Mode: Gang
  • Memory Buffer: 80
Automated Programming System -- 4710
from BPM Microsystems

Fastest programming times, very low voltage support, vision centering [See More]

  • Devices Supported: CMOS; PROM; BPROM; EPROM; EEPROM; FLASH; PLD; EPLD; CPLD; PAL; GAL; Microcontrollers; PIC; FPGA; Antifuse; SPLD, FPGA
  • Type / Capability: Multi-Site Programmer / Gang Mode
  • Operating Mode: Stand-alone Workstation; Production Unit; Stand Alone, Prod Unit
  • Number of Pins: 240
FlashPAK II™
from Data I/O Corporation

The FlashPAK II ™ Networked Programming System supports the latest high-density Flash memory, NAND Flash, Microcontroller and EEPROM devices at maximum programming speeds and highest quality per device. FlashPAK II is the second generation programming architecture extending Data I/O ’s... [See More]

  • Devices Supported: EEPROM; FLASH; Microcontrollers
  • Type / Capability: Multi-Site Programmer / Gang Mode; Eraser
  • Operating Mode: Stand-alone Workstation; Gang (optional feature)
  • Memory Buffer: 90
FLX500
from Data I/O Corporation

The FLX500 ™ is a compact, self-contained automated system for programming memory and microcontroller devices. At home on the desktop, in the lab, or on the production line, the FLX500 drastically reduces quality problems inherent in manual gang programming. Now the benefits of automation are... [See More]

  • Devices Supported: EPROM; EEPROM; FLASH; Microcontrollers
  • Type / Capability: Multi-Site Programmer / Set Mode
  • Operating Mode: Gang
  • Number of Sockets: 8
ImageWriter™ 200
from Data I/O Corporation

ImageWriter-200 by Data I/O is a flexible, modular In-system programmer designed specifically for production environments. The programmer can operate standalone or in PC-driven mode, programming flash microcontrollers and serial EEproms serially via SPI, I2C, RS232 or other serial interfaces. [See More]

  • Devices Supported: EEPROM; FLASH; Microcontrollers
  • Type / Capability: Single-socket Programmer; Multi-Site Programmer / Gang Mode
  • Operating Mode: Stand-alone Workstation; Gang
  • File Format: Intel Hex; Motorola S-Record; Binary
ImageWriter™ 300
from Data I/O Corporation

ImageWriter-300 is a modular in-system programmer that provides fast, reliable programming of flash microcontrollers and serial memory devices already mounted on the circuit board [See More]

  • Devices Supported: EEPROM; Microcontrollers; PIC; MCT
  • Type / Capability: Single-socket Programmer
  • Operating Mode: Gang
  • File Format: Intel Hex; Motorola S-Record
Multisyte™
from Data I/O Corporation

A family of universal parallel programmers to support a broad spectrum of devices for production environments. The MultiSyte programmers, with universal pin drivers and manufacturer-approved algorithms at each programming socket, provide excellent device support and programming quality. [See More]

  • Devices Supported: PROM; EPROM; EEPROM; FLASH; PLD; EPLD; CPLD; PAL; Microcontrollers; FPGA
  • Type / Capability: Multi-Site Programmer / Set Mode
  • Operating Mode: Gang
  • Memory Buffer: 75
Optima™
from Data I/O Corporation

The Optima, with its interchangeable TOPs and upgradeable pin drivers give you more flexibility for today ’s as well as tomorrow ’s programming requirements. Compared to other Data I/O programmers, the Optima is the best value for customers programming a medium mix of devices. [See More]

  • Devices Supported: PROM; EPROM; EEPROM; FLASH; EPLD; CPLD; Microcontrollers; FPGA
  • Type / Capability: Single-socket Programmer; Multi-Site Programmer / Gang Mode; Eraser
  • Operating Mode: Gang
  • Memory Buffer: 75
Plus 48™
from Data I/O Corporation

The Data I/O Plus 48 is an economical, 48-pin, universal programmer that supports a full range of popular and leading-edge memory, microcontroller, and programmable logic devices. [See More]

  • Devices Supported: PROM; EPROM; EEPROM; FLASH; PLD; EPLD; CPLD; PAL; Microcontrollers; FPGA
  • Memory Buffer: 75
  • Operating Mode: Gang
  • IC Package Type Supported: QFP; TSOP; DIP; PLCC; LCC, SOIC, PGA, uBGA
PS288FC
from Data I/O Corporation

The newest member of Data I/O ’s family of PS Series Automated Programmers, awarded a 2005 SMT Vision Award, is designed for Medium Volume/High Mix applications. Current programming environments demand machines that set a higher performance standard in component handling efficiency. [See More]

  • Devices Supported: Microcontrollers; FPGA; MCP Super AND
  • Type / Capability: Multi-Site Programmer / Set Mode
  • Operating Mode: Stand-alone Workstation; Gang
  • Number of Sockets: 16
PS588
from Data I/O Corporation

Member of Data I/O ’s PS series of high-speed offline automated device programming systems for high-volume, high-mix applications. PS588 accommodates up to 48 programming sites from the FlashCORE line, or up to 12 Universal Optima programmers, to address any device mix. [See More]

  • Devices Supported: Microcontrollers
  • Type / Capability: Multi-Site Programmer / Set Mode
  • Operating Mode: Stand-alone Workstation; Gang (optional feature)
  • Number of Sockets: 16
UniSite®-xpi™
from Data I/O Corporation

The UniSite-xpi supports virtually every programmable device available regardless of technology or package. For industries with extended lifetime products, and also using the newest devices, UniSite-xpi is the most sophisticated programming solution available. [See More]

  • Devices Supported: EPROM; EEPROM; FLASH; PLD; CPLD; PAL; Microcontrollers; FPGA
  • Memory Buffer: 75
  • Operating Mode: Gang
  • IC Package Type Supported: SSOP; QFP; TQFP; TSOP; BGA; DIP; PLCC; LCC, SOIC, PGA, uBGA