In-circuit Programmer Device Programmers

8 Results
ProLINE-RoadRunner™
from Data I/O Corporation

ProLINE-RoadRunner ™ is an automated inline programming feeder. The RoadRunner removes unprogrammed Flash Memory devices from tape, programs four devices in parallel, then delivers the programmed parts to the pick-up point of the placement machine. [See More]

  • Type / Capability: In-circuit Programmer
  • Devices Supported: FPGA
  • Operating Mode: Gang
  • Memory Buffer: 25
BASIC Module (DB/BAS Compatible -- MVI56-BAS
from ProSoft Technology, Inc.

The MVI56-BAS module allows you to: Create BASIC programs to transfer data between the ControlLogix and the MVI56-BAS module. Create foreign device interface for specific applications and easily integrate the device with the ControlLogix processor. Interface to many devices that use ASCII interface... [See More]

  • Type / Capability: In-circuit Programmer
  • Devices Supported: ControlLogix
  • Operating Mode: Gang
  • File Format: Basic
Concurrent Programming System -- 2710
from BPM Microsystems

For low to mid-volume production, compatible with existing socket modules [See More]

  • Type / Capability: Multi-Site Programmer / Gang Mode; In-circuit Programmer
  • Devices Supported: CMOS; PROM; BPROM; EPROM; EEPROM; FLASH; PLD; EPLD; CPLD; PAL; GAL; Microcontrollers; PIC; FPGA; Antifuse; SPLD, FPGA
  • Operating Mode: Gang; Production Unit; Manual Prod Unit
  • Number of Pins: 240
In-Line System -- IPS2000NET
from ProMik Gmbh (Seattle Field Office)

ProMik offers complete solutions for in-line-systems. For example, the system can be equipped with an automatic loading unit, automatic in-line programming station, and an automatic unloading unit. The in-line programming station can also be complemented with a marking system for labeling purposes... [See More]

  • Type / Capability: Single-socket Programmer; In-circuit Programmer; In-Line Programming & Board Testing
  • Interfaces: Serial; Ethernet, USB, RS232
  • Operating Mode: Stand-alone Workstation; Production Unit
  • Operating System Supported: Windows XP
C Programmable with Ethernet -- MVI56-ADMNET
from ProSoft Technology, Inc.

The ADMNET solution is a powerful module designed with both Client and Server support. This broad support enables the module to function as a data collection sub-master, or to be a powerful slave as a remote off an HMI host. Applications for the module are found in most industries, especially... [See More]

  • Type / Capability: In-circuit Programmer
  • Devices Supported: Allen-Bradley Processor
  • Operating Mode: Gang
  • File Format: C
Programmer Systems -- ICTP2000
from ProMik Gmbh (Seattle Field Office)

ICTP2000 is a fully automated Flash/IC-Test Station for standalone use or integrated in the production environment. Combine In-Circuit Test, Flashing and Functional Test in one small footprint system, either integrated in your production line of off-line in a test-flash cell.  ICTP2000... [See More]

  • Type / Capability: In-circuit Programmer; In-Circuit, Flashing & Functional Test
  • Devices Supported: FLASH
  • Operating Mode: Stand-alone Workstation; Production Unit
Programmable Communications Interface -- MVI56-ADM
from ProSoft Technology, Inc.

Powerful platform for developing and running 'C' applications on Rockwell Automation's ControlLogix processors. The MVI56-ADM module is a single slot, backplane compatible solution for the Rockwell Automation ControlLogix platform. This module is a powerful and programmable solution supporting two... [See More]

  • Type / Capability: In-circuit Programmer
  • Devices Supported: Allen-Bradley Processor
  • Operating Mode: Gang
  • File Format: C
Programmer Systems -- MSP2000NET
from ProMik Gmbh (Seattle Field Office)

MSP2000NET is a dual-channel system based on a modular concept designed primarily for In-Line-Programming Systems. This concept allows for various options like galvanic isolation, dual-target interface, high-speed interface (e.g. 100MHz-JTAG), CAN, Flex-Ray, customized add-ons, etc. MSP2000NET can... [See More]

  • Type / Capability: Multi-Site Programmer / Set Mode; In-circuit Programmer
  • Devices Supported: CMOS
  • Operating Mode: Gang; Production Unit
  • Device Voltage Supported: 5.0V; 0 - 5.5 V