Computer Controlled Device Programmers
from U-Reach Data Solutions Inc.
The LEX FORENSIS is a first-of-its-kind EDSFF duplicator engineered for high-performance forensic imaging and data management. Delivering transfer speeds of up to 1500 MB/s, it enables rapid, reliable duplication for even the most demanding workflows. Designed for maximum flexibility, the system... [See More]
- Operating Mode: Gang
- Features: CE / FCC Certified
- Type / Capability: Eraser; Duplicator
- Operating Temperature: 5 to 45
from BPM Microsystems
For low to mid-volume production, compatible with existing socket modules [See More]
- Operating Mode: Gang; Production Unit; Manual Prod Unit
- Devices Supported: CMOS; PROM; BPROM; EPROM; EEPROM; FLASH; PLD; EPLD; CPLD; PAL; GAL; Microcontrollers; PIC; FPGA; Antifuse; SPLD, FPGA
- Type / Capability: Multi-Site Programmer / Gang Mode; In-circuit Programmer
- Number of Pins: 240
from Data I/O Corporation
The 3980xpi is a true universal programmer, supporting virtually every device technology on the market at a range of voltages unmatched in other programmers. The advanced driver design allows programming below one volt with extremely fine current control and absolute waveform integrity. [See More]
- Operating Mode: Gang
- Devices Supported: PROM; EPROM; EEPROM; FLASH; PLD; CPLD; Microcontrollers; FPGA
- Type / Capability: Eraser
- Memory Buffer: 80
from ProSoft Technology, Inc.
The ProLinx Modbus Master/Slave to 'C' Programmable Application Development Module creates a powerful platform for developing and running 'C' applications to communicate with Modbus Master/Slave networks and devices. The module provides four serial ports, each individually configurable as a Modbus... [See More]
- Operating Mode: Gang
- File Format: ASCII
- Type / Capability: Multi-Site Programmer / Gang Mode
- Device Voltage Supported: 24
from ProMik Gmbh (Seattle Field Office)
MSP1000NET is an advanced programmer hardware based on fast Ethernet (10/100Mbit/s) communication to the host PC. The MSP1000NET programmer supports multiple target interfaces (BDM, SPI, SCI, I2C, etc.) as well as high speed communication and thereby significantly reducing the overall device... [See More]
- Operating Mode: Gang; Production Unit
- Device Voltage Supported: 5.0V; 0 - 5.5 V
- Type / Capability: Single-socket Programmer
- Interfaces: Serial; Fast Ethernet, USB
from Data I/O Corporation
The Multisyte Flash Package provides an excellent value for customers who need to program medium to large volumes of Flash devices. These packages are configured as either Dual, Quad, or Octals and they are able to program either 8, 16, or 32 devices at a time. By swapping FlashTOPs with other... [See More]
- Operating Mode: Gang
- Devices Supported: FLASH
- Type / Capability: Multi-Site Programmer / Set Mode; Eraser
- IC Package Type Supported: TSOP; PLCC; uBGA
from ProSoft Technology, Inc.
The MVI56-BAS module allows you to: Create BASIC programs to transfer data between the ControlLogix and the MVI56-BAS module. Create foreign device interface for specific applications and easily integrate the device with the ControlLogix processor. Interface to many devices that use ASCII interface... [See More]
- Operating Mode: Gang
- Devices Supported: ControlLogix
- Type / Capability: In-circuit Programmer
- File Format: Basic
from ProMik Gmbh (Seattle Field Office)
MSP2000NET is a dual-channel system based on a modular concept designed primarily for In-Line-Programming Systems. This concept allows for various options like galvanic isolation, dual-target interface, high-speed interface (e.g. 100MHz-JTAG), CAN, Flex-Ray, customized add-ons, etc. MSP2000NET can... [See More]
- Operating Mode: Gang; Production Unit
- Devices Supported: CMOS
- Type / Capability: Multi-Site Programmer / Set Mode; In-circuit Programmer
- Device Voltage Supported: 5.0V; 0 - 5.5 V
from Data I/O Corporation
The FLX500 ™ is a compact, self-contained automated system for programming memory and microcontroller devices. At home on the desktop, in the lab, or on the production line, the FLX500 drastically reduces quality problems inherent in manual gang programming. Now the benefits of automation are... [See More]
- Operating Mode: Gang
- Devices Supported: EPROM; EEPROM; FLASH; Microcontrollers
- Type / Capability: Multi-Site Programmer / Set Mode
- Number of Sockets: 8
from ProSoft Technology, Inc.
The ADMNET solution is a powerful module designed with both Client and Server support. This broad support enables the module to function as a data collection sub-master, or to be a powerful slave as a remote off an HMI host. Applications for the module are found in most industries, especially... [See More]
- Operating Mode: Gang
- Devices Supported: Allen-Bradley Processor
- Type / Capability: In-circuit Programmer
- File Format: C
from ProMik Gmbh (Seattle Field Office)
SAP2000 is a cost effective and modular Semi-Automated Programming System for single or tandem applications. SAP2000 is based on MSP2000NET technology, supports high-speed programming for Microcontroller, high density NOR/NAND Flash memory and CPLD Applications. Includes ergonomic workbench,... [See More]
- Operating Mode: Stand-alone Workstation; Gang; Production Unit
- Devices Supported: FLASH; CPLD
- Type / Capability: Single-socket Programmer (optional feature); Multi-Site Programmer / Set Mode (optional feature)
- Devices Supported: 4
from Data I/O Corporation
ImageWriter-200 by Data I/O is a flexible, modular In-system programmer designed specifically for production environments. The programmer can operate standalone or in PC-driven mode, programming flash microcontrollers and serial EEproms serially via SPI, I2C, RS232 or other serial interfaces. [See More]
- Operating Mode: Stand-alone Workstation; Gang
- Devices Supported: EEPROM; FLASH; Microcontrollers
- Type / Capability: Single-socket Programmer; Multi-Site Programmer / Gang Mode
- File Format: Intel Hex; Motorola S-Record; Binary
from ProSoft Technology, Inc.
Powerful platform for developing and running 'C' applications on Rockwell Automation's ControlLogix processors. The MVI56-ADM module is a single slot, backplane compatible solution for the Rockwell Automation ControlLogix platform. This module is a powerful and programmable solution supporting two... [See More]
- Operating Mode: Gang
- Devices Supported: Allen-Bradley Processor
- Type / Capability: In-circuit Programmer
- File Format: C
from Data I/O Corporation
ImageWriter-300 is a modular in-system programmer that provides fast, reliable programming of flash microcontrollers and serial memory devices already mounted on the circuit board [See More]
- Operating Mode: Gang
- Devices Supported: EEPROM; Microcontrollers; PIC; MCT
- Type / Capability: Single-socket Programmer
- File Format: Intel Hex; Motorola S-Record