AC/DC Selectable Welding, Brazing, and Soldering Equipment

7 Results
Full-Featured AC Resistance Weld Control -- PM7
from AMADA Weld Tech

The full featured Phasemaster 7 has 10 programmable welding functions and exclusive, context sensitive help screens to quickly guide the user through even the most complex program. A unique automatic step feature makes it possible to step to a new schedule after a preset number of welds to... [See More]

  • Output Power Capability: AC/DC Selectable
  • Process Capability: Resistance - Spot; Welding
  • Equipment Type: Weld Monitor or Controller
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz
Narrow Gap Welding System -- HNG Multi
from ESAB Welding and Cutting Products

Features. Designed for both Single (AC or DC) and Tandem (DC/ AC or AC/AC) wire welding in parallel or almost parallel joints, ranging in width from 18 mm (0.71 in.) and in depth down to 350 mm (13.8 in.). Meets the demands for a fully automatic welding process with accurate controlling of all... [See More]

  • Output Power Capability: AC/DC Selectable
  • Process Capability: Welding
  • Equipment Type: Complete System
  • Output Current: 8
Ranger® 250 GXT Engine Driven Welder (w/Electric Fuel Pump) -- K2382-4
from Lincoln Electric Co. (The)

Top Features. Totally Enclosed Case. Versatile AC/DC Welding. 11,000 Watts Peak Single-Phase AC Generator Power. 23 HP Kohler ® Gasoline Engine. Rugged Reliability. Processes. Stick, TIG, MIG, Flux-Cored, Gouging [See More]

  • Output Power Capability: AC Output; DC Output; AC/DC Selectable; Constant output voltage; Constant Output Current
  • Input Phase: Single Phase Power
  • Process Capability: Engine Driven Welder; Welding
  • Maximum Duty Cycle: 100
Engine Driven Welding Machines
from Miller Electric Manufacturing Co.

Engine Driven Welders incorporate a gasoline, diesel, or propane fueled engine coupled to an electrical generator to produce power for Stick, TIG, MIG and Flux-Cored welding. Engine driven welders are typically transported on a truck or trailer and are primarily used outdoors. The electricity... [See More]

  • Output Power Capability: AC/DC Selectable
  • Process Capability: Welding
  • Equipment Type: Complete System
  • Material Capability: Mild Steel, Aluminum, Or Stainless Steel
Welding Machine -- Heliarc® 281i/283i/353i AC/DC
from ESAB Welding and Cutting Products

Features. Designed for quality GTAW (TIG) and SMAW (Stick) welding in all types of material. Cost effective inverter technology at an SCR price - increased energy efficiency and more power from a lighter, smaller, and more portable unit. Easy-to-control arc heat input for high quality welds. [See More]

  • Output Power Capability: AC/DC Selectable
  • Process Capability: Welding; Stick (SMAW); TIG (GTAW)
  • Equipment Type: PowerSource / Station
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz
Ranger® 250 GXT Engine Driven Welder (w/Electric Fuel Pump, Stainless Roof/Case Sides) -- K2382-5
from Lincoln Electric Co. (The)

Top Features. Totally Enclosed Case. Versatile AC/DC Welding. 11,000 Watts Peak Single-Phase AC Generator Power. 23 HP Kohler ® Gasoline Engine. Rugged Reliability. Processes. Stick, TIG, MIG, Flux-Cored, Gouging [See More]

  • Output Power Capability: AC Output; DC Output; AC/DC Selectable; Constant output voltage; Constant Output Current
  • Input Phase: Single Phase Power
  • Process Capability: Engine Driven Welder; Welding
  • Maximum Duty Cycle: 100
Stick (SMAW) Welding Machines
from Miller Electric Manufacturing Co.

Stick welding is a simple yet versatile, inexpensive and portable welding process. Flux coated welding rods are used, eliminating the need for bottled shielding gas like that used in MIG welding or TIG welding. Stick welders are ideal to use when welding outdoors and/or welding objects that are... [See More]

  • Output Power Capability: AC/DC Selectable
  • Process Capability: Welding; Stick (SMAW)
  • Equipment Type: Complete System
  • Material Capability: Steel, Stainless Steel