Reflow Soldering Welding, Brazing, and Soldering Equipment

8 Results
Automatic Rotary Heat Seal Equipment -- UniTurn Plus
from AMADA Weld Tech

Miyachi Unitek's high-throughput Uni-Turn Plus heat sealing system fulfills even the most demanding manufacturing requirements. The motorized rotary table can be set for 2 to 6 positions, each of which may be equipped with bonding heads, fluxing stations, automatic ACF laminating stations and... [See More]

  • Process Capability: Reflow; Soldering Stations, Irons & Accessories
  • AC Input Voltage: 115/120V_60Hz (optional feature); International Power or Voltages - 50 Hz
  • Equipment Type: Complete System; PowerSource / Station; Weld Monitor or Controller
  • Input Current: ? to 16
Hot Bar Welding Pulse Heat Reflow Soldering
from Sunstone Engineering

The hot bar Welding, pulse heat units are designed to solder electric components. These systems consist of a reflow head which holds the object and applies pressure and force while the pulse heat power supply then uses the current. Pulse heating is an instantaneous heating method. Electric current... [See More]

  • Process Capability: Hot Rod / iron; Reflow; Soldering Stations, Irons & Accessories; Welding
LCD Repair Station -- Emerald Series
from AMADA Weld Tech

Designed for repair and low volume production applications, the Emerald Series flat panel display repair stations can handle a range of different panel sizes using a variety of pulsed or constant heat bonding methods. One system can manage displays from 3" to 80" wide. The systems are designed for... [See More]

  • Process Capability: Reflow; Soldering Stations, Irons & Accessories
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Equipment Type: Complete System; PowerSource / Station; Weld Monitor or Controller
  • Input Current: ? to 16
TCW-DP-100 -Pulse Heat -Reflow Soldering System
from Sunstone Engineering

Versatile All In One System Saves Money, Time, and Space!. Used for Reflow Solder, Thermal Compression, and Hot bar Applications. The TCW-DP-100 is the ultimate Pulse Heat system. The TCW-DP-100 reflow soldering system is an all in one system that saves money, time, and space. The power supply... [See More]

  • Process Capability: Reflow; Soldering Stations, Irons & Accessories
  • Equipment Type: Complete System
Light Force Microjoining Weld Heads -- 50 Series
from AMADA Weld Tech

The Series 50 Light Force Microjoining Weld Heads are precision, low inertia heads designed specifically for delicate, parallel gap welding, thermocompression bonding and reflow soldering. True vertical electrode motion eliminates electrode wiping action. A low mass spring and compound lever force... [See More]

  • Process Capability: Resistance - Spot; Reflow; Soldering Stations, Irons & Accessories; Welding
  • AC Input Voltage: 115/120V_60Hz
  • Equipment Type: Complete System; Weld Head
  • Input Phase: Single Phase Power
Linear Slide Heat Sealing System -- UniSlide Plus
from AMADA Weld Tech

Uni-Slide Plus is a stand-alone pulsed-heat hot-bar system designed for manufacturing environments where force levels, product positions, and process settings need to be changed often. Uni-Slide Plus employs a motorized linear slide for product movement as well as a motorized bonding head. Uniflow2... [See More]

  • Process Capability: Reflow; Soldering Stations, Irons & Accessories
  • AC Input Voltage: 115/120V_60Hz (optional feature); 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Equipment Type: Complete System; PowerSource / Station; Weld Monitor or Controller
  • Input Current: ? to 16
Linear Slide Hot Bar Bonding System -- UniSlide
from AMADA Weld Tech

The Uni-Slide bonding system is designed for use in high mix/low volume production or R &D environments. Product is manually loaded, aligned and unloaded in the front position of the slide, and processed in the rear position. Uni-slide produces reliable and consistent results according to the... [See More]

  • Process Capability: Reflow; Soldering Stations, Irons & Accessories
  • AC Input Voltage: 115/120V_60Hz (optional feature); 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Equipment Type: Complete System; PowerSource / Station; Weld Monitor or Controller
  • Input Current: ? to 16
Rotary Hot Bar & ACF Bonding System -- UniTurn
from AMADA Weld Tech

The Uni-Turn stand-alone bonding system is designed for use in high mix/low volume production or R &D environments. Product is loaded on one side of the two-position rotary table, while being processed on the other. The stand-alone systems are suitable for Hot Bar Reflow Soldering and... [See More]

  • Process Capability: Reflow; Soldering Stations, Irons & Accessories
  • AC Input Voltage: 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Equipment Type: Complete System; PowerSource / Station; Weld Monitor or Controller
  • Input Current: ? to 16