Cutting / Gouging Equipment Welding, Brazing, and Soldering Equipment
from BUG-O Systems, Inc.
Bug-O Systems Automatic Gouging System features a high resolution voltage control, automatic feed head and our Modular Drive System travel carriage. This combination regulates an accurate gouging depth and produces a smooth finish. The Automatic Gouging System is suited for long seams and... [See More]
- Process Capability: Cutting / Gouging Equipment; Welding; Arc
- Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
- Equipment Type: Complete System
from Detroit Torch & Mfg. Co.
DETAILS. 1-101 Cutting Tip "V-Style". 1 Series General Purpose Copper 'V-Style' Cutting Tip (101). Made in the U.S.A. Cuts up to 1/2". Compatible with the DT-ST83. [See More]
- Process Capability: Cutting / Gouging Equipment; Welding
- Thickness Capability: Cuts up to 1/2"
- Equipment Type: Cutting Tip
from ESAB Welding and Cutting Products
ESAB Welding & Cutting Products introduces the new Warrior ™ 400i MV CC/CV, a multi-voltage, multi-process welding machine with the flexibility to accept three-phase primary power ranging from 220V to 460V±10%, 50 or 60 Hz. The Warrior 400i MV weighs 133 lbs., offers premium welding and... [See More]
- Process Capability: Cutting / Gouging Equipment; Welding; MIG (GMAW); Flux Cored Arc (FCAW); Stick (SMAW); TIG (GTAW)
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz
- Equipment Type: PowerSource / Station
from Lincoln Electric Co. (The)
Top Features. PowerConnect ® Technology - Automatically senses and adjusts to input power for a range of 200 up to 600 volts, single or three phase, 50 or 60 hertz. Continuous Output Control - Focus the arc for different material thicknesses. Touch Start System - Reliable plasma arc initiation... [See More]
- Process Capability: Cutting / Gouging Equipment; Welding
- Input Current: 37.8
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
- Input Phase: Single Phase Power; Three Phase Power
from Miller Electric Manufacturing Co.
Miller welders help you get the job done in a wide variety of demanding applications. Explore our selection of welding machines, including MIG welders, TIG welders, Stick welders, engine drive welder generators, submerged arc welders and multiprocess welders to find the welder that ’s right... [See More]
- Process Capability: Air Carbon Arc Cutting and Gouging (CAC-A); Cutting / Gouging Equipment; Welding; MIG (GMAW); Multi-process; Flux Cored Arc (FCAW); Stud / Nut Welding; Stick (SMAW); TIG (GTAW)
- Material Capability: Mild Steel, Aluminum, Stainless Steel, Specialty Metals
- Equipment Type: Complete System
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
from Hypertherm, Inc.
The small size and light weight of the new Powermax30 ® AIR plasma cutting system with an internal compressor, make it a highly portable system enabling metal cutting just about anywhere there is single phase power. Simply plug it in, attach the work clamp and you are ready to cut. The internal... [See More]
- Process Capability: Cutting / Gouging Equipment; Arc
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz
- Equipment Type: Complete System
- Input Current: 15 to 29
from Gullco International Limited
Small • Compact • Powerful. Performs smooth consistent gouging operation in the flat, horizontal and vertical down positionusing the SYMEX STAR TRAC II Automatic Gouging System. use for continuous gouging of long seams in the manufacturing of ships, pressure vessels,tanks, bridges etc. [See More]
- Process Capability: Cutting / Gouging Equipment; Welding
- Equipment Type: Complete System
from BUG-O Systems, Inc.
The BEAM BUG is a lightweight, easy to carry machine designed to cut beams, channels and angles from one rail setting. It produces smooth, square, accurate cuts and virtually eliminates grinding and touch up. Now, you can take the machine to the work and greatly reduce material handling costs. [See More]
- Process Capability: Gas Torch Brazing; Cutting / Gouging Equipment; Welding
- Material Capability: Structural Steel
- Equipment Type: Complete System
- AC Input Voltage: 115/120V_60Hz
from Detroit Torch & Mfg. Co.
DETAILS. 1-101 Cuting Tip "V-Style". 1 Series General Purpose Copper 'V-Style' Cutting Tip (101). Made in the U.S.A. Cuts up to 3/4. Compatible with the DT-ST83. [See More]
- Process Capability: Cutting / Gouging Equipment; Welding
- Thickness Capability: Cuts up to 3/4"
- Equipment Type: Cutting Tip
from Lincoln Electric Co. (The)
Top Features. Internal Air compressor. Output 25A. 3/8 in. Maximum Cut @ 14 ipm. Rapid Arc Restrike. Front Panel Purge Control. Input Power. 208/230/1/60. Processes. Plasma cutting for mild steel, stainless steel, aluminum, brass, copper [See More]
- Process Capability: Cutting / Gouging Equipment; Welding
- Input Current: 21.7
- AC Input Voltage: 208-230/240V_60Hz
- Input Phase: Single Phase Power
from Miller Electric Manufacturing Co.
Miller welders help you get the job done in a wide variety of demanding applications. Explore our selection of welding machines, including MIG welders, TIG welders, Stick welders, engine drive welder generators, submerged arc welders and multiprocess welders to find the welder that ’s right... [See More]
- Process Capability: Submerged Arc; Air Carbon Arc Cutting and Gouging (CAC-A); Cutting / Gouging Equipment; Welding; MIG (GMAW); Multi-process; Flux Cored Arc (FCAW); Stick (SMAW); TIG (GTAW)
- Material Capability: Mild Steel, Aluminum, Stainless Steel, Specialty Metals
- Equipment Type: Complete System
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz (optional feature)
from Hypertherm, Inc.
The Powermax30 XP plasma cutting system delivers high performance in a small, portable package. With its two-in-one design, the system provides high-power capability for thick metal cutting, plus FineCut ® consumables for detailed, thin metal cutting. Combined with a custom carry case, shaded... [See More]
- Process Capability: Cutting / Gouging Equipment; Arc
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz
- Equipment Type: Complete System
- Input Current: 18.8 to 25
from BUG-O Systems, Inc.
The CON-O automatically follows symmetrical surfaces to produce smooth, accurate cuts and bevels. It is portable and easily taken to the work. The CON-O locates from a center-punch mark and is set to a radius mark. Powerful permanent magnets stabilize the machine. [See More]
- Process Capability: Gas Torch Brazing; Cutting / Gouging Equipment; Welding
- AC Input Voltage: 115/120V_60Hz; International Power or Voltages - 50 Hz
- Equipment Type: Complete System
from Detroit Torch & Mfg. Co.
DETAILS. 1-101 Cuting Tip "V-Style". 1 Series General Purpose Copper 'V-Style' Cutting Tip (101). Made in the U.S.A. Cuts up to 1-1/2". Compatible with the DT-ST83. [See More]
- Process Capability: Cutting / Gouging Equipment; Welding
- Thickness Capability: Cuts up to 1-1/2"
- Equipment Type: Cutting Tip
from Lincoln Electric Co. (The)
Top Features. Output 40A. 5/8 in. maximum cut @ 12 ipm. Rapid Arc Restrike. Front Panel Purge Control. Cool Operation, Long Consumable Life. Input Power. 208/230/1/50/60. Processes. Plasma cutting for mild steel, brass, stainless steel, copper, aluminum [See More]
- Process Capability: Cutting / Gouging Equipment; Welding
- Input Current: 36.8
- AC Input Voltage: 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Input Phase: Single Phase Power
from Miller Electric Manufacturing Co.
Oxy fuel welding, also known as gas welding or oxyacetylene welding, is a process that uses oxygen and gases such as acetylene, propylene, or propane, to weld and cut metal. Miller offers gas equipment to completely outfit your oxy fuel needs – including outfits, regulators, torches, tips and... [See More]
- Process Capability: Oxyfuel / Oxyacetylene Welding; Cutting / Gouging Equipment; Welding
- Thickness Capability: Up to 24 in
- Equipment Type: Gun / Iron
from Hypertherm, Inc.
The HyPerformance HPR130XD plasma cutting system delivers incomparable HyDefinition cut quality at half the operating costs, and is available with patented True Hole technology. It is a 130-amp system that delivers the virtually dross-free cut quality of HyDefinition, but does it with greater... [See More]
- Process Capability: Cutting / Gouging Equipment; Arc
- Input Current: 21 to 62
- Equipment Type: Complete System
- Input Phase: Three Phase Power
from BUG-O Systems, Inc.
The DC HOB-O lightweight hole borer is easily carried to the work, and is quickly centered on the workpiece - all you need is a single center-punch mark. Set the hole radius on the built-in scale, light he torch, start your cut and hot the switch to make smooth accurate holes in any position:... [See More]
- Process Capability: Gas Torch Brazing; Cutting / Gouging Equipment; Welding
- AC Input Voltage: 115/120V_60Hz; International Power or Voltages - 50 Hz
- Equipment Type: Complete System
from Detroit Torch & Mfg. Co.
DETAILS. Heavy Duty Straight Torch. Made in the U.S.A. Cutting capacity 1/8" to 12". CNC Precision machined forged brass head. Nickel alloy gas tubes for maximum strength and heat dissipation. Rubberized handle for the ultimate feel and control. Durable stainless steel oxygen cutting lever. Forged... [See More]
- Process Capability: Gas Torch Brazing; Cutting / Gouging Equipment; Welding
- Thickness Capability: 1/8" to 12"
- Equipment Type: Gun / Iron
from Miller Electric Manufacturing Co.
Plasma cutting is used in cutting and gouging applications, and requires compressed air and electricity to create plasma gas. Miller plasma cutters can cut up to 7/8-inch steel and stainless steel material, and up to 5/8-inch aluminum material. Explore our full line of plasma cutters with features... [See More]
- Process Capability: Cutting / Gouging Equipment; Welding; Arc
- Material Capability: Steel, Stainless Steel, Aluminum
- Equipment Type: Complete System
- Thickness Capability: Up to 7/8 Inch
from Hypertherm, Inc.
The HPR400XD high definition plasma cutting system is the fastest, thickest and most versatile HyPerformance Plasma system available on the market, and is now available with new patent-pending True Hole technology. With thousands of HyPerformance Plasma systems sold around the world, the HPR product... [See More]
- Process Capability: Cutting / Gouging Equipment; Arc
- Input Current: 88 to 262
- Equipment Type: Complete System
- Input Phase: Three Phase Power
from BUG-O Systems, Inc.
The GO-FER III Oxy-Fuel kit is used for straight line cuts and weld preparation beveling. The kit comes complete with the exception of a torch. The BUG-O torch holder will accept any standard 1-3/8" (35mm) diameter machine torch with a 32 pitch gear rack. The Quick-Action Gas Manifold mounted to the... [See More]
- Process Capability: Oxyfuel / Oxyacetylene Welding; Cutting / Gouging Equipment; Welding; Arc
- Material Capability: Steel
- Equipment Type: Complete System; Travel Carriage
- Features: Integral or optional automation unit such as a robot or CNC table; Accommodates Any Hand-Held Welding Gun
from Detroit Torch & Mfg. Co.
DETAILS. Heavy Duty V-Style Straight Torch. Made in the U.S.A. Cutting capacity 1/8" to 12". CNC Precision machined forged brass head. Nickel alloy gas tubes for maximum strength and heat dissipation. Rubberized handle for the ultimate feel and control. Durable stainless steel oxygen cutting lever. [See More]
- Process Capability: Gas Torch Brazing; Cutting / Gouging Equipment; Welding
- Thickness Capability: 1/8" to 12"
- Equipment Type: Gun / Iron
from Miller Electric Manufacturing Co.
MSW and LMSW Series lightweight, air-cooled units are portable, easy to operate, and provide a quick and effective means for spot welding mild, galvanized or stainless materials. [See More]
- Process Capability: Spot Welder; Cutting / Gouging Equipment; Welding
- Material Capability: Mild, Galvanized Or Stainless Steel
- Equipment Type: Complete System
- Thickness Capability: up to 3/16 inch
from Hypertherm, Inc.
The HyPerformance HPR800XD plasma cutting system extends the versatility of HyPerformance Plasma to provide the most expansive process range and thickest stainless steel and aluminum cutting capacity available on the market. Features: Thick stainless steel and aluminum cutting capacity. Expansive... [See More]
- Process Capability: Cutting / Gouging Equipment; Arc
- Input Phase: Three Phase Power
- Equipment Type: Complete System
- Maximum Duty Cycle: 100
from BUG-O Systems, Inc.
The GO-FER III Plasma Kit is specifically designed to work in conjunction with a plasma machine. It's travel speed of 8-100 inches per minute (203-2640mm/min) and it's direct rack and pinion drive makes it ideal as an all position portable cutting machine for a plasma torch. The torch holder will... [See More]
- Process Capability: Cutting / Gouging Equipment; Welding; Arc
- Material Capability: Steel
- Equipment Type: Travel Carriage
- Input Phase: Single Phase Power
from Detroit Torch & Mfg. Co.
DETAILS. Heavy Duty V-Style Straight Torch. Made in the U.S.A. Cutting capacity 1/8" to 12". CNC Precision machined forged brass head. Nickel alloy gas tubes for maximum strength and heat dissipation. Rubberized handle for the ultimate feel and control. Durable stainless steel oxygen cutting lever. [See More]
- Process Capability: Gas Torch Brazing; Cutting / Gouging Equipment; Welding
- Thickness Capability: 1/8" to 12"
- Equipment Type: Gun / Iron
from Miller Electric Manufacturing Co.
Our SubArc Digital Series offers both DC and AC/DC capabilities. DC Digital models are rated for 650 – 1000 Amp; and AC/DC Digital models are rated for 1000 amps at 100% duty cycle. The power sources have the capacity to handle Submerged Arc (SAW) and Electroslag (ESW) welding applications,... [See More]
- Process Capability: Submerged Arc; Air Carbon Arc Cutting and Gouging (CAC-A), Electroslag (ESW); Cutting / Gouging Equipment; Welding; Multi-process
- Material Capability: Steel, Stainless Steel
- Equipment Type: Complete System
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
from Hypertherm, Inc.
The MAXPRO200 plasma cutting system achieves impressive cut speeds, consistent cut quality and exceptional consumable life with air or oxygen plasma gas. Optimized cutting parameters are automatically set and controlled in one step for easy operation. Engineered for heavy-duty, high capacity... [See More]
- Process Capability: Cutting / Gouging Equipment; Arc
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
- Equipment Type: Complete System
- Input Current: 36 to 108
from BUG-O Systems, Inc.
The GO-FER III Welding Kit is an economical straight-line welding travel carriage. The all position Fits-All Clamp will accept and accommodate any hand held welding gun and allow the operator to position the torch at any angle they desire. The racking group allows for in-process torch adjustment for... [See More]
- Process Capability: Cutting / Gouging Equipment; Welding; Arc
- Material Capability: Steel
- Equipment Type: Travel Carriage
- Features: Integral or optional automation unit such as a robot or CNC table; Accommodates Any Hand-Held Welding Gun
from Detroit Torch & Mfg. Co.
DETAILS. 3-101 Cuting Tip "V-Style". 3 Series General Purpose Copper 'V-Style' Cutting Tip (101). Made in the U.S.A. Cuts up to 1/2". Compatible with the DT-35CA [See More]
- Process Capability: Cutting / Gouging Equipment; Welding
- Thickness Capability: Cuts up to 1/2"
from Hypertherm, Inc.
The Powermax105 SYNC ™ is a next-generation, professional-grade air plasma cutter that dramatically simplifies system operation for cutting and gouging up to 32 mm (1-1/4 ″). Features automated system process set-up via advanced RFID-enabled SmartSYNC ™ torches, and a revolutionary... [See More]
- Process Capability: Cutting / Gouging Equipment; Arc
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
- Equipment Type: Complete System
- Input Current: 22 to 58
from BUG-O Systems, Inc.
The Modular Drive Programmable Shape Machine is an easy to use 2-axis machine which you can program to run any contour or pattern for both welding or cutting applications. A handheld terminal supplied with the machine is used to program the required shape and operation sequence. Other functions... [See More]
- Process Capability: Gas Torch Brazing; Cutting / Gouging Equipment; Welding; Arc
- AC Input Voltage: 115/120V_60Hz; International Power or Voltages - 50 Hz
- Equipment Type: Complete System
- Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
from Detroit Torch & Mfg. Co.
DETAILS. 3 Series General Purpose Copper 'V-Style' Cutting Tip (101). Made in the U.S.A. Cuts up to 3/4". Compatible with the DT-35CA [See More]
- Process Capability: Cutting / Gouging Equipment; Welding
- Thickness Capability: Cuts up to 3/4"
from Hypertherm, Inc.
With the maximum power and performance for Powermax air plasma cutting systems in our line, the Powermax125 severs 57 mm (2-1/4") thick metals at 125 mm/min (5 ipm). With 100% duty cycle and Powermax reliability, it is ready for the most demanding cutting and gouging jobs. New Duramax Hyamp torch... [See More]
- Process Capability: Cutting / Gouging Equipment; Arc
- AC Input Voltage: 460/480V_60Hz; 575/600V_60Hz
- Equipment Type: Complete System
- Input Current: 24 to 38
from BUG-O Systems, Inc.
The Piper Bug Pipe Welding System from Bug-O Systems is a digitally controlled programmable welding travel carriage integrated with Lincoln Electric ® Invertec ® V350-PRO Power Source. The Piper Bug features a positive rack and pinion drive system and a digital control box in which all... [See More]
- Process Capability: Gas Torch Brazing; Cutting / Gouging Equipment; Welding; MIG (GMAW); Multi-process; Stick (SMAW); TIG (GTAW)
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz
- Equipment Type: Complete System
- Input Current: 300
from Hypertherm, Inc.
Meet the newest member of our best-selling line of Powermax ® portable plasma cutting systems. The Powermax45 ® XP delivers increased cut capacity – up to 16 mm (5/8 ”) metal – as well as faster cut speeds, and automatic gas adjustment for quick, simple setup and operation. [See More]
- Process Capability: Cutting / Gouging Equipment; Arc
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz
- Equipment Type: Complete System
- Input Current: 10 to 39
from BUG-O Systems, Inc.
The Programmable Gantry System provides coordinated motion in two axis, using three drives: two synchronized motors drive the main carriages along the X-axis, and one drives the Y-axis crossbeam carriage. The machine can be easily programmed to repeat any contour or pattern for either cutting or... [See More]
- Process Capability: Gas Torch Brazing; Submerged Arc; SMT Process; Oxyfuel / Oxyacetylene Welding; Laser Brazing / Soldering; Cutting / Gouging Equipment; Welding; MIG (GMAW); Multi-process; Arc; Flux Cored Arc (FCAW); TIG (GTAW)
- AC Input Voltage: 115/120V_60Hz
- Equipment Type: Complete System
- Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
from Hypertherm, Inc.
The Powermax65 SYNC ™ is a next-generation professional grade air plasma cutter that dramatically simplifies system operation for cutting and gouging up to 20 mm (3/4 ″). Featuring automated system process set-up via advanced RFID-enabled SmartSYNC ™ torches and a revolutionary... [See More]
- Process Capability: Cutting / Gouging Equipment; Arc
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
- Equipment Type: Complete System
- Input Current: 13 to 52
from BUG-O Systems, Inc.
The Programmable Shape Machine is an easy to use 2-axis machine which you can program to run any contour or pattern for both welding and cutting applications. A handheld terminal supplied with the machine is used to program the required shape and operations sequence. Other functions besides moves... [See More]
- Process Capability: Gas Torch Brazing; Cutting / Gouging Equipment; Welding; Arc
- AC Input Voltage: 115/120V_60Hz
- Equipment Type: Complete System
- Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
from Hypertherm, Inc.
The Powermax85 SYNC ™ is a next-generation professional grade air plasma cutter that dramatically simplifies system operation for cutting and gouging up to 25 mm (1 ″). Features automated system process set-up via advanced RFID-enabled SmartSYNC ™ torches and a revolutionary... [See More]
- Process Capability: Cutting / Gouging Equipment; Arc
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
- Equipment Type: Complete System
- Input Current: 17 to 70
from BUG-O Systems, Inc.
The Lincoln (LN10) Stiffener Welder is a self-contained, dual head automatic welder. It will produce continuous or intermittent fillet welds on stiffeners with flange widths up to 12" (0-304.8 mm) and heights of 3"-16" (76-406 mm). The unit is self-propelled and tracks on the stiffener. [See More]
- Process Capability: Cutting / Gouging Equipment; Welding; Arc
- Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
- Equipment Type: Complete System
from Hypertherm, Inc.
The new XPR170 ™ is the latest system in the XPR ™ plasma product line. Delivering next generation X-Definition ™ processes from very thin up to mid-range thicknesses, the XPR170 ™ expands plasma capabilities and opportunities in ways never before possible. With unmatched... [See More]
- Process Capability: Cutting / Gouging Equipment; Arc
- Maximum Duty Cycle: 100
- Equipment Type: Complete System
- Output Power Capability: DC Output