Submerged Arc Welding, Brazing, and Soldering Equipment
from Lincoln Electric Co. (The)
Top Features. ±10% input line voltage compensation for maintaining weld consistency. Windings and rectifiers protected against moisture and corrosive environments. Three year warranty on parts and labor. Seven year warranty on the power recitifier. Input Power. 460/1/60. Processes. Submerged... [See More]
- Process Capability: Submerged Arc; Welding
- Input Current: 182
- AC Input Voltage: 460/480V_60Hz; International Power or Voltages - 50 Hz
- Input Phase: Single Phase Power
from ESAB Welding and Cutting Products
DC power sources for submerged arc welding (SAW) or gas metal arc welding (GMAW). Features. Three-phase, fan-cooled DC welding power sources designed for high productivity automated submerged arc welding (SAW) or high productivity gas metal arc welding (GMAW). Used in combination with ESAB's A2-A6... [See More]
- Process Capability: Submerged Arc; Welding; MIG (GMAW)
- Input Phase: Three Phase Power
- Equipment Type: PowerSource / Station
- Maximum Duty Cycle: 1
from BUG-O Systems, Inc.
Bug-o Gantry and Side Beam Units are custom designed assemblies that are used in a variety of applications such as automated seam welding, beam and stiffener fabrication as well as cutting applications such as stripping and edge preparation. [See More]
- Process Capability: Gas Torch Brazing; Submerged Arc; SMT Process; Oxyfuel / Oxyacetylene Welding; Laser Brazing / Soldering; Cutting / Gouging Equipment; Welding; MIG (GMAW); Multi-process; Arc; Flux Cored Arc (FCAW); TIG (GTAW)
- Features: Integral or optional automation unit such as a robot or CNC table; Pulsed wire or filler feeding capability
- Equipment Type: Complete System
from Gullco International Limited
Heavy Duty Moggy for Submerged Arc and Mig Welding. The versatility and reliability of the world famous Gullco "Moggy" trackless travel carriage system and a variety of quality engineered components combine to provide a highly flexible self-contained welding unit. This Gullco unit is designed to... [See More]
- Process Capability: Submerged Arc; Welding; MIG (GMAW)
- Input Phase: Single Phase Power
- Equipment Type: Complete System
- Output Power Capability: AC Output
from Miller Electric Manufacturing Co.
Miller welders help you get the job done in a wide variety of demanding applications. Explore our selection of welding machines, including MIG welders, TIG welders, Stick welders, engine drive welder generators, submerged arc welders and multiprocess welders to find the welder that ’s right... [See More]
- Process Capability: Submerged Arc; Air Carbon Arc Cutting and Gouging (CAC-A); Cutting / Gouging Equipment; Welding; MIG (GMAW); Multi-process; Flux Cored Arc (FCAW); Stick (SMAW); TIG (GTAW)
- Material Capability: Mild Steel, Aluminum, Stainless Steel, Specialty Metals
- Equipment Type: Complete System
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz (optional feature)
from Lincoln Electric Co. (The)
Top Features. The Idealarc DC-1000 welder for submerged arc applications offers multi-process flexibility for semiautomatic and automatic welding. 500 amp output connections. Single range control - for precise output control and easy operation. Terminal strip and output studs - for remote... [See More]
- Process Capability: Submerged Arc; Welding
- Input Current: 96.5 to 193
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz
- Input Phase: Three Phase Power
from ESAB Welding and Cutting Products
Features. Flexibility, reliability and superior performance capability. Comprehensive component and module system make process customization easy. A6 VEC motor for reliable and consistent wire feed. Accurate, easy manual PAV or automatic GMH joint tracking with manual slides or joystick-controlled,... [See More]
- Process Capability: Submerged Arc; Welding; MIG (GMAW)
- Maximum Duty Cycle: 1
- Equipment Type: Complete System
- Max Amperage @ Duty Cycle: 15 A
from BUG-O Systems, Inc.
The Girth Welder is a self-propelled welding system for field storage tank welding. It can reduce field storage tank welding time up to 40%. Weld defects are greatly reduced saving tank erection costs. This machine is available as dual or single sided. The Lincoln NA-3 control and welding head are... [See More]
- Process Capability: Submerged Arc; Welding
- Thickness Capability: 5/16" to 1-9/16"
- Equipment Type: Complete System
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz
from Gullco International Limited
Heavy Duty Moggy for Submerged Arc and Mig Welding. The versatility and reliability of the world famous Gullco "Moggy" trackless travel carriage system and a variety of quality engineered components combine to provide a highly flexible self-contained welding unit. This Gullco unit is designed to... [See More]
- Process Capability: Submerged Arc; Welding; MIG (GMAW)
- Input Phase: Single Phase Power
- Equipment Type: Complete System
- Output Power Capability: AC Output
from Miller Electric Manufacturing Co.
Our SubArc Digital Series offers both DC and AC/DC capabilities. DC Digital models are rated for 650 – 1000 Amp; and AC/DC Digital models are rated for 1000 amps at 100% duty cycle. The power sources have the capacity to handle Submerged Arc (SAW) and Electroslag (ESW) welding applications,... [See More]
- Process Capability: Submerged Arc; Air Carbon Arc Cutting and Gouging (CAC-A), Electroslag (ESW); Cutting / Gouging Equipment; Welding; Multi-process
- Material Capability: Steel, Stainless Steel
- Equipment Type: Complete System
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
from Lincoln Electric Co. (The)
Top Features. Line voltage compensation for maintaining weld consistency, even with line voltage changes of ±10%. Fan cooled with electronic and thermostatic protection from current overload and excessive temperatures. Windings and rectifiers protected against moisture and corrosive... [See More]
- Process Capability: Submerged Arc; Welding
- Input Current: 184
- AC Input Voltage: 460/480V_60Hz
- Input Phase: Three Phase Power
from ESAB Welding and Cutting Products
A multi-purpose automatic welding system. Features. Versatile welding system for single wire submerged arc welding (SAW), twin wire SAW or gas metal arc welding (GMAW). Light-weight, compact design allows for greater flexibility. Modular design allows user to expand, integrate or modify the system... [See More]
- Process Capability: Submerged Arc; Welding; MIG (GMAW)
- Maximum Duty Cycle: 1
- Equipment Type: Complete System
- Max Amperage @ Duty Cycle: 6-8 A
from BUG-O Systems, Inc.
The Bug-O Automatic Girth Welder is an automatic system that is applied to reduce welding time for joining tank courses during field erection. It straddles the shell plates riding on adjustable flange wheels and travels at a controllable speed for mechanized SAW. The BGW is a complete system... [See More]
- Process Capability: Submerged Arc; Welding
- Thickness Capability: 5/16" to 1 9/16"
- Equipment Type: Complete System
- Features: Water Cooled
from Lincoln Electric Co. (The)
Top Features. 380 - 575 VAC, 50/60Hz Voltage Input - Offers the ability to be connected anywhere in the world. Easy to Parallel Machines or Run Multiple Arcs. 3-Phase Voltage Input - Eliminates the imbalance associated with transformer-based AC welding machines. Severe Duty - Can be stored outdoors. [See More]
- Process Capability: Submerged Arc; Welding
- Input Current: 55 to 82
- AC Input Voltage: 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
- Input Phase: Three Phase Power
from ESAB Welding and Cutting Products
Features. Dual welding heads with a single wire on each head. Each weld head is controlled by the A2-A6 PEK process controller and LAF (DC), TAF (AC), Aristo 1000 AC/DC power source. Ideal for simultaneous horizontal welding on both sides of a web or through panel. Straddles workpieces up to 800 mm... [See More]
- Process Capability: Submerged Arc; Welding
- Equipment Type: Complete System
from BUG-O Systems, Inc.
The Programmable Gantry System provides coordinated motion in two axis, using three drives: two synchronized motors drive the main carriages along the X-axis, and one drives the Y-axis crossbeam carriage. The machine can be easily programmed to repeat any contour or pattern for either cutting or... [See More]
- Process Capability: Gas Torch Brazing; Submerged Arc; SMT Process; Oxyfuel / Oxyacetylene Welding; Laser Brazing / Soldering; Cutting / Gouging Equipment; Welding; MIG (GMAW); Multi-process; Arc; Flux Cored Arc (FCAW); TIG (GTAW)
- AC Input Voltage: 115/120V_60Hz
- Equipment Type: Complete System
- Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
from ESAB Welding and Cutting Products
Features. The Railtrac Orbital W is a superb alternative if you wish to automate your tube welding. It is ideal for use with ESAB's semi-automatic power sources and feed units. The Railtrac Orbital W is a small, compact motorpowered tractor. A standard ESAB welding torch can be attached quickly. Two... [See More]
- Process Capability: Submerged Arc; Welding
- Material Capability: Stainless Steel
- Equipment Type: Gun / Iron
- Thickness Capability: .02"
from BUG-O Systems, Inc.
The Stiffener Welder is a self contained, dual head welding travel carriage with integrated wire feeders and spool mounts. It will produce continuous or programmable imtermittent fillet welds on stiffeners with heights of 4" to 18" (102-457mm) and widths of 4" to 12" (102-305mm). The unit is self... [See More]
- Process Capability: Gas Torch Brazing; Submerged Arc; SMT Process; Welding; MIG (GMAW); Multi-process; Flux Cored Arc (FCAW); TIG (GTAW)
- Input Phase: Single Phase Power
- Equipment Type: Travel Carriage
- Features: Pulsed wire or filler feeding capability; Settings recall or automation
from ESAB Welding and Cutting Products
Features. The A2 Multitrac with the A2-A6 process controller PEK is available for both submerged arc welding (SAW) and gas metal arc welding (GMAW). Choose single or twin wire for submerged arc welding (SAW). The feed unit secures an even, stable wire-feed speed. Four-wheel drive ensures accurate... [See More]
- Process Capability: Submerged Arc; Welding; MIG (GMAW)
- Maximum Duty Cycle: 100
- Equipment Type: Complete System; Weld Monitor or Controller
- Max Amperage @ Duty Cycle: 600-800 A
from BUG-O Systems, Inc.
The UNI-BUG II will carry a cutting torch or welding gun into tight work areas or around very tight curves without the use of a track. The built-in carrying handle allows for easy mounting and removal at any point along the workpiece The UNI-BUG II can weld or cut both straight lines and radii as... [See More]
- Process Capability: Gas Torch Brazing; Submerged Arc; SMT Process; Oxyfuel / Oxyacetylene Welding; Cutting / Gouging Equipment; Welding; MIG (GMAW); Multi-process; Arc; Flux Cored Arc (FCAW); TIG (GTAW)
- Thickness Capability: 2 inches
- Equipment Type: Motion Control
- AC Input Voltage: 115/120V_60Hz
from ESAB Welding and Cutting Products
Features. Can be connected to most analog, DC power supplies. Compact and efficient design allows for easy movement between workpieces. Self-propelled, four-wheel drive for stable, accurate and constant operation. A2 process controller PEI allows simple setting of travel speed, voltage and wire feed... [See More]
- Process Capability: Submerged Arc; Welding; MIG (GMAW)
- Maximum Duty Cycle: 100
- Equipment Type: Complete System; Weld Monitor or Controller
- Max Amperage @ Duty Cycle: 600-800 A